Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gems Sensors & Controls
Description: Stress Relief Technology Normally Open (No Magnetic Field) No Standby Power Requirements Interchangeable with Existing Sensors The compact size of the PRX-300 series proximity sensor offers a variety of low cost, high performance switches. Constructed out of robust
- Operating Temperature: 32 to 212 F
- Output Load: 2-Wire, DC Load
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors Low Power Smart Prox Sensor for SAR
-
Supplier: CARLO GAVAZZI Automation Components
Description: The SP.A.1.. magnetic sensors allow to use two different normally closed contacts: the first one has low power (5VA) and can be used as a signal contact; the second one has high power (100VA) and can be used to drive hard loads. The cable output (ended by a connector) may
- Operating Distance: 0.4724412 to 3.0314977 inch
- Operating Temperature: -13 to 176 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
-
Supplier: Broadcom Inc.
Description: APDS-9130 is a digital I2C compatible interface proximity sensor with IR LED in a single 8-pin package. The proximity sensor is fully calibrated to detection of objects to 100 mm thus eliminating the need for factory calibration of the end equipment or sub-assembly. The
- Operating Distance: 3.93701 inch
- Operating Temperature: -22 to 185 F
- Electrical Output: Current, Voltage
- Power Requirements: DC Powered
-
Supplier: Renesas Electronics Corporation
Description: output current proportional to the measured light (420µA FSR). For proximity sensor (Prox) data conversions, the built-in driver turns on an external infrared LED, and the proximity sensor ADC converts the reflected IR intensity to digital. This ADC rejects ambient IR
- Input (Supply) Voltage: 2.25 to 3.63 volts
- Sensor Type: Light Sensor, Proximity Sensor
-
Supplier: Fargo Controls, Inc.
Description: Magnetic sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed contacts, which consist of two low reluctance ferro-magnetic reeds enclosed in glass bulbs containing inert gas. The reciprocal attraction of both reeds in the
- Operating Distance: 1.574804 inch
- Operating Temperature: -13 to 212 F
- Output Load: 2-Wire, DC Load
- Power Requirements: AC Powered, DC Powered
-
Supplier: Fargo Controls, Inc.
Description: following amplifiers: ALNC type for 1 sensor; ALTP delayed type for 1 sensor or ALN2 type for 2 sensors. Furthermore, they can be connected to the electronic rotation controls CRTP. Features: Conforming to NAMUR standards (DIN 19234) Pre-wired cable or connector models CE
- Operating Distance: 0.0393701 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Description: Description Lanbao speed monitoring sensor adopts a single integrated upgraded chip with good temperature characteristics and sensitivity Settings in different frequency bands. It is a proximity sensor specially used for detecting moving metal objects. It is widely used in
- Operating Distance: 0.1968505 to 0.5905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Electro-Sensors, Inc.
Description: on all models 600 Series Proximity Sensors are active digital sensing devices that generate one pulse per pass of an actuating target within their sensing field. No direct contact with target material is necessary. Each sensor is entirely solid state with no moving parts to wear
- Operating Distance: 0.2 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: on all models 600 Series Proximity Sensors are active digital sensing devices that generate one pulse per pass of an actuating target within their sensing field. No direct contact with target material is necessary. Each sensor is entirely solid state with no moving parts to wear
- Operating Distance: 0.08 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: on all models 600 Series Proximity Sensors are active digital sensing devices that generate one pulse per pass of an actuating target within their sensing field. No direct contact with target material is necessary. Each sensor is entirely solid state with no moving parts to wear
- Operating Distance: 0.71 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: on all models 600 Series Proximity Sensors are active digital sensing devices that generate one pulse per pass of an actuating target within their sensing field. No direct contact with target material is necessary. Each sensor is entirely solid state with no moving parts to wear
- Operating Distance: 0.39 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: CARLO GAVAZZI Automation Components
Description: The PD86 is a powerful polarized retro reflective sensor. The sensor is designed to meet the harsh requirements in industrial door and gate environments. With a sensing distance of 12 m, the sensor is useful in applications where dust and weather conditions will influence on the
- Operating Distance: 472.4412 inch
- Operating Temperature: -13 to 140 F
- Power Requirements: AC Powered, DC Powered
- Sensor Technology: Photoelectric Sensors
-
Description: LE81 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode,
- Operating Distance: 0.05905515 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Description: protection grade. Description LE08, LE10 and LE11 standard inductive sensor series are small in size, not limited by the installation space, the shell is made of PC, high performance and low cost, with LED output indicator light, clearly identify the working state of the sensor.
- Operating Distance: 0.09842525 to 0.1181103 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Description: LE81 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode,
- Operating Distance: 0.05905515 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Fargo Controls, Inc.
Description: Magnetic sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed contacts, which consist of two low reluctance ferro-magnetic reeds enclosed in glass bulbs containing inert gas. The reciprocal attraction of both reeds in the
- Operating Distance: 0.393701 inch
- Operating Temperature: -13 to 212 F
- Output Load: 2-Wire, DC Load
- Power Requirements: AC Powered, DC Powered
-
Description: One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output Features Solid state reliability South pole sensitive Unipolar device Low profile RoHS
- Operating Temperature: 185 F
- Electrical Output: Current
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: FEATURES Engineered for use at extreme temperatures Hermetically sealed contact Low profile design Black Valox housing Jacketed Cable ADVANTAGES Not ESD sensitive Non-obstructive appearance Custom sensitivity and configurations available Housing material flame rating: UL 94 Cable flame
- Operating Temperature: -76 to 392 F
- Output Load: DC Load
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Broadcom Inc.
Description: APDS-9930 is a digital I2C compatible interface ambient light sensor (ALS) and proximity sensor with IR LED in a single 8-pin package. The ambient light sensor utilizes dual photodiodes to approximate the human eye response with a low lux performance at 0.01 lux.
- Operating Distance: 3.93701 inch
- Operating Temperature: -22 to 185 F
- Electrical Output: Current, Voltage
- Power Requirements: DC Powered
-
Supplier: Lion Precision
Description: Proximity Sensors and Displacement Sensors Proximity sensors are often used for simple presence/absence detection - this is why they are often called proximity "switches." But some applications require higher performance measurement. Applications where the
- Operating Distance: 0.002 to 0.7 inch
- Operating Temperature: 40 to 120 F
- Output Load: 2-Wire, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: CARLO GAVAZZI Automation Components
Description: A family of diffuse ultrasonic sensors with a sensing range from 40-300 mm and 80-800 mm with a resolution as low as 3.0 mm. The sensor contains an analogue output that is either 0-10 V or 4-20 mA. This sensor is the ideal choice for distance measurement, level
- Operating Distance: 1.574804 to 31.49608 inch
- Operating Temperature: -4 to 140 F
- Electrical Output: Current, Voltage
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Renesas Electronics Corporation
Description: The ISL29147 is a low power Ambient Light Sensor (ALS) and proximity (PROX) sensor. It has a built-in IR-LED for the proximity function. The ALS function measures the amount of light (in the visible spectrum) incident on the ISL29147. The ALS function has a
-
Supplier: MultiDimension Technology Co., Ltd.
Description: output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The TMR1367 operates in low voltage and draws only nA resulting in low power operation. It has fast response,
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR1321 is an omnipolar magnetic switch integrated with anisotropic magnetoresistance (AMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. The AMR1321
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Specialty Product Technologies
Description: Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. Many featuring our proprietary high-temperature, abrasion-resistant coating.
-
Supplier: Renesas Electronics Corporation
Description: (PROX) data conversions, the built-in driver turns on an external infrared LED and the proximity sensor ADC converts the reflected IR intensity to digital. This ADC rejects ambient IR noise (such as sunlight) and has a 540µs conversion time.brbr The ISL29029 provides low
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensor proximity switch produces a digital output. The output produced by Hall-Effect Proximity Switch sensor switches between logic low (operate point) and logic high (release point) with presence and absence of a magnet as a target. The
- Operating Temperature: -4 to 221 F
- Electrical Output: Current, Resistance, Switched / Alarm, Voltage
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
-
Supplier: Sitron
Description: The SC200 (+ RL202 Controller for AC Power Supply) expands on the capability of the SC200 (no housing, yet integrated sensitivity adjustment). The RL202 controller can be ordered with either 24Vdc, 110Vac or 220Vac power supply. It provides both a PNP contact as well as one Normally
- Maximum Operating Pressure: 145.0377 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Nonelectrical visual or audio output, Normally Closed (NC), Normally Open (NO)
-
Supplier: Silicon Labs
Description: Features PWM output Ambient light sensor Seven precision optical measurement modes: 3 proximity ranges 3 dc ambient light sensing ranges 1 calibration mode Low-noise ambient cancelling circuit allows maximum sensitivity with 8–12 bit resolution Works in direct sunlight (100
- Input (Supply) Voltage: 2.2 to 3.7 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer, Industrial
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: BROADCOM LIMITED APDS-9700-020 Proximity Sensor, Low Power Consumption, Analogue, Digital, 200 mm, QFN, 8 Pins, 2.4 V, 3.6 V
- Pin Count: 8
- Operating Temperature: -40 to 105 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Broadcom Inc.
Description: lenses within the module provides high efficient transmission and reception of infrared energy. An internal state machine allows the device to be put into a low power state between RGBC, proximity and gesture measurements providing very low power consumption.
- Operating Distance: 3.93701 inch
- Operating Temperature: -40 to 185 F
- Power Requirements: DC Powered
- Sensor Technology: Photoelectric Sensors
-
Supplier: ams
Description: machine provides the ability to put the device into a low-power mode in between ALS and proximity measurements, providing very low average power consumption.
- Input (Supply) Voltage: 2.6 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR1309 is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: ams
Description: provides the ability to put the device into a low power state in between proximity and RGBC measurements providing very low average power consumption. This data is transferred via an I2C to the host.
- Operating Temperature: -40 to 185 F
- Color Types Detected: RGB (Visible)
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls offers two Low Profile Capacitive Proximity Sensors with exceptional pricing. These new models have a height of only 0.68" (17.5mm). Their small size allows them to be used in tight spaces where typical capacitive sensors cannot fit (read more)
Browse Capacitive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls offers magnetic proximity sensors that are actuated by the presence of a permanent magnet. Magnetic sensors are actuated by the presence of a permanent (read more)
Browse Magnetic Proximity Sensors Datasheets for Fargo Controls, Inc. -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Very narrow width Class II double insulated Class 2 operation in accordance with UL1310 (select models) Low off-load power consumption Major specifications (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Combining methane, carbon dioxide, and propane measurements within a single compact package, this low-power dual-gas sensor provides an efficient solution for portable gas detection, biogas analysis, and industrial monitoring applications. By integrating multiple sensing channels into one device (read more)
Browse Gas Sensors Datasheets for Dynament -
The Microchip PIC32CM JH microcontroller is engineered for developers who need robust security and low-power performance in a compact footprint. Featuring an Arm® (read more)
Browse Slide Switches Datasheets for DigiKey -
proper choice of sampling technique. Using these Mid IR LEDs and matched mid IR photodiodes allowes the development of portable sensors with high reliability, adequate accuracy and low power consumption. These sensors can be used in different areas for material analysis (gases, liquids and solids). (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Basics of Capacitive Sensing and Applications
are that it can. sense different kinds of materials (skin, plastic, metal, liquid), it is contactless and wear-free, it has the ability to sense up to a large distance with small sensor sizes, the PCB sensor is low cost, and it is a low power solution.
-
Piezo Motors: Principle of Operation for Engineers
How it Works. The Piezoelectric effect in piezoceramics converts electrical field to mechanical strain. Under special electrical excitation drive and ceramic geometry of Nanomotion motors, longitudinal extension and transverse bending oscillation modes are excited at close frequency proximity
More Information Top
-
Semtech Releases Ultra-Low Power Proximity Sensor to Differentiate Humans and Inert Objects
Semtech Releases Ultra- Low Power Proximity Sensor to Differentiate Humans and Inert Objects .
-
Semtech Introduces Low Current RF Transceiver with ETSI Category 1 Compliance Rating
• Semtech Releases Ultra- Low Power Proximity Sensor to Differentiate Humans and Inert Objects .
-
User-Centric Technologies and Applications
Proximity sensors quality Every sensor modelled as low powered motes proximity sensors Experimental sensor quality: .
-
Azoteq Introduces IQS253 Low Power Capacitive Proximity Sensor for Industrial Applications
Azoteq Introduces IQS253 Low Power Capacitive Proximity Sensor for Industrial Applications .
-
Smart Proximity Sensor for Human Presence Detection in Mobile & Tablet PC Applications
Semtech have announced today the release of the SX9300 ultra- low power capacitive proximity sensor with on-chip Specific Absorption Rate engine for short-range human body detection.
-
Supporting reflection on dementia care using proximity sensors
In this paper we describe the evaluation of new low - power proximity sensors in a care home to track and measure these patterns.
-
Mouser Electronics - Press Room Archive
Mouser Introduces the Industry's Most Sensitive & Lowest Power Active Infrared Proximity Sensors .
-
Si114x QuickSense™ IR Proximity Sensors
Silicon Labs Si114x QuickSense ™ infrared proximity sensors are the industry's most sensitive and lowest power active infrared proximity sensors .
-
http://dspace.mit.edu/bitstream/handle/1721.1/17769/56528270-MIT.pdf?sequence=2
This allows better detection at longer distances with lower power .4 Other proximity sensors use laser for range determination.
-
Silicon Laboratories Position Sensor Development Tools | Mouser
Silicon Labs Si114x QuickSense™ infrared proximity sensors are the industry's most sensitive and lowest power active infrared proximity sensors .
Indicates content that may require registration and/or purchase.