-
Supplier: Howden
Description: Roots multistage The Howden Roots multistage centrifugal compressor is designed for air and gas applications under API 617 but still offering our customers low cost of ownership. • Low cost of ownership. • Efficient, reliable operation • Capable of handling a variety of
- Flow Capacity: 125,000 SCFM
- Compressor Technology: Centrifugal
- Applications: Gas Generation / PSA, Oil Refining / Chemical Processing
-
Supplier: Ingersoll Rand Air Compressors
Description: Ingersoll Rand introduced our first oil-free centrifugal compressor over 100 years ago in 1912. Over the decades we've continued to develop rugged, reliable, industry-leading Centac® centrifugal compressors. All Ingersoll Rand Centac centrifugal air
-
Supplier: Accuris
Description: COMPRESSORS, CENTRIFUGAL DISPLACEMENT TYPE, MOTOR DRIVEN, OIL-FREE AIR FOR NAVAL SHIPBOARD LOW PRESSURE AIR SERVICE
-
-
Supplier: Accuris
Description: COMPRESSORS, CENTRIFUGAL DISPLACEMENT TYPE MOTOR DRIVEN, OIL-FREE AIR FOR NAVAL SHIPBOARD LOW PRESSURE AIR SERVICE
-
Supplier: SAE International
Description: Ported shroud compressor covers recirculate low momentum air near the inducer blade tips, and the use of these devices has traditionally been confined to extending the low-flow operating region at elevated rotational speeds for compressors on compression-ignition (CI)
-
Supplier: SAE International
Description: The acoustic and performance characteristics of an automotive centrifugal compressor are studied on a steady-flow turbocharger test bench, with the goal of advancing the current understanding of compression system instabilities at the low-flow range. Two different ducting
-
Supplier: Celeroton AG
Description: With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo
- Air Flow Rate: 0 to 247.175141242938 SCFM
- Material of Construction: Aluminum
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial
- Discharge / Operating Pressure: 60 to 157 psi
- Flow Capacity: 55 to 189 SCFM
- Horse Power: 40 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial
- Discharge / Operating Pressure: 60 to 138 psi
- Flow Capacity: 22 to 89 SCFM
- Horse Power: 20 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: enclosed, fan cooled motor excels in extreme environments Big Bore Pistons & Swedish Stainless Valve Plates •Ultra-low operating speed & rugged components last longer Centrifugal & Head Unloaders •Efficient, loadless starting Densely Finned Copper Intercooler •Running cooler allows the
- Flow Capacity: 31 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Ingersoll Rand Air Compressors
Description: corrosion. Superior Rotor Coating DesignDecades of oil-free rotary compressor experience have taught us how vital the rotor/housing coating is to initial and lasting compressor performance. As a result, UltraCoat was designed specifically for this oil-free compressor
-
Description: air compressors, water injected air compressors, oil-free air compressors, compressors for handling hazardous gases (gas compressors), compressors for handling oxygen, compressors for handling acetylene, high pressure compressors (over
-
Supplier: CSA Group
Description: air compressors, water injected air compressors, oil-free air compressors, compressors for handling hazardous gases (gas compressors), compressors for handling oxygen, compressors for handling acetylene, high pressure compressors (over
-
Supplier: SAE International
Description: The one-dimensional (1D) modeling of a turbocharged engine requires the availability of the turbine and compressor characteristic maps. This leads to two main problems: performance maps of the turbocharger device are usually limited to a reduced number of rotational speeds, pressure
-
Supplier: Ingersoll Rand Air Compressors
Description: to each circuit allowing for modular expansion Oversizing the primary compressor is an efficient method of providing low-pressure, oil-free air for plant use A standard low pressure dryer provides dry air and reduces possible freeze-ups due to high pressure
-
Description: compressor! So far, the systems used to reach these differential pressure ranges were much louder and larger — or subject to wear. Now the advantages of wear-free operation coupled with a low noise level can also be used in the most demanding applications. The G-BH7 vacuum pumps
- Air Flow Rate: 12.4 to 1,441.2 SCFM
- Design: Centrifugal
- Drive Type: Direct Drive
- Environment: Light Solids / Powder / Dust
-
Supplier: SAE International
Description: The paper discusses investigations into improving the full-load and transient performance of the Ultraboost extreme downsizing engine by the application of the SuperGen variable-speed centrifugal supercharger. Since its output stage speed is decoupled from that of the crankshaft, SuperGen is
-
Supplier: Rolls-Royce Holdings plc
Description: The Gem features a 3-shaft configuration with a 4-stage low pressure (LP) compressor, driven by a single-stage low pressure (LP) gas generator turbine, an HP centrifugal compressor driven by a single-stage HP gas generator turbine, and a 2-stage power
- Horse Power: 1,000 HP
- Length: 43.4 inch
- Weight: 414 lbs
- Application: Aviation
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll compressors. • Scroll compressor. • Water side heat exchanger fitted with differential pressure switch and antifreeze electric heater. • Air side heat exchanger with seamless copper tubes and
- Cooling Capacity: 38.2 to 84 kW
- Compressor Motor Horsepower: 15.2785123878921 to 36.4539944693567 HP
- Full Load Amperage: 36.4 to 73.8 amps
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll compressors. • Scroll compressor. • Water side heat exchanger fitted with differential pressure switch and antifreeze electric heater. • Air side heat exchanger with seamless copper tubes and
-
Supplier: Haida International Equipment Co., Ltd.
Description: and breaker, over temperature, low temperature protect device, exhaust valves, sample power control terminal, over temperature protection of high and low chamber, compressor over pressure, over heat protection, out of water relay, heat relay of fan, compressed air
- Temperature Range: -40 to 80 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Haida International Equipment Co., Ltd.
Description: chamber over-temperature, leakage; compressor with over-pressure, over-load, oil pressure, water-break, the screen will automatic display the fault cause and provide exclusion method, and when the input voltage is unstable, due to it has the stop device that the remove time of
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Chillers with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat
- Cooling Capacity: 5.7 to 32.8 kW
- Process Flow: 4.31481018822 to 34.21028077803 GPM
- Process Pressure: 7.54191564657424 to 15.9540523292917 psi
- Compressor Motor Horsepower: 2.41239669282508 to 16.7527548112853 HP
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Heat pumps with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat
-
Description: Compressors F-CEV-D Volume flow 2.2 to 9.3 m³/min 78.8 to 327.1 cfm Radial blowers with three to five stages for pressure operation. Capacities 2.2 to 9.3 m³/min (78.8 to 327.1) and pressure up to 125 mbar. Compact design, low temperature even when throttled. Fast
- Air Flow Rate: 78.8 to 2,011.8 SCFM
- Design: Centrifugal
- Drive Type: Direct Drive
- Environment: Light Solids / Powder / Dust
-
Supplier: Siemens Energy Sector
Description: gravities as low as 12° or 13° API The modular, compact design of the SGT-500 facilitates easy on-site service – complete modules can be swiftly exchanged. The SGT-500 contains a twin-shaft gas generator: The low pressure axis contains a 10 stage low pressure
-
Description: reach these differential pressure ranges were much louder and larger - or subject to wear. Now the advantages of wear-free operation coupled with a low noise level can also be used in the most demanding applications. The G-BH7 vacuum pumps and compressors can work up to 20,000
- Pumping Speed: 12.4 to 1,441.2 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: Gardner Denver, Inc.
Description: cells. Rotation decreases the cell volume, increasing the air pressure. Its compact size makes it the ideal choice for customised compressed air and gas applications. otary vane vacuum pumps and compressors operate by compressing volume in order to increase pressure and create
-
Supplier: Caterpillar Oil & Gas
Description: temperature, low oil pressure, detection of hydrocarbon gas; additional I/O pressure and temperature input switches available on request. Fuel System Fuel cooler, installed, maintains acceptable fuel temperature when running from day tank Starting System Air, electric and
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: Programmable monitoring system (engine speeds, temperature, pressure) J1939 broadcast (diagnostic and engine status) Automatic variable timing, electronic All engines shipped at max rated rpm Cooling System Thermostats and housing, vertical outlet Jacket water pump — belt-driven,
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: event of engine overspeed, high exhaust gas temperature (200°C), high coolant temperature (100°C), low oil pressure, detection of hydrocarbon gas; additional I/O pressure and temp input switches available on request. Fuel System Fuel cooler, installed, maintains acceptable fuel
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: gas temperature (200°C), high coolant temperature (100°C), low oil pressure, detection of hydrocarbon gas; additional I/O pressure and temp input switches available on request. Fuel System Fuel cooler, installed, maintains acceptable fuel temperature when running from day tank
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
Find Suppliers by Category Top
Featured Products Top
-
Watch>>>Aerzen Rental - Contingency Planning For Low-Pressure Air Applications Aerzen Rental Machines (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
can be supplied complete with inlet and exhaust filters. A special vacuum tight version is available for gas analyzer equipment. Dry Vane Technology The dry vane compressors are 100% oil free (eco-friendly), easy to plug in and ready to work thanks to the pressure (read more)
Browse Air Compressors Datasheets for Vooner FloGard LLC -
. Additionally, i.HOC oil-free rotary screw compressors have a relatively small footprint without sacrificing serviceability. Unlike other systems, i.HOC takes advantage of all the available heat. As a result, the dryer reliably achieves low pressure dew points, even in demanding (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
) is required to open the valve. Markets: • Industrial Refrigeration • Commercial Refrigeration Features and Benefits: • Manual Opening Stem • Low Pressure (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
positive displacement blowers and screw compressors suitable for low-pressure and high flow applications. General rental companies often try to convince businesses to choose their oil-flooded units for use in instrument air systems and other processes. Process engineers must rely on the ANSI (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
nonadjustable or adjustable settings. The pilot operated valves are available with adjustable settings. The primary function of these valves, referred to as DBV valves, is to limit the minimum evaporating pressure during periods of low load either to prevent coil icing or avoid operating the (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
close the valve, preventing any more gas from entering the low pressure side until the pressure drops again. The outlet pressure gauge will indicate this pressure. The outlet pressure on the diaphragm and the inlet pressure and poppet spring force on the upstream part of the valve hold the (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
, processing equipment (pumps, compressors), inputs for annunciator panels, and fire suppression systems. Features: • UL listed and cUL certified CE compliant to low voltage directive and pressure equipment directive. Optional ATEX or GOST intrinsic safety compliance (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increasing plants, for handling condensates, for boiler feeding, as firefighting pumps and for (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Aerospace Propulsion Systems
Low pressure centrifugal compressor .
-
Integrated Mid-Continent Carbon Capture, Sequestration & Enhanced Oil Recovery Project
Assumes one centrifugal compressor train, consisting of a motor, gear box, a single stage Low Pressure Centrifugal Compressor (MCL753), a two stage Mid Pressure Centrifugal Compressor (2BCL456), a two stage High Pressure Centrifugal Compressor (2BCL454), and a single stage Centrifugal Pump.
-
Turbines, Compressors and Fans, Fourth Edition > Gas Turbine Plants
Many designs employed the combination of an axial turbine and a low pressure centrifugal compressor along with a rotary heat exchanger.
-
Turbines, Compressors and Fans, Fourth Edition > Centrifugal Fans and Blowers
Centrifugal fans and blowers, to a great extent, can be designed on the same lines as a low pressure centrifugal compressor .
-
The Use of Water Vapor as a Refrigerant: Impact of Cycle Modifications on Commercial Viability
Figure 41 provides a closer look at the T-s diagram corresponding to the states and processes associated with the steam moving through the low pressure centrifugal compressor .
-
Elastic-hydrodynamic analysis of high pressure centrifugal compressors
Also, even low pressure centrifugal compressor machines can contain elements under high levels of stress and strain, i.e., elastic-hydrodynamic processes can occur in them.
-
Discussion on back-to-back two-stage centrifugal compressor compact design techniques
In the case of the high- and low - pressure centrifugal compressor is coaxial, specific speed of high- and low-pressure centrifugal compressor should be considered within a reasonable range.
-
Progress in Industrial Mathematics at ECMI 2012
Flow Field Numerical Research in a Low - Pressure Centrifugal Compressor with Vaneless Diffuser ............................................
-
Development, Startup, and Operation of Medium-Capacity Air Separation Plants
Screw compressors may be regarded as alternatives to low - pressure cen- trifugal compressors .
Indicates content that may require registration and/or purchase.