-
Liquid Handling Pumps - Macnaught High Pressure Foot-Operated Grease Pump - 22-LB. Capacity -- K8-01Supplier: Macnaught USA, Inc.
Description: by a single person & uses low cost bulk NLGI 1 & 2 grease. Moving parts create flow action in grease, auto removing air pockets & eliminating the use of a follower plate. Macnaught K8-01 Specifications Model number K8-01 Description Portable grease dispensing system Max
- Maximum Discharge Pressure: 8,700 psi
- Pump Type: Drum Pumps, Hand / Foot Pumps
- Power Source: Manual
-
Supplier: SKF/Global
Description: SKF LGWM 1 is a low consistency mineral oil based grease, using a lithium soap and containing extreme pressure additives. It is extremely suitable for the lubrication of bearings operating under both radial and axial loads. Good oil film formation at low temperatures down
- Kinematic Viscosity (@ 40°C): 200 cSt
- Operating / Use Temperature: -22 to 230 F
- Applications: Bearings, Machine / Gears
- Features: EP (Extreme Pressure / Active), Lithium Complex, Molybdenum / Metal Sulphide, Petroleum / Mineral Oil
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 246780 Mini Fire-Ball 225 50:1 Grease Pumps Fits 120 lb Drum Air-Operated Piston Pump Features and Benefits Non-corrosive air motor design for long life Double-acting pump ensures smooth fluid flow Robust grease inlet cage withstands the most abusive handling
-
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 246781 Mini Fire-Ball 225, 50:1 Grease Pump Fits a 400 lb drum Air-Opert Features and Benefits Non-corrosive air motor design for long life Double-acting pump ensures smooth fluid flow Robust grease inlet cage withstands the most abusive handling Typical Application
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 239888 Fire-Ball 300 50:1 Grease Pump Fits a 400 lb Stationary or Topper-Inductor Drum Perfect for high pressure grease dispense! Graco's Fire-Ball pumps are built to last. For almost 50 years the Fire-Ball 300, 50:1 ratio has been a mainstay in the
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 239887 Fire-Ball 300, 50:1 Grease Pump Fits 120 lb drum Perfect for high pressure grease dispense! Graco's Fire-Ball pumps are built to last. For almost 50 years the Fire-Ball 300, 50:1 ratio has been a mainstay in the lubrication marketplace for its
-
Supplier: Macnaught USA, Inc.
Description: M3 50:1 Bare Grease Pump for 30 pound / 5 Gallon Pails Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of ownership. Suitable for all greases up to NLGI #2. Our M3 Blue Series pumps are high
- Maximum Discharge Pressure: 7,250 psi
- Pump Type: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: M3 50:1 Bare Grease Pump for 400 pound / 55 gallon drum Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of ownership. Suitable for all greases up to NLGI # 2. Our M3 Blue Series pumps are high
- Maximum Discharge Pressure: 7,250 psi
- Pump Type: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: M3 50:1 Bare Grease Pump for 120 pound / 16 gallon kegs Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of ownership. Suitable for all greases up to NLGI # 2. Our M3 Blue Series pumps are high
- Maximum Discharge Pressure: 7,250 psi
- Pump Type: Drum Pumps
-
Supplier: KSB AG
Description: Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for
- Maximum Discharge Flow: 5.626863599999999 GPM
- Maximum Discharge Pressure: 5,801.508 psi
- Media Temperature: 392 F
- Water Temperature: 392 F
-
Supplier: KSB AG
Description: Horizontal, ultra-high-pressure barrel casing pump with single-entry radial impellers, multistage Applications Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine
- Maximum Discharge Flow: 15.85032 GPM
- Maximum Discharge Pressure: 8,122.1112 psi
- Media Temperature: 410 F
- Water Temperature: 410 F
-
Supplier: M&I Materials Limited
Description: Apiezon N Grease is silicone-free and widely recognised and recommended as the cryogenic vacuum grease of choice. This cryogenic grease is specially formulated to exhibit craze-free performance characteristics at low temperatures and withstand frequent cycling between
- Operating / Use Temperature: -452 to 86 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.911 specific gravity
- Type / Function: Grease / Gel, Specialty / Other
- Features: Sealing / Barrier, Specialty, Vacuum Grease
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Pump Type: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Well Stimulation Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Krytox™ Performance Lubricants
Description: Low pressures. Extremely high or low temperatures. Hostile environments. Whatever special needs your system might have, Krytox™ low vapor pressure (LVP) high-vacuum grease works-safely, reliably, and cost-effectively. Krytox™ LVP high-vacuum grease
- Kinematic Viscosity (@ 40°C): 8.8 to 740 cSt
- Density / Specific Gravity (@15.6°C, 60°F): 1.94 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: EP (Extreme Pressure / Active), Lubricant, Specialty / Other, Vacuum Grease
-
Supplier: Dupont Molykote
Description: Fully florinated grease provided extraordinary performance under extreme conditions Synthetic (PFPE) grease especially for high temperature Applications MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent,
- Operating / Use Temperature: -85 to 482 F
- Density / Specific Gravity (@15.6°C, 60°F): 2 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Polyphenyl ether (PPE) / Ether, Synthetic / Semi-synthetic
-
Supplier: Cole-Parmer
Description: • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi — output volume is not affected by changes in back pressure • Three versions now available to better fit your application requirements • Low-range models have flow up 16 GPH (60.6 LPH) and pressures
- Maximum Discharge Flow: 0.00021133764 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi — output volume is not affected by changes in back pressure • Three versions now available to better fit your application requirements • Low-range models have flow up 16 GPH (60.6 LPH) and pressures
- Maximum Discharge Flow: 0.00021133764 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Bijur Delimon International
Description: exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate. Part
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.375 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Mobil Industrial Lubricants
Description: Mobilith SHC Series greases are designed for a wide variety of extreme-temperature applications. They are used in many industries around the world because of their reputation for outstanding quality, reliability and versatility. Wide range of grade options Mobilith SHC Series greases
- Kinematic Viscosity (@ 40°C): 220 cSt
- Operating / Use Temperature: -22 to 302 F
- Features: Bearings, EP (Extreme Pressure / Active), Lubricant, Specialty
- Type: Grease / Gel
-
Supplier: Dupont Molykote
Description: Multipurpose Polyurea-thickened bearing grease Molykote® G-0010 is a mineral oil-based grease thickened by a di-urea system. Molykote® G-0010 offers excellent low temperature properties and load-carrying characteristics. Molykote® G-0010 provides premium rust prevention and due
- Kinematic Viscosity (@ 40°C): 125 cSt
- Operating / Use Temperature: -22 to 338 F
- Applications: Bearings, Electrical / Electronic, Process Equipment
- Type / Function: Corrosion Inhibitor / Rust Preventative, Grease / Gel, Lubricant
-
Supplier: Fluid Equipment Development Company
Description: frame, TEFC motor for easy repair Compact footprint for saving space Centerline discharge for easy piping and self venting design Back wear ring eliminates motor thrust load and extends shaft seal life The SLP pump series is a low pressure end suction, close-coupled horizontal
-
Supplier: Parent Petroleum Co.
Description: larger image Megaplex XD5 is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of mining and off-road equipment manufactured by Caterpillar, Terex, Komatsu Dresser, Le Tourneau, P&H and others. It is
- Viscosity Index: 60
- Type / Function: Grease / Gel
- Features: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: larger image Megaplex XD5 is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of mining and off-road equipment manufactured by Caterpillar, Terex, Komatsu Dresser, Le Tourneau, P&H and others. It is
- Viscosity Index: 85
- Type / Function: Grease / Gel
- Features: Petroleum / Mineral Oil
-
Supplier: KSB AG
Description: Design Horizontal, radially split volute casing pump in back pull-out design, single- stage, single-entry, with centreline pump feet and radial impeller. TÜV certification to TRD on option. Design to ATEX. Applications Handling of hot water in high-pressure hot water generation
- Horsepower: 656.7079886023818 HP
- Maximum Discharge Pressure: 1,595.4147 psi
- Media Temperature: 608 F
- Water Temperature: 608 F
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ NRT 8805 is a clear, colorless oil for use in vacuum pumps and oxygen compressors. It has been precisely distilled to provide low vapor pressures and provide superior performance when compared to conventional vacuum pump oils which may cause safety, waste
- Kinematic Viscosity (@ 40°C): 11 to 81 cSt
- Density / Specific Gravity (@15.6°C, 60°F): 1.9 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: KSB AG
Description: lubrication Grease / Oil lubrication Max. permissible fluid temperature 200 °C Nozzle position Variable Maximum rated pressure (discharge) PN 63 Pump set location Dry installed Shaft material (EN standard) 1. 4462 Suction characteristics Non- priming Type of connection Flange
- Horsepower: 1,340.22038490282 HP
- Maximum Discharge Flow: 44.028666666666666 to 3,742.436666666667 GPM
- Maximum Discharge Pressure: 913.73751 psi
- Media Temperature: 392 F
-
Supplier: Parent Petroleum Co.
Description: larger image Megaplex XD5 is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of mining and off-road equipment manufactured by Caterpillar, Terex, Komatsu Dresser, Le Tourneau, P&H and others. It is
- Viscosity Index: 76
- Type / Function: Grease / Gel
- Features: Petroleum / Mineral Oil
-
Supplier: Groeneveld Lubrication Solutions
Description: Verification of the correct functioning of the system is simple due to the easy-to-read grease pressure indicator on the CompAlube unit. CompAlube, cost-saving benefits: Quick and easy to install Less wear Lower grease consumption Less downtime Quick return on investment
- Application: Automotive, Equipment / Machine tool
- Operation: Electric, Pneumatic
- Media: Grease
- Delivery: Metered Quantity
-
Description: Vacuum pumps F-CEVF (29) Volume flow up to 5 m³/min up to 176.5 cfm Multi-stage radial blowers for vacuum operation complete with filter and dust separator. The models F-CEVF (29) are suitable for removing paper powder and dust. Capacities up to 5 m³/min (up to 176.5 cfm). Total
- Pumping Speed: 11.8 to 2,011.8 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: Groeneveld Lubrication Solutions
Description: Especially for the larger earth-moving equipment Groeneveld has introduced the Twin-3 XL. A compact automatic greasing system with higher output and an extra-large grease reservoir. The Twin-3 XL is made from solid coated metal and has a capacity of 18 litres or 20 kilos class 2
- Application: Automotive
- Operation: Electric
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: Royal Purple, Ltd.
Description: Ultra-Performance® Grease satisfies a wide range of grease requirements and is recommended for bearings and general purpose use. Ultra-Performance® Grease is a high performance, multi-service, aluminum complex, synthetic grease. Its outstanding EP capabilities and
- Kinematic Viscosity (@ 40°C): 150 cSt
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Composition / Chemistry: Aluminum Complex, Specialty / Other, Synthetic / Semi-synthetic
- Features: Bearings, EP (Extreme Pressure / Active), Lubricant, Specialty
-
Supplier: M&I Materials Limited
Description: AP201 is a flagship vapour booster pump fluid with an exceptionally high degree of oxidation resistance. AP201 is widely regarded as being far superior to other low quality imitation vapour booster fluids. Some pump manufacturers who specify the use of Apiezon vapour booster
- Kinematic Viscosity (@ 40°C): 22 cSt
- Pour Point: -22 F
- Flash Point: 384.8 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.885 specific gravity
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ vacuum pump fluids are used in applications where conventional vacuum pump oils cause safety, waste disposal and maintenance problems. They are nonflammable and eliminate the chance of fire in pumps. They are nonreactive and safe to use in oxygen systems. They can
- Kinematic Viscosity (@ 40°C): 64.6 to 2,560 cSt
- Pour Point: 5 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.61 to 1.92 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: FLSmidth
Description: application with our millMAX-e Slurry Pump. What we offer Advanced slurry pump technology Mining operations around the world rely on the long wear life characteristics of our KREBS® millMAX™ Pumps. Like all the pumps in the KREBS family, the millMAX-e Pump includes
Find Suppliers by Category Top
Featured Products Top
-
seal has two functions. The seal keeps water in the pump and air out. This is achieved due to the flatness of the seal's stationary and rotating seal faces. These two sets of faces run together in the presence of lubricating grease. The grease lubrication is provided by a spring-loaded grease cup (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Metering Pumps Nuclear Power Facilities Oxygen & Other Gas Lines Pressure Measuring Devices Robotics Slurry Transfer Transfer Lines for Clean Liquids Transfer Lines for Internal (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
. » Lubrication and cooling circuits. » Low-pressure hydraulic systems. This FTP helical gear pump is the (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Submersible motor thrust bearing protection Automatic system restart Loss of prime/pump dry-run protection Low and high pressure feedback detection Impeller anti-jam automatic control Power loss utility start delay timer Sleep boost Pre-charge control (controlled pipe fill) Constant pressure with well draw down control Secondary transucer backup (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
Check Valves offer Numerous Advantages over Conventional Swing and Double Door Check Valves Including: • Rapid closing action to prevent water hammering • Durable construction • Increased valve longevity • Ability to accommodate low-pressure (read more)
Browse Check Valves Datasheets for DFT Inc. -
pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. Take for example a closed-loop system where it’s necessary (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc.
More Information Top
-
CR4 - Thread: Greasing of Heavy Equipment
Commonly when you push the new grease with your high pressure pump ,manually or lower pressure pneumatic type,the old grease come out and as much will keep dirty the floor.
-
Waste Minimization for Land-Based Drilling Operations
Ideally, attention should be given to reducing or eliminating the water sources by recycling pump lubrication water or using grease pump seals; by using high- pressure low -volume water hoses; by proper use of drilling-fluid containment devices, such as mud brackets…
-
Monitoring technical state of transportation vehicles and production machines
For example, high pressure of engine oil tells on the necessary re-placements of choked grease filter, and low pressure of engine oil implies oil pump disorder.
-
Chemistry and Technology of Lubricants
PTFE greases operate well under low pressure , such as in vacuum pumps and high-speed bearings in vacuum environments (space).
-
Rolling Contact Fatigue in a Vacuum
Oil and even low vapor pressure vacuum grease can destroy the cold head of a cryogenic pumping system.
-
ARS Journal > Proposed Ground and Flight Program to Develop Space Age Materials
Low vapor pressure oils and greases , such as the oils used as pumping fluids in vacuum diffusion pumps, have low evap- oration rates but are lacking in good lubricating qualities.
-
Degradation of vacuum-exposed SiO2 laser windows
methodology has been demonstrated to produce vacuum conditions with lower residual hydrocarbon partial pressures than do oil or grease -bearing turbo pumps .2 XPS analyses of various samples (including the Brewster windows) show minimal hydrocarbon contamination (not inconsistent with exposure to air…
-
General Lubrication Products
Series 20 • 50:1 • Single Acting These 50:1 ratio pumps use the performance proven design of the Series 20 air motor and a simplified pump tube to provide a lower cost alternative for dispensing grease at high pressure .
-
Electrostatic Accelerators
Even with turbopumps employing ceramic bearings lubricated with very low -vapor- pressure grease , there is a significant hydrocarbon component in the pump backing line and thus into the stripper gas input, causing a base pressure of ∼1.3 Pa.
-
Centro-Matic® Automatic Lubrication Systems
These pumps operate the same as the grease version with low -level detect, internal pressure transducer and filtered filling through the lid.
Indicates content that may require registration and/or purchase.