Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haida International Equipment Co., Ltd.
Description: Usage & Function: plastic pipe falling hammer impact tester mainly is used to execute falling hammer impact test for PVC pipe, glass, ceramic material or products, then to judge the anti-impact performance of the material as per standard ISO 3127. Related standards About
- Force / Load Capacity: 0.55125 to 35.28 lbs
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Impact Toughness
-
Supplier: R. S. Hughes Company, Inc.
Description: right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: LOW PRESSURE AIR.
- Features: Permanent
-
Supplier: R. S. Hughes Company, Inc.
Description: right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: LOW PRESSURE STEAM.
- Features: Permanent
-
-
Supplier: R. S. Hughes Company, Inc.
Description: right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: LOW PRESSURE CONDENSATE.
- Features: Permanent
-
Supplier: R. S. Hughes Company, Inc.
Description: important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: LOW PRESSURE AIR.
- Marker Type: Adhesive Label
- Features: Gases
-
Supplier: ASTM International
Description: 1.1 This practice provides procedures for testing non-pressure plastic pipe sewer lines, using low-pressure air to prove the integrity of the installed material and the construction procedures. Two procedures are included to find the rate of air leakage\u2014the
-
Description: The Ultrasonic Flow Sensor with Plastic Pipe measures the flow rate of the water flowing through it by transmitting and receiving ultrasonic pulses. It is comprised of a pair of ultrasonic flow sensors and a polymer pipe. Features: – Low pressure loss –
- Media Temperature Range: 32.18 to 122 F
- Operating Pressure: 232.0589429715152 psi
- Media Temperature: 32.18 to 122 F
- Electrical Output: Frequency
-
Description: The Ultrasonic Flow Sensor with Plastic Pipe measures the flow rate of the water flowing through it by transmitting and receiving ultrasonic pulses. It is comprised of a pair of ultrasonic flow sensors and a polymer pipe. Features: – Low pressure loss –
- Media Temperature Range: 32.18 to 122 F
- Operating Pressure: 232.0589429715152 psi
- Media Temperature: 32.18 to 122 F
- Electrical Output: Frequency
-
Description: The Ultrasonic Flow Sensor with Plastic Pipe measures the flow rate of the water flowing through it by transmitting and receiving ultrasonic pulses. It is comprised of a pair of ultrasonic flow sensors and a polymer pipe. Features: – Low pressure loss –
- Media Temperature Range: 32.18 to 122 F
- Operating Pressure: 232.0589429715152 psi
- Media Temperature: 32.18 to 122 F
- Electrical Output: Frequency
-
Supplier: ASTM International
Description: This specification covers elastomeric seals (gaskets) used to seal the joints of plastic pipe used for gravity, low-pressure, and high-pressure applications. This refers to push-on joints which require no internal or external pressure to effect the initial
-
Supplier: ASTM International
Description: HDS of plastic pipe materials and is the basis for all pressure ratings assigned to plastic pipes. 1.3 The products covered by this test method are schedule 40 or 80 molded PVC fittings that conform to Specifications D 2466 or D 2467. 1.4 The pressure
-
Description: FSF-102 Plastic Flow Switches with Float Ball, this switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. the switches is made of switches house, float ball and stem of mounting in
- Features: Liquid, Switch
-
Supplier: GF Piping Systems
Description: systems. GF Harvel uses its own custom blend of PVC compound to ensure that desirable physical properties are maintained with every production run. Schedule 40 PVC Pipe: Schedule 40 PVC pipe and fittings are a low-cost alternative for applications with low
- Temperature Range: 32 to 140 F
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 3 1/2", 3", 3/4", 4", 5", 6", 8"
- Schedule: 120, 40, 80, SDR 13.5, SDR 21, SDR 26, SDR 41
- Material: PVC
-
Supplier: Nylatech, Inc.
Description: strength Self-lubricating Insulated Corrosion and chemical resistance Low coefficient of friction High visibility and colors for increased safety Lightweight At Nylatech, we’ve worked with many technical and design experts to develop new plastics applications for the construction
- Supplier Capability: Assembly Services, Design Assistance, Machining
- Industry: Chemicals / Materials, Food and Beverage, General Industrial
- Features: North America, Northwest US Only, United States Only
- Molding Type: Thermoset Cast
-
Supplier: Nylatech, Inc.
Description: strength Self-lubricating Insulated Corrosion and chemical resistance Low coefficient of friction High visibility and colors for increased safety Lightweight At Nylatech, we’ve worked with many technical and design experts to develop new plastics applications for the construction
- Services: Assembly Services, Design Assistance
- Specialty Machining: Casting Machining
- Machining Capabilities: Drilling, Milling, Turning
- Features: North America, Northwest US Only, Other, United States Only
-
Supplier: Haida International Equipment Co., Ltd.
Description: Pipe Materials: ISO 180: Izod Impact Test ISO 9966: Ring Stiffness Test ISO 179: Charpy Impact Test ISO 4892: Weathering Aging Test ASTM D3163: Plastic Lap-Shear Test ISO 4422, ISO 3127: Pipe Impact Test ASTM D4565, ISO 11357, EN 728: DSC/OIT ISO 75: Heat Deflection Temperature
- Temperature Range: 500 C
- Remote Interface: Computer Interface
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Upgrade your piping system with our premium PTFE pipe fittings, meticulously engineered to deliver unmatched chemical resistance, high-temperature stability, and low friction performance. Our PTFE fittings are the perfect solution for industries such as chemical processing,
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Bidirectional Maximum Temperature 225°F Easy to Install Low Cost Low Pressure Drop The extraordinary reliability of the KOBOLD paddle-type PPS flow switch is available at a competitive price and can be installed in pipes 1†and larger. These units, made
- Media Temperature Range: 225 F
- Operating Pressure: 145 psi
- Features: Liquid, Velocity Flow Meter, Velocity Meter
- Meter Technology: Paddlewheel
-
Supplier: Nordson EFD
Description: Designed for high-pressure applications, our Series 85 pipe mixers feature sturdy metal housings and Series 120 disposable plastic mixing elements. With housings made from heavy-walled stainless steel pipe, it resists dents and distortions. The mixer elements can be
- Features: Adhesives Processing, Laboratory
- Media Type: Liquids, Solutions, Emulsions
- Mixer Type: Static
-
Supplier: Asahi/America, Inc.
Description: Asahi/America's Poly-Flo® PP-R and Advanced PE co-extruded double containment piping system offers time saving on each project. Low cost and easy installation makes Poly-Flo® the ideal system for drainage systems, pressurized transfer lines and industrial applications needing up to 4" carrier
-
Supplier: Ellsworth Adhesives
Description: Permabond LM012 Pipe Sealant Anaerobic Adhesive is a medium to high viscosity, unfilled resin that is used to lock and seal pipes, replace dopes and tapes, and recommended for sensitive high pressure hydraulic systems. This smooth paste cures to a solid plastic to allow
- Applied Thickness / Gap Fill: 0.008 inch
- Viscosity: 2,000 cP
- Cure / Technology: Anaerobic, Single Component System
-
Supplier: Ellsworth Adhesives
Description: Permabond LM012 Pipe Sealant Anaerobic Adhesive is a medium to high viscosity, unfilled resin that is used to lock and seal pipes, replace dopes and tapes, and recommended for sensitive high pressure hydraulic systems. This smooth paste cures to a solid plastic to allow
- Applied Thickness / Gap Fill: 0.0079921303 inch
- Viscosity: 2,000 cP
- Cure / Technology: Anaerobic, Single Component System
-
Description: Material requirements are given here for four types of prefabricated plastic used in coating pipelines. Materials covered include pressure-sensitive plastic tapes, prefabricated plastic films with adhesive coating separately applied, tape laminates, and extruded
-
Supplier: Anti-Seize Technology
Description: temperature ranges between -400° to 500°F (-240° to 260°C). It is compatible with all pipe materials without exception, forms a permanent seal for the life of the connection, and is recommended for all pipe sizes (larger thread sizes require more wraps). Meets MIL-T-27730A Poly-Temp®
- Width: 1 inches
- Materials of Construction: Fluoropolymer
- Features: Other
-
Supplier: Anti-Seize Technology
Description: temperature ranges between -400° to 500°F (-240° to 260°C). It is compatible with all pipe materials without exception, forms a permanent seal for the life of the connection, and is recommended for all pipe sizes (larger thread sizes require more wraps). Meets MIL-T-27730A Poly-Temp®
- Width: 1 inches
- Materials of Construction: Fluoropolymer
- Features: Other
-
Supplier: Anti-Seize Technology
Description: temperature ranges between -400° to 500°F (-240° to 260°C). It is compatible with all pipe materials without exception, forms a permanent seal for the life of the connection, and is recommended for all pipe sizes (larger thread sizes require more wraps). Meets MIL-T-27730A Poly-Temp®
- Width: 0.5 inches
- Materials of Construction: Fluoropolymer
- Features: Other
-
Supplier: Anti-Seize Technology
Description: temperature ranges between -400° to 500°F (-240° to 260°C). It is compatible with all pipe materials without exception, forms a permanent seal for the life of the connection, and is recommended for all pipe sizes (larger thread sizes require more wraps). Meets MIL-T-27730A Poly-Temp®
- Width: 0.75 inches
- Materials of Construction: Fluoropolymer
- Features: Other
-
Supplier: Daemar Inc.
Description: The VP series is designed for plain-end plastic and aluminum pipe. These caps provide protection against impace damage and contamination in transit. The ventilation hole assures equalized atmospheric pressure inside the pipe preventing pressure build-up associated
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Temperature of Media: Normal Temperature Pressure: High Pressure Structure: Pressure Reducing Material: plastic Power: Hydraulic Media: Air ,GasPort Size: Custom size Structure: round Standard or Nonstandard: Standard Type: Protective Screw Vents factory name: milvine
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: Specifically designed for use on sump pump discharge lines. Includes compression end connectors with Buna-N gaskets for use on either 1-1/4" or 1-1/2" pipe. All plastic construction with elastomer seals - no metal parts. Angled seat and weighted flapper for low-pressure
- Valve Type: Check Valves
- Features: Swing Check Valves
-
Description: FSF-101 Plastic Flow Switches with Float Ball, This switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. the switches is made of switches house, float ball and stem of mounting in
- Pipe Diameter: 0.5905515 to 0.787402 inch
- Media Temperature Range: 176 F
- Operating Pressure: 0.725184196785985 psi
- Operating Temperature: -4 to 149 F
-
Supplier: Waterman Industries, Inc.
Description: Uses Waterman Model AV-150 Air Vents are designed for evacuation of air when filling a pipe line and provide positive vacuum relief when pipe is draining. Use on gravity or higher pressure systems. Features The Model AV-150 uses a semi-hard, precision ground, inert solid
-
Supplier: U.S. Plastic Corporation
Description: valve life, smooth operation, and bubble-tight shutoff. 100% factory tested. In open position, full-bore provides optimum flow with pressure drop equal to that of an equivalent length of Schedule 80 pipe. NSF certified for use with potable water. Full 235 psi pressure rating @
- Valve Size: 0.75 inch
- Valve Type: Ball Valves
- Features: Threaded
-
Supplier: LG Chemical of America Inc.
Description: pipe, drinking water pipe, water pipe, cable duct(ground cable duct, flexible conduit), drain pipe Injection Excellent mechanical strength and productivity Shipping and stacking box, beverage bottle box, bottle cap for carbonated drinks and bottled water High tenacity
- Type: Molding Resin, Thermoplastic
- Chemical System: Polyethylene
-
Supplier: Phelps Industrial Products
Description: many applications where other materials fail quickly, either because of attack by corrosive chemicals or because of breakdown from exposure to high or low temperature. Since it is highly compressive, only light flange bolt pressure is required to effect a seal, particularly useful in
- Use Temperature: -450 to 600 F
- Features: Gap Filling Sealant / FIP Gasket, Non-corrosive Cure, Specialty / Other
- Industry: OEM / Industrial
Find Suppliers by Category Top
Featured Products Top
-
performance when compared to injection molding with thermoplastics or metal. Telene® pDCPD is prepared by polymerizing low-viscosity DCPD monomer in a low-pressure process that enables the use of low-cost molds and fast cycle times. Excellent replication (read more)
Browse Datasheets for Osborne Industries, Inc. -
Lifting Bags and Pipe Handlers Petersen Products® pneumatic high pressure lifting air bags are great for heavy duty, low profile heavy lifting, emergency rescue, HAZMAT management or industrial use. Choose from (read more)
Browse Industrial Pipe Datasheets for Petersen Products Co. -
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
clamps for Silcon as sharp barbed fittings or unlined metal clamps could tear into the tubing wall and possibly cause a failure. Silcon may be low pressure steam sterilized in-line or autoclaved at up to 250°F in a normal autoclaving cycle. However, if exposed to repeated steam (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Air line pipe with optimum flow and air quality SmartPipe's smooth calibrated construction has a low friction coefficient to provide the best possible laminar flow. Full bore fittings minimize pressure drop for optimum flow and energy efficiency. Leak-free connectors (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
flanges for low pressure piping systems. As their name implies, slip-on flanges slide directly over pipes and are held in place by two fillet welds, one inside and one out - making installation and positioning much easier than with weld neck designs. Slip-on flanges are designed to be easily (read more)
Browse Pipe Flanges Datasheets for Petersen Products Co. -
, pipe ends, and vessel openings. Featuring a unique corrugated flame arresting core and low flow resistance design, it provides reliable protection while maintaining efficient gas flow. The double flame arresting core structure enables effective flame suppression, easy cleaning, and (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The challenges in the Oil and Gas industry are high temperature, pressure, mechanical strength and chemical resistance. Thanks to low friction coefficient, excellent chemical resistance and wide temperature and pressure range, our polymers meet these challenges head-on. Benefits (read more)
Browse Plastic Machining Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
close the valve, preventing any more gas from entering the low pressure side until the pressure drops again. The outlet pressure gauge will indicate this pressure. The outlet pressure on the diaphragm and the inlet pressure and poppet spring force on the upstream part of the valve hold the (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Products has been leading the US high pressure thermoplastic hose market since 1959. Their state of the art productions facility provides high quality, reliable hydraulic hose products; as well as specially engineered and value add products such as the Piranhaflex Plus, with its (read more)
Browse Plastic Tubing Datasheets for Kuriyama of America, Inc.
Conduct Research Top
-
Interphex Preview, Part Deux
in providing solutions to the diversified process industry through the development, production and distribution of valves, actuators, pumps and related flow components. Resistoflex is recognized as a leading supplier of plastic lined pipe, fittings, hoses, and other components for corrosive and high purity
More Information Top
-
States > Kentucky > State > Regulations > Title 902 - Cabinet for Health and Family Services Department for Public Health > [902 KAR 10] 10 - Sanitation
5) Plastic low pressure pipe manifolds.
-
Water Loss Control, Second Edition > Controlling Real Losses in the Field—Proactive Leak Detection
However, it can be a highly effective tool in situations such as low pressure or plastic pipe leaks where very little sound is generated and sonic leak detection is not possible.
-
Federal Register > Thursday, March 19, 1998 > [63 FR 13388] Proposed Changes to Section IV of the Field Office Technical Guide (FOTG) of the Natural Resources ...
… and Water Testing (Code 731);-Add Conservation Practice Standards: Animal Trails and Walkways (Code 575); Conservation Cover (Code 327); Forage Harvest Management (Code 511); Forest Harvest Trails and Landings (Code 655); Irrigation Water Conveyance, Low - pressure Plastic Pipe (Code 430-EE); Lined …
-
Messages
The Hoechst AG, FrankfurtlM.-Hochst, has its through that euro synthetic tube mechanism GmbH of GM 5010 T2 Hostalen to perceived Aktivitaten for production and to the distribution of plastic tubes of low pressure polyethylene on the Swiss concern verau-Bert of …
-
Economics of Water Flooding
These are such items as plastic pipe for low pressure lines, plastic or cement lined pipe for input strings, high pressure water lines, and flow lines.
-
ZERO EMISSION POWER GENERATION TECHNOLOGY DEVELOPMENT
The selected design utilizes stainless steel piping for the high pressure/high temperature portions of the feed water system and plastic piping for low pressure /low temperature portions.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4159/1/Irrigation_Demand_Final_Report-OC9219-1997.pdf
The cost of close spacing and extensive pipe networks are supposedly compensated for by the relatively low pressures allowing cheaper plastic pipe to be used.
-
Water Distribution System Handbook > PUMP SYSTEM HYDRAULIC DESIGN
Since the surge pressures in plastic piping are lower than those in metal piping systems, there is sometimes a mistaken belief that the entire surge problem can then be neglected.
-
Hydraulic Design Handbook > PUMP SYSTEM HYDRAULIC DESIGN
Since the surge pressures in plastic piping are lower than those in metal piping systems, there is sometimes a mistaken belief that the entire surge problem can then be neglected.
Indicates content that may require registration and/or purchase.