-
Supplier: Wilo AG
Description: Self-priming water-supply unit Application Water supply Sprinkling Irrigation and spraying Pumping water from wells and out of low-lying tanks Special features/product advantages Ideal for outdoor applications (hobby, garden) Rust-free stainless steel prevents corrosion,
- Maximum Discharge Flow: 22.014333333333333 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 41 to 95 F
- Water Temperature: 41 to 95 F
-
Supplier: Godwin, a xylem brand
Description: optional wireless remote access. High discharge pressure, dry running and portability make the HL Series ideal for mining, industrial and municipal pumping applications. Options: Diesel engine and electric motor driven 316 or CD4MCu stainless steel pump-end construction for high- and
- Discharge Size: 4 to 10 inch
- Horsepower: 99 HP
- Maximum Discharge Flow: 920 to 5,500 GPM
- Maximum Discharge Pressure: 482.0916683 psi
-
Supplier: Schutte & Koerting
Description: Multi-Nozzle Water Jet Exhausters are manufactured to provide high air or vapor handling capacities at low operating pressures. Multi-Nozzle Water Jet Exhausters are used to create moderately high vacuums and can only be installed discharging vertically
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
-
Supplier: Schutte & Koerting
Description: Water Jet Eductors are designed for liquid pumping and mixing operations and for the handling of some solids. In operation, pressure liquid enters the eductor through the pressure nozzle and produces a high-velocity jet. This jet action creates a vacuum in
-
Supplier: Johnson Pump, An SPX Brand
Description: The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure
- Discharge Size: 0.375 to 0.5 inch
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps, Self-Priming Pump
- Features: Water Pumps
-
Supplier: John Crane, Inc.
Description: This compact, unitized, single-spring, elastomer bellows mechanical seal is designed for use in small centrifugal water pumps, deep- and shallow-well jet pumps, pool and spa pumps and wastewater pumps. Applications Process Pumps Other Rotating
- Shaft Diameter (Nominal): 0.375 to 1 inch
- Alternate Shaft or Rubbing Speed: 1,000 ft/min
- Operating Pressure: 7.2 to 75 psi
- Operating Temperature: -49 to 400 F
-
Supplier: Johnson Pump, An SPX Brand
Description: This new high demand unit from SPX Johnson Pump consists of two parallel connected Aqua Jet WPS five-chamber diaphragm pumps integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation.
- Maximum Discharge Flow: 3.168 to 9.504 GPM
- Discharge Size: 0.375 to 0.75 inch
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Pressure Washers Direct
Description: Grade Self Priming Pump With Gauge •10 year manifold warranty •Kränzle adjustable pressure unloader •Can run dry; extended by-pass and freeze proof pump protection Professional Gun-Jet Lance With Safety Coupler Screw Connections •Combination spray/soap nozzle for
- Water Jet Pressure: 3,200 psi
- Power: 11 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Self Priming Pump With Gauge •10 year manifold warranty •Kränzle adjustable pressure unloader •Can run dry; extended by-pass and freeze proof pump protection Professional Gun-Jet Lance With Safety Coupler Screw Connections •Combination spray/soap nozzle for most
- Water Jet Pressure: 3,600 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Schutte & Koerting
Description: the liquid and steam occurs in the throat region. The liquid absorbs all of the heat of the steam. Under normal conditions no loss in water pressure occurs. In certain cases, this water can be operated against back pressures higher than either the supply water
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Vortec
Description: the same or greater thrust performance. Jets are designed to reduce compressed air consumption and noise drastically as compared to open jets, copper tubes and iron or steel pipes without an engineered nozzle. Perfect for all types of blow off, conveying, cooling and drying
- Fluid Compatibility: Air
- Technology Type: Pneumatic
-
Supplier: General Pipe Cleaners
Description: The pump and motor are enclosed in a metal housing and protected by a Ground Fault Circuit Interrupter. A Water Sensor "senses" the moving water and automatically shuts off the motor if water isn't flowing through the pump to protect the unit from damage. Pound for
- Water Jet Pressure: 1,500 psi
- Water Flow: 84 GPH
- Power: 1.2 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: Fortrans Inc.
Description: Wastewater Aeration Systems Fortrans Inc. manufactures and sells the revolutionary New Dif-Jet™ gas injectors that offer deep aeration of wastewater with low pressure blowers. Dif-Jet™ gas injectors used in wastewater aeration systems offer a less expensive, more energy
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 620SN/RE4, 620UN/RE4, 620DuN/RE4: 0-2 bar NEMA 4X (IP66) low-pulsation pumps fitted with LoadSure tubing element pumpheads Tough, rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against
- Maximum Discharge Flow: 0.000792 to 3.432 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.4724412 to 0.6692917 inch
- Power Source: AC Powered
-
Supplier: Schutte & Koerting
Description: enters the heater through the other inlet. An intimate mixing of the slurry and the steam occurs in the venturi throat and the slurry absorbs the heat of the steam. The hot slurry is discharged from the discharge connection for further processing. A regulator in the steam line controls the
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects
- Maximum Discharge Flow: 0.0009686308573333333 to 8.805735066666667 GPM
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
-
Supplier: Hypertherm, Inc.
Description: Waterjet technology produces excellent fine-feature cut quality with low edge angularity, no heat-affected zone, a narrow kerf, and virtually dross-free cutting. It also offers the ability to process a variety of materials and a thickness range capability unmatched by other cutting
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Abrasive Feed & Carrier Fluid: Wet / Water
-
Supplier: Jet Edge
Description: Fluid type: Standard Viscosity grade 46, anti-wear, non-detergent USDA food grade #4010 Quinplex or equivalent Circulation pump:13 gpm (49 L/m) at 60 Hz; 11 gpm (42 L/m) at 50 Hz Lifting Eye Capacity 5000 lb (2270 kg) each Low Pressure Water* See Water Requirements
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Jet Edge
Description: plungers increase seal life. Jet Edge's hydraulic systems have a 4,000-hour warranty. Jet Edge water jet pumps also feature attenuators which smooth pressure fluctuations and deliver a constant and steady stream of ultra-high pressure water to
- Blast / Jet Pressure: 60,000 psi
- Power: 100 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Floor / Skid
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: time. Non-Destructive: With low pressure and only the necessary impact the toast is left intact. Durable: 900-1200 hours before preventative maintenance (3x the service life of any other barrel cleaning machine) FAST, EASY, AND RELIABLE. NO PRESSURE WASHER REQUIRED - AND PERFECT
- Temperature: 140 to 200 F
- Spray Pressure: 60 psi
- Flow Rate: 6 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects
- Maximum Discharge Flow: 0.925 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: Watson-Marlow 620SN/R, 620UN/R, 620DuN/R: 0-2 bar NEMA 4X (IP66) low pulsation pumps fitted with LoadSure continuous tubing element pumpheads Rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against
- Maximum Discharge Flow: 4.23 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 620DuN/RE, 620UN/RE, 620SN/RE, 620BpN/RE: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pulsation pumps fitted with tubing element pumpheads Rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust
- Maximum Discharge Flow: 0.000264 to 4.752 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 0.4724412 to 0.6692917 inch
- Power Source: AC Powered
-
Supplier: Pressure Washers Direct
Description: Renowned Annovi Reverberi (AR) Quality •Famous for high performance pressure washers Warm Water Triplex Pump With Ceramic Plunger •Can handle water up to 180 F degrees •Ceramic plungers run cooler and last longer •Brass head is more durable than plastic components
- Water Jet Pressure: 1,900 psi
- Power Source: Electric Motor
- Machine Mounting: Handheld
- Features: Hot Water / Steam
-
Supplier: ProSonix Corporation
Description: Energy Savings as a result of low pressure drop across the heater, typically 1-2 psig, reduces pump demand. Positional Steam Inlet allows steam inlet flange to be rotated in 360° for ease of steam piping connection. Self-Cleaning Design eliminates mineral & scale build-up
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Pressure Washers Direct
Description: Detergent Tank Uses Pressure Washer Safe Soap •Automatically mixes proper water to detergent ratio Versatile Hi-Low Adjustable Spray Wand •Rotates from wide spray to pencil jet, low pressure soap Quick Connector Between Pressure Hose And Unit
- Water Jet Pressure: 1,350 psi
- Power Source: Electric Motor
- Machine Mounting: Handheld
-
Supplier: Jet Edge
Description: and rotation speeds result in a perfectly cleaned inner surface. The Ultra Lancing Machine is powered by a Jet Edge UHP water jet intensifier pump that supplies 36,000 psi (2,500 bar) water to a 0-1500 rpm rotary swivel that transfers UHP water into the
- Blast / Jet Pressure: 36,000 psi
- Operation: Cleaning / Surface Preparation, Descaling / Stripping, Tube Bundle / Vessel Cleaning
- Features: Multiple Nozzles, Rotary Nozzle
- Mounting: Portable Machine
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: The IV “GT” is fully capable of high concentration chemical recirculation cleaning or high pressure/low volume water jet scrubbing in fixed CIP automated systems.
- Temperature: -60 to 250 F
- Spray Pressure: 20 to 700 psi
- Flow Rate: 30 to 320 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
-
Supplier: International Thermal Systems LLC.
Description: high-pressure wash stages and one recirculated water low-pressure rinse stage thoroughly clean the largest number of cases per minute. A pre-wired electrical control system is an option with every Case Washer System. A NEMA 4X enclosure is used to house NEMA or IEC
- Wash Tank Capacity: 120 to 620 gallons
- Spray Pressure: 35 to 60 psi
- Flow Rate: 70 to 240 GPM
- Heater Power: 3,730.729704102025 to 11,192.189112306076 watts
-
Supplier: Caterpillar Oil & Gas
Description: expanders Rain cap Mufflers Fuel System Low pressure gas conversions Propane gas valve and jet kits Fuel filter Instrumentation PL1000 communications modules Lubrication System Oil bypass filter removal and oil pan accessories Sump pump Air prelube pump Manual
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: Connection flanges Expansion and overflow tank Water level switch gauge Exhaust System Flexible fittings Elbows Connection flanges Exhaust expanders Rain cap (NA engine only) Mufflers Fuel System Low pressure gas conversions Propane gas valve and jet kits Fuel filter
- Horse Power: 790 to 1,004 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: visit www.catoilandgasinfo.com G3412 Standard Equipment Air Inlet System Air cleaner — single element with service indicator Control System Governor — Woodward PSG mechanica Governor control — positive locking Cooling System Thermostats and housing Jacket water pump Aftercooler
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
. Match the Pump to Your Irrigation MethodDrip Irrigation Ideal for vegetables, flower beds, and greenhouses. Requires stable, low-pressure water delivery to protect emitters. Sprinkler Systems Common for lawns and larger areas. Requires higher pressure and stronger flow (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
. Double Door Check Valve – A type of check valve with two spring-loaded half-circle doors (or plates) that open with forward flow and close to prevent reverse flow. Often used for low-pressure drop applications in water and HVAC systems. Eccentric (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
. » Lubrication and cooling circuits. » Low-pressure hydraulic systems. This FTP helical gear pump is the (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
you depends on what you want to accomplish. How they Work Rubber bladders and fabric drain flushers basically do the same thing – clear your pipe clog using water pressure. With the DrainJet® you turn the water on quickly so it seats in the pipe and starts (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
check valves made of bronze or leather. While these designs were simplistic, the same principle is still used in today’s modern check valves. By the 1st century BC, Romans had implemented the first force pumps, using dual pistons, each with two check valves, to provide continuous high-pressure (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The portion of the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
chemicals. Public Health and Regulatory Drivers There are several potential health issues that studies have linked to PFAS, such as: Low birth weight, behavioral changes, and other developmental impacts on children Higher blood pressure in pregnant (read more)
Browse Water Quality Testing Instruments Datasheets for DOD Technologies Inc. -
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Direct opal-like structures consisting of monodisperse polymer particles and synthesis of the related inverse structures
placed in a desiccator at a low pressure ( water jet pump ).
-
Over physical methods in the chemical laboratory. II. Comments on the vacuum technique
Against the failure of water jet pumps because of too low water pressure in upper floors, I recommend the attachment of the pump of m6g-lichst in the cellar and the Hinauffilhren of a riser pipe as last resort in certain individual …
-
Over the Lithiumspectrum
… no purpose, the Evacuation auszufuhren with a mercury pump as the pressure about several millimeters increased by the burning of the arc however immediately, and rnit of the quickly acting water jet pump was reached wtihrend still the lowest pressure the burning.
-
Microcystin production by cyanobacteria in the Mwanza Gulf (Lake Victoria, Tanzania)
In the laboratory, samples for nutrient analysis were filtered using a water jet vacuum pump at low pressure through 0.45 lm membrane filters (VWR, Austria).
-
Micro Fabrication on Glass in the Abrasive Water Jet Process
Abrasive slurry is mixed with water supplied by a low - pressure pump in a water jet nozzle.
-
Subtrak
Tools: low ground pressure plastic tracks; 55 kW track drive power; 141 kW water pump drive power; low pressure jetting tool .
-
The temporal passing of the absorption of gases through charcoal
… the pump P. of Uieser after the principle of the T apparatus constructed oeplerschen mercury pumps became through alternate suction and operated Zusammendrucken of the air in the Gefa6 B with aid of a water jet geblases and a small pressure pump .
-
HTGR-SC/C program baseline review meeting, Session IIC: circulators, C and I, and helium service
LOW A PACROSS HELIUM/WATER DRAIN CAVITY AND HIGH- PRESSURE JET PUMP SUPPLY LOW A PACROSS BEARING WATER SUPPLY CAVITY AND BEARING WATER DRAIN .
-
Over the heat of vaporization of the liquid of oxygen and liquid nitrogen and that change with the temperature
To become the fliissige air under low pressure , water jet pumps coupled through two, set MuBte by condensation of nitrogen, so, the rubber plug G cut into that of the figure of recognizable form formed a perfect airtight SchluB, that itself by …
-
The diffusion of gases through mercury vapor by low printing and the diffusion air pump
The tone cell is combined with a Wasserstrahlpurnpe and one freezes out the diffusing Wasserdampfe by 80O (Kohlensaure-.bhermischung), so erhiilt one lower pressures , as the water jet pump alone to give how .
Indicates content that may require registration and/or purchase.