-
Supplier: Coilcraft CPS
Description: This low profile flyback transformer is designed for applications such as Subscriber Line Interface Circuits (SLICs), cable and DSL modems and set top boxes.
- Maximum Primary Voltage Rating: 9 to 20 volts
- Maximum Secondary Voltage Rating: 24 to 72 volts
- Maximum Secondary Current Rating: 0.17 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft CPS
Description: The A9967-AL surface mount transformer works with with Linear Technology LT1725 Isolated Flyback Controller. It is ideal for use in telecommunications isolated converters and isolated power supplies, and can be used in PoE applications. This low-profile transformer
- Maximum Primary Voltage Rating: 36 to 72 volts
- Maximum Secondary Voltage Rating: 15 volts
- Maximum Secondary Current Rating: 2 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft, Inc.
Description: Designed specifically for use with Intersil ISL6401 family Low profile design
- Operating Temperature: -40 to 85 C
- Features: Isolation Transformer, Other, Power / Power System / Distribution Transformer, Telecom / LAN Transformer, Toroidal Core
- Agency: RoHS Compliant
-
-
Supplier: Coilcraft, Inc.
Description: Developed for TI LM5020 PWM Controller Can be used in PoE applications 1 MHz operating frequency Low profile, surface mount
- Operating Temperature: -40 to 85 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Surface Mount Technology (SMT), Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: windings. Perfect for low voltage step-up in energy harvesting applications Different turns ratios for a variety of voltage step-up and step-down applications. Coupled, low profile shielded power inductor – only 1,1 mm high, 4 mm square Uses: flyback transformers
- Operating Temperature: -40 to 85 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
- Winding Turns: Step-Down Transformer, Step-Up Transformer
-
Supplier: Coilcraft, Inc.
Description: Coilcraft LPR6235 Series low-profile 1:N shielded coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer excellent coupling coefficient (K > 0.95) and 300 Vrms,
- Operating Temperature: -40 to 85 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
- Winding Turns: Step-Down Transformer, Step-Up Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 401 series high frequency transformers are intended for use in switch mode power supplies including push/pull, flyback, and forward converter circuits. Output power as high as 7 watts can be achieved in push/pull circuits. All sizes are based on low
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: Standex-Meder Electronics
Description: 50W-200W Planar Transformers Size P055 with 50A max current rating, frequency range 175-300kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Half Bridge, Forward (w/active rest), Flyback. High efficiency (low losses), ultra compact,
- Operating Frequency Range: 175,000 to 300,000 Hz
- Power Rating: 50 to 200 watts
- Other Transformer Types / Applications: Planar Transformer
- Category: Signal / RF Transformer
-
Supplier: Standex-Meder Electronics
Description: 20W-150W Planar Transformers Size P035 with 30A max current rating, frequency range 200-400kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Half Bridge, Forward (w/active rest), Flyback. High efficiency (low losses), ultra compact,
- Operating Frequency Range: 200,000 to 400,000 Hz
- Power Rating: 20 to 150 watts
- Other Transformer Types / Applications: Planar Transformer
- Category: Signal / RF Transformer
-
Supplier: Standex-Meder Electronics
Description: 150W-700W Planar Transformers Size P110 with 60A max current rating, frequency range 100-250kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Full Bridge, Half Bridge, Full Bridge ZVS, Push-Pull, Flyback. High efficiency (low
- Operating Frequency Range: 100,000 to 250,000 Hz
- Power Rating: 150 to 700 watts
- Other Transformer Types / Applications: Planar Transformer
- Category: Signal / RF Transformer
-
Supplier: Standex-Meder Electronics
Description: 100W-500W Planar Transformers Size P075 with 50A max current rating, frequency range 150-300kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Full Bridge, Half Bridge, Full Bridge ZVS, Push-Pull, Flyback. High efficiency (low
- Operating Frequency Range: 100,000 to 300,000 Hz
- Power Rating: 100 to 500.00000000000006 watts
- Other Transformer Types / Applications: Planar Transformer
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: Features Six Winding, Surface Mount Devices that Offer More Than 500 Usable Inductor or Transformer Configurations High Power Density and Low Profile Low Radiated Noise and Tightly Coupled Windings Power Range from 1 Watt to 70 Watts Frequency Range to Over 1 MHz 500 VAC
Find Suppliers by Category Top
Featured Products Top
-
field, made from a proven design and constructed with UL recognized materials. The FP24-500 is part of Triad's popular Flat Packtm Series of low profile transformers. Measuring just (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Type 78.60 60 W high efficiency, low profile modular DC power supply for electrical cabinets with ZVS (Zero-voltage-switching), quasi-resonant mode switching. This product is also suitable for battery charging. Features: 24 V DC, 60 W output Output adjustable (read more)
Browse DC Power Supplies Datasheets for Finder S.p.A. con unico socio -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
Rego provides a new series of Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks. They are high-performance 10Gbps ethernet capacity. They have a strong, stable and long-distance connection, flexible, reliable. Also, these products can solve the network distance (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Rego Electronics Inc. -
shielding, low profile and etc. These transformers are well suited for Audio Amplifier Technology, Instrumentation, Medical and Control applications. UL, CSA and VDE/TUV approval are available. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
encapsulated transformers Inductors Inverter transformers Isolation transformers Low-profile transformers Medical transformers Printed circuit board (PCB) mount transformers Pules transformers Reactors (up to 400 Henries (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Xinger® brand balun transformers provide impedance transformation, and convert unbalanced impedance to balanced impedance and vice versa. Xinger® brand baluns have a low profile, offer a compact footprint, and offer higher performance than traditional ceramic and lumped element baluns. (read more)
Browse RF Couplers Datasheets for Richardson RFPD -
, winding design and thermal behavior. Its low-profile, robust construction is tailored to withstand severe mechanical and thermal constraints, illustrating Exxelia’s expertise in delivering high-reliability, application-specific magnetic designs. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
Lifting Bags and Pipe Handlers Petersen Products® pneumatic high pressure lifting air bags are great for heavy duty, low profile heavy lifting, emergency rescue, HAZMAT management or industrial use. Choose from (read more)
Browse Industrial Pipe Datasheets for Petersen Products Co.
More Information Top
-
Novel Winding Loss Analytical Model of Flyback Transformer
A low profile Flyback transformer with EE18 core as in In Fig.3, there are two operation states in CCM.
-
An active-clamping ZVS flyback converter with integrated transformer
CONCLUSION This paper presents a active-clamping flyback converter with integrated transformer to facilitate a low profile implementation while gaining a high conversion efficiency via ZVS of the active switches.
-
An active‐clamping zero‐voltage‐switching flyback converter with integrated transformer
This paper presents an active-clamp flyback converter with an integrated transformer to facilitate a low - profile implementation while achieving high conversion efficiency via ZVS of the active switches.
-
Active-Clamping ZVS Flyback Converter Employing Two Transformers
This paper presents a new active-clamping flyback converter that employs two separate transformers to facilitate a low - pro- file implementation while gaining high conversion efficiency via ZVS of the active switches.
-
A ZVS Flyback DC-DC Converter using
Multilayered Coreless Printed-Circuit Board
(PCB) Step-down Power Transformer
A low profile , low cost ZVS flyback converter using a multilayered coreless PCB step down transformer operating in the MHz frequency range has been successfully demonstrated.
-
Thesis for the degree of Licentiate of Technology
Under these conditions, the temperature profile of the cascode converter circuit including the transformer , low / high voltage MOSFETs, driver and flyback diode are illustrated in fig.56.
-
Nanofluid cored miniature electrical transformer with planar spiral windings
A key component of an EHS is the power transformer of a flyback converter, which has to comply with restrictive specifications: small size, low profile , thermal stability, high efficiency, and low cost.
-
ANALYSIS OF FORWARD-FLYBACK CONVERTER EMPLOYING TWO SWITCHES AND TWO TRANSFORMERS--《南京航空航天大学学报(英文版)》2004年04期
…transformers offer the following advantages.Firstly,the turns of primary transformer winding are reduced to half of that of a conventional forward- flyback converter with a single transformer ; Secondly, the use of … transformers enables the smaller low - profile cores to be utilized…
-
Analysis and design of a forward-flyback converter employing two transformers
By utilizing two separate transformers, the proposed converter allows a low - profile design to be readily implemented while retaining the merits of a conventional single- transformer forward- flyback converter with secondary center tap.
-
High Frequency (MHz) Resonant Converters
using GaN HEMTs and Novel Planar
Transformer Technology
Further, by reducing the primary/secondary resistances of transformer and, also, by maintaining the exact ZVS conditions, a highly energy efficient and low profile cascode flyback converter can be achieved.
Indicates content that may require registration and/or purchase.