Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mannesman Demag
Description: These motors are designed for the use at very low speeds and have a small size and low torques under load. Motors with low speed are not resistant to stalling. In use these motors may not exceed the specified torque. To ensure that the maximum
- Rated Free Speed (output): 5 to 220 rpm
- Gearhead Output: Concentric (In-line) Output
- Output: Hollow Shaft / Collet
- Material: Steel - Stainless
-
Supplier: Mannesman Demag
Description: The high torque motors are standard versions of the respective model rangewith an additional reduction gear. This ensures a high torque at a low speed. The air consumption is equivalent to a standard motor. The gears are robust, are capable to stand a high torque
- Gearhead Output: Concentric (In-line) Output
- Output: Hollow Shaft / Collet
- Material: Steel - Stainless
-
Description: Direct drive multi-vane air motors from 0.75 hp to 10.5 hp with speed adjustability through air controls. Features Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or
- Required Torque: 0 to 30 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 260 SCFM
- Rated Free Speed (output): 5,600 rpm
-
-
Supplier: Atlas Copco Industrial Technique AB
Description: recommendation and the 3D plans in about a minute. LZL35-L-P-AC is an ATEX certified air motor delivering a maximum power of 5,2kW / 7hp. The motor is reversible Air consumption at maximum power: 130l/s / 275cfm Free speed 5000 r/min Min starting torque: 32Nm /
- Required Torque: 14.749262536873156 Ft-lbs
- Air Consumption: 275.4544004276116 SCFM
- Weight: 44.1 lbs
- Material: Cast Iron
-
Supplier: Atlas Copco Industrial Technique AB
Description: The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque
- Required Torque: 2.8023598820058995 Ft-lbs
- Air Consumption: 6.35664000986796 SCFM
- Rated Free Speed (output): 500 rpm
- Weight: 4.1895 lbs
-
Supplier: Atlas Copco Industrial Technique AB
Description: free online selector to get a motor recommendation and the 3D plans in about a minute. TZB25-L-AV0012-15 is an ATEX certified air motor delivering a maximum power of 2,7kW / 3.6 hp. The motor rotating Counterclockwise Air consumption at maximum power: 10l/s / 20cfm
- Required Torque: 199.1150442477876 Ft-lbs
- Air Consumption: 21.1888000328932 SCFM
- Weight: 12.348 lbs
- Material: Aluminum
-
Description: 17RA and 17RB series, spur gear, Multi-vane Air Motors. 2.20 hp to 2.30 hp (1.64 to 1.72 Kw). 36 rpm to 950 rpm with adjustability through air controls. Ideal for low rpm / high torque applications. Features Will not burn out: Air motors can be stalled or
- Required Torque: 0 to 545 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 100 SCFM
- Rated Free Speed (output): 69 rpm
-
Supplier: Rogers Machinery Company, Inc.
Description: Features Key design features ensure long air end life. All features may not be available on competitive models. Non contact maintenance free air and oil seals Thrust balance compensation Cooling jackets Dual vents to atmosphere ensure oil-free air Vacuum degassed thrust and
- Discharge / Operating Pressure: 35 psi
- Flow Capacity: 178 to 1,565 SCFM
- Horse Power: 30 to 200 HP
-
Supplier: MTE Corporation
Description: Electronically commutated motors (ECMs) emulate VFDs and create harmonics that "pollute" the power supply. These harmonics require mitigation to maintain strong power quality on the electric grid.MTE's Matrix Air EC Motor Filter uses a patented design to reduce harmonics and has
- THID: 5 %
- Frequency: 50 Hz, 60 Hz
- Standard Compliance: IEEE 519
- Filter Type: Passive
-
Supplier: Cole-Parmer
Description: control mixing speed throughout the range for each mixer, and a built-in muffler ensures quiet operation. We recommend installing an air filter/regulator 07042-75 and an air lubricator 07042-70 in your air supply line. Includes: 316 SS paddle assembly (3⁄8" dia x 12"L [10
- Motor Speed: 200 to 10,000 rpm
- Motor Power: 0.33 HP
-
Supplier: Cole-Parmer
Description: control mixing speed throughout the range for each mixer, and a built-in muffler ensures quiet operation. We recommend installing an air filter/regulator 07042-75 and an air lubricator 07042-70 in your air supply line. Includes: 3⁄8" dia x 18"L (10 mm dia x 457 mm L), 316
- Motor Speed: 300 to 3,000 rpm
- Motor Power: 0.75 HP
-
Description: With a free speed up to 22,000 rpm and powerful 0.50 hp motor, the 327 will make quick work of patchwork and roughing up low areas for recapping, tire scuffing and cleaning tire moldings.
- Power: 0.5 HP
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Automotive
- Features: Coated Abrasives (Belts / Discs), Orbital / Planetary, Specialty / Other
-
Supplier: Toshiba America, Inc.
Description: The Motors & Drives division offers a full range of low and medium voltage motors and adjustable speed drives. These products, hallmarked for quality, performance, and durability, can be customized to meet the most demanding applications. TIC entered the electric
- Other Output Power: 0.5 to 5,000 HP
- Shaft Speed: 900 to 3,600 rpm
- Output Power: 1 HP, 1/2 HP, 2 HP, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
-
Supplier: ATA Group
Description: power air motor, our range of angle are designed for common applications such as weld preparation and dressing, edge preparation, post weld finishing and flash removal.
- Rotary Speed: 5,500 rpm
- Power: 1.1 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 60 to 157 psi
- Flow Capacity: 55 to 189 SCFM
- Horse Power: 40 HP
- Power Source: AC Single Phase
-
Supplier: FS-Curtis
Description: minimizes stress to power supply system• Reduced wear and tear minimizes service and maintenance requirements• Simple design with standard components provides best reliability, value and cost savings over the compressor Life Cycle High Reliability • Low air end and motor
- Discharge / Operating Pressure: 100 to 175 psi
- Horse Power: 25 to 200 HP
- Compressor Technology: Rotary Screw
-
Supplier: DEPRAG, Inc.
Description: Speed Regulator with a consistency of ± 5 rotations/min - reaction time of maximum 2 seconds when load changes. Large Speed-Range – up to 80,000 rpm The full range of the DEPRAG air motors is cover ed with this speed regulator. So - even a motor with a very
- Features: Adjustable
-
Supplier: jbj Techniques Limited
Description: GALI air starters are designed for starting internal combustion engines and gas turbines. Despite their compact size and lightweight construction, they deliver exceptional power, offering high torque, rapid starting speed, low air consumption, and minimal maintenance
- Required Torque: 48.67256637168141 to 471.976401179941 Ft-lbs
- Maximum Air Pressure: 435.1131 to 580.1508 psi
- Rated Free Speed (output): 0 to 4,000 rpm
- Weight: 14.553 to 74.97 lbs
-
Supplier: Celera Motion
Description: technology and air core (ironless) construction provide good mechanical stiffness, low cogging and zero backlash, reducing settling times and increasing system performance and throughput. Benefits High speeds and acceleration Low cogging for accurate and smooth motion
- Peak Force: 4.00144 to 6.744 lbs
- Maximum Speed: 343.307086614173 to 562.992125984252 in/sec
- Nominal Stator Length: 5.3937037 to 9.448824 inch
- Slider or Carriage Length: 2.5196864 to 2.9921276 inch
-
Supplier: Celera Motion
Description: technology and air core (ironless) construction provide good mechanical stiffness, low cogging and zero backlash, reducing settling times and increasing system performance and throughput. Benefits High speeds and acceleration Low cogging for accurate and smooth motion
- Peak Force: 8.0928 to 67.8896 lbs
- Maximum Speed: 70.8661417322835 to 204.724409448819 in/sec
- Nominal Stator Length: 3.2283482 to 27.55907 inch
- Slider or Carriage Length: 1.3385834 to 9.6063044 inch
-
Supplier: Airflow Systems, Inc.
Description: The AirPod Industrial Air Cleaner is a cost-effective, user-friendly industrial air filtration system for fine, airborne dust. The free-standing modular air cleaner offers a choice of panel filters, depending on the specific needs of the application. The AirPod provides ambient
- Air Flow Volume: 4,249.315860146517 to 6,798.905376234426 m³/hr
- Voltage: 115 to 460 volts
- Application: Industrial
- Technology: Portable
-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Rogers Machinery Company, Inc.
Description: specifically to your operating parameters with the KT, KC, KTC, KD, or KDH line of Kinney rotary piston vacuum pumps. KTC pumps are air-cooled. KTC-112 is water-cooled with optional air-cooling systems. Adjustable gas ballast valves are standard for handling water and other vapor
- Mechanical: Rotary Piston
-
Vacuum Pumps and Vacuum Generators - NC0300.BL06.XXVJ - Dry Screw Vacuum Pump -- Nominal_motor_speedSupplier: Rogers Machinery Company, Inc.
Description: demand and increate the life cycle. Benefits Advanced Screw Design Efficient: low energy consumption, minimal maintenance, minimized operating costs Robust: high vapor and particle tolerance, self-draining High Performance: high pumping speed at all inlet pressures Flexible: air
- Mechanical: Rotary Screw
-
Supplier: ABTech, Inc.
Description: Available with integral brushless dc motor and encoder in low speed configurations for work holding or higher speed for grinding and scanning applications. These orifice compensated air bearing spindles use a single piece of 440 CSS shaft and thrust plate with 660
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: Radwell International
Description: STEPPER MOTOR, AMBIENT TEMPERATURE -10...50C DEGREES, RELATIVE AIR HUMIDITY 0-85%, CORROSION RESISTANC CLASSIFICATION CRC 1-LOW CORROSION STRESS, MAX SPEED 1,9401/MIN, NOMINAL MOTOR CURRENT 5A. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Curtron Products
Description: The Air-Pro™ series through Curtron Products™ is an NSF certified air curtain/air door and is designed for interior mounting on doors up to seven feet high. Air-Pro™ units are available in stainless steel and a white powder-coat to best match the facility's surroundings.
- Application: Commercial, Industrial
- Type: Strip Doors
-
Supplier: jbj Techniques Limited
Description: AACN series oil-air coolers » Compact oil-air cooler Atex certified. » Maximum dissipation 3.8 kW / °C. » Low pressure drop. » Max. flow 540 lpm. » Three phase or single phase versions available including NEMA. » Reduced motor speeds aid low noise level
- Liquid Flow Rate: 142.56 GPM
- Maximum Working Pressure: 232.06032 psi
- Technology: Air-Cooled
- Construction Features: NEMA Rated
-
Supplier: Vortec
Description: Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling or ventilation. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 fold in ducted applications and up to 60 fold in unducted
- Air Flow Rate: 32 to 2,300 SCFM
- Material of Construction: Aluminum, Stainless Steel
- Environment: Clean Air / Gas
- Applications / Use: Materials Handling / Pneumatics
-
Supplier: MXD Process
Description: bung opening and unfold when the motor is powered on Adjustable motor frame to accommodate center and offset openings on a bucket lid Able to mix in open vessels at low speeds Equipped with a heavy-duty air motor for safe use in hazardous environments
- Capacity: 0.6684027313609214 cubic feet
- Motor Speed: 0 to 3,000 rpm
- Motor Power: 0.75 HP
- Operating Condition: Batch Operation
-
Supplier: FS-Curtis
Description: stainless steel valve discs, oversized tapered main roller bearings, and a robust ductile iron crankshaft. Low-speed compressor pumps and electric motors also ensure a long service life with low maintenance. It all adds up to reliability for years to come. Large
- Discharge / Operating Pressure: 30 to 250 psi
- Horse Power: 30 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: ALMiG USA Corporation
Description: separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler opening Oil separator cartridge for high compressed air quality with low residual oil content Oil and compressed air cooling through large-area
- Discharge / Operating Pressure: 190 psi
- Flow Capacity: 150 to 2,500 SCFM
- Horse Power: 50 to 700 HP
- Lubrication Style: Lubricated
-
Supplier: ABTech, Inc.
Description: available on the HDRT models. We understand metrology needs often require operating in harsher environments. We use the most durable hardened 440C stainless-steel air bearing. This affords forgiveness from minor accidental touch downs that may result from low air pressure,
- Load Capacity: 300 to 5,000 lbs
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: ABTech, Inc.
Description: Available with integral brushless dc motor and encoder in low speed configurations for work holding or higher speed for grinding and scanning applications. These orifice compensated air bearing spindles use a single piece of 440 CSS shaft and thrust plate with 660
- Specialty Bearings: Air Bearings
- Drive: Direct / Shaft Drive, Motorized
- Design Units: English, Metric
- Configuration: Foot Mounted
Find Suppliers by Category Top
Featured Products Top
-
Process control and precision even in an ATEX environment Zero integration risk. The PZB is pre-engineered to accept a speed sensor—no extra hardware or redesign needed. Instantly create a smart device to validate its unmatched low-speed torque and quantify its superior energy efficiency. The simplest path to a smarter, more reliable machine. (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Designed to deliver high performance and high reliability standards Atlas Copco LZB vane motors utilize five vanes to ensure excellent starting and low speed performance. Most models come in standard and stainless-steel versions to match your application’s (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Efficiency and durability in a small motor housing The PZB range of piston air motors is energy efficient and offers unique low speed and high starting torque features. The compact design and three different mount configurations make it easy to install. The PZB motor (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
ATEX certification. It’s the safe bet for total process control, designed for the rugged durability and long service life you expect from the vane air motors LZL series (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
automation, robotics, and healthcare, downtime caused by motor maintenance can be costly. This BLDC motor's combination of high-speed performance and low-maintenance reliability helps buyers achieve greater productivity, reduced operating costs, and long-term operational stability (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Boost your productivity and save energy The TZB Turbine Air Motor is geared for high torque applications. Capable of maintaining stable speeds under heavy loads, the TZB is available in clockwise and counterclockwise configurations. (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
compact and precision-driven equipment. Key Features High-Speed Operation Up to 11,489 RPM CW/CCW Bidirectional Rotation Compact Brushless Motor Design PCB Drive Board Integration Low Maintenance Long-Life Performance (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
In orthopedic power tools, performance, efficiency, and reliability are essential. This slotless BLDC motor delivers high-speed operation, low energy loss, and long service life, ensuring dependable performance for precision medical devices. (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd
Conduct Research Top
-
Air motor operation at the highest energy efficiency
for a manual device or a complex industrial system. Because of its compact size and low weight an air-motor offers an outstanding power density, since it represents only 1/3rd of the size and 1/5th of the mass of a standard electric motor having a comparable power output. Air motors can be used
-
Smart Sensor Regulates Nominal Speed
A motor needs to be powerful while still being. small and robust. During the selection of an airmotor for the automated technology, especially a small size and low mass are convincing advantages. An air-motor offers notable significance in both areas. When compared with an equivalent electric motor
-
Motor Control in Home Appliances
The home appliance market uses three-phase, pulse-width-modulated (PWM) motors in a number of end applications including air conditioners, washers, dryers and garage door openers. Many of these applications require variable speed and/or torque, and the controllers that provide this capability must
-
Motor Selection for HVAC Gas Valve Actuators
The purpose of this paper is to highlight and compare motor technologies available for the actuation of gas valves used in heating, ventilation and air conditioning (HVAC) systems. HVAC systems include low cost, electronically controlled valves for fluid flow modulation and shut-off purposes
-
CMOS Isolators for Home Appliance Motor Control
The home appliance market uses three-phase, pulse-width-modulated (PWM) motors in a number of end applications including air conditioners, washers, dryers and garage door openers. Many of these applications require variable speed and/or torque, and the controllers that provide this capability must
-
IR Survey Pinpoints Air-Curtains Heat Distribution Problems and Slashes $34,000 from New Jersey Bulk Mail Center Utility Bill
of retrofitting remaining fifty single speed aircurtains motors with VFD units. Utilizing FLIR 695 IR camera and Raytek temperature gun we found out that the existing single speed (1200 rpm ) air-curtains installed previously were unable to distribute adequate heat for our employees. In-fact, most our
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
compressor packages. and packaged equipment with variable speed drive. Models are available with capacity control from 100%. down to 10% of full load. We also make condensers,. evaporators, AcuAir (R) Hygienic Air Handlers, vessels, heat. exchangers and controls. Our Quantum TM HD control panels
More Information Top
-
Sell dental unit (2200)
Imported low speed air motor handpiece 1pc .
-
Sell dental unit (2201)
Imported low speed air motor handpiece 1PC .
-
Sell patient monitor
2)NSK low speed air motor handpiece,1 set.
-
Sell automatic hematology analyzer
2)NSK low speed air motor handpiece,1 set.
-
standard handpiece - offers from standard handpiece manufacturers, suppliers, exporters & wholesalers
1,Standard handpiece 2 pcs 2, Low speed air motor 1 kit Minimum ...
-
Sell AY-A4800
Imported 4 hole low speed air motor hand piece .
-
Conversion of high carbon refinery by-products. Quarterly technical report, April 1--June 30, 1996
Solid Feed System A dry petroleum coke feed system, consisting of a low speed air motor , a vertical screw and a pressurized feed hopper, was developed and tested successfully on the cold flow model.
-
Posterior Segment Intrusion Using Miniplates
Drilling is done using compatible sized drills mounted on low - speed air motor to create three holes at the sites of the mini screws that will be inserted for fixation of the mini plates.
-
MTA pulpotomy of human permanent molars with irreversible pulpitis
They were subsequently isolated with rubber dam and the inflamed pulp tissue was removed to the level of the opening of the pulp canals using a large round bur in a low - speed air motor with copious irriga- tion with normal saline.
Indicates content that may require registration and/or purchase.