Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Azbil Corporation
Description: We offer an extensive lineup of limit switches that can be installed and used in many different environments. These switches are widely used in general industrial machinery, various industrial plants, outdoor equipment, and designated explosion-proof equipment. Select the
- Features: Rated for Hazardous Locations, Standard Roller
- Device Type: Rotary Limit Switch
- Orientation: Top Mounted Actuator
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Rod, 2-Circuit, Whole Switch, 120V AC Indicating Light, Low Temperature Operation
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Precision Multiple Limit Switches are used for the control and positioning of all kinds of automated machinery and industrial equipment. Euchner offers a variety of plunger styles and housings including DIN versions to meet your design needs. Both horizontal and vertical
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -20 to 80 C
-
-
Supplier: Euchner-U.S.A., Inc.
Description: Euchner Precision Single Plunger Limit Switches are used in Mechanical and Plant Engineering for control and positioning tasks. They have been developed in close collaboration with machine tool manufacturers. Their robust housings are made of a die cast anodized alloy, offering high
- Maximum Current Rating: 4 amps
- Maximum AC Voltage Rating: 230 volts
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -25 to 80 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 121 C
-
Supplier: Euchner-U.S.A., Inc.
Description: EGT Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows
- Maximum Current Rating: 0.3 amps
- Maximum AC Voltage Rating: 230 volts
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -25 to 80 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 121 C
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Rod, Adjustable, 4-Circuit, Whole Switch, Low Temperature Operation
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER NZ Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. A die-cast aluminum housing is manufactered providing industry standard dimensions and mounting holes. NBR seals protect the switching chamber
- Operating Temperature: -20 to 80 C
- Certifications / Approvals: CE Certification, UL listed
- Switch Type: Electromechanical
- Device Type: Linear Limit Switch
-
Supplier: Win Source Electronics
Description: Life: 50 kcycles Contact Current Rating: 10.1 A Operating Force: 490 mN Mechanical Life: 10 Mcycles Differential Travel: 1.016 mm Overtravel: 990.6 µm Operating Position: 8.763 mm Number of Poles: 1 Categories: Snap Action,Limit Switches Alternative Parts (Cross-Reference): SSG-5T;
- Device Type: Rotary Limit Switch
-
Supplier: Allied Electronics, Inc.
Description: Heavy-Duty Limit Switch, 10 A Rated Current, Zinc Die-Cast Housing Material Wide variety of operating heads Field adjustable operating modes, for reduced inventory Convenience of on-the-spot adjustment instructions Complete choice of circuitry and electrical rating options These
-
Supplier: OMEGA Engineering, Inc.
Description: The CN3101 is a compact, fully programmable high or low limit controller. It is UL listed and has FM approval as a limit controller. With user programmable inputs, outputs and high/low limit features, it is adaptable to almost any limit control application,
- Control Signal: Analog Voltage, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Eaton Corporation
Description: HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67
- Maximum Current Rating: 1 to 10 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -12.222222222222221 to 93.33333333333333 C
-
Supplier: Win Source Electronics
Description: Mcycles Pretravel: 1.397 mm Categories: Snap Action,Limit Switches Alternative Parts (Cross-Reference): D5B-1513; D5B-5011; D5B-1013D5B-8021; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C
- Device Type: Rotary Limit Switch
-
Supplier: Richardson RFPD
Description: Si834x Isolated Smart Switch The Si834x provides up to four isolated high-side or low-side switches with low RON. These switches are ideal for driving resistive and inductive loads like solenoids, relays, and lamps commonly found in industrial control systems like
-
Supplier: Win Source Electronics
Description: Electrical Life: 50 kcycles Contact Resistance: 500 mΩ Contact Current Rating: 10 mA Height: 1.2 mm Operating Force: 300 mN Number of Pins: 4 Width: 4 mm Categories: Snap Action,Limit Switches Alternative Parts (Cross-Reference): ESE18R12DESE-18R12D; Popularity: Low Fake Threat
- Device Type: Rotary Limit Switch
-
Supplier: Eaton Corporation
Description: SIDE ROTARY TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON CLOCKWISE/COUNTERCLOCKWISE CONVERTIBLE, LOW FORCE, SPRING RETURN OPERATION TYPE 10 TO 250 DEG F (WITHOUT CABLE), 10 TO 221 DEG F (WITH CABLE) OPERATING TEMPERATURE 1.5 LB-INCH OPERATING FORCE 15 DEG OPERATING TRAVEL 6
-
Supplier: Isabellenhutte USA
Description: Application Heater Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical thermal cut-out (TB), safety thermal cut-out (STB)and safety temperature limiter (STW) with capillary sensor approved to EN 60730-1/2-9 If cut-out temperature is exceeded, circuit
- Temperature Set Point Range: 86 to 662 F
- Voltage: 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Radwell International
Description: PNEUMATIC SIGNAL LIMITER, HIGH OR LOW LIMIT, 3 TO 1 PSIG OF SUPPLY PRESSURE ON HIGH LIMIT ADJUSTMENT, 2 TO 1 PSIG OF SUPPLY PRESSURE ON LOW LIMIT ADJUSTMENT, PROPORTIONAL, DIRECT ACTING, 1:1 RATIO BETWEEN LIMITS, 13-25 PSIG SUPPLY PRESSURE. FREE 2 YEAR
-
Supplier: Honeywell International, Inc.
Description: SPST CONTACT CONFIGURATION 0.25 AMPERE AT 0.25 TO 12 VDC CONTACT RATING UL, CSA APPROVAL BOILER APPLICATION 110 TO 220 DEG F (LOW LIMIT), 130 TO 240 DEG F (HIGH LIMIT) TEMPERATURE RANGE AQUASTAT[R] BRAND L4081 MODEL
- Standards and Compliance: Other
-
Supplier: Microchip Technology, Inc.
Description: of switches provides under-voltage, over-temperature shutdown, and output fault status reporting. The family also provides either an active low or active high, logic level enable pin. Additional Features MIC2095: 0.5A fixed current limit MIC2098: 0.9A fixed current
- Features: On/Off Switch
-
Supplier: Allied Electronics, Inc.
Description: The MICRO SWITCH™ SL1 series compact limit switches are sealed, sensitive, and have a long life. The compact size makes them suitable for the total miniaturization of machinery or equipment. Features: Ideal source of replacement parts for imported machine tools NEMA 3, 4, 13 and IEC IP
-
Supplier: Barksdale Control Products
Description: ML1S Series temperature switches are economic, bi-metallic, factory pre-set temperature switches that complement both our new and traditional temperature switch lines. The ML1S features a one-piece, brass thermowell design, which houses a bi-metallic, SPST snap
- High Temperature Set Point: 50 to 200 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Life Cycles: 100,000 Number of Cycles
-
Supplier: Watlow®
Description: Watlow® single- and multi-loop limits/alarm controllers provide a low-cost solution for single- and multi-channel, redundant temperature monitoring. These limits and alarms can continuously monitor thermocouples, RTDs or thermal switches. Agency approved
-
Power Distribution Units (PDU) - Power Distribution Switch with Fixed 900mA Current Limit -- MIC2098Supplier: Microchip Technology, Inc.
Description: of switches provides under-voltage, over-temperature shutdown, and output fault status reporting. The family also provides either an active low or active high, logic level enable pin. Additional Features MIC2095: 0.5A fixed current limit MIC2098: 0.9A fixed current
- Features: On/Off Switch
-
Supplier: Microchip Technology, Inc.
Description: MIC20XX family of switches are current limiting, high-side power switches, designed for general purpose power distribution and control in digital televisions (DTV), printers, set top boxes (STB), PCs, PDAs, and other peripheral devices (see Functionality Table and Pin Configuration
- Features: On/Off Switch
-
Supplier: Texas Instruments
Description: High Temperature High-Efficiency Step-Down Low Power DC-DC Converter 10-CFP -55 to 210
- Regulated Output Voltage (Volt): 0.9 to 5 volts
- Output Current (IOUT): 0.3 amps
- Quiescent Current (IQ): 0.00005 amps
- Operating Temperature: -55 to 210 C
-
Supplier: Neo-Dyn
Description: Ultra low pressure and vacuum switches. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Wide range of wetted materials makes these vacuum switches well suited for applications that formerly required the use of
- Operating Temperature: -50.8 to 249.8 F
-
Supplier: VEGA Americas, Inc.
Description: detects reliably with millimetre accuracy the limit level. The instrument can be used in vessels and steam generators as empty or full detector. The VEGASWING 66 offers maximum reliability and security in a wide process temperature and process pressure range. Your benefit Precise and
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
- Features: Solid-State Switch, Vibrating / Tuning Fork
-
Supplier: UL Standards & Engagement
Description: device to be actuated. The sounding device continues to operate until it is stopped by using the proper control key, by exhaustion of the power supply, or by action of an automatic timing element that is preset for a definite operating period. These systems usually operate within the limits
-
Supplier: Burger & Brown Engineering, Inc.
Description: The Smartflow® Mold Temperature Regulator effectively controls mold cooling water temperature between 80°F and 120°F (27°C and 49°C) to maintain a steady mold temperature. Installed to control water flow exiting an injection mold, the Mold Temperature Regulator quietly
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 2 ±% FS
- Temperature: Cooling Control, Heating Control
-
Supplier: SensorsONE, Ltd.
Description: or sound, when pressure limits are exceeded and a visual display of the process pressure for thee operators of the process equipment. This pressure instrument has been specially engineered to incorporate all the essential product features required by the pharmaceutical, food and drink
- Pressure Measurement: Absolute
Find Suppliers by Category Top
Featured Products Top
-
those conditions, are essential parts of keeping equipment running and performing as expected. OTTO's P6 Limit Switches are sealed at the plunger and base against water and liquids, built to operate with temperatures as low as –55°C and as high as 105°C, and (read more)
Browse Limit Switches Datasheets for OTTO Controls -
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These switches are available (read more)
Browse Limit Switches Datasheets for OTTO Controls -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
The PEPI® collection of Model H high limit thermal protectors are designed for DC Voltage applications. When temperature rises above calibrated temperature, a Model H unit will automatically open the circuit. These devices are not resettable, so function like a low cost thermal fuse, but can (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
PEPI® creep action thermal controls use bimetallic elements to constantly make and break a circuit to make sure temperatures never rise too high or sink too low. PEPI®, a pioneer in miniaturized thermal controls, offers the widest range of these creep action devices. Each is (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc.
Conduct Research Top
-
Guidelines for Mounting Pressure Transmitters and Switches When Process Temperature Exceeds Published Limits
Guidelines for Mounting Pressure. Transmitters and Switches When Process. Temperature Exceeds Published Limits. Extend Pressure Measurement into High Temperature Applications. GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES. 2 GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
that R-449A was in fact a viable alternative to R-22 for low. and medium temperature applications16. . The test chamber market needs a low GWP alternative that delivers the same performance and. reliability as R-404A because the AIM Act, F-Gas, and the Kigali Amendment are expected to limit
-
Fieldbus Part 2
controller cabinets in safe-area spaces, and only allow I/O subsystems in process spaces. IS remote I/O was installed in the process space to interface to low-power solenoid operators for valve actuators, valve-position limit switches, rupture-disk indicators and transfer-panel proximity switches. The remote
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
Replacing a solenoid valve with a DynaMatic electric ball valve...Why and how?. Solenoid valves are typically easy to install and are used in applications utilizing pressure, flow, temperature and level switches. They can also be controlled by PLC units that only output a single control signal
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
Evaluation of a Solar-driven Absorption Cycle Heat Pump Part I: Design Theory, Development, and Basic Evolution
There were three protective devices inside the AHP: 1. evaporator low temperature limit switch , 2. the prevent switch, and 3. the absorber switch.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/65-0000s/65-0101.pdf
The low oil temperature limit switch is open (0) or closed (1).
-
AIAA Journal > SNAP 8 REACTOR AND SHIELD
The closing of the low - temperature limit switch deactivates the startup programmer, and the control system is switched to the automatic tem- perature control mode.
-
A Transient Model of Induced Natural Circulation Thermal Cycling for Hydrogen Isotope Separation
These valves open and shut when the packed bed in the coil reaches the high and low temperature limits , switching operation from one loop to the other.
Indicates content that may require registration and/or purchase.