Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Raymond Machinery Co., Ltd.
Description: texture of investment castings is higher than other castings, generally up to Ra.1.6~3.2μm. 3.Raw casting dimensions which is produced by investment casting is precise, the machining allowance is reduced, which can not only save the machining cost, but also greatly save
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Production Challenges: 1.HEAT TREATMENT: Optimizing the quenching and tempering treatment process is also critical. This includes controlling the tempering treatment to avoid low-temperature tempering and brittleness and high-temperature tempering and brittleness, adopting
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: ASTM International
Description: This specification covers carbon and alloy steel castings for pressure-containing and other applications intended primarily for petroleum and gas pipelines in areas subject to low-ambient temperatures. Castings shall be heat treated by normalizing and tempering or liquid
-
-
Supplier: ASTM International
Description: 1.1 This specification covers carbon and low-alloy steel castings made by the investment casting process. 1.2 Fifteen grades of steel and two cobalt alloy grades are covered (see Appendix). Note 1-An investment casting is one that is produced in a mold, obtained by
-
Supplier: ASTM International
Description: 1.1 This specification covers three classes of gray iron suitable for castings exposed to temperatures encountered in such service as grate bars, stoker links, stoker parts, oil still furnace parts, firebox parts, ingot molds, glass molds, caustic pots, and metal melting pots.
-
Supplier: Epoxies Etc...
Description: 20-3030 is an unfilled, low viscosity epoxy system. This system was designed for fast, self leveling and ease of use. 20-3030 has a convenient 2:1 mix ratio and will cure at room temperature. It is a good choice for chemical, water and corrosion resistance. 20-3030 also exhibits
- Use Temperature: -40 to 275 F
- Elongation: 4.5 %
- Tensile Strength (Break): 8,500 psi
- Dielectric Strength: 550.0000000000008 kV/in
-
Supplier: Belmont Metals, Inc.
Description: Low Melting (Fusible) Alloys Featuring 158°F, 203°F radiation shielding alloys, pipe bending alloys, and low temperature solders. Eutectic: melting points from 117° – 281°F.Non-eutectic: melting points from 107° – 338°F.Mellottes metal, Rose metal, Wood’s
- Tensile Strength (UTS, Break): 5,400 psi
- Shape / Form: Bar Stock, Ingot, Semi-finished Shape / Mill Stock, Strip, Wire / Shaped Wire
- Features: Bismuth / Bismuth Alloys, Fusible Alloy, Non-ferrous, Other
- Type: White / Low Melting (UNS L)
-
Description: resilience and impact resistance. ○Excellent filtration effect. ○Reduce bubbles and turbulence in molten metal. ○Improve casting quality and rate of yield. ○Easy to be used and low cost. ■Applications ○Use to filter molten metal. Standard Spec
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30FL is a low viscosity, flexibilized, two component epoxy resin system for high performance potting, casting, encapsulation as well as bonding and sealing. It is formulated to cure at room temperature or more rapidly at elevated temperatures,
- Use Temperature: -452 to 250 F
- Coeff. of Thermal Expansion (CTE): 12 µin/in-F
- Tensile Strength (Break): 2,500 to 9,400 psi
- Tensile Modulus: 420 to 440 ksi
-
Supplier: SAE International
Description: A number of alternative capacitor technologies have been studied and high-temperature extruded polymer film capacitors hold the promise to meet the critical needs for temperature, energy density, reliability, cost and availability. Polymer resins capable of continuous use up to 200°C
-
Supplier: Master Bond, Inc.
Description: ratio (100/80 by wt) to a low viscosity, 100% reactive liquid with a long working (pot) life at ambient temperatures which however cures readily at elevated temperatures to a tough strong solid with superior physical strength properties and outstanding electrical insulation
- Use Temperature: -60 to 500 F
- Tensile Strength (Break): 5,200 to 10,200 psi
- Elongation: 2.4 to 6.9 %
- Electrical Resistivity: 1,800,000,000,000,000 to 150,000,000,000,000,000 ohm-cm
-
Supplier: Master Bond, Inc.
Description: Key Features Very low viscosity Outstanding optical clarity Exceptional physical strength Electrically insulative Dimensionally stable Resistant to a wide variety of chemicals Product Description Master Bond Polymer System EP30LV-1 is an ultra low viscosity, two component epoxy system
- Viscosity: 200 to 600 cP
- Use Temperature: -60 to 250 F
- Dielectric Strength: 440 kV/in
- Index of Refraction: 1.57
-
Supplier: Essen Magnetics Pty Ltd
Description: alloys to be used and for the material properties (strength, hardness, wear resistance, corrosion resistance, etc.) to be close to those of wrought metals. Also, because the metal is not melted in the MIM process (unlike metal casting processes), high temperature
- Materials: Carbon Steel, Copper, Iron-Nickel Alloy, Nickel Steel, Stainless Steel, Titanium Alloys, Tungsten-Copper Alloy
- Features: East Asia / Pacific Only
- Services Offered: Powder Metal (P/M) Services, Prototype
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Gas-Shielded Wires, Low Alloy Description A 110,000 psi tensile, high performance metal cored wire for use with high strength, low alloy steels such as ASTM 514, HY-100 and T1 steels. Formulated to have low smoke and fume levels while maintaining
- Diameter / Thickness: 0.045 inch
- Welding Filler Types: Steel - Low Alloy Carbon
- Joining Process / Product Form: Tubular Wire
-
Supplier: Master Bond, Inc.
Description: EP21LVSP6 is a two component system that is also well suited for potting and encapsulation applications. It offers a very convenient one to one mix ratio, by weight or volume and is formulated to cure at room temperature. It has a desirable combination of a long open time of 3-5 hours,
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 27.779999999999998 to 30.560000000000002 µin/in-F
- Tensile Strength (Break): 7,000 to 8,000 psi
- Dielectric Strength: 400.00000000000006 to 450.00000000000006 kV/in
-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Aquaease™ E 9091 is a powdered, alkaline electro cleaner for brass alloys, copper, zinc die- castings, slush castings, lead alloy castings, and white metals. Developed as an electro cleaner for non-ferrous metals, Aquaease™ E 9091 may also be used for
- Temperature (As Used): 110 to 125 F
- Type: Aerosol / Contact Cleaner, Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
-
Supplier: Indium Corporation
Description: Indium-tin alloys are useful where lower temperatures are required to protect heat-sensitive components and substrates. The indium-tin eutectic with a sharp melting point has excellent wettability on nonmetallic materials. It also has good low-temperature malleability and
- Overall Width / OD: 1.25 inch
- Overall Thickness: 0.4375 inch
- Overall Length: 7.0625 inch
- Shape / Form: Bar Stock, Semi-finished Shape / Mill Stock
-
Supplier: Team Metal Finishing
Description: Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Paramount Metal Finishing Company
Description: Paramount Metal Finishing 1515 West Elizabeth Ave Linden, NJ 07036 Tel: 908-862-0772 Fax: 908-862-9477 Contact: bnegrin@pmfnj.com www.pmf1.com Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant, Waterproof / Water
- Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, New / OEM Parts, Pickling / Chemical Deburring, Recoating / Refinishing, Research & Development, Stripping / Coating Removal
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Description: Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius,
- Operating Distance: 0.393701 to 0.5905515 inch
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: circuit design, selection of three different threaded cylindrical shell size, on the basis of the standard sensor enlarged the temperature range, high temperature resistant up to 120 degrees Celsius, the lowest resistance to low temperature type may achieve to 40 degrees
- Operating Distance: 0.0787402 to 0.1574804 inch
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Wacker Chemical Corp.
Description: dissipation for casting low-melting metal alloys
- Tensile Strength (Break): 652.665777107386 psi
- Elongation: 120 %
- Features: Casting Resin, Unfilled
- Type: Elastomer / Rubber
-
Description: Lanbao temperature extended inductive sensors adopts special compensation circuit design, M12,M18 and M30 threaded cylindrical shell size and a variety of output methods can be selected, the temperature range is wider, high temperature resistant up to 120 degrees Celsius,
- Operating Distance: 0.393701 to 0.5905515 inch
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: David Round
Description: Withstand High-Temperature Foundry Applications Designed with the assistance of foundry managers and casting line personnel, David Round's line of hot melt hoists sets the standard for ladle handling hoist in manual and semi-automatic metal casting operations. David
- Load Capacity: 2,000 lbs
- Maximum Lift Speed: 18.999999999999996 ft/min
- Type: Electric, Pneumatic
- Features: Other
-
Supplier: ASTM International
Description: Castings Specially Heat-Treated for Pressure A 389 Containing Parts Suitable for High-Temperature Service Ductile Iron Castings A 536 Ferritic Ductile Iron for Pressure Retaining Castings for Use A 395 at Elevated Temperatures Ductile Iron for Pressure Containing
-
Supplier: MarsMetal
Description: smooth and consistent surface. Various alloys are available from pure at 99.97% through various copper, tin and antimony alloys in varying percentages. The low melting temperature of lead, high density, corrosion-resistance, malleability and relative low cost make it attractive
- Shape / Form: Bar Stock, Hollow Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Features: Cast (Continuous, Centrifugal, etc.), Non-ferrous - Any Type
- Applications: Construction & Building / Architectural
- Nonferrous: Lead / Lead Alloy, White / Low Melting (UNS L)
-
Supplier: Techsil Limited
Description: BJB TC5041 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make molds used for casting low melting metals (with the use of talc). TC-5041's
- Chemical System: Silicone
-
Description: Digital 2-color pyrometer with fibre optic for non-contact temperature measurement of a cast iron pouring stream. Temperature ranges between 750 and 2500 °C. Key Features Accurate measurement of pouring stream Automatic recording of the pouring temperature Documentation of the
- Temperature Range: 1,382 to 4,532 F
- Spectral Range: 0.8 to 1.05 microns
- Response Time: 2 to 10,000 milliseconds
- Operating Temperature: 32 to 140 F
-
Supplier: Aremco Products, Inc.
Description: alumino-silicates, boron nitride, glass-ceramics, magnesium oxide, and zirconium phosphate. Production capabilities include isostatic and dry pressing, low pressure injection molding, extrusion, slip-casting, and CNC machining.
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Performance Features: Machinable
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Georgia-Pacific Corporation
Description: Fiber-reinforced polymer (FRP) composites are used to replace typical structural materials of steel, metal, aluminum and wood. GP Chemicals offers a complete line of products that includes GP® and RESI-LAM® resins for this market. In FRP applications with fire safety concerns or
- Filler: Aramid Fiber
- Type: Casting Resin, Thermoset
- Features: Composite Material
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: Robuster Quartz
Description: for 10 times cycle Density 2.19g/cm 3 (normal fused silica ceramic is 1.9g/cm3), No shrinkage at high temperature Porosity <1% Smooth and shining surface Chemical Stability Inert to most acid, base, metal and metal oxide Reactivity with other elements Metal
- Capacity: 0.6102381612381612 to 12.204763224763223 cubic inches
- O.D. / Width: 1.0629927 to 2.9921276 inch
- Applications: Chemical Processing, Foundry / Casting
- Crucible Type: Cover / Lid
-
Supplier: CoorsTek
Description: including large monolithic sizing, and can be configured into various complex shapes. Each series of Glassun provides superior performance due to the following properties: High thermal shock resistance due to a low thermal expansion rate Low thermal conductivity Extraordinary corrosion
- Applications: Refractory / High Temperature Materials
- Features: Silica / Fused Silica
- Material Type: Silica / Silicate Materials
-
Supplier: Aremco Products, Inc.
Description: nitride, glass-ceramics, magnesium oxide and zirconium phosphate. Production capabilities include isostatic and dry pressing, low pressure injection molding, extrusion, slip-casting, and CNC machining.
- Density: 3.7091048888319342 g/cc
- Max Use / Curie Temperature: 1,648.888888888889 C
- Thermal Conductivity: 31.7 W/m-K
- MOR / Flexural Strength: 46,000 psi
Find Suppliers by Category Top
Featured Products Top
-
Investment casting use mid/low temperature wax, can hold CT5-7, surface Ra6.3-12.5, apply to precise parts, Good formability for thin or long parts, few environmental pollution, Material: Carbon steel, Alloy steel: 42CrMo, 304, 316, Copper alloy, duplex (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
Reliable Casting for Complex Parts Aluminum gravity casting utilizes the natural flow of molten metal under gravity to fill molds, significantly reducing porosity and slag (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
The W31 CBB21 metallized polypropylene film capacitor is engineered for high-reliability electronic systems requiring stable capacitance, low dissipation, and long operational life. Utilizing advanced metallized polypropylene film and flame-retardant epoxy (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Casting & Potting Materials ELANTAS PDG, Inc. offers a wide range of high performance casting resins and potting resins. Our 2-component casting and (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Vacuum Induction Melting Strip Casting (VIM-SC) furnaces from Consarc are engineered for precision strip casting of specialty metals and alloys under vacuum and inert atmospheres. These systems produce consistently clean flake with superior control over solidification. By combining the (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
FORMKOTE T-50 This lubricating coating is designed to prevent galling during hot forming of titanium and works well for die casting aluminum and zinc. It's also useful in tube bending (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
Most electrical wiring and conduits operate within a “comfortable” range of operating temperatures, but there are also many others that experience either extremely low or high temperatures or both. All of these cases require conduits specially designed to deliver their rated (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
MIM process (unlike metal casting processes), high temperature alloys can be used without any negative affect on tool life. Metals commonly used for MIM parts include the following: · Low alloy steels · Stainless steels · High-speed steels · Irons (read more)
Browse Metal Injection Molding (MIM) Services Datasheets for Essen Magnetics Pty Ltd -
castings are most often produced by pouring molten metal into a sand mold. But how are the sand molds made? The sand casting process starts with creating a pattern, also known as the tooling. When filled with sand, the pattern creates a cavity which is where the heating elements are located and then (read more)
Browse Cast-In Heaters Datasheets for Tempco Electric Heater Corporation
Conduct Research Top
-
Carbonitriding: What It Is and How It Hardens the Surface of Parts
Parts undergoing precision machining and investment casting processes may experience a weakening to their outer surfaces due to the machining processes. Low alloy steel and carbon steel parts may not be strong enough to handle the constant wear and tear that will be experienced once placed
More Information Top
-
Casting Platinum Jewellery Alloys - Johnson Matthey Technology Review
Even if a lower metal casting temperature is used, there will be a difference in cooling rate of thicker and thinner sections, which is reflected in the eventual grain size.
-
1988 TMS Fall Meeting Program
A small laboratory unit for pressurized-gas continu- ous casting of low - temperature metals was built, and I"-diame- ter round bars and 1.25"XO.75" rectangular bars of pure tin were cast.
-
Effect of Some Parameters on the Cast Component Properties in Hot Chamber Die Casting
Lee et al. [5] investigated that low gate velocity, low liquid metal temperature before casting , and applica- tion of intensification pressure lead to high extent of inverse macro segregation at the cast surfaces of HPDC AM60 Mg-alloy.
-
Study of the rheological properties and the finishing behavior of abrasive gels in abrasive flow machining
In general, P-Silicone is used to make the plastic mold in metal casting with low melting temperature .
-
Mechanical properties of green compacts. II. Effect of powder relative bulk density on the strength of compacts with different forming temperature conditions
With an increase in compact density and the level of material particle deformation the section of an intense increase in strength (dynamic recrystallization) shifts into the region of lower temperatures as for cast metals [16].
-
Effect of ring liner and casting ring temperature on the dimension of cast posts.
This study evaluated the influence of: (1) a cellulose ring liner, and (2) a lower casting temperature of the metal ring, on the dimensions of a cast post.
-
A New Interpretation of Flux Quantization
However, recent discovery of persistent current in normal metal rings at low temperature casts a doubt on the first assumption, that the free energy of the normal state is essentially independent of the flux.7−9 Since the electronic states of normal metal…
-
Metallurgical thermodynamics and the carbon equivalent expression
The interaction coefficients were developed at 1600 ~ and most foundry metals are cast at lower tem- peratures , such as 1500 ~ (2732 ~ .
-
Casting metal microstructures from a flexible and reusable mold
The present work explores casting of low melting temperature metal alloys directly to microstructured silicone.
-
A new interpretation of flux quantization
However, recent discovery of persistent current in normal metal rings at low temperature casts doubt on the first assumption, that the free energy of the normal state is essentially independent of the flux [9–11].
Indicates content that may require registration and/or purchase.