Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: pH electrodes are available in epoxy body and glass body styles. The epoxy model is used for applications that require a more rugged electrode; the glass style offers a better range of chemical compatibility. All ALpHA Series electrodes can measure the full 0-14 pH
- pH Range: 0 to 14 ph
- pH Accuracy: 0.1 (+/- % FS)
- Operating Temperature: 32 to 212 F
- Electrode Configuration: Combination
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's glass-bodied, refillable (RF), combination pH electrodes are for general purpose laboratory measurements. The inert nature of the glass body allows these electrodes to be used in aqueous and non-aqueous solutions at temperatures up to 110C. The PHE-1479 has a
- pH Range: 0 to 14 ph
- Response Time: 5 seconds
- Operating Temperature: 23 to 212 F
- Electrode Configuration: Combination
-
Supplier: Cole-Parmer
Description: versatility and customization. These electrodes combine the pH reference, pH half-cell, and temperature sensor in one 12mm-diameter electrode body. The seven designs allow you to select between low-maintenance, sealed electrodes or clog-resistant
-
-
Supplier: Cole-Parmer
Description: versatility and customization. These electrodes combine the pH reference, pH half-cell, and temperature sensor in one 12mm-diameter electrode body. The seven designs allow you to select between low-maintenance, sealed electrodes or clog-resistant
-
Supplier: Cole-Parmer
Description: versatility and customization. These electrodes combine the pH reference, pH half-cell, and temperature sensor in one 12mm-diameter electrode body. The seven designs allow you to select between low-maintenance, sealed electrodes or clog-resistant
-
Supplier: Cole-Parmer
Description: versatility and customization. These electrodes combine the pH reference, pH half-cell, and temperature sensor in one 12mm-diameter electrode body. The seven designs allow you to select between low-maintenance, sealed electrodes or clog-resistant
-
Supplier: InspectorTools
Description: Big Digit LCD display in rugged housing with choice of stick or cabled pH Electrode Large LCD displays pH or mV and Temperature simultaneously Microprocessor provides for Automatic Buffer recognition Automatic Temperature Compensation via Pt-100 sensor built into
-
Supplier: InspectorTools
Description: Big Digit LCD display in rugged housing with choice of stick or cabled pH Electrode Large LCD displays pH or mV and Temperature simultaneously Microprocessor provides for Automatic Buffer recognition Automatic Temperature Compensation via Pt-100 sensor built into
-
Supplier: Metrohm USA, Inc.
Description: SGJ sleeve - Flexible SGJ sleeve Shaft material (completion) - Sleeve made of POM Shaft material - PEEK/POM Measuring range (theoretical) - 5x 10 -6 ... 10 -2 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 50 Temperature range, short-term (°C) - 0 ... 50 pH
- pH Range: 11 ph
- Operating Temperature: 32 to 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: off-the-shelf pH electrodes. The user can easily calibrate to a specific electrode through our software. This all-in-one compact, portable, easy to use device will measure and record up to 8,192 pH and 8,192 temperature measurements. The OM-CP-PH101 is a major leap
- Analog Input Channels: 1 #
- Resolution: 16 bits
- Operating Temperature: 41 to 122 F
- Features: Application Software Included, Other Input
-
Supplier: OMEGA Engineering, Inc.
Description: The PHE-5432 is a steam-sterilizable combination pH electrode designed to withstand high temperatures and pressures. The use of a porous PTFE liquid double junction and specifically formulated low impedance glass membrane allows it to function in the broadest spectrum of
- pH Range: 0 to 14 ph
- pH Accuracy: 0.1 (+/- % FS)
- Operating Temperature: 23 to 275 F
- Operating Pressure Range: 0 to 500 psi
-
Supplier: Real Tech, Inc.
Description: Real Tech’s pH sensor provides rapid real-time measurement of pH, ORP (redox) and temperature in water and wastewater. The combination sensor has been designed with a range to perform under harsh wastewater, seawater or high purity water conditions. The pH sensor features
- pH Range: 0 to 14 pH
- Accuracy: 0.1 ±pH
- ORP / Redox Range: -100 to 1,000 millivolts
- Features: Measures ORP / Redox
-
Supplier: REED-Direct
Description: Automatic temperature compensation assures that readings are corrected for temperature offsets One touch calibration for up to 3 points Calibration values are adjustable Data hold Electrode status indication Replaceable pH electrode module Waterproof housing (IP65)
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- Features and Functionality: Battery Powered
- Display Type: Digital Display
-
Supplier: Hamilton Company
Description: The maintenance free MecoTrode sensor is designed for processes in the chemical industry with extreme pH values. The H glass type membrane glass provides a low alkaline error and stable measurement even at high temperatures. Three high-performance ceramic diaphragms reduce the
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 266 F
- Operating Pressure Range: 0 to 232.06032 psi
- Electrode Configuration: Combination
-
Supplier: ABB Measurement & Analytics
Description: caters predominantly for low-conductivity and high-temperature applications. Data Rugged polypropylene body Detachable cable electrodes Replaceable liquid junction and high capacity electrolyte reservoir Flow-through and immersion systems Stainless steel flow system with
- pH Range: 0 to 10 pH
- Operating Temperature: 23 to 212 F
- Features: Measures ORP / Redox, Other
- Measures pH: Measures pH
-
Supplier: Automated Water & Effluent, Ltd.
Description: budget Redox electrode and has a low impedance glass bulb, single junction reference and a silver chloride element. The mounting cap on the budget pH Electrode model 9016-10B is Ryton with a small flange for mounting the Redox electrode into our RES style inline
- ORP Range: -2,000 to 2,000 millivolts
- Operating Temperature: 32 to 122 F
- Body Material: Epoxy or Polymer
- Mounting Options: In-Line (Insertion)
-
Supplier: Emerson Automation Solutions – Rosemount
Description: hardware. Its 12mm electrode diameter allows direct replacement of most manufacturers’ steam sterilizable pH sensors. The Model 328A comes with 15 ft (4.5 m) of custom made, high temperature, low noise cable. The 328A Steam Sterilizable pH Sensor is compatible with
- pH Range: 0 to 13 ph
- Operating Temperature: 32 to 266 F
- Electrode Configuration: Combination
- Junction Type: Double Junction
-
Supplier: Hamilton Company
Description: The maintenance free MecoTrode sensor is designed for processes in the chemical industry with extreme pH values. The H glass type membrane glass provides a low alkaline error and stable measurement even at high temperatures. Three high-performance ceramic diaphragms reduce the
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 266 F
- Operating Pressure Range: 0 to 232.06032 psi
- Electrode Configuration: Combination
-
Supplier: Advanced Sensor Technologies, Inc.
Description: While the ZEUS„¢ pH Sensors are only available in the configurations as detailed above, all other IOTRON„¢ series pH sensors can be custom built-to-order specific to your exact application requirements. Please review our pH sensor overview webpage to select the customizable
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Emerson Automation Solutions – Rosemount
Description: pH instruments. The ion-selective field effect transistor (ISFET) pH electrode provides a stable pH measurement. Its rate of response can be ten times faster than glass electrodes, enabling better process control. Its short response time and increased stability at
- pH Range: 2 to 12 ph
- Operating Temperature: 32 to 212 F
- Operating Pressure Range: -10 to 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: Hamilton Company
Description: The maintenance free EasyControl sensor is an entry level sensor for chemical or waste water applications and low process temperatures. It shows good behavior in samples containing few ions, respectively low conductivity.
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 140 F
- Operating Pressure Range: 0 to 29.00754 psi
- Electrode Configuration: Combination
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Refillable Viscolyt pH/ORP Probe The InPro 2000i SG/250/9816 is an Intelligent Sensor Management (ISM) pH probe with an integrated temperature sensor for demanding applications. This 250 mm refillable pH sensor with Viscolyt electrolyte is a reliable pH measurement
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 284 F
- Operating Pressure Range: 0 to 87 psi
- Junction Type: Double Junction, Single Junction
-
Supplier: Advanced Sensor Technologies, Inc.
Description: ("NG") for cases where this is desirable to minimize fouling build-up on the measuring tip (typically only used in conjunction with the low-profile thick-wall break-resistant parabolic style pH glass configurations). Wrench flats feature is standard for 3/4"-1" MNPT series pH
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: even under high pressure conditions. Thick-wall break resistant low-profile parabolic pH glass element for slurry and viscous type process media extends service life for tough installations. This type of rugged parabolic thick-wall, low-profile, break-resistant pH glass
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Hamilton Company
Description: Polilyte sensors show good measurement accuracy in highly alkaline solutions as well as in samples with low conductivity. Additionally, the Everef-L reference cartridge ensures a long lifetime. A stabilized sensor signal and an extended sensor diagnosis thanks to the integrated Liquid Earth
- pH Range: 0 to 14 ph
- Operating Temperature: 14 to 140 F
- Operating Pressure Range: 0 to 87.02262 psi
- Electrode Configuration: Combination
-
Supplier: Advanced Sensor Technologies, Inc.
Description: our thick wall glass is nearly impervious to cracking, even under high pressure conditions. Thick-wall break resistant low-profile parabolic pH glass element for slurry and viscous type process media extends service life for tough installations. This type of rugged parabolic
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: Myron L Company
Description: BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The advanced “isolated” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues. The unique sensor preamp
- pH Range: 0 to 14 pH
- Operating Temperature: 32 to 140 F
- Display Type: Analog Meter
- Electrical Output: Analog Voltage Output
-
Supplier: Myron L Company
Description: BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The advanced “isolated” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues. The unique sensor preamp
- pH Range: 0 to 14 pH
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage Output
- Display Type: Digital Display
-
Supplier: ASTM International
Description: 1.1 This test method is applicable to determine the pH of water samples with a conductivity of 2 to 100 µ S/cm over the pH range of 3 to 11. pH measurements of water of low conductivity are problematic. Specifically, this test method avoids contamination of the sample
Find Suppliers by Category Top
Featured Products Top
-
between the Polisolve reference electrolyte and the sample, ensuring optimal measurement performance. Polilyte HT sensors show excellent measurement accuracy in highly alkaline solutions as well as in samples with very low conductivity. They are steam-sterilizable, autoclavable, and suitable for clean (read more)
Browse pH Electrodes Datasheets for Hamilton Company -
The DURACAL pH buffer family offers the advantages of high stability, high resistance against contamination, easy handling, and long lifetime. Additionally, DURACAL buffers provide features that are common to Secondary Reference Solutions, namely low uncertainty, and a documented traceability to (read more)
Browse Inorganic Chemicals and Compounds Datasheets for Hamilton Company -
-20,000 μS/ppm • 0-14 pH • Long Life Internal Electrodes • Full 4 Digit Display • Auto Temperature Compensation to 25°C/77°F • User Friendly Please note: TechPro™ AR1 and ARH1 models have been redesigned and (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
The 2026 Titrolyzer configured for pH measurements is the perfect instrument for situations where inline pH measurements fail. Temperature, pressure changes, streaming potential effects and more have no influence on the measurement. The electrode condition is (read more)
Browse pH Instruments Datasheets for Metrohm USA, Inc. -
. With an efficiency of 93%, the module can operate at full load with baseplate temperatures of -40°C to +85°C, derating linearly to 80% load at +100°C. Conduction cooling through the baseplate enables the PH-A to be used in outdoor sealed enclosures or liquid cooled equipment (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
include new and improved features with greater performance. The TP1, TPH1, and TH1 deliver the accurate, precise, repeatable results you require in critical water quality parameter measurements of Conductivity and TDS (TP1 and TPH1), pH (TPH1 and TH1) and Temperature. Please visit our (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Temperature Sensor Module Featuring Expanded Ranges Announced by Dexter Research. Dexter's Temperature Sensor Module is a ready-to use, cost-effective, non-contact IR thermometer. Calibrated output (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
, the recommended cure is overnight at room temperature followed by 3-5 hours at 150-200°F. The mainstay property of this epoxy system is its exceptionally low coefficient of expansion of 9-12 x 10-6 in/in/°C. It has an array of other highly desirable properties including stellar electrical (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
handling Excellent heat resistance Toughened system Passes NASA low outgassing Master Bond Supreme 11AOHTLP is a two component epoxy resin system for high performance bonding, sealing and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
The AEC-Q200 Ultra-Low ESR X8G range offers a very stable X8R High Q material system that provides excellent low loss performance. The range is tested and approved to automotive specification AEC-Q200. Optimized for lowest possible ESR, the electrode system provides low metal (read more)
Browse Capacitors Datasheets for Knowles
Conduct Research Top
-
Advances in pH Measurement in High-Temperature Biotech Processes
glass electrodes age much faster in high-temperature environments. A typical symptom of an aged pH-sensing glass is its sluggish response toward pH changes. Understanding the aging mechanism is important in slowing the aging process of a pH-sensing glass. In this study, the complex impedance
-
Ion Selective Sensors and Electrodes Technologies for Industrially, Environmentally and Biologically Significant Ion Measurements - Complete Technical Paper
field effect transistor technologies, due primarily to their very poor commercial acceptance and extensive technological difficulties of their fabrication for the relatively low volume demand in the ion selective measurement industry (including all of the demand for pH sensors) [1, 2]. Most
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
used to fill the electrode channels with. phosphate buffered saline, or PBS (GIBCO PBS pH 7.4,. Invitrogen, Carlsbad, CA, USA). These pipette tips were. kept in place to serve as PBS reservoirs, and 20 gauge copper. wire electrodes were placed in these reservoirs. The. electrodes inserted in one
More Information Top
-
Solute Crystallization in Frozen Systems–Use of Synchrotron Radiation to Improve Sensitivity
The use of a low temperature pH electrode indicated DHPD crystallization at initial buffer concentration down to 8 mM. However, the pH electrode could only be used at temperatures Qj17-C.
-
Ultrasonication as a Potential Tool to Predict Solute Crystallization in Freeze-Concentrates
A low temperature pH electrode (Inlabcool, Mettler Toledo, Switzerland) was placed in the center of the sample and connected to a data acquisition system (compris- ing a buffer circuit and a National Instruments CDAQ-9174 module connected to a computer).
-
The Effect of Crystallizing and Non-crystallizing Cosolutes on Succinate Buffer Crystallization and the Consequent pH Shift in Frozen Solutions
A low temperature pH electrode (Inlab® cool, Mettler Toledo, Switzerland) was placed in the center of the sample and connected to a pH meter (pH 500 series, Oakton, Singapore) to monitor the electromotive force (EMF), from which the pH of the solution …
-
Crystallization of Trehalose in Frozen Solutions and its Phase Behavior during Drying
A low temperature pH electrode (Inlab®cool, Mettler Toledo, Switzerland) was placed in the center of the sample and connected to a pH meter (pH 500 series, Oakton, Singapore) to monitor the electro- motive force (EMF).
-
Lyophilized Biologics and Vaccines
Gomez et al. developed an elegant method, utilizing a low - temperature pH elec- trode , to measure the pH shifts during the freezing stage under far-from-equilib- rium conditions [20].
-
Predicting the crystallization propensity of carboxylic acid buffers in frozen systems—relevance to freeze‐drying
Using a low - temperature pH electrode , with a working temper- ature range of 80◦ C to −30◦ C, solution pH was moni- tored continuously.
-
Assignment and pH dependence of the 19 F‐NMR resonances from the fluorouracil anabolites involved in fluoropyrimidine chemotherapy
For example, HEPES and Tris have temperature coefficients of DpKa/ °C of À0.014 and À0.031, respectively.46 In retrospective control experiments, using a low - temperature pH electrode , we confirmed that with HEPES buffer there is an increase in the indicated …
-
Guide to Minimizing User Errors in pH Measurements
Temperatures higher than the limit may deteriorate the electronic components handling the high impedance pH electrode , lower temperature may inactivate the same component.
-
Effect of pH on stability of recombinant botulinum serotype A vaccine in aqueous solution and during storage of freeze‐dried formulations
To address this issue, the pH of frozen formulations was measured at À208C (the lowest operational temperature of the pH electrode used for these measurements), using a previously described .
-
A new mechanism for decreasing aggregation of recombinant human interferon‐γ by a surfactant: Slowed dissolution of lyophilized formulations in a solution cont...
Ingold pH electrode containing a low - temperature electrolyte, Friscolyte ``B,'' was calibrated by measuring pH and conductivity (mV) at 25, 10, and 08C, using three standard buffer solutions.
Indicates content that may require registration and/or purchase.