-
Description: The ultrasonic transducer utilizes piezoelectric effect to convert electricity to mechanical vibration and form ultrasonic waves. Therefore no coil is contained and electromagnetic interference can be greatly reduced. The ultrasonic wave has excellent directivity and
- Features: Other
-
Description: The ultrasonic transducer utilizes piezoelectric effect to convert electricity to mechanical vibration and form ultrasonic waves. Therefore no coil is contained and electromagnetic interference can be greatly reduced. The ultrasonic wave has excellent directivity and
- Features: Other
-
Supplier: Siemens Process Instrumentation
Description: Echomax XPS transducers use ultrasonic technology to measure level in a wide range of liquids and solids. The transducers can be fully immersed, are resistant to steam and corrosive chemicals, and can be installed without flanges. Integral temperature compensation
- Measurement Range: 304.7998354080889 to 29,870.38386999271 mm
- Features: Other
-
-
Description: The ultrasonic transducer utilizes piezoelectric effect to convert electricity to mechanical vibration and form ultrasonic waves. Therefore no coil is contained and electromagnetic interference can be greatly reduced. The ultrasonic wave has excellent directivity and
- Features: Other
-
Supplier: Massa Products Corporation
Description: The MassaSonic® FlatPack® Sensors are low profile designed ultrasonic transmitter modules. They are optimized to provide continuous non-contact distance measurement of fluids, pastes, or uneven solid bulk materials in constrained working zones for application ranges from 1 inch (25 mm)
- Measuring Range: 4 to 156 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Massa Products Corporation
Description: The MassaSonic® FlatPack® Sensors are low profile designed ultrasonic transmitter modules. They are optimized to provide continuous non-contact distance measurement of fluids, pastes, or uneven solid bulk materials in constrained working zones for application ranges from 1 inch (25 mm)
- Measuring Range: 1 to 60 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Daniel Measurement and Control Inc.
Description: Ultrasonic technology has become the method of choice for metering applications requiring high accuracy, flow dynamics intelligence, measurement reliability, low maintenance and low pressure drop. Daniel liquid ultrasonic flow meters are used in custody transfer,
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -50 to 150 F
-
Supplier: Technic, Inc.
Description: Self-Contained Ultrasonic Cleaning Systems Ultrasonic cleaning systems use ultrasonic energy to produce cavitation, a formation and collapse of vacuum bubbles, in a liquid. The agitation of countless small, intensely collapsing bubbles produces a highly effective scrubbing of
- Wash Tank Capacity: 5.2 to 41 gallons
- Internal Length: 10 to 20 inch
- Internal Width: 12 to 24 inch
- Internal Depth / Height: 10 to 24 inch
-
Supplier: Transus Instruments
Description: applications. The new UIM-3/3F ultrasonic flowmeters use patented Broadband Continuous Wave© signal processing and high efficiency titanium transducers to provide reliable and precise flow measurement even in the most extreme applications. Features Highly accurate path
- Pipe Diameter: 2 to 16 inch
- Media Temperature Range: -22 to 176 F
- Operating Temperature: -40 to 140 F
- Operating Pressure: 1,479.38454 psi
-
Supplier: FineTek
Description: EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is that it is easy-to-install and low maintenance due to no moving parts. EAX
- Measuring Range: 472.4412 inch
- Media Type: Liquid
- Device Classification: Transmitter
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Evident Scientific
Description: Large element size allows for inspection of thicker components and provides a large scanning index Transducers available in Accuscan-S, Centrascan, and Videoscan Series Accupath and High Temperature style wedges available Threaded brass screw receptacles ensure firm anchoring of the
- Probe Frequency: 1,000 kHz
- Transducer Style: Angle Beam / Wedge Transducer
- Features: Ultrasonic
-
Supplier: Stoelting Cleaning Equipment
Description: Lewis self-contained, ultrasonic cleaners providing all components and accessories in one cabinet. Matching rinse and dry units available to give a complete ultrasonic wash, rinse, and dry operation. Standard Features Circuit breaker, timer, and all controls are mounted on the control
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic, Spray Washers
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
- Components: Heaters, Pumps, Ultrasonic Generators, Ultrasonic Transducers
-
Supplier: KROHNE Messtechnik
Description: resistant titanium transducers provide a strong ultrasonic signal into the gas. The signal processing of the meter allows a better detection of small, strongly dampened acoustic signals. The OPTISONIC 7300 Biogas features an integrated temperature sensor and optional pressure
- Pipe Diameter: 2 to 8 inch
- Velocity Flow Rate: 98.4251968503937 ft/sec
- Operating Temperature: -40 to 212 F
- Operating Pressure: 145 psi
-
Supplier: Airmar Technology Corporation
Description: Airmar’s patented UST850 just turned your maintenance time into more cruising time—and made your boat smarter too. Get ultrasonic speed and temperature in a single thru-hull housing with no moving parts. This sensor is a high-precision, low-maintenance solution for use on power
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Airmar Technology Corporation
Description: Airmar’s patented UST800 just turned your maintenance time into more cruising time—and made your boat smarter too. Get ultrasonic speed and temperature in a single thru-hull housing with no moving parts. This sensor is a high-precision, low-maintenance solution for use on power
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Spire Metering Technology
Description: solutions. Features & Benefits 280W-CI Ultrasonic flow meters provide a wide performance range featuring robust, and durable commercial and industrial design for water measurement Electronics, transducers and cables are all encapsulated in a heavy-duty enclosure with IP68 rating No
- Pipe Diameter: 2 to 12 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.11 to 137.6 GPM
- Operating Pressure: 0 to 10 psi
-
Supplier: FLEXIM AMERICAS Corp.
Description: measured, they are not submitted to wear and tear. Transducers for the common pipe diameters (0,25 to 63 inches feet) and temperatures ranges (from -256°F to 750°F) as well as hazardous zones (ATEX and FM) are available. Benefits: Ultrasonic flow meter with 1 or 2 flow channels
- Pipe Diameter: 0.25 to 63 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Panametrics
Description: Self-calibration check assures accurate worry-free operation Delivers accurate flow rate, independent of gas composition Measures very low to very high velocity Field-proven installation techniques Built-in totalizers Built-in power supply for pressure and temperature transmitters 4000
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
Supplier: Siemens Process Instrumentation
Description: The Probe is a short-range integrated ultrasonic level transmitter, ideal for liquids and slurries in open or closed vessels. The transducer is available in PVDF copolymer, making the device suitable for use in a wide variety of applications. The Probe is easy to install and maintain,
- Measuring Range: 9.842525 to 196.8505 inch
- Material Temperature Range: -40 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Cole-Parmer
Description: AC current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every surface with
- Wash Tank Capacity: 0.75 gallons
- Internal Length: 9.5 inch
- Internal Width: 5.5 inch
- Internal Depth / Height: 4 inch
-
Supplier: Cole-Parmer
Description: AC current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every surface with
- Wash Tank Capacity: 1.5 gallons
- Internal Length: 11.5 inch
- Internal Width: 6 inch
- Internal Depth / Height: 6 inch
-
Supplier: Cole-Parmer
Description: AC current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every surface with
- Wash Tank Capacity: 5.5 gallons
- Internal Length: 19.5 inch
- Internal Width: 11 inch
- Internal Depth / Height: 6 inch
-
Supplier: Cole-Parmer
Description: AC current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every surface with
- Wash Tank Capacity: 2.5 gallons
- Internal Length: 11.5 inch
- Internal Width: 9.5 inch
- Internal Depth / Height: 6 inch
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a flameproof enclosure. The terminals and
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LU150 and LU180 are short-range integrated ultrasonic level transmitters ideal for liquids, slurries, and bulk materials in open or closed vessels to 5 m (16.4 ft). SITRANS LU150/LU180 ultrasonic level transmitters are easy to install and maintain, and can be removed quickly
- Measuring Range: 9.842525 to 196.8505 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Airmar Technology Corporation
Description: Airmar’s patented UDST800 just turned your maintenance time into more cruising time—and made your boat smarter too. Get ultrasonic speed, depth, and temperature in a single thru-hull housing with no moving parts. Say goodbye to paddlewheel maintenance and hello to Smart™ technology,
- Maximum Operational Depth: 0.6096 m
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Madison Company
Description: interface to the sensor, an optional 316L stainless steel transducer face with tri-clover clamp is also available. Features Pulse ultrasonic technology Non-contact measurement Programmable Push-button calibration Elimination of unwanted echoes Microprocessor-based reliability
- Measuring Range: 3.96 to 72 inch
- Maximum Operating Pressure: 29.00754 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Panametrics
Description: high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow XGM868i gas flow transmitter is a complete ultrasonic flow metering system for measurement of most gases including: Hydrocarbon gases Vent gases Biogases Digester gases Fuel gases Waste
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 3,480 psi
-
Supplier: Coilcraft, Inc.
Description: Compact, low-profile package (8.2 × 6.6 × 5.4 mm) reduces board space by up to 20% and is 24% shorter than competitive options Optimized for the Texas Instruments PGA460-Q1 Ideal for a variety of available ultrasonic transducers Excellent temperature stability up to 125°C
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: OMEGA Engineering, Inc.
Description: Temperature: -40 to 60°C (-40 to 140°F) FDT-41 thru 46 with “-HT” option, FDT-47 and FDT-48: NEMA 6 (IP67), CPVC, PEI, Nylon cord grip, PVC cable jacket Temperature: -40 to 90°C (-40 to 194°F) FDT-47 “-HT”: NEMA 6 (IP67), PTFE, polyimide, Nickel-plated brass cord grip, PFA cable jacket
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Micro Sensor Co., Ltd.
Description: MicroSensor offers quality level transmitters for special applications. MPM4809TD is a diesel level transmitter, while MPM436W is a level sensor designed for the low range 0.5m level monitoring. MPM4810 and MPM4811 are level transducers with dual-level and temperature
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave, Ultrasonic / Sonic
- Device Classification: Transmitter
-
Supplier: FLEXIM AMERICAS Corp.
Description: temperature or pressure) can be used by the flowmeter, in conjuction with the measured flow, for the calculation of further quantities: e.g. BTU, mass flow, etc. Since the flowmeter's transducers are not in contact with the medium to be measured, they are not submitted to wear and
- Pipe Diameter: 0.25 to 432 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: LHV Power
Description: shipment, and protected by warranty against defects in material or workmanship. Product Features: 10 Watt output <0.01% Line and load regulation Low temperature coefficient Low ripple and 1/F noise Compact size Remote adjust (fast adjust optional) Remote enable Remote voltage
- DC Input Voltage: 11.5 to 32 volts
- DC Output Voltage: 0 to 3,000 volts
- DC Output Current: 0.003 amps
- DC Output Power: 10 watts
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: lubrication bearing system options. Tuned, two-mass, natural frequency and brute force designs. Available in widths from 6 inches to 10 feet and lengths up to 200 feet. Available with side, end, intermediate, straight, or bias discharges. High temperature vibratory screener designs available
- Operation: Check Screening / Scalping, Dewatering / Washing / Desliming
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Ultrasonic Transducer
Find Suppliers by Category Top
Featured Products Top
-
our sea water submersible sensors can go down to 2.2km in sea water. By controlling the materials used both inside and outside the transducer we can also design sensors for high (600?) and low (-220?) temperature as well as very high nuclear radiation. We have been manufacturing LVDT displacement (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
across a wide temperature range from –50 to +120°C. Each set includes two cables and can be customized to your designed lengths. It’s the perfect companion to our high-voltage transducers that completes your measurement system and keeps it protected in the toughest high (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
; deep under water. Some of our sea water submersible sensors can go down to 2.2km in sea water. By controlling the materials used both inside and outside the transducer we can also design sensors for high (600?) and low (-220?) temperature as well as very high nuclear radiation. We have been (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
to install flowmeters on its fire water lines. Challenge The customer used a competitor’s ultrasonic flowmeter on its main water injection line, which fed several produced water injection pumps. However, the flowmeter provided (read more)
Browse Flow Meters Datasheets for Panametrics -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
measure the flow in two separate pipes or at two different places in the same pipe. No pressure drop, low maintenance Since the DigitalFlow GM868’s transducers do not obstruct the flow, they generally do not (read more)
Browse Flow Meters Datasheets for Panametrics -
. On-Stream Inspection (OSI) Developed with Ionix® Advanced Technologies, this twin-element, 5.0 MHz ultrasonic transducer measures the remaining wall thickness range from 2.5 mm to 50 mm, depending on the temperature and material. It has great wear resistance (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
from hydrocarbon processing and chemicals to water and wastewater, the XMT1000 has earned its reputation as a versatile, rugged, and highly accurate ultrasonic flow transmitter, designed to perform day after day in demanding environments. What makes (read more)
Browse Liquid Flow Meters Datasheets for Panametrics -
our sea water submersible sensors can go down to 2.2km in sea water. By controlling the materials used both inside and outside the transducer we can also design sensors for high (600?) and low (-220?) temperature as well as very high nuclear radiation. We have been manufacturing LVDT displacement (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
our sea water submersible sensors can go down to 2.2km in sea water. By controlling the materials used both inside and outside the transducer we can also design sensors for high (600?) and low (-220?) temperature as well as very high nuclear radiation. We have been manufacturing LVDT displacement (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense
More Information Top
-
MEMS/NEMS
Memmi, D., Foglietti, V., Cianci, E., Caliano, G., and Pappalardo M., Fabrication of Micromechanical Capacitive Ultrasonic Transducers by Low Temperature Process, Sensors and Actuators A, 2002;99:85–91.
-
Generation IV nuclear reactors - R&D program to improve sodium-cooled systems inspection
However, potential technical solutions resolving the short-term problem of acoustically coupling the ultrasonic transducers at low temperature (200°C) in sodium were found by adjusting the roughness and the material of the solid surface.
-
Design, fabrication and characterization of a capacitive micromachined ultrasonic probe for medical imaging
[21] D. Memmi, V. Foglietti, E. Cianci, G. Caliano, and M. Pap- palardo, “Fabrication of capacitive micromechanical ultrasonic transducers by low temperature process,” Sens. Actuators A: Phys., vol.
-
The Piezoelectric Method of Determining Mechanical Damping at Frequencies of 30 to 200 KHz
A. J. Matheson, “Liquids for bonding ultrasonic transducers at low temperatures ,” J .
-
Progresses in cMUT device fabrication using low temperature processes
6 1–13 [26] Cianci E, Foglietti V, Memmi D, Caliano G, Caronti A and Pappalardo M 2002 Fabrication of capacitive ultrasonic transducers by a low temperature and fully surface-micromachined process Precis.
-
Piezoelectric and Acoustic Materials for Transducer Applications
(2002) Fabrication of ca- pacitive ultrasonic transducers by a low temperature and fully surface-micromachined process.
-
PECVD low stress silicon nitride analysis and optimization for the fabrication of CMUT devices
(San Diego, CA) pp 547–50 [6] Memmi D, Foglietti V, Cianci E, Caliano G and Pappalardo M 2002 Fabrication of capacitive micromechanical ultrasonic transducers by low - temperature process Sensors Actuators A 99 85–91 [7] Cianci E, Visigalli L, Foglietti V, Caliano G and Pappalardo M 2003 Improvements towards a reliable fabrication process for cMUT…
-
Response Analyses of Micro-Ultrasonic Sensor Devices for Underwater Robotic Applications
(2002) Fabrication of capacitive micromechanical ultrasonic transducers by low - temperature process.
-
MEMS Materials and Processes Handbook
D. Memmi, V. Foglietti, E. Cianci et al.: Fabrication of capacitive micromechanical ultrasonic transducers by low - temperature process, Sens. Act.
-
Springer Handbook of Nanotechnology
Memmi, V. Foglietti, E. Cianci, G. Caliano, M. Pappalardo: Fabrication of capacitive mi- cromechanical ultrasonic transducers by low - temperature process, Sens. Actuators A 99, 85–91 (2002) 11.99 A.
Indicates content that may require registration and/or purchase.