Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: IEC 62040-1:2008 applies to uninterruptible power systems (UPS) with an electrical energy storage device in the d.c. link. It is used with IEC 60950-1, which is referred to in this standard as "RD" (reference document). It is applicable to UPS which are movable, stationary,
-
Supplier: Active Power, Inc.
Description: flywheel is ready to assume the load. By contrast, battery failures are the leading cause of UPS load loss and system downtime. Consequently, Active Power’s UPS system is proven 12 times less to likely to fail than a battery-based system. 90% Less Enviromental
- Discharge Time: 0.408333333333333 to 1.4 minutes
- AC Prime Power Rating (Watts): 250,000 watts
- Output Options: AC Three Phase Power
- Standard/Certifications: CSA, UL
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7503-C is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuit. TMR7503-C Features and Benefits Low temperature drift Galvanic isolation High immunity
- Measuring Range: 50 to 600 amps
- Input Voltage: 12 volts
- Response Time: 1 µs
- Accuracy: 0.5 to 2.5 %FS
-
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7506-C is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7506-C Features and Benefits Low temperature coefficient Galvanic isolation High
- Measuring Range: 50 to 600 amps
- Input Voltage: 15 volts
- Response Time: 2 µs
- Accuracy: 0.5 to 1.5 %FS
-
Supplier: Tripp Lite by Eaton
Description: on-line UPS system is ideal for protecting a variety of critical IT systems. The SV40KL includes preinstalled input, bypass and output breakers, as well as a static transfer switch (STS) and two included 20kVA SV20PM power modules. Space is included for up to six
- Volt-Amp Rating: 40 kVA
- Watt Rating: 35.99999999999998 kwatts
- Maximum Input Current: 120 to 420 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: on-line UPS system is ideal for protecting a variety of critical IT systems. The SV80KL includes preinstalled input, bypass and output breakers, as well as a static transfer switch (STS) and four included 20kVA SV20PM power modules. Space is included for up to four
- Volt-Amp Rating: 80 kVA
- Watt Rating: 71.99999999999996 kwatts
- Maximum Input Current: 240 to 420 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: on-line UPS system is ideal for protecting a variety of critical IT systems. The SV20KL includes pre-installed input, bypass and output breakers, as well as a static transfer switch (STS) and one included 20kVA SV20PM power module. Space is included for up to seven
- Volt-Amp Rating: 20 kVA
- Watt Rating: 18.00000000000003 kwatts
- Maximum Input Current: 60 to 420 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: on-line UPS system is ideal for protecting a variety of critical IT systems. The SV60KL includes preinstalled input, bypass and output breakers, as well as a static transfer switch (STS) and three included 20kVA SV20PM power modules. Space is included for up to five
- Volt-Amp Rating: 60 kVA
- Watt Rating: 54.000000000000014 kwatts
- Maximum Input Current: 180 to 420 amps
- Operating Temperature: 32 to 104 F
-
Supplier: AMETEK Programmable Power
Description: the allowed ranges. This prevents battery discharge and ensures that battery power is available in the event of generator failure. Soft-start of the UPS input rectifier limits the inrush current during start-up, precluding fluctuations in the AC source voltage that could affect other
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 21 amps
- DC Output Current: 21 amps
- DC Output Power: 1,920.0000000000002 watts
-
Supplier: Cole-Parmer
Description: • Fast heat-ups and accurate temperature control to 600° C • Safer operation than oil and salt baths • Dry, inert, nontoxic aluminum oxide ensures hazard-free operation • Upgrade bath system with optional temperature controller • Protect bath with optional air filter and
- Frequency Range: 50 to 60 Hz
- Operating Temperature: 122 to 1,112 F
- Configuration: Bath Only
- Temperature Control: Heating
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 500w energy storage system suppliers and manufacturers, welcome to wholesale 500w energy storage system from us. 500W Energy Storage System Production capacity: 10,000pcs per month Input: * 90V~264V AC Power/200W * 18V DC Solar
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 50 ampere-hr
- Operating Temperature: -4 to 149 F
- Width / Diameter: 7.5590592 inch
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 1000w energy storage system suppliers and manufacturers, welcome to wholesale 1000w energy storage system from us. 1000W Energy Storage System Production capacity: 10,000pcs per month Input: * 100V~240V AC Power/200W * DC 9.5~15.6V
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 50 ampere-hr
- Operating Temperature: -4 to 149 F
- Width / Diameter: 8.0708705 inch
-
Supplier: HORIBA Instruments, Inc.
Description: Total System for Regulation Compliance and Engine/Vehicle R&D OBS-ONE is the latest Portable Emissions Measurement System designed for engine/vehicle certification under real road conditions. It measures concentrations of emissions (CO, CO2, THC, NOx, NO2), particulate matter,
-
Supplier: SCHURTER Inc
Description: Description Terminals for three phases and ground 2 stage Very high attenuation Industrial or low leakage current versions Unique Selling Proposition Compact design with small footprint Double-stage filter for high attenuation High voltage versions Wide temperature range Applications
- Rated Voltage: 520 to 760 volts
- Rated Current: 16 to 230 amps
- Operating Temperature: -40 to 100 C
- Product Standards: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark, VDE Component Mark
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: SCHURTER Inc
Description: Description Terminals for three phases and ground 1 stage Very high attenuation Industrial or low leakage current versions Unique Selling Proposition Compact design with small footprint Single-stage filter for high efficiency Light weight design Wide temperature range Applications
- Rated Voltage: 300 to 520 volts
- Rated Current: 16 to 230 amps
- Operating Temperature: -40 to 100 C
- Product Standards: CE Conformity Marks, UL Listing Mark, VDE Component Mark
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a gear pump
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has dual gear pumps,
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Knick Interface LLC
Description: of the sensor connection (2-, 3- or 4-wire) Protective separation according to EN 61140. Protection of maintenance staff and subsequent devices against excessively high voltages up to 300 V AC/DC Functional safety up to SIL 2 (up to SIL 3 in case of redundant configuration) with
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Features: DC Voltage, Other
- Form Factor: DIN Rail
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Knick Interface LLC
Description: industry, temperatures are continuously measured and often used as a reference input for closed-loop control systems, monitoring systems, safety shutdown systems, or for similar critical jobs. As a rule, high demands are placed on function, accuracy, flexibility and
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Features: DC Voltage, Other
- Form Factor: DIN Rail
-
Supplier: Richardson RFPD
Description: Features Low On-State Resistance over Temperature Low Parasitic Capacitances Fast Diode with ultra low reverse recovery High Temperature Operation (Tj = 175C) Benefits Improves System Efficiency with lower switching and conduction losses Enables high
- rDS(on): 0.06 ohms
- Features: MOSFET, Other
-
Supplier: Richardson RFPD
Description: Applications Wind Turbine Pitch Control Engineering Machinery Industrial Equipment UPS and Telecom Systems AGV Features and Advantages One Million Cycle Life Good Low Temperature Characteristics High Power Density Wide Temperature Range: -40 C to 65 C Compact Size,
- Capacitance Range: 62,000,000 microF
- DC Rated Voltage Range (WVDC): 18 volts
- Features: Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Description: Features: Long cycle life and high reliability Small size, light weight, high energy density, green environmental protection Wide operating temperature range, good high and low temperature performance High efficiency, energy saving, stable power supply, high power output, visual
- Voltage: 51.2 to 576 volts
- Capacity, Amp Hours (AH): 50 to 500 ampere-hr
- Width / Diameter: 18.110246 to 111.2599026 inch
- Depth: 12.598432 to 31.49608 inch
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Richardson RFPD
Description: Features New 6th Generation Technology Low Forward Voltage Drop (VF) Zero Reverse Recovery Current Zero Forward Recovery Voltage Low Leakage Current (Ir) Temperature-Independent Switching Behavior Positive Temperature Coefficient on VF Benefits Higher System Level
- IF: 10,000 mA
-
Supplier: Electro Standards Laboratories
Description: systems. The SCUPS® is perfect for low power remote systems where primary power can be interrupted. Typical applications include remote locations with intermittent grid power or renewable energy systems such as solar powered systems. The SCUPS® Model 1023 is also
- Watt Rating: 24.000000000000014 kwatts
- UPS Type: DC Power
- Features: Other
-
Supplier: Electro Standards Laboratories
Description: Provides critical power backup for remote locations. Recognized for significant advantages over battery UPS systems. Low Maintenance, Long Service Life, Wide Temperature Change The SCUPS® Model 1024 SuperCapacitor based Uninterruptible Power Supply is designed to provide
- UPS Type: DC Power
- Features: Other
-
Supplier: Infineon Technologies AG
Description: reverse recovery current (Irrm) HV-H3TRB pass by Jedec Standard Cosmic ray ruggedness Maximum junction temperature 175°C Qualified according to JEDEC Benefits High efficiency system Maximize system output power Optimized performance Humidity robustness Applications Microinverter
- VF: 1.65 to 2.1 volts
- IF: 59,000 to 92,000 mA
- IR: 0.02 mA
- trr: 94 ns
-
Supplier: Infineon Technologies AG
Description: reverse recovery current (Irrm) HV-H3TRB pass by Jedec Standard Cosmic ray ruggedness Maximum junction temperature 175°C Qualified according to JEDEC Benefits High efficiency system Maximize system output power Optimized performance Humidity robustness Applications Microinverter
- VF: 1.65 to 2.1 volts
- IF: 25,000 to 42,000 mA
- IR: 0.02 mA
- trr: 74 ns
-
Supplier: Infineon Technologies AG
Description: reverse recovery current (Irrm) HV-H3TRB pass by Jedec Standard Cosmic ray ruggedness Maximum junction temperature 175°C Qualified according to JEDEC Benefits High efficiency system Maximize system output power Optimized performance Humidity robustness Applications Microinverter
- VF: 1.65 to 2.1 volts
- IF: 105,000 to 150,000 mA
- IR: 0.02 mA
- trr: 98 ns
-
Supplier: Infineon Technologies AG
Description: reverse recovery current (Irrm) HV-H3TRB pass by Jedec Standard Cosmic ray ruggedness Maximum junction temperature 175°C Qualified according to JEDEC Benefits High efficiency system Maximize system output power Optimized performance Humidity robustness Applications Microinverter
- VF: 1.65 to 2.1 volts
- IF: 125,000 to 150,000 mA
- IR: 0.02 mA
- trr: 98 ns
Find Suppliers by Category Top
Featured Products Top
-
The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices — such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
-banked capacitors typically results in enhanced system reliability with lower assembly costs. The MDL series also features long life, meeting a 5,000 hour life test at rated voltage, with a core temperature of 85°C. This translates to a life of 200,000 hours when operated at a 60 °C ambient at full (read more)
Browse Datasheets for Cornell Dubilier -
ADI's ADES1754, ADES1755, and ADES1756 are flexible data-acquisition systems for managing of high-voltage and low-voltage battery modules. The systems can measure 14 cell voltages and a combination of six temperatures or system voltage measurements with fully redundant (read more)
Browse Data Acquisition Datasheets for DigiKey -
KA ideal for PV inverters/power conditioners and industrial inverters, as well as UPS systems. This 300A, high-power relay reduces the necessity for complex temperature designs and the inclusion of heat transfer devices due to low contact resistance as compared to similar relays. It can support designs with high voltage requirements of up to 1,000VAC. (read more)
Browse Electromechanical Relays Datasheets for Aratas America LLC -
, rectifiers, inverters, DC drives, UPS systems, and reduced voltage motor starters while maintaining operational continuity in demanding environments. With voltage ratings of 1000VAC and 1000VDC, current ratings from 25A to 500A, and a 50kA interrupting capacity (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
, including server power suppliers, electric vehicle charging systems, energy storage systems, UPS, solar (PV) inverters and consumer electronics. Key features Low on-state resistance over temperature Low parasitic capacitances Fast (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Variable frequency drives, UPS systems, and renewable energy inverters require AC filter capacitors capable of maintaining long-term electrical performance under challenging environmental conditions. The WAM Series AC Filter Capacitors are engineered to deliver reliable filtering performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
h at rated voltage Applications: Solar EV, and other inverters Backup UPS Portable power systems Motor drives Traction Other transportation systems (read more)
Browse Film Capacitors Datasheets for Knowles -
suited for applications such as electric vehicle inverters, industrial power supplies, renewable energy systems, and UPS equipment. Its self-healing properties, low loss characteristics, and excellent stability under high-frequency and high-current stress make it ideal for energy-efficient, space (read more)
Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey
Conduct Research Top
-
Selecting and Applying DC Link Bus Capacitors for Inverter Applications
for such power systems, mainly in terms of ripple current handling and low impedance energy storage that maintains low ripple voltage. Examples of how to use Cornell Dubilier's web-based impedance modeling and lifetime modeling applets, whose calculation inputs include not only ambient temperature
-
Product Showcase and Marketplace
a DOP port and are easy to validate. Paratherm Corp. has introduced a new alternative to low-temperature silicone-based fluids. Paratherm CR cryogenic-range heat-transfer fluid provides predictable, repeatable performance in cryogenically driven processes. The product is 100% synthetic, and its
-
Ultra-Thin, Ultra-Hard, Surface Enhancement Applied On International Space Station's Quick Disconnect Couplings Eliminates Wear, Leaks, and Contamination
Ultra-Thin, Ultra-Hard, Surface Enhancement Applied On International Space Station's Quick Disconnect Couplings Eliminates Wear, Leaks, and Contamination. In the harsh vacuum and low temperatures of outer space, the valves on quick disconnect couplings (QDCs) on the International Space Station (ISS
More Information Top
-
System design description for the SY-101 hydrogen mitigation test project data acquisition and control system (DACS-1)
…2 Hi Freq Abort Strain Gauge 18-3 Hi Freq Abort Pump Oscil Motor Limit Switch CCW Pump Oscil Motor Limit Switch CW Moisture in Pump Motor Oil 1 UPS Over Temperature Closure UPS LOW Voltage UPS System On Bypass Alarm UPS…
-
Use of a High-Temperature Superconducting Coil for Magnetic Energy Storage
…this paper, we characterize the physical properties of a Bi-2223 coil used to build such as SMES prototype based to a home-made DC-DC converter and we present test results showing the UPS capability of this system at low temperatures . .
-
SY-101 Rapid Transfer Project Low Temperature Operations Review and Recommendations to Support Lower Temperature Limits
According to the vendor the transformer, POR32-RW-XFMR-401 has no lower temperature limit as it has no liquid cooling system The UPS POR32-RW-UPS-401 is rated for -40°F The power supply is rated for 32'F The cabinet cooling…
-
Selectivity of hydrogen chemisorption on clean and lead modified palladium particles; a TPD and photoemission study
Preliminary UPS /XPS results on palladium/carbon systems showed that low temperature hydrogen reduction without thermal treatment above 400 K also lead to Pd + O.
-
Development and Testing of an Ultracapacitor Based Uninterruptible Power Supply (UPS) System
Ultracapacitors are ideal for UPS systems where long life, maintenance free operation, and excellent low temperature performance is essential.
-
Checkout and start-up of the integrated DWPF (Defense Waste Processing Facility) melter system
Interlock checkout Generator/ ups tests Fabrication/fusing of dump valve glass plugs Installation of Low Temperature Monitoring System for type B thermocouples .
-
Review of fission product plateout investigations at General Atomic. [HTGR]
Since the mock- ups included simulation of the liner cooling system , considerable surface area operated at relatively low temperatures ; hence, the measured fractional releases were very low.
-
Molecular analysis of the UV‐inducible pili operon from Sulfolobus acidocaldarius
The ups system might therefore have evolved to conquer extremely DNA damaging conditions such as high temperatures , low pH .
-
KEMET - ALS40A104KF025 - Passive Components - Capacitors - Allied Electronics
They are similarly suited for high reliability and long life applications such as frequency converters, UPS systems and switch mode power supplies, but the extended temperature range allows increased ripple currents at lower temperatures.
-
Tooling Technologies
Multi- stage resin systems afford users the opportunity to initially cure (B-stage) lay- ups at a lower temperature .
Indicates content that may require registration and/or purchase.