Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensor Developments, Inc.
Description: An angle encoder and round or square housings are available with this model. Square housings have optional foot mounts. These strain gage based sensors are designed to measure torque in low capacity applications such as checking calibration in mechanical torque wrenches and air
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: Norbar Torque Tools, Inc.
Description: PTM-72 tools use the same 'twin motor' handle as the PTM-52 but fitted with a durable 72mm gearbox to allow high torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool. The integration of electronic
- Torque Range: 294.985250737463 to 1,474.92625368732 Ft-lbs
- Rated Free Speed: 70 rpm
- Size: 1"
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: PTM-72 tools use the same 'twin motor' handle as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool. The integration of electronic
- Torque Range: 995.575221238938 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
-
Supplier: Norbar Torque Tools, Inc.
Description: PTM-72 tools use the same 'twin motor' handles as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool. The integration of electronic
- Torque Range: 737.463126843658 Ft-lbs
- Size: 3/4"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: integration of electronic torque measurement and control into the PTME-72 series is achieved with minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed.
- Torque Range: 1,474.92625368732 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Bluetools
Description: easy-to-use reverse button with locking device. For greater versatility, the PrecisionMaster pneumatic air nutrunner is designed for use with either lubricated or unlubricated compressed air. Reversible 3/8" Square Drive RPM: 600 Torque Range: 45 - 132 in.lb. Length: 12.5" Weight: 3.1 lb.
-
Supplier: Visumatic Industrial Products
Description: An automatic feed nut driver for large and small nuts delivers efficiency with your highest assurance against cross-threading. Designed to wipe out cross threads, our handheld automatic nut driver takes the worry out of nut fastening and increases productivity. The
- Power: Electric, Pneumatic
- Style: Fixtured, Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
-
Supplier: Visumatic Industrial Products
Description: Multi-spindle screwdriver component package for automatic feed and simultaneous driving of multiple screws to rapidly increase productivity. An engineered multi-spindle screwdriving component designed and built for your business and unique application. Any number of spindles configured to drive
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
-
Supplier: Visumatic Industrial Products
Description: Heavy duty automatic nut driver package for machine builders repeatably feeds and accurately drives nuts for qualified joint control. Engineered with robotic applications in mind, the VNPM automatic nut driver system is the go-to choice for 6-axis and cartesian robot platforms.
- Style: Fixtured, Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
- Power: Pneumatic
-
Supplier: ASG, Division of Jergens, Inc.
Description: reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality direct drive technology Tool hanger included as standard Right angle head 3/8"
- Torque Range: 11.7994100294985 Ft-lbs
- Rated Free Speed: 800 rpm
- Operating Noise Level: 78 dB
- Size: 3/8"
-
Supplier: ASG, Division of Jergens, Inc.
Description: is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included
- Torque Range: 2.5811209439528 to 8.48082595870206 Ft-lbs
- Rated Free Speed: 600 rpm
- Operating Noise Level: 82 dB
- Size: 1/4"
-
Supplier: ASG, Division of Jergens, Inc.
Description: Manufactured with high quality materials High performance Reduced noise level Maximum reliability Reduced weight & dimensions Reversible & non-reversible models available Provide consistent tightening and maximum versatility in the presence of extremely soft joints Alternative output shafts
- Torque Range: 11.0619469026549 to 66.3716814159292 Ft-lbs
- Rated Free Speed: 320 to 2,200 rpm
- Style: Hand-Held Cylindrical
- Head Style: In-line
-
Supplier: ASG, Division of Jergens, Inc.
Description: Manufactured with high quality materials High performance Reduced noise level Maximum reliability Reduced weight & dimensions Reversible & non-reversible models available Available in two starting systems: push-to-start and remote start Optional axial compensator: an accessory to eliminate any
- Torque Range: 5.1622418879056 to 17.6991150442478 Ft-lbs
- Rated Free Speed: 550 rpm
- Size: 1/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: CS UNITEC
Description: Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible Compact angle head allows access to confined spaces Worm gear drive provides high torque and reliability Lightweight
- Torque Range: 141 Ft-lbs
- Rated Free Speed: 120 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Dixon SD-2000 Series Blow-Fed Screw/Nut Driving Heads are available in four (4) basic head sizes with varying strokes to handle a wide range of customized driving applications. The Screw/Nut driving heads are compact in design, easily tooled, efficient, and maintenance free. Each
- Torque Range: 1.08333333333333 to 30.8333333333333 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: CS UNITEC
Description: Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible Compact angle head allows access to confined spaces Worm gear drive provides high torque and reliability
- Torque Range: 554 Ft-lbs
- Rated Free Speed: 44 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. offers nut driving systems to install hex or flange nuts onto components as a standalone station or fully integrated into the assembly line process. The nuts can be fed in either a cast aluminum or stainless steel bowl, depending upon the customer requirement.
- Power: Electric
- Head Style: In-line
- Type: Nut Runner
-
Supplier: Weber Screwdriving Systems, Inc.
Description: For nuts and head-heavy fasteners The SEM variant is suitable for use with nuts, flanges and special nuts. Head-heavy screws can also be installed with the SEK variant. Both models use vacuum technology to reliably supply the fasteners and automatic feed systems. Reduced moving
- Torque Range: 0.3 to 60 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Desired Adjustment Range: 0.0787402 to 0.9448824 inch
- Type: Adjustable Size Drive, Nut Driver, Nut Runner
-
Supplier: Utility Parts Central, Inc.
Description: For installing and tightening pole hardware Will work with 7/16" quick change chuck Accomodates bolts that extend up to 6" beyond the nut 9 1/2" long with adapter Nut sizes: 1',13/16',3/4',5/8
- Type: Nut Runner
Find Suppliers by Category Top
Featured Products Top
-
process, ensuring premium performance at an affordable price. With its slotless design, the 40EC-Pro PT achieves speeds up to 30,000 rpm, ensuring high performance even at low voltage. The advanced electromagnetic design allows it to sustain a peak torque of up to 1.1 Nm for 2 seconds (read more)
Browse Brushless Motors Datasheets for Portescap -
the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening utility pole hardware. The ratcheting socket end of each wrench is a triple (read more)
Browse Wrenches Datasheets for Lowell Corporation -
visibility and tracking. The other end is a ratcheting box hex with a low-profile for use in tight spots. The two hex sizes are 9/16" and 3/4". The latter will also turn 5/8" square nuts. The Model #100TDE is 8" long and (read more)
Browse Wrenches Datasheets for Lowell Corporation -
prolonged use. Its 200 lb-ft of torque delivers serious turning power. Low profile steel sockets with 36 teeth yield a 10º handle throw making the tool ideal for working faster and safer in tight spots. The investment cast steel sockets promise excellent strength and accuracy, and a new ratchet (read more)
Browse Wrenches Datasheets for Lowell Corporation -
. The slip plates are layered with friction pads in between, and an adjusting nut sets the slip torque by squeezing the plates together. The outer plates are tabbed to fit into the output housing and the inner plates are connected to the input hub, so that the two ends disengage from one another upon (read more)
Browse Electric Clutches Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
for durability and is painted fluorescent orange for easy visibility and tracking. The other end is a ratcheting box hex with a low profile for use in tight spots. The two hex sizes are 9/16″ and 3/4″. The latter will also turn 5/8″ square nuts. The Model 100 TDE is 8″ (read more)
Browse Wrenches Datasheets for Lowell Corporation -
operate lathes and drills. You have a team of experts that both create and support your efforts. Visumatic’s creatively engineered automatic feeding and driving assembly equipment assists in the installation of screws, nuts, bolts, pins, and specialty fasteners and provides solutions (read more)
Browse Automation Equipment and System Integrators Datasheets for Visumatic Industrial Products -
decades of experience delivering repeatable screwdriving equipment to install #000 fastening in low torque environments. Visumatic Offers Notable Advantages to the Medical Products Industry Our expertise in fastener automation provides medical product developers out (read more)
Browse Medical Equipment and Supplies Datasheets for Visumatic Industrial Products -
VCM-3X.2 cobot fastening module with Model 94 feeder Torque/angle control tightening system Basic part fixture with manual clamping Visumatic standard workstation frame assembly Opti (read more)
Browse Automated Assembly Equipment Datasheets for Visumatic Industrial Products -
fasteners used to join parts permanently or temporarily. Bolts are machine-threaded studs that are sized to fit in corresponding holes, with the joint secured by a nut. The primary advantage of using a mechanical jointing system like a bolt is that equipment can be disassembled at any time for (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Torque Sensor Application - Rotating Torque Monitoring System
Inline Rotary Torque Sensors / Transducers are normally used in line with rotating shafts or nut runners for feed back control. For optimum performance, it is recommended to utilize coupling in order to minimize extraneous load & moments due to misalignment. When selecting the torque sensor, make
More Information Top
-
Springer Handbook of Automation
… programmable control including: – High-speed upper head transfer – High-speed drill and shave spindles – High-speed servo buck – High-speed servo lower head – Servo clamp … … interference fit conditions • Torque -controlled nut runner • Lockbolt swage collar …
-
ESDU 14001 - Applying, measuring and maintaining pretension in steel bolts
… various sizes with the types of wrench listed above show that, while there is no significant difference in the joint coefficient (K) value obtained with carefully set hand operated wrenches, the values that were achieved using the pneumatic nut runner differ considerably. Using pneumatic wrenches, the unlubricated threads give lower K values (that is, they require less torque to achieve a given bolt load) and the lubricated threads give bigger values of K. 2.3.2 Bolt head tightening It is sometimes more convenient …
-
Improvements in remote equipment torquing and fastening
of a nut runner . The next mode is low torque O s seen in a .
-
CR4 - Thread: bolting technique
Mechanical nut runners work usually at 40...60 rpm but for bolts/ nuts with increased head (used especially with weak materials and to avoid a washer) the trend is to lower the speed toward 20...30 rpm in order to avoid galling … In all assemblies there is a true residual torque which under circumstances can lead to the loosening …
-
Kunz GmbH Aircraft Equipment
Kunz UTS Universal Torque System UTS is a dual-spindle nut runner /setter system which provides computer-controlled torque up to 500 Nm. … is mounted on a base plate and is attached to an electro-pneumatically driven lifting/ lowering device.
-
Oil hydraulic system
Large torques and/or large pivoting angles must be transmitted, form the as threaded spindle shaped piston rod and that on the cylinder housing supported threaded nut a further rolling screwing joint. … the maximum pivoting angles up to a full rotation possible in particular execution at small cylinder height.
-
Manual driver assistance systems
The ball nut of the ball screw drive is directly driven thereby by the electric motor without an additional gear stage. … electric motor must be constructed thereto with a hollow shaft through which the gear rack is guided. The gear stage missing against the achsparallelen solution causes that the electric motor a comparative high torque by lower rotation speeds must show.
Indicates content that may require registration and/or purchase.