Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kollmorgen Corporation
Description: Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low
- Other DC Voltage: 24 to 48 VDC
- Other Output Power: 0.402066115470846 HP
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.0619469026549 In-lbs
-
Supplier: Radwell International
Description: SERVO MOTOR, EMME-AS SERIES, AC SYNCHRONOUS, 80 MM FLANGE, SHORT LENGTH, SMOOTH SHAFT, LOW VOLTAGE, STANDARD, ANGLED PLUG, ABSOLUTE ENCODER (MULTI-TURN), W/O BRAKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Constar Motion Co., Ltd
Description: 25mm DC 24V Servo Motor Diameter: 25mm Length : 61.5-85.5mm Voltage: 24V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is
- Other DC Voltage: 24 VDC
- Gearbox Ratio: 3.6 to 1,386 : 1
- Diameter / Width: 0.9842525 inch
- Housing Length: 2.42126115 to 3.36614355 inch
-
-
Supplier: Constar Motion Co., Ltd
Description: 10mm 12V Micro DC Servo Motor Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor
- Other DC Voltage: 12 VDC
- Gearbox Ratio: 4 to 4,096 : 1
- Diameter / Width: 0.393701 inch
- Housing Length: 1.6929143 to 2.4015761 inch
-
Supplier: Constar Motion Co., Ltd
Description: 8mm Micro DC Servo Motor Diameter: 8mm Length : 31-51mm Voltage: 3V Gearbox: Metal CNC, Metal injection Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo
- Other DC Voltage: 3 VDC
- Gearbox Ratio: 4 to 4,096 : 1
- Diameter / Width: 0.3149608 inch
- Housing Length: 1.2204731 to 2.0078751 inch
-
Supplier: ElectroCraft
Description: High-Torque. Long life. Our ElectroCraft DirectPower™ Plus 700 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This series offers high output for low to mid voltages, high torque applications. This high-efficiency motor includes
- Other DC Voltage: 90 VDC
- Torque Constant: 66.7 in-oz/amp
- Continuous Current: 18 amps
- Continuous Torque: 25.625 In-lbs
-
Supplier: Dataforth Corporation
Description: The SCM5B392 servo/motor controller module set is designed to solve the problem of extending a servo or motor controller signal a long distance with the possibility for noise pickup and/or contacting hazardous voltages. Each SCM5B392 module set is made up of two
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Bandwidth: 1 kHz
- Common Mode Rejection Ratio: 110 dB
-
Supplier: Infineon Technologies AG
Description: Amplification and angle shift can be adjusted with external resistors Range Input to protect reference potentiometer against short circuit Potential Applications Vertical light leveling using servo motors Applications with smalll servo motors Applications Automotive LED
- Peak Output Current: 1 amps
- Supply Voltage (DC): 8 to 18 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Servomotor
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current It is fully pin and function compatible except the current programming is inverse to the MOTIX™ TLE4728G with an additional
- Peak Output Current: 1 amps
- Operating Temperature: -40 to 150 C
- Motor / System: Bipolar Stepper Motor, DC Servomotor
- Configuration: IC / PCB-Mounted
-
Supplier: Infineon Technologies AG
Description: Product (RoHS compliant) AEC Qualified Benefits Small package helps to save PCB area Improved diagnosis for over- and under voltage-lockout and open load detection improve system reliabiltiy and performance The device also supports stepper motor applications Potential Applications
- Peak Output Current: 0.8 amps
- Supply Voltage (DC): 8 to 18 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Servomotor
-
Supplier: Infineon Technologies AG
Description: Delivers up to 0.8A continuous Low saturation voltage; typ.1.2V total @ 25°C; 0.4A Output protected against short circuit Overtemperature protection with hysteresis Over- and undervoltage lockout No crossover current Internal clamp diodes Enhanced power packages Range
- Peak Output Current: 1 amps
- Supply Voltage (DC): 8 to 18 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Servomotor
-
Supplier: Constar Motion Co., Ltd
Description: Encoder Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0302889806988037 HP
- Continuous Current: 25 amps
- Continuous Torque: 0.332743362831858 In-lbs
-
Supplier: ElectroCraft
Description: Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 23, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid
- Other DC Voltage: 325 VDC
- Torque Constant: 79 in-oz/amp
- Continuous Current: 7.3 amps
- Continuous Torque: 9.625 In-lbs
-
Supplier: ElectroCraft
Description: Brush motors. Sine-wave commutation for brushless motors using either hall sensors or encoder feedback. Advanced Field Oriented Control (FOC) provides high dynamic response resulting in a robust motor controller with low torque ripple that produces smoother, more
- Number of Axes / Motors: 1
- Maximum Output Voltage: 12 to 80 volts
- Rated Power: 4,800 watts
- Continuous Output Current: 24 amps
-
Supplier: H2W Technologies
Description: The LCAM-5/15 Power Amplifier is a linear power amplifier designed to drive loads in current mode. The amplifier is best suited for low inductive loads such as voice coil actuators. The unit displays low noise, wide bandwidth and an offset voltage adjustable to zero. Designed to
- Continuous Output Current: 5 amps
- Peak Output Current: 15 amps
- Supply Voltage (DC): 24 to 70 volts
- Drive Architecture: Analog
-
Supplier: C.I. Takiron Corporation
Description: supplying voltage to the windings U, V, and W, three outputs from the Hall ICs, and eight terminals including power supply and GND for the Hall ICs. ・Low Vibration and low noise Some of our customers have praised our motors for their low vibration and quiet
- Other DC Voltage: 6.8 VDC
- Other Output Power: 0.007237190078475228 HP
- Continuous Current: 0.113 amps
- Continuous Torque: 0.10707964601769906 In-lbs
-
Supplier: Betatronix LLC
Description: techniques used in potentiometers. Betatronix has made both system designers and motor manufacturers aware of the inadequacies of this approach. Today, Betatronix can supply the complete motor-pot assembly or mount the potentiometer to the motor at our facility. Motor-pot
- Maximum Angular Measurement: 55 to 350 degrees
- Mechanical Range: 70 to 360 degrees
- Accuracy: 5 to 0.2 ±% Full Scale
- Operating Temperature: -65 to 125 F
-
Supplier: Beckhoff Automation LLC
Description: power supply generates the control voltage from the DC link voltage. AM8000 synchronous servomotors with One Cable Technology (OCT) are also supported, along with asynchronous and reluctance motors. The devices support TwinSAFE as standard in order to implement the
-
Supplier: Beckhoff Automation LLC
Description: power supply generates the control voltage from the DC link voltage. AM8000 synchronous servomotors with One Cable Technology (OCT) are also supported, along with asynchronous and reluctance motors. The devices support TwinSAFE as standard in order to implement the
-
Supplier: Beckhoff Automation LLC
Description: control voltage from the DC link voltage. AM8000 synchronous servomotors with One Cable Technology (OCT) are also supported, along with asynchronous and reluctance motors. The devices support TwinSAFE as standard in order to implement the STO/SS1 drive-integrated safety
-
Supplier: Beckhoff Automation LLC
Description: power supply generates the control voltage from the DC link voltage. AM8000 synchronous servomotors with One Cable Technology (OCT) are also supported, along with asynchronous and reluctance motors. The devices support TwinSAFE as standard in order to implement the
-
Supplier: Data Device Corporation (DDC)
Description: Low power H-bridge brush-motor drive with charge pump. 100 V (drain/source) breakdown voltage, 5 Amps continuous/10 Amps peak motor current.
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Supply Voltage (DC): 100 volts
-
Supplier: Pelonis Technologies, Inc.
Description: Ultra-Compact Precision Geared Servo Actuator G9190 Comprising Precision Dual-Stage Planetary Gear Integrated Low-Voltage DC Brushless Pancake Motor High Resolution Encoder Plus Halls Actuator Options Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1
- Gearing: Planetary
-
Supplier: Pelonis Technologies, Inc.
Description: Ultra-Compact Precision Geared Servo Actuator G9190 Comprising Precision Dual-Stage Planetary Gear Integrated Low-Voltage DC Brushless Pancake Motor High Resolution Encoder Plus Halls Actuator Options Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1
- Gearing: Planetary
-
Supplier: Pelonis Technologies, Inc.
Description: Ultra-Compact Precision Geared Servo Actuator G9190 Comprising Precision Dual-Stage Planetary Gear Integrated Low-Voltage DC Brushless Pancake Motor High Resolution Encoder Plus Halls Actuator Options Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1
- Gearing: Planetary
-
Supplier: Pelonis Technologies, Inc.
Description: Ultra-Compact Precision Geared Servo Actuator G9190 Comprising Precision Dual-Stage Planetary Gear Integrated Low-Voltage DC Brushless Pancake Motor High Resolution Encoder Plus Halls Actuator Options Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1
- Gearing: Planetary
-
Supplier: Island Components Group
Description: Servo Motors are available as AC motors or DC motors. Early Servo Motors were generally DC motors. As transistors became capable of controlling larger currents and switching the large currents at higher frequencies, AC motors were
- Continuous Torque: 0.00625 In-lbs
- Rotor Inertia: 0.000000708 oz-in-sec²
- Shaft Speed: 9,500 rpm
- Diameter / Width: 0.5 inch
-
Supplier: ValueTronics International, Inc.
Description: The PSU 100-15 is a 1.5 kW, 100 V, 15 A dc power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Features: Voltage
- DC Output Power: 1,500 watts
- Type: DC Power Supply
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The PD-170-57-E is a full mechatronic solution including a 57mm brushless DC motor. It combines a convenient servo controller electronic (TMCM-170) and an optical encoder with a range of different motor types. The PD-170-57-E offers two motor torque options and can
-
Supplier: Aerotech, Inc.
Description: brushless, DC brush or stepper motors at up to 320 VDC operating voltage and 30 A peak current capability. The linear amplifier in the NPaq 6U has twice the output power of the 3U version (80 V and 20 A peak versus 40 V and 10 A peak) for high power, low noise
- Number of Axes / Motors: 1 to 6
- Resolution (if Applicable): 16 bits
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 30 amps
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-171 is a controller / driver module for high performance servo drives based on brushless DC motors. It combines the high resolution of a stepper motor coupled with the high dynamic, high velocity and high reliability of a BLDC drive. The motor and switches
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-170 is a controller / driver module for high performance servo drives based on brushless DC motors. It gives a high resolution like a stepper motor coupled with the high dynamic, high velocity and high reliability of a BLDC drive. A built-in ramp generator allows
-
Supplier: Nexperia B.V.
Description: switching converters for industrial and datacom power AC/DC Bridgeless totem-pole PFC DC/DC High-frequency resonant converters Datacom and telecom (AC/DC and DC/DC) converters Solar (PV) inverters Servo motor drives TV PSU and LED drivers
- Transistor Grade / Operating Range: Industrial
- Features: Other
-
Supplier: Baumer Ltd.
Description: precise sensing even of low speed values no auxiliary energy source required ultra-precise tacho voltage conversion over the complete speed range patented LongLife technology for consistent low transfer resistance reliable even in adverse ambient conditions excellent,
- Generated Voltage: 0.02 to 0.2 Volts / 1000 rpm
- Maximum Speed: 2,000 rpm
- Operating Temperature: -22 to 266 F
- Type of Output: DC
-
Supplier: Dynapar Corp.
Description: The F10 offers compact package dimensions and flying leads for a low-profile installation. A size 10 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the
- Resolution (counts per revolution): 1,024 to 2,048 (counts/revolution)
- Positional Accuracy: 150.0000000000001 arcsec
- Diameter or Width: 1.25 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The SL Series consists of high-performance low-voltage DC servo motors independently developed by 3X Motion for demanding automation tasks. Designed for high dynamic response and precise positioning, this series delivers smooth and efficient power for (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
The 8mm Mini DC Servo Motor from Constar Motion Co., Ltd is designed for precision motion control in compact applications. Featuring a durable metal (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
medical systems with the Constar Motion 25mm DC Servo Motor. Contact us for tailored solutions and ensure long-lasting, precise, and reliable performance for your advanced automation needs. (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
– about half the weight of conventional motors with comparable power. The four-pole brushless DC servo motor is ideal for applications in which high power and dynamic start/stop operation with the lowest possible total weight is an important factor. Perfect application fits include (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
MICROMO is proud to announce and offer the new 2057 BHS small brushless DC servo motor from FAULHABER. This new motor series is designed to address the specific requirements of the medical and dental handpiece markets. While remaining cool to the touch, the high efficiency, slotless design (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
Brushless low-voltage servo motors (36-72VDC, up to 4KW) with integrated reducers for heavy-duty torque needs. High-speed brushless motors reaching up to 10,000 RPM for fast operations like textile and ventilation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
The YHD G4415 Single-Shaft DC Motor offers a reliable, high-speed direct drive solution that eliminates the need for gearboxes, enabling speeds up to 6000 RPM with (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
10mm Micro DC Servo Motor: Compact, Precise, and Versatile The 10mm Micro DC Servo Motor is designed to deliver exceptional performance in a compact form factor, making it an excellent choice for engineers working on space-constrained applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
As medical devices, intelligent prostheses, and robotic systems continue moving toward miniaturization and higher precision, motion components must deliver reliable performance within increasingly limited installation space. The 8mm Mini DC Servo Motor combines compact dimensions, precision (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd
Conduct Research Top
-
Customized Servo Gearmotor, Wheels, and Bracket Assembly Making a Package Handling Robot Mobile
The creator of a specialized robot needed a customized solution for mobility. The application needed a durable motor with low DC voltage and high torque requirements to overcome the system inertia while small enough to meet size and motion control movement for a smooth and uninterrupted operation
-
Motion Control
tachometer combinations FAULHABER recommends the LC302, 4-quadrant, linear controller. ARSAPE Stepper Drivers come in three versions, low and medium voltage and a current mode (chopper) drive, encompassing the full range of ARSAPE miniature DC stepper motors. Each series is available in three
More Information Top
-
Can printing goes into a spin | News | The Engineer
Each of the motors is a low voltage brushless DC servo motor , run via an analogue card.
-
Features :: NASA Tech Briefs
Dunkermotor (Elgin, IL) has released its 2012 catalog of low - voltage brushless DC and intelligent servo motors .
-
Features :: NASA Tech Briefs
Dunkermotor (Elgin, IL) has released its 2012 catalog of low - voltage brushless DC and intelligent servo motors .
-
Features :: NASA Tech Briefs
Dunkermotor (Elgin, IL) has released its 2012 catalog of low - voltage brushless DC and intelligent servo motors .
-
Features :: NASA Tech Briefs
Dunkermotor (Elgin, IL) has released its 2012 catalog of low - voltage brushless DC and intelligent servo motors .
-
Features :: NASA Tech Briefs
Dunkermotor (Elgin, IL) has released its 2012 catalog of low - voltage brushless DC and intelligent servo motors .
-
Articles :: NASA Tech Briefs
Dunkermotor (Elgin, IL) has released its 2012 catalog of low - voltage brushless DC and intelligent servo motors .
-
Low-Voltage BLDC Motors and Gearmotors - Nasa Tech Briefs :: NASA Tech Briefs
Dunkermotor (Elgin, IL) has released its 2012 catalog of low - voltage brushless DC and intelligent servo motors .
-
Path tracking and obstacle avoidance for redundant robotic arms using fuzzy NMPC
where Vt min and Vt max stand for the lower and the upper bound of input voltages of servo DC motors , respectively (-24 and 24 as Table III shows).
-
Two-position IR zoom lens with low f-number and large format
DC servo motors tend to stall if run at low speed and constant voltage .
Indicates content that may require registration and/or purchase.