-
Supplier: Littelfuse, Inc.
Description: The FlexMod Low Voltage Disconnect unit preserves battery charge and protects battery banks by automatically disconnecting loads when battery voltage drops to a critical level.Automatically disconnects specified loads when unit senses that
- Operating Voltage: 32 volts
-
Supplier: Littelfuse, Inc.
Description: Ideal for low-amp, low-voltage applications in off-road and construction vehicles and agricultural and marine equipment, the LAS Series 24V 150A Compact SPST Manual Battery Disconnect Switch with Rubber Cap (08099080) features a compact design with pass-through
- Operating Voltage: 12 volts
- Power: DC
- Features: Other
-
Supplier: Unipower, LLC
Description: UNIPOWER Telecom’s LVD1U Series of low-voltage disconnect panels are designed for maximum flexibility. They can be connected for either load or battery disconnect. The one mounting position (1.75 inches) high panels can also be configured as single or dual (A/B)
-
-
Supplier: Waytek, Inc.
Description: switch turns on, applying battery voltage to its load output. When the disconnect switch is on, its controller monitors the battery voltage at its battery terminal. InPower LVD20-200-SPC444 Low Voltage Disconnect Switch Category:
- Current Rating: 200 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: switch turns on, applying battery voltage to its load output. When the disconnect switch is on, its controller monitors the battery voltage at its battery terminal. InPower LVD20-100-SPC442 Low Voltage Disconnect Switch Category:
- Current Rating: 100 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Unipower, LLC
Description: UNIPOWER Telecom’s LVD400 and LVD600 Series of low-voltage disconnect panels are designed for maximum flexibility. They can be used for either load or battery disconnect. The two mounting position (3.5 inches) high panels can also be configured as single or dual
- Current Rating: 400 to 600 amps
-
Supplier: Waytek, Inc.
Description: Packaged for retail use only. For bulk product, see item 78008B (must be logged in to purchase bulk) Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch Category: Low Voltage Disconnects Manufacturer: Blue Sea Systems Senses low
- Current Rating: 65 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Unipower, LLC
Description: The UNIPOWER Telecom LVD1U200 Series are 200A rated Low Voltage Disconnect panels designed for maximum flexibility. They can be connected for either load or battery disconnect and can be used for load shedding applications where non critical loads are switched off
- Current Rating: 200 amps
-
Supplier: Waytek, Inc.
Description: Not packaged for retail use. For retail product, see item 78008 Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch - Bulk Packaging Category: Low Voltage Disconnects Manufacturer: Blue Sea Systems Senses low battery voltage
- Current Rating: 65 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Littelfuse, Inc.
Description: When you need a heavy-duty battery cutoff switch or a replacement for an IVECO-style battery disconnect switch, you can rely on the 08099100 Series 24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch to perform in harsh
- Current Rating: 250 amps
- Operating Voltage: 12 volts
- Power: DC
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs The FlexMod Low Voltage Disconnect unit preserves battery charge and protects battery banks by automatically disconnecting loads when battery voltage drops to a critical level.Automatically
- Operating Voltage: 32 volts
-
Supplier: Renesas Electronics Corporation
Description: The ISL91117 is a highly-integrated boost switching regulator for battery powered applications. The device provides a power supply solution for products using dual-cell or three-cell alkaline, NiCd or NiMH, or one-cell Li-ion or Li-polymer battery. This device is capable of delivering
- Regulated Output Voltage (Volt): 2 to 5 volts
- Output Current (IOUT): 1.5 amps
- Quiescent Current (IQ): 0.0000275 amps
- Input Voltage (VIN): 1.8 to 4.8 volts
-
Supplier: DuraComm Corporation
Description: include: Smart charging for optimal charging. Highly recommended for deep cycle or gel cell batteries. Low voltage disconnect (LVD). Stops battery damage due to overdischarge. Auto re-connect when power is restored. Disconnects battery at an adjustable
- DC Output Voltage: 56 volts
- DC Output Current: 40 amps
- AC Input Voltage: 115 to 230 volts
- Number of Outputs: 1 #
-
Supplier: Microchip Technology, Inc.
Description: powered from the boost output voltage, is enabled. This configuration allows VOUT2 to be independent of battery voltage, thereby allowing the buck output voltage to be higher or lower than the battery voltage.To minimize switching artifacts in the audio
- Features: Other
-
Supplier: DuraComm Corporation
Description: include: Smart charging for optimal charging. Highly recommended for deep cycle or gel cell batteries. Low voltage disconnect (LVD). Stops battery damage due to overdischarge. Auto re-connect when power is restored. Disconnects battery at an adjustable
- DC Output Voltage: 13.8 volts
- DC Output Current: 20 amps
- AC Input Voltage: 115 to 230 volts
- Number of Outputs: 1 #
-
Supplier: Infineon Technologies AG
Description: the board. Meeting market demands for master switches Smaller is better here, as a small battery disconnect switch solution is easier to integrate, costs less and requires less development effort. Ideal dimensions measure just 100 mm x 50 mm. Battery switch customers also
- Category: Development Board
- Features: Other
-
Supplier: DuraComm Corporation
Description: Extends battery life. Recommended for Deep Cycle or Gel Cell batteries. Polarity protected. LVD - Low voltage disconnect for 12~15 VDC, 24~29 VDC, and 48~56 VDC systems. Stops battery damage due to over discharging. Protects equipment that is sensitive to
- DC Output Voltage: 14 volts
- DC Output Current: 40 amps
- DC Output Power: 500.00000000000006 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Schaltbau GmbH
Description: and ensure safety in the Battery Disconnect Unit (BDU) by reliably disconnecting the high-voltage battery from the drivetrain in the event of danger. In the event of a short circuit, the C803 can rapidly handle up to 5,000 amps for 20 milliseconds – without contact
- Maximum Switching Current: 350 to 500 amps
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
Supplier: Mersen
Description: applications Low watt losses High cycling performance Full coverage of battery module voltage and current Ultra compact size Current Ratings (In): 5 to 50A Interrupting Rating (IR): 20kA @ 550VDC, L/R < 1ms Applications EV/HEV Electrical Energy Storage Battery pack
- Voltage Rating: 550 volts
- Current Rating: 50 amps
- Rated Breaking Capacity: 20,000 amps
- Features: Other
-
Supplier: Mersen
Description: applications Low watt losses High cycling performance Full coverage of battery module voltage and current Ultra compact size Current Ratings (In): 8 to 600A Interrupting Rating (IR): 20kA @ 1,000 VDC, L/R ?1ms Applications EV/HEV Electrical Energy Storage Battery pack
- Voltage Rating: 1,000 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 20,000 amps
- Features: Other
-
Supplier: Mersen
Description: applications Low watt losses High cycling performance Full coverage of battery module voltage and current Ultra compact size Current Ratings (In): 8 to 600A Interrupting Rating (IR): 20kA @ 1,000 VDC, L/R ?1ms Applications EV/HEV Electrical Energy Storage Battery pack
- Voltage Rating: 1,000 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 20,000 amps
- Features: Other
-
Supplier: Mersen
Description: applications Low watt losses High cycling performance Full coverage of battery module voltage and current Ultra compact size Current Ratings (In): 8 to 600A Interrupting Rating (IR): 20kA @ 1,000 VDC, L/R ?1ms Applications EV/HEV Electrical Energy Storage Battery pack
- Voltage Rating: 1,000 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 20,000 amps
- Features: Other
-
Supplier: Morningstar Corporation
Description: flooded Very accurate control and measurement Jumper to eliminate telecom noise Parallel for up to 300 amps Temperature compensated charging Tropicalization No switching or measurement in the grounded leg 100% solid state Very low voltage drops Current compensated low
- Rated Battery Current: 15 amps
- System Voltage: 12 to 24 volts
- Operating Temperature: -40 to 140 F
- Certifications and Approvals: CE Marking
-
Supplier: Harris Lighting Services, Inc.
Description: self diagnostic monitoring of entire unit operation, including battery, charger, transfer and lamp faults. Optional Visual service indicators, with test switch allowing a user initiated 30 minute system check. Optional Automatic battery protection (low voltage
- Lamp Type: Fluorescent
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: lower current rated protectors Up to -145 V ringing battery Le9551D Up to -100 V ringing battery Le9551C Eight Operating States Scan state for minimal oh-hook power dissipation Active Forward Battery (Default Power Up State) Active Forward Battery ICV Active Reverse
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: switches were specifically designed to pass USB high speed/full speed data signals. They have high bandwidth and low capacitance to pass USB high speed data signals with minimal distortion. The ISL54224 has OVP circuitry on the D-/D+ com pins that opens the USB in-line switches
- Bandwidth: 780 MHz
- Min Operating Current: 0.023 mA
- Features: Fault-Tolerant Protection, Other, Single Supply
- Applications: Portable Devices
-
Supplier: Cole-Parmer
Description: calibrators to pre-defined calibration and test routines. Optional software is required. Order seperately below.|
The Low-Pressure units are designed on-site calibration of very low pressure sensors. At low differential pressures, even connecting the device under test can- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Infineon Technologies AG
Description: Infineon’s lowest RDS(on) * A SJ MOSFET in the novel top-side-cooled QDPAK package, ideal for low-frequency switching automotive applications The automotive qualified AEC-Q101, 600 V CoolMOS™ S7A SJ MOSFET family is optimized to offer low conduction losses and features the lowest
- VGS(off): 3.5 to 4.5 volts
- rDS(on): 0.01 ohms
- TJ: -40 to 150 C
- Features: Automotive, MOSFET, Other
-
Supplier: Cole-Parmer
Description: calibrators to pre-defined calibration and test routines. Optional software is required. Order seperately below.|
The Low-Pressure units are designed on-site calibration of very low pressure sensors. At low differential pressures, even connecting the device under test can- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: calibrators to pre-defined calibration and test routines. Optional software is required. Order seperately below.|
The Low-Pressure units are designed on-site calibration of very low pressure sensors. At low differential pressures, even connecting the device under test can- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: calibrators to pre-defined calibration and test routines. Optional software is required. Order seperately below.|
The Low-Pressure units are designed on-site calibration of very low pressure sensors. At low differential pressures, even connecting the device under test can- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Unipower, LLC
Description: disconnect section is configured at the factory for either battery or load disconnect and can have an optional bypass switch. A battery circuit breaker is standard. Each A and B section has an LED alarm indicator and Form C relay contacts. The A and B Sections are
- Operating Temperature: 14 to 158 F
-
Supplier: Nexperia B.V.
Description: thresholds Digital pins compatible with 1.8 V logic thresholds across full VCC range Removes need for up-translation device for compatibility with low voltage GPIOs Applications Body control module Battery management system Automotive head unit
- Operating Ambient Temperature: 125 C
- Features: Other
-
Supplier: Smart Lighting Solutions, LLC
Description: consumption of less than 2 watts for red letters and less than 1 watt for green Compact, low profile design in neutral finish LED lamp life of up to 25 years Push to test switch 6-Volt pure lead, maintenance-free battery Environmentally-coated, solid state charger Automatic, low
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: 3.3V VOUT IOUT > 350 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.65V Operating Input Voltage: 0.35V Adjustable Output Voltage Range: 2.0V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOT23
Find Suppliers by Category Top
Featured Products Top
-
Emergency disconnect switches Emergency disconnect switches for up to 440 V or battery voltages Emergency disconnect switches ensure immediate power interruption by manual (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
battery storage. Industrial: Hybrid construction machinery and other high-voltage equipment. Benefits Simplifies integration with screw-mount design. Provides reliable switching for high-voltage DC circuits (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
efficiency: low standby current extends battery life in portable applications Excellent regulation: maintains stable output voltage for reliable performance Applications Automotive Industrial equipment Battery-powered devices Point-of-load (POL) converters Telecommunication systems (read more)
Browse Pressure Switches Datasheets for DigiKey -
transistor switch’s gate without affecting the load circuit’s operation. The overvoltage protection circuit disconnects the load during the transient event, whereas the voltage clamp continues to power the load but clamps the voltage at a predetermined voltage. Even precision Zener diodes (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
What is a bidirectional voltage regulator stabilizer? Traditional voltage regulator: Only handle 'power grid → load' New energy bidirectional voltage regulator: Need to handle: Mains power → load Inverter → Load Battery discharge → power (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
efficiency, and extend the battery lifespan. The load switch ICs can control the output voltage slew rate that can limit the inrush current. The LQ050 detects when the system output voltage is higher than the system input voltage, blocking backward current flow through the system. When the (read more)
Browse Pressure Switches Datasheets for DigiKey -
circuits for emergency calls, battery controller applications including battery monitoring, abnormal detection of over-voltage and over-current, and low/high leakage detection. FTR-B3/FTR-B4/FTR-C1 series relays are manufactured at a certified factory in compliance with IATF16949, an international standard for automotive management systems. They are UL and CSA recognized and RoHS compliant. (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
switching power supplies an ideal fit. These power supplies can convert power efficiently and manage different voltage levels required by various components such as CPUs, GPUs, and memory. The high efficiency of switching power supplies helps extend battery life in portable devices and reduces the (read more)
Browse Power Supplies Datasheets for Uni-Trend US
More Information Top
-
Give it a rest | Today's Trucking
And that was before they invented the low - voltage battery - disconnect switches that are popular today.
-
Cole Hersee Showcases SureStart LVD Switch 48513, LVD Switch 48510, And Smart Battery Isolator 48525 At Work Truck Show 2010
The Cole Hersee SureStart Low Voltage Disconnect Switch electronically senses battery voltage and conserves starting power by disconnecting non-critical loads and by prolonging battery life by preventing battery damage due to excessive discharge.
-
Cole Hersee Introduces Surestartt Low Voltage Disconnect Switch 48513
The Cole Hersee SureStartT Low Voltage Disconnect Switch electronically senses battery voltage and conserves starting power by disconnecting non-critical loads, prolonging battery life by preventing battery damage due to excessive discharge.
-
A New Very Compact Front End Power System For Indoor-outdoor Applications
This makes unnecessary the addition of a low voltage disconnection switch in series with the batteries to protect them from deep discharge through the rectifier output circuit.
-
Crydom Solid State Relays - Industrial Mount | Mouser
Crydom's LVD Series of DC Low Voltage Disconnect Sold State Switches are designed to disconnect batteries from their loads to prevent operational problems or damage resulting from deep cycle discharge.
-
Crydom Solid State Relays - Industrial Mount | Mouser
Crydom's LVD Series of DC Low Voltage Disconnect Sold State Switches are designed to disconnect batteries from their loads to prevent operational problems or damage resulting from deep cycle discharge.
-
MATS REPORT: Thermo King unveils cargo heater kit, power pack | Today's Trucking
It is powered by a long-lasting EON battery to help avoid dead truck batteries caused by running lights; and includes a low voltage disconnect to maximize battery life, a weatherproof switch with a 45-minute timer, and a charging circuit to …
-
System design concepts for a compact power system featuring 250 W rectifiers
Issues concerningconvectioncoolingvs. fan cooling for thermal management, circuit breakers vs. fuses for protection, different types of alarm indication, low voltage disconnect vs. battery disconnect, solid state switches vs. magnetic contactors and power limit vs. current limit will be compared and evaluated in …
-
TK CARGO HEATER | Today's Trucking
It also includes a low - voltage disconnect to maximize battery life, a weatherproof switch with a 45-minute timer, and a charging circuit to connect the system to a reefer or truck alternator.
-
White LEDs for lighting remote communities in developing countries
LUTW is now investigating the fabrication of simple, sealed boxes that include a low - voltage disconnecting switch to prevent premature failure of the batteries .
Indicates content that may require registration and/or purchase.