Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Klein Tools, Inc.
Description: LOW VOLTAGE TESTER TYPE BULB DISPLAY TYPE LIVE CIRCUIT TYPE ALLIGATOR CLIP INCLUSION VISUAL INDICATION TYPE 6 TO 24 V AC VOLTAGE RANGE 6 TO 24 V DC VOLTAGE RANGE 36 INCH LEAD PROBE TYPE INCLUDES BULB PROBE LENGTH 3-3/4 INCH OVERALL LENGTH WITH PROBES 43-3/4 INCH
- DC Voltage Range: 6 to 24 volts
- AC Voltage Range: 6 to 24 volts
-
Supplier: Greenlee Textron, Inc.
Description: CONTINUITY, VOLTAGE, LOW BATTERY INDICATION TYPE 9 V ALKALINE BATTERY TYPE 700C CARRYING CASE INCLUSION YES BATTERY INCLUDED 28 V AC VOLTAGE RANGE TEMPERATURE RATING 32 TO 122 DEG F SOLENOID OUTPUT VOLTAGE RATING 27 TO 18 VAC
- AC Voltage Range: 28 volts
- Options & Features: Battery Powered
- Form Factor: Handheld
-
Supplier: Ideal Industries, Inc.
Description: DIGITAL VOLTAGE TESTER TYPE UL, CE APPROVAL REPLACEABLE SILICONE TEST LEAD, INTEGRAL LEAD STORAGE, LOW BATTERY INDICATOR, VIBRATION MODE INCLUSION AUDIBLE AND VISUAL INDICATION TYPE 24 TO 600 V AC VOLTAGE RANGE 6 TO 220 V DC VOLTAGE RANGE VOL-CON ELITE[R] BRAND
- DC Voltage Range: 6 to 220 volts
- AC Voltage Range: 24 to 600 volts
-
-
Supplier: REED-Direct
Description: Resistance measurements to 4000ω Continuity test with beeper 600V AC/DC test voltage range Data hold switch Test button may be locked on for hands-free operation Automatic discharge when test button is released Low battery indication Supplied with soft carrying case and leads
- Resistance / Impedance Range: 0 to 4 kohms
- Features: Audible Continuity, Continuity Check
- Options & Features: Battery Powered
- Form Factor: Handheld
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: extra-low voltage: 250 kOhm - Electrical measuring devices: 5 MOhm - Common test voltage values are 100 volts for low voltage and telecommunication systems, 500 volts for building installation and home appliances, 1000 volts for low voltage motors and
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 750 volts
- Measurement Type: AC / DC
-
Supplier: InspectorTools
Description: Earth Ground Resistance Tester Kit Features Large dual display with backlight Test Hold function for easy operation Automatic Zero adjustment AC/DC Voltage, Resistance, and Continuity Auto Power off, Overrange and low battery indication Complete with test leads, 2
-
Supplier: Transcat, Inc.
Description: Product Highlights Large dual display with backlight Test Hold function for easy operation Automatic Zero adjustment AC/DC Voltage, Resistance, and Continuity Auto Power off, Overrange and low battery indication Each Unit Includes Test leads 2 auxiliary earth bars Carrying case
-
Supplier: InspectorTools
Description: Hold, Test Lock, Audible continuity, and Low Resistance functions Measure up to 600V AC RS-232 PC interface with Windows® 95/98/NT/2000/ME/XP compatible software
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: extra-low voltage: 250 kOhm - Electrical measuring devices: 5 MOhm - Common test voltage values are 100 volts for low voltage and telecommunication systems, 500 volts for building installation and home appliances, 1000 volts for low voltage motors and
- Resistance Range: 4,000,000 kohms
- Display: Digital Meter
- Safety Agency Rating: IEC
- Testing Method: Manual
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: High quality Taut Band movement. Three insulation test voltages (DC) : 250V, 500V, 1000V. Two continuity test on low ohms : 500Ω & 3Ω Small and light weight. AC voltmeter with linear scale up to 600 Vac. 205mA continuity short circuit current. 1mA test current on
- Resistance Range: 0 to 400,000 kohms
- Display: Analog Meter
- Types of Measurements: Insulation Resistance
- Testing Method: Manual
-
Supplier: Transcat, Inc.
Description: Product Highlights Large dual display with backlight Test Hold function for easy operation Automatic Zero adjustment AC/DC Voltage, Resistance, and Continuity Auto Power off, Overrange and low battery indication Each Unit Includes NIST Certiificate Test leads 2 auxiliary earth
-
Supplier: Transcat, Inc.
Description: Hold Large 0.65" LCD display Automatic zero adjustment Full function indication Overload protection Measures Resistance to 200 Ohms plus Volts to 750VAC Fast response for both Continuity and low Resistance testing Each Unit Includes 6 AA 1.5V batteries Heavy duty 30" test leads
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Clamp on tester PCE-CM 3 Fork Clamp Up to 200 A AC / AC / DC Voltage Measurement / Simple Current Measurement / LC display / Continuity test / Thermometer The fork current clamp PCE-CM 3 is used for quick and easy AC measurements. For current measurement, the fork current clamp
-
Supplier: Allied Electronics, Inc.
Description: Bench Multimeter, 200 mVac⁄mVdc Voltage Rating, 200 μA Current Rating 0.65 in. 3-1⁄2 digit LCD display 2.5 readings per Sec. sample rate 600 VAC AC voltage range Features 1 mA Test Current Ensures 1000 V/500 V/250 V Rated Test Voltage Three Test Ranges: 2000 MΩ/1000 V, 200
-
Supplier: Cole-Parmer
Description: • The most affordable autoranging multimeter available • Autoranging feature automatically sets up voltage, current, and resistance ranges for you • Voltage up to 600 V ac/dc • Resistance • Audible continuity • Diode test • Data hold • Auto power off • Low battery warning
-
Supplier: ASTM International
Description: discontinuities utilizing a low voltage wet sponge holiday detector and a high voltage pulsating or continuous dc spark tester. Linings with thickness in excess of 20 mils must be tested utilizing high voltage spark testing equipment. Note-For further information
-
Supplier: Cole-Parmer
Description: • Designed to service and troubleshoot electrical systems • True RMS capability • Low Z function detects stray voltages • Low pass filter for variable frequency drives • VolTect Plusâ„¢ noncontact voltage detection • Audible continuity • Diode test • Dual reading
-
Supplier: Cole-Parmer
Description: • Specifically designed for the more demanding HVAC applications • Dual thermocouple inputs for simultaneous temperature readings on low and high side of an HVAC system • Low pass filter for variable frequency drives • VolTect Plusâ„¢ noncontact voltage detection • Audible
-
Supplier: Cole-Parmer
Description: • Designed for HVAC applications • Measure voltage up to 750 VAC and 1000 VDC, ac/dc current, resistance, frequency, capacitance, and temperature for HVAC applications • CAT III 600V and CAT II 1000V for added safety • VolTect Plusâ„¢ noncontact voltage detection for added flexibility
-
Supplier: ValueTronics International, Inc.
Description: insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular
- Features: Current Leakage Tester, Ground Bond Testers
- Types of Measurements: Insulation Resistance
-
Supplier: REED-Direct
Description: Data Hold and Zero function Auto shut off and low battery indication Diode test and continuity check Capacitance to 100µF Complete with test leads, batteries and carrying case EN 61010-1 CAT 600V SPECIFICATIONS: AC Current Range: 40.00, 400.0A DC Current Range: 40.00, 400.0A AC
- DC Voltage Range: 0 to 600 volts
- AC Voltage Range: 0 to 600 volts
- DC Current Range: 0 to 400 amps
- AC Current Range: 0 to 400 amps
-
Supplier: REED-Direct
Description: 4000-count digital display with 40-segment analog bargraph Audible continuity test and diode check Peak hold function Data hold function DCA zero function Low battery indication and auto power off Double molded housing Electronic overload protection Designed to meet IEC61010-1 Cat. III
- DC Voltage Range: 0 to 600 volts
- AC Voltage Range: 0 to 600 volts
- DC Current Range: 0 to 1,000 amps
- AC Current Range: 0 to 1,000 amps
-
Supplier: Seaward Group USA
Description: The B433R is a cost effective simple to use, rugged, earth / ground bond test systemsuited to manufacturing or laboratory environments. This earth / ground bond tester can deliver a test current of 25A through a resistance/impedance of 0.1½ from a low voltage a.c. source. This
- AC Voltage: 8 volts
- AC Current: 25 amps
- Display: Analog Meter
- Features: Buzzer or Annunciator, Warning Indicator Light
-
Description: battery and/or from the circuit measured, and - portable. Examples of such EUTs include, but are not limited to, voltage detectors, insulation testers, earth continuity testers, earth resistance testers, leakage current clamps, loop impedance testers,
-
Supplier: TelephoneStuff.com
Description: Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester. Features: - 400A current capability - Audible continuity - Low battery indication - Overload protection
-
Supplier: TelephoneStuff.com
Description: Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester. Features: - 400A current capability - Audible continuity - Low battery indication - Overload protection
-
Supplier: Seaward Group USA
Description: The SEN60204 is designed to test in accordance with EN60204.1 (electrical equipment of machines) and EN60439-1 (low voltage switchgear and control assemblies). The tester provides solutions for the European Machinery Directive and The Provision of Work Equipment Regulations. The
- AC Voltage: 6 to 2,500 volts
- AC Current: 0.02 amps
- DC Voltage: 500 to 1,000 volts
- DC Current: 0.5 amps
-
Supplier: Fluke
Description: The Pocket Toner® connects to any voice, data, or video cable to detect open/short circuits, continuity, AC/DC voltage* and dial tone* all while protecting up to 52 volts. The Pocket Toner comes in three models and several different kit configurations so no matter what your job, you
- Equipment Type: Network Cable tester
-
Supplier: TelephoneStuff.com
Description: Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester. Features: - 400A current capability - Audible continuity - Low battery indication - Overload protection
-
Supplier: ValueTronics International, Inc.
Description: openings 2.24" 3¾ digit, 2000 count display Continuity and diode test Frequency measurements to 32 kHz AC voltage and current measurements Resistance measurements Audible continuity Data hold Low battery indicator Overload protection CE Approval The BK 350B measures AC
-
Supplier: TelephoneStuff.com
Description: 200 amp clamp meters for all residential and light commercial applications. Configured to handle the tasks of a tester, multimeter and clamp meter. Features: - CAT III - 1000V rated - 200A current capability - Audible continuity - Diode test - Data hold/max hold - Low battery
-
Supplier: InspectorTools
Description: 1000V digital tester with automatic 3 minute test Three test voltages of 250V, 500V and 1000V Insulation Resistance to 2000MΩ Safety Power Lock enables “hands free” operation for 3 minute test Automatic discharge when safety “Press to Test” button is released Continuity
-
Supplier: Allied Electronics, Inc.
Description: 600 V AC⁄DC, 400 A AC⁄DC, Current Clamp Meter Form and function. This versatile clamp-on instrument incorporates the features desired for testers in its price range. AC/DC Current Up to 400 A AC/DC Voltage Up to 600 V Resistance Measurement Continuity Test Data Hold Max./Min.
-
Supplier: Sonel Test
Description: voltage Measurement of interference frequency Measurement in the presence of interference voltage generated by power networks with frequency of 16 2/3 Hz, 50 Hz, 60 Hz, 400 Hz Selection of maximum measuring voltage (25 V and 50 V) Automatic calculation of soil resistivity in
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: voltage measuring range on any MIT or S1 5 kV to 10 kV instruments. These clips are designed for testing low voltage circuits with test voltages up to 1 kV. The insulation is designed only to protect the user from the output of Megger 5 kV, 10 kV and 15 kV insulation
Find Suppliers by Category Top
Featured Products Top
-
Ethernet networks that can measure continuity, resistance, and voltage performance levels Advanced optical cable testers that can measure signal loss properties of optical cables and connectors Specific Test & Measurement tools that can ensure proper synchronization between (read more)
Browse Fiber Optic Cables Datasheets for NWS -
. Their 4-terminal configuration ensures low inductance, superior voltage endurance, and excellent thermal stability. Engineered for demanding environments, the 30S4 Series provides enhanced electrical performance for signal and power line filtering in railway, industrial, and transportation (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
, rectifiers, inverters, DC drives, UPS systems, and reduced voltage motor starters while maintaining operational continuity in demanding environments. With voltage ratings of 1000VAC and 1000VDC, current ratings from 25A to 500A, and a 50kA interrupting capacity (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
industrial buyers, accurately solving core pain points such as equipment maintenance, replacement efficiency and cost control, helping buyers improve equipment operation and maintenance efficiency, reduce comprehensive costs, and ensure production continuity (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
capacity in the medium to high power range, 1250kVA is widely used in key fields such as steel, chemical, data center, medical, and new energy. Its performance directly affects the continuity of industrial production and the safety of equipment operation. Servo voltage regulators rely on (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Excellent Electrical Conductivity: Low contact resistance and low voltage drop effectively reduce power energy loss, ensure efficient and stable transmission of excitation current, and guarantee the full-load operation efficiency of the generator set. Superior Wear (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
: fast-recovery body diode, low gate charge, avalanche tested How It Helps Engineering and Procurement Teams Design confidence: Published voltage, current, and package data support faster topology and thermal checks (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for ERSAELECTRONICS PTE. LTD. -
. Commissioning: Before applying full power, perform a basic continuity check. Gradually bring the system to operational speed and load while monitoring for unusual noise, vibration, or temperature. Operational Parameters: • Do not exceed the specified maximum current, voltage (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Wide Temperature Adaptability & Harsh Environment Resistance: The working temperature ranges from -40? to +65?, which can adapt to high and low temperature environments in (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, and any application requiring 360-degree continuous rotation with network connectivity. This product is fully customizable, adhering to rigorous quality control standards to deliver a durable, low-maintenance solution for demanding operational environments. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Performing Low Voltage Continuity Tests With High Voltage Hipot Testers
to be performed. HypotULTRA III is unique in its ability to link point to point continuity tests with hipot tests at voltages in excess of 1000 volts. Cable harness testers are commonly available but they are typically limited in their maximum hipot test voltage. The HypotULTRA III is available
More Information Top
-
Guide to the Wiring Regulations: 17th Edition IEE Wiring Regulations (BS 7671:2008)
The test is carried out with a low d.c. voltage continuity tester , and this may detect loose and unsound connections; other instruments may be used.
-
Design and Construction of Bellozanne Slude‐Treatment Plant, Jersey
Joints were sealed with mastic, and each panel was checked for continuity using a low - voltage spark tester .
-
Arduino Internals
Always use a low - voltage power source for a continuity tester .
-
Acoustics / Testers
Touch electrode for Quick testing of fused leads Optical and acoustic continuity Indication Low battery indication A portable, battery powered Proving Unit for testing Two Pole Voltage Testers up to 690V Continuity Tester for testing: Fuses, Fused test leads etc .
-
Voltage Indicator
The DL112 is a convenient pen sized tester which combines the latest digital technology with an advanced sensor to detect high and low voltage and continuity .
Indicates content that may require registration and/or purchase.