-
Supplier: Accuris
Description: Specification for Electro-magnetic indicators for extra low voltage aircraft systems
-
Supplier: Accuris
Description: Low-Voltage Power Supplies, D.C. Output - Part 3: Electromagnetic Compatibility (EMC)
-
Supplier: Accuris
Description: Low-voltage switch mode power supplies Part 3: Electromagnetic compatibility (EMC)
-
-
Supplier: Accuris
Description: Low voltage power supplies, d.c. output - Part 3: Electromagnetic compatibility (EMC)
-
Description: Specifies electromagnetic compatibility (EMC) requirements for power supply units (PSUs) providing d.c. output(s) up to 200 V at a power level of up to 30 kW, operating from a.c. or d.c. source voltages of up to 600 V. The contents of the corrigendum of December 2000 have been included in
-
Supplier: FineTek
Description: induced voltage to the sensor. 。Measurement is virtually independent of density, viscosity, temperature, pressure and conductivity. 。Two measuring points inside tube and no moving parts to prevent pressure losses and pipe blockage. 。Electric conductive liquid and fluids with low solid
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms
-
Description: IEC 61204-3:2016 specifies the electromagnetic compatibility (EMC) requirements for switch mode power supply (SMPS) units supplied by source voltages up to 1 000 V AC or 1 500 V DC providing AC and/or DC output(s), except inverter output(s) establishing AC mains. This edition includes the
-
Supplier: CSA Group
Description: power supply (SMPS) units supplied by source voltages up to 1 000 V AC or 1 500 V DC providing AC and/or DC output(s), except inverter output(s) establishing AC mains. This edition includes the following significant technical changes with respect to the previous edition: a) the title has been
-
Description: IEC 61204-3:2011 specifies electromagnetic compatibility (EMC) requirements for power supply units (PSUs) providing d.c. output(s) with or without auxiliary a.c. output(s), operating from a.c. or d.c. source voltages up to 600 V a.c. or 1 000 V d.c. The main changes with respect to the
-
Supplier: Litre Meter Limited
Description: Low flow electromagnetic flowmeter - the right choice for the automotive market. DN15 to DN50, hose connections, PN10, PBT & fibreglass lining
- Pipe Diameter: 0.5905515 to 1.968505 inch
- Media Temperature Range: -13 to 248 F
- Operating Pressure: 145.0377 psi
- Velocity Flow Rate: 1.64041994750656 to 32.8083989501312 ft/sec
-
Description: IEC TR 63216:2019 is to define homogeneous categories for the electromagnetic environments in order to harmonize as far as practicable all general rules and product standard requirements of electromagnetic compatibility (EMC), applicable to low-voltage switchgear, controlgear and their
-
Supplier: CSA Group
Description: The rules of this Part of IEC 60364 are intended to provide requirements for the safety of electrical installations in the event of voltage disturbances and electromagnetic disturbances generated for different specified reasons. This second edition of IEC 60364-4-44 cancels and replaces the
-
Supplier: CSA Group
Description: Applies to electrical equipment using signals in the frequency range from 3 kHz up to 525 kHz to transmit information on low-voltage electrical installations, either on the public supply system or within customers' premises. Specifies frequency bands allocated to different applications
-
Supplier: jbj Techniques Limited
Description: Clutch/brake units are designed for extremely fast response, a high cycles applications. Because of a special no gap armature design, there is no need to adjust for wear. Units are self adjusting and there is a consistent time to speed and time to stop. Low inertia components and low
- Torque Rating: 9 to 37 Ft-lbs
- Rotational Speed: 1,000 to 2,000 rpm
- Operating Voltage: 0.76 to 5 volts
- Speed: 1,000 to 2,000 rpm
-
Supplier: CSA Group
Description: This standard is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. It gives compatibility levels for public low voltage a.c. distribution systems having a nominal voltage
-
Supplier: APW Company
Description: Our EM075 Electromagnets are small round (cylindrical) electromagnets measuring .75" dia. x .62" in height and low profile models measuring .75" dia. x .375". Two mounting options are available with #6-32 and #10-32 available. These small electromagnets are available in 6
- Holding Force: 6 lbs
- Weight: 0.06 lbs
- Thickness / Height: 0.62 inch
- Outside Diameter: 0.75 inch
-
Supplier: E-Labs, Inc.
Description: Signal emissions radiating from thecomponent are tested based on their frequency range. High frequency emissionsare measured through free space as radiated emissions. Low frequency signalsare measured through a conductor as conducted emissions. We can test Emissionsand Susceptibility to
- Test / Certify To: ASTM, IEEE, MIL-SPEC, OEM Specific
- Services Offered: Accelerated (HALT / HASS), Combined Environments / Conditions, Electrical / Electronic Testing, Electromagnetic / EMC, Electrostatic Discharge (ESD), Functional / ATE, Load / Capacity Testing, Performance Testing, RF Emissions, RFI / EMI Immunity, Thermal Cycling / Shock
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building Products, Electrical Distribution, Health Care / Medical, Industrial / Machinery, Instrument & Sensors / Laboratory, Marine, Motors and Control Systems, Nuclear / Utility, RF & Wireless / IT & Telecom, Semiconductor /
- Capabilities: Component / Product Comparison, Data Acquisition / Instrumentation, Evaluation / Trouble Shooting (FMEA), Field Evaluation / On-site Inspection, In-process / In-line Testing, Research and Development, Test Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: DORMA Group
Description: The EM Series electromagnetic door holders with dual voltage capability and an adjustable catch plate provide versatility for varying applications. Add-on catch plate extensions further enhance its flexibility. Economical package for controlled release and closing of doors The DORMA EM Series
-
Supplier: Hager Companies
Description: (CSFM) - City of New York MEA approved - Factory Mutual Material: - Zinc alloy Voltages: - Standard dual voltage AC or DC inputs of 12&24V, 24V&120V, 24&220V models
-
Supplier: Semtech Corp.
Description: not enough to address system-level risks -- especially as next generation ICs scale to smaller geometries. Semtech ESD protection diodes feature low clamping voltage, low capacitance, and low leakage current to protect your system interconnects from external ESD threats.
- Capacitance: 0.15 to 400 pF
- Direction: Bidirectional, Unidirectional
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Legrand
Description: Low-Voltage Slide Dimmer, Preset 3way 600VA, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching
- Number of Lamps Controlled: 1
- Application: Interior, Residential
- Controller Type: Manual On/Off, Slide Dimmer
- Mounting: Wall/Ceiling
-
Supplier: Ogura Industrial Corp.
Description: tapped holes in which screws can be inserted for manually releasing the brake in case of emergency. FAST RESPONSE TIME These brakes are spring-set type brakes, providing rapid torque buildup. OPERATING VOLTAGE OPTIONS RNB units come in two standard voltages, 90VDC and 24VDC. Other
- Torque Rating: 6 Ft-lbs
- Power: 0.0201033057735423 HP
- Speed: 4,000 rpm
- Operating Voltage: 90 volts
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: The LCA310T series Inclinometer, developed by Rion Company for market with requirement on volume and cost, is a small volume low-cost single-axis tilt sensor. The output voltage goes through an internal secondary linearity correction, it is a linearity voltage output tilt
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Gantner Instruments, Inc.
Description: Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 8 analog input channels: thermocouple (type B / E / J / K / L / N / R / S / T / U), voltage (±80 mV) High-accuracy digitization: 24-bit ADC, 100 Hz sample rate per channel, 50/60 Hz mains
- Analog Input Channels: 8 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: SAE International
Description: adequate low resistance return path for electric, avionic, armament, communication and electronic equipment is achieved which can withstand operating conditions and corrosion. This is essential for the reduction of coupling of electromagnetic fields into or out of the equipment as well as for
-
Description: with the public supply at the low-voltage level. It is not applicable to equipment intended to be connected only to private low-voltage systems interfacing with the public supply only at the medium- or high-voltage level.
-
Supplier: SAE International
Description: high voltage, low current voltage source to produce the field.
-
Supplier: SAE International
Description: high voltage, low current voltage source to produce the field.
-
Supplier: UL Standards & Engagement
Description: This part of IEC 60947 applies to the types of equipment listed in 1 and 2 whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c. Starters and/or contactors dealt with in this standard are not normally designed to
-
Supplier: UL Standards & Engagement
Description: 1 Scope and object This part of IEC 60947 applies to control circuit devices and switching elements intended for controlling, signalling, interlocking, etc., of switchgear and controlgear. It applies to control circuit devices having a rated voltage not exceeding 1 000 V a.c. (at a frequency
-
Supplier: AENOR
Description: Electromagnetic compatibility (EMC) -- Part 3-8: Limits - Signalling on low-voltage electrical installations - Emission levels, frequency bands and electromagnetic disturbance levels.
-
Supplier: AENOR
Description: Low voltage power supplies, d.c. output - Part 3: Electromagnetic compatibility (EMC)
-
Supplier: ROHM Semiconductor GmbH
Description: BD41003FJ-C can reduce EMI (Electromagnetic Emission) noise of AM frequency band in comparison with BD41000AFJ-C. BD41003FJ-C is a transceiver for the CXPI (Clock Extension Peripheral Interface) communication. Switching between Master/Slave Mode can be done using the external pin (the MS pin).
- TJ: -40 to 125 C
- Features: Other, RoHS Compliant
- Package Type: SOP
- Device Type: Transceiver
-
Supplier: Aratas America LLC
Description: World's Standard Model G6A! Resistant to electromagnetic interference, enables high-density mounting. Impulse withstand voltage of 1,500V meets FCC requirements. Gold-clad twin-contacts provide short contact bounce in addition to its high contact reliability. A variety of products that cover
- Features: Other
-
Supplier: AENOR
Description: Low-voltage electrical installations -- Part 4-444: Protection for safety - Protection against voltage disturbances and electromagnetic disturbances
Find Suppliers by Category Top
Featured Products Top
-
alarms or visual indication, lock barriers, or control access systems, ensuring personnel safety is managed automatically and efficiently. This device can monitor both DC and low-frequency AC voltages, making it a versatile choice for various industries. Knick’s P45000 (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
E-836 Compact Piezo Amplifier / OEM Module Cost-Effective, Low-Noise Piezo Amplifiers for Dynamic Piezo (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for PI (Physik Instrumente) L.P. -
1006-3. All variants come in leadless packages to improve electrical performance and signal integrity. Electrostatic discharge (ESD) voltage clamping diodes perform a vital function by protecting data interfaces in automotive subsystems from damage. However, it is important that they do not (read more)
Browse Electrostatic Discharge (ESD) Suppressors Datasheets for Nexperia B.V. -
process, ensuring premium performance at an affordable price. With its slotless design, the 40EC-Pro PT achieves speeds up to 30,000 rpm, ensuring high performance even at low voltage. The advanced electromagnetic design allows it to sustain a peak torque of up to 1.1 Nm for 2 seconds (read more)
Browse Brushless Motors Datasheets for Portescap -
application. Balanced Pair (Twinax) Twisted pairs have been used for decades as a low cost means to reduce interference between signal wires and surrounding electronics. When an electromagnetic field encounters an electrical conductor a voltage is induced in the wire. In (read more)
Browse Network Cables Datasheets for New England Wire Technologies Corporation -
capabilities up to 70A, the 1U format single output voltage power supplies offer 750W of output power. These rack and benchtop modules notably provide high power density, low ripple and a user-friendly front panel (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
parts to clog or break—making them low maintenance devices. Electromagnetic measurement gives magmeters a wide rangeability—up to 245:1 and allows for bi-directional flow readings. As the voltage generated is related only to the speed of the fluid, measurement is unaffected by changes in (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
12–24VDC voltage compatibility, these motors provide efficient motion solutions for medical devices, kitchen appliances, and precision equipment. Key Features High-Speed Operation Up to 20,000 RPM Compact 36mm Motor Structure Low (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
application. Balanced Pair (Twinax) Twisted pairs have been used for decades as a low cost means to reduce interference between signal wires and surrounding electronics. When an electromagnetic field encounters an electrical conductor a voltage is induced in the wire. In (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD
Conduct Research Top
-
MicroPower Step Up Low-Voltage Booster Module
such as thermoelectric generators, electro-magnetic coils and single photovoltaic cells can generate potential ambient energy for harvesting. In practice, however, it has been difficult to reliably capture the ambient or "waste" energy generated by these devices due to the very low voltage and power
-
Application Note: An Overview of Electromagnetic and Lightning Induced Voltage Transients
, defined and suppressed. Random transients occur at unpredictable times, at remote locations, and may require installation of monitoring instruments to detect their occurrence. Experience has been accumulated to provide reasonable guidelines of the transient environments in low voltage AC power circuits
-
Using Modular DC/DC Converter for Industrial/Electricity Related Applications
This application note underlines the different. requirements in electronic systems used in. Electrical Power Plant, High Voltage Substations,. Telecontrol Centers or Low Voltage Distribution. Controls. Electronic systems in such applications are subjected. to harsh environment constraints from
-
Harmonics Current / Flicker Measuring Function of WT3000 Precision Power Analyzer
The international standards on EMC (electromagnetic compatibility) include those for power-supply harmonic current and power-supply voltage change. These standards, known as low frequency EMC standards, regulate the emission or interference to devices connected to the public low voltage power
-
Power supplies for the next generation of CompactPCI systems
, lightning protection and electromagnetic. compatibility (EMC). This concerns interference emissions and interference immunity. The. characteristics stated are regulated by law (the EMC Directive and the Low Voltage Directive). and are documented in Europe by the CE mark and declaration of conformity
-
Surge Protection Technology Used in Power over Ethernet (PoE) Protection 9.(.pdf)
The use of Power over Ethernet (PoE) will increase because of its ease of implementation and low cost of installation. These devices are frequently installed in open-air, unshielded environments, which increases their susceptibility to electromagnetic interference (EMI). Applications using PoE
-
Analysis and Design of Vertical Cavity Surface Emitting Lasers - Preface
, which are found in the literature, can be used to implement CAD tools for the analysis and design of VCSELs. However, some comprehensive models, which perform sophisticated functions, are difficult to implement and show low computational efficiency. Other simplified models exhibit high computing speed
-
Alltec Protection Pyramid
lines can carry extreme voltage transients many miles. It is prudent that certain steps be taken to protect people, equipment, and buildings; the TerraEval TM Advanced Solution Assessment engineering service is specifically designed for this purpose. Alltec's three-step Protection Pyramid TM
-
Code Design for Dependable Systems - Preface
unfavorable environments where electromagnetic noise, a-particles and. cosmic rays abound. Modern high-speed, high-density VLSI processors and semiconductor. memories are operated at low supply voltage levels and thus low logic signal. swing; they therefore are vulnerable to external disturbances
-
Sensorless Brushless DC Motor Control with PIC16
parameters. The purpose of this application note is to illustrate an elegant sensorless technique that can be INTRODUCTION implemented on low-cost microcontrollers. All demon- There is a lot of interest in using Brushless DC (BLDC) stration software will operate within an open loop with motors. Among
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
AN1106 Power Factor Correction in Power Conversion Applications (R) Using the dsPIC DSC The low cost and high performance capabilities of the Author: Vinaya Skanda DSC, combined with a wide variety of power electronic Microchip Technology Inc. peripherals such as an Analog-to-Digital Converter (ADC
-
DC Motors: Principle of Operation
voltage variations. Stepper Motor Basics. The PM or "tin can" stepper motor is a low cost solution for your positioning applications with typical step angles of 7.5° - 15°. Smaller step angles can be obtained trough Microstepping. The shaft of the motor moves in distinct step increments when electrical
-
PKE System Design Using the PIC16F639
. Because of its easy-to-use features, the device can be In typical PKE applications, the base station unit is used for various smart low-frequency sensing and designed to output the maximum power that is allowed bidirectional communication applications. by electromagnetic field radiation rules
-
Relays: Principle of Operation for Engineers
. This is the 'blow-on' principle, and it is further enhanced through careful routing of the incoming and outgoing current. This arrangement minimises the force required from the actuator, so that the solenoid draws relatively little power during operation and is typically driven by a low-voltage DC supply