Products/Services for Lucas Hydraulic Pump
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Hydraulic Repair Services - (184 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines... -
Centrifugal Pumps - (1170 companies)...pumps are powered using a compressed air source. Combustion engine (gasoline or diesel) pumps are powered using a gasoline or diesel engine. Hydraulic pumps are powered by a hydraulic system. Steam pumps are powered by steam. Application Considerations... -
Water Pumps - (863 companies)...into filaments used as textile fibers. Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. Standards. The Hydraulic Institute develops comprehensive, ANSI-approved pump standards; an example standard...
-
Hydraulic Filters - (438 companies)...transmission to be transferred through the system. Hydraulic fluids are typically oil- or water-based and ideally have little or no compressibility. A filter to remove foreign contaminants. A pump to move hydraulic fluid through the system. Lines...
-
Hand Pumps and Foot Pumps - (292 companies)...a reciprocating or rotary mechanism. Most rotary types use a drive rather than a lever or crank. In reciprocating type hand pumps, a hydraulic or pneumatic piston is used to create the pressure needed to move the media. Hydraulic pumps - pumps which...
-
Piston Pumps and Plunger Pumps - (602 companies)References. Edgeroamer.com - Principles of Hydraulics: Piston Pumps. Engineers Edge - Plunger Pump. Image credits: Hydraulic Pumps...
-
Hydraulic Motors - (364 companies)Hydraulic motors are powered by pressurized hydraulic fluid and transfer rotational kinetic energy to mechanical devices. Hydraulic motors, when powered by a mechanical source, can rotate in reverse direction and act as a pump. Operating...
Product News
-
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Vaughan Company
Vaughan Hydraulic Submersible Chopper Pump The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
jbj Techniques Limited
Self-priming Hydraulic Screw Pumps These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely low noise levels even at high rotational speed. Characteristics. >> Compatible with a wide range of viscosities from 1... (read more)Browse Screw Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Why Use a Hydraulic Motor-Pump Assembly? When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. jbj engineered and built the assembly in-house... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Hydraulic gear pumps in single or multiple format With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit a variety of industrial process, heavy plant, agricultural... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Which Hydraulic Gear Pump or Motor Fits? A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors, with engineering support to help match the unit to your circuit, drive arrangement and operating conditions. Where should you start?. * Small displacement requirements: The 0.25 -0.5 series micro gear pumps offer displacements from 0.19 to 1.5 cm... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of a direct-acting flow indicator with a built-in thermometer, a loading valve, and a pressure gauge all built into a strong steel case with a removable lid for protection. The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital... (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
HydraCheck Inc.
Digital Hydraulic Multimeter with Bluetooth Hydraulic pumps experience decreased volumetric efficiency due to internal leakage as they age. To prevent costly downtime, it is essential to check hydraulic pump efficiency on a regular basis using a test kit that is safe, accurate, and easy to install. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is a versatile unit that can accurately measure hydraulic flow, pressure, peak pressure, temperature, power, and volumetric efficiency. The DHM 4 Series Digital Hydraulic Multimeter... (read more) -
HydraCheck Inc.
How to troubleshoot hydraulic components control valves and how to correctly and safely precharge accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps. Hydraulic motors. Cylinders. Directional control valves. Pressure control valves. Purchase today. (read more)Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
AMETEK Spectro Scientific
Hydraulic fluid analysis by size and concentration. Manufacturers of hydraulic systems will specify what ISO code one should use when evaluating system cleanliness. For instance they might recommend that ISO code 20/18/15 be applied to the pump in the hydraulic system, while ISO code 18/16/13 be used for the valve and actuator. Water is the other contaminant that is often found in hydraulic systems. Water can cause corrosion and oxidize the hydraulic fluid. Typically water contamination should be kept below 2500 ppm. Key... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
-
Conventional Hydraulic Oils - Supplier Data by Castrol
Standard Conventional hydraulic fluids normally do not contain zinc antiwear additive technology and are thus suitable for Lucas hydraulic pumps , which are fitted with components coated with silver and cadmium.
-
Study to determine the technical and economic feasibility of reclaiming chemicals used in micellar polymer and low tension surfactant flooding. Final report. [...
Hettick, L. and Lucas , R. "Electro-Chemical Purification of Hydraulic Pump Power Oils." .
-
Skeletomuscular anatomy of the harvestman Leiobunum aldrichi (Weed, 1893) (Arachnida: Opiliones: Palpatores) and its evolutionary significance
Evolution of locomotion in Arachnida: the hydraulic pressure pump of the giant whipscorpion, Mast@oproctusgganteus ( Lucas )(Uropygi).
-
Muscular anatomy of a whipspider, Phrynus longipes (Pocock) (Arachnida: Amblypygi), and its evolutionary significance
Evolution of locomotion in Arachnida: the hydraulic pressure pump of the giant whipscorpion, Mast&oproctusgkanteus ( Lucas )(Uropygi).
-
Saab JAS 39 Gripen
Lucas Aerospace auxiliary and emergency power system, comprising gearbox-mounted turbine, hydraulic pump and 10 kVA AC generator, to provide auxiliary electric and hydraulic power in event of engine or main generator failure.
-
BAE Systems Warrior Infantry Fighting Vehicle
The Lucas oilspray-cooled 300 A generator is driven from the gearbox by a Power Take Off (PTO) which also drives the hydraulic pump for the fan.
-
Ignition Delay in a Diesel Engine Utilizing Different Fuels
The basic components of the fuel delivery system are shown in Fig. 1, namely, a commercially available high-pressure fuel pump (HPFP) 1 manufactured by Bosch, a CR hydraulic accumulator 2 with a … injector 6 (manufactured by Lucas ) located in the central…
-
Guidance, Navigation, and Control and Co-located Conferences > Verification and Validation of a Theoretical Model of an Integrated Actuator Package for Primary...
…and significantly contributes to heat generation.9 Another novel actuator configuration is the Integrated Actuator Package (IAP) developed by Lucas Aerospace in 1994, as … variable flow direction servo pump , a BrushLess Direct Current … ServoValve (EHSV), and a hydraulic actuator, as shown in…
-
Sikorsky S-92 and H-92 Superhawk
…cells), Goodrich (health and usage monitoring system), Dunlop (engine inlet), Eaton (emergency flotation bag, electro-optical sensors); Hamilton Sundstrand (automatic flight control system and active vibration computers), Honeywell (radar and APU), Lucas -Western (rescue hoist), Martin … Universal (FMS) and Vickers ( hydraulic pumps ).
-
Groundwater, Radon Continuous Monitoring System (α-scintillation Counting) for Natural Hazard Surveillance
Figure 9 Hydraulic scheme of the radon continuous monitor: C= Lucas Cell coupled with the photo-multiplier; EV=Electro-valve (S=solenoid type); 1 … 2) Water outlet EV; 3) Degassing EV; 4) Air inlet EV; 5) Vacuum pump ; 6) Tank-bottle emptying…
Indicates content that may require registration and/or purchase.