-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The LS-160 (successor to the LS-110) is a highly accurate luminance meter that uses a newly designed sensor with a spectral response that more closely matches the V(λ) spectral luminous efficiency function of the human eye to provide measurement results that correlate well with visual
- Illuminance Range: 0.001 to 999,900 Lux
- Accuracy: 2 %
- Lux Resolution: 0.001 Lux
- Operating Temperature Range: 0 to 40 C
-
Supplier: Accuris
Description: Specification for Luminance Meters
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The CS-200 is designed to measure both luminance and chromaticity with high accuracy. It is a low cost option that is easy to use and features a new auto mode for determining measurement speed according the luminance of the subject being measured. It can measure any light source over a
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 85 %
- Features: Application Software Included, Portable
- Property Measured: Color
-
-
Supplier: Accuris
Description: Characterization of the performance of illuminance meters and luminance meters
-
Supplier: Accuris
Description: CIE Classification System of Illuminance and Luminance Meters
-
Supplier: Accuris
Description: Characterization of the Performance of Illuminance Meters and Luminance Meters
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The CS-160 is a lightweight, compact and battery powered luminance and tristimulus colorimeter for the measurement of a wide range of luminance conditions and non-contact measurement of color. The CS-160 luminance and color meter allows luminance and chromaticity
- Illuminance Range: 0.001 to 999,900 Lux
- Accuracy: 2 %
- Lux Resolution: 0.001 Lux
- Operating Temperature Range: 0 to 40 C
-
Supplier: CSA Group
Description: ISO/CIE 19476:2014 is applicable to illuminance and luminance meters. It defines quality indices characterizing the performance of such devices in a general lighting measurement situation, as well as measurement procedures for the individual indices and standard calibration conditions.
-
Description: of illuminance and luminance meters in a general lighting measurement situation, as well as measurement procedures for the individual indices and standard calibration conditions. Measurements of illuminance or luminance and their accuracy are influenced by various parameters,
-
Supplier: Vaisala
Description: Fully featured instrument designed for Runway Visual Range (RVR) Intelligent, stand-alone Background Luminance Sensor (An Ambient Light Sensor) for Runway Visual Range (RVR) and ICAO airport visibility systems. Easy to integrate with Vaisala LT31 and FS11 sensors. Features • Intelligent,
- Accuracy: 10 %
- Operating Temperature Range: -55 to 65 C
- Humidity Range: 0 to 100 %
- Meter Type: Lux / Foot Candle Meter
-
Supplier: PLC-Multipoint, Inc.
Description: TLUM Tunnel luminance sensors provide analog measurement in Candelas per square meter (cd/m²) that target reflected light at each traffic direction's entrance portal. Long distance signal transmission, up to 5,000 feet is accomplished through a 4-20mA current loop. TLUM Tunnel
- Effective Area Diameter or Length: 126.99993142003704 mm
- Effective Area Width: 101.59994513602963 mm
- Supply Voltage: 24 volts
- Output Type: Current Output
-
Supplier: RS Components, Ltd.
Description: Testo 0563 1545 Luminance Meters
-
Supplier: REED-Direct
Description: Light function is used to measure luminance in the field Fully cosine corrected for the angular incidence of light Very stable, long life silicon diode light sensor Semiconductor humidity sensor Type K thermocouple input for temperature measurements Data Hold and Max Hold Auto shut off and
- Illuminance Range: 0.1 to 20,000 Lux
- Hand-Held: Handheld
- Low Battery Indicator: Low Battery Indicator
- Meter Type: Lux Meter
-
Supplier: ASTM International
Description: observation angles required of the retroreflectometer in this test method are commonly referred to as "30 meter geometry." 1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to
-
Supplier: ASTM International
Description: test method are commonly referred to as "30 meter geometry." 1.4 This test method is intended to be used for field measurement of pavement markings but may be used to measure the performance of materials on sample panels before placing the marking material in the field. 1.5 This standard does
-
Supplier: ASTM International
Description: This test method specifies the use of external beam retroreflectometers conforming to Test Method E1710. The entrance and observation angles required of the retroreflectometer in this test method are commonly referred to as “30 meter geometry.” 1.5 The test method excludes the effects of rain
-
Supplier: ASTM International
Description: required of the retroreflectometer in this test method are commonly referred to as “30 meter geometry.”2 1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.6 This standard does not purport to address all of the
-
Description: IEC TR 62977-1-31:2021(E) provides practical information on light measuring devices (luminance meters, colorimeters, and spectroradiometers) with luminance measuring optics for the characterization of electronic displays.
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: conventional Display Color Analyzer series. Luminance: 0.0001-10,000cd/m² – Chromaticity: 0.001-10,000cd/m² Faster lower-luminance measurements: 1 sec at 0,0001 cd/m² Improved ‘waveform’ measurement performance: can measure lower-luminance areas at a higher sampling rate than
- Operating Temperature: 50 to 95 F
- Operating Humidity: 0 to 85 %
- Features: Application Software Included
- Property Measured: Color
-
Description: view on the road, but to the same level of spatial resolution as that of a conventional luminance-meter. Most conventional luminance-meters sample only a relatively small area of the environment. Using CCD arrays, large scenes can be captured and converted to digital
-
Supplier: Kikusui America, Inc.
Description: The TOS5101 is designed exclusively for hipot testing of electronic equipment and components conforming to various safety standards. The use of a high luminance, large fluorescent display tube for the display enables data including measured values, status and judgment results to be extremely
- AC Voltage: 0 to 10,000 volts
- AC Current: 0 to 0.05 amps
- DC Voltage: 0 to 10,000 volts
- DC Current: 0 to 0.005 amps
-
Supplier: OMEGA Engineering, Inc.
Description: improper operation. The 5-in-1 digital multi-tester has been designed to combine the functions of sound level, luminance, humidity and temperature meters, as well as a digital multimeter. The HHM8229 digital multimeter can perform measurements of AC/DC voltage and current, resistance,
- DC Voltage Range: 0.4 to 1,000 volts
- AC Voltage Range: 0.4 to 750 volts
- DC Current Range: 0.0004 to 0.4 amps
- AC Current Range: 0.0004 to 0.4 amps
-
Supplier: Cole-Parmer
Description: • Calibration ensures the accuracy of your new or already-owned visible light (400 to 760 nm) meter • NIST-traceable light meter calibration report from 0 to 20,000 lux • Add calibration to your new light meter purchase for right-out-the-box confidence New lower price - ONLY
-
Supplier: SAE International
Description: quantified by measuring the luminance difference between clean and dirty panels with a light meter. The porosity and hole diameter in Maa's equation are modified to account for dust obstruction. The effect of coating the MPP with oil, water, and other appropriate viscous fluids was
-
Description: the measurement of photopic and scotopic luminances or upon tristimulus or chromaticity values and scotopic luminance; equipment for these measures is available today. Each of the systems is described in the report and examples of the necessary calculations are provided. Each of the
-
Description: Illuminance Meters and Luminance Meters. The report consists of 30 pages, 3 figures and 1 table. The following members of TC 2.2 took part in the preparation of this technical report: R. Andrejchin, Bulgaria M. Artom, Italy J.J. Balder, The Netherlands W. Budde, Canada A.
-
Video Displays - Dual Screen 10.4" 2.4 MegaPixel High Resolution HD/SD Monitor Set -- V-R1042DP-AFHDSupplier: Visual Sound, Inc.
Description: luminance produces enhanced image quality in varying light and viewing conditions 700:1 ratio of contrast between black and white luminance values 4:3 and 16:9 screen aspect ratios for DTV applications in HD and SD formats Works with all SMPTE/ITU serial digital production formats and
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Supplier: General Digital Corporation
Description: FEATURES Ideal for industrial, military, marine, or any outdoor application exposed to nature’s elements Displays Variety of standard display sizes and resolutions available from 6.4" to 24.0" Standard luminance, daylight readable, sunlight readable and NVIS-compatible displays LED backlight:
- Diagonal Screen Size: 10.4 inch
- Screen Width: 8.31 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Video Displays - Generation 1 Barracuda Standalone 6.4"–24.0" Standard Brightness Sealed LCD MonitorSupplier: General Digital Corporation
Description: FEATURES Ideal for industrial, military, marine, or any outdoor application exposed to nature’s elements Displays Variety of standard display sizes and resolutions available from 6.4" to 24.0" Standard luminance, daylight readable, sunlight readable and NVIS-compatible displays LED backlight:
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.1 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Video Displays - Generation 1 Barracuda RackMount 10.4"–24.0" Standard Brightness Sealed LCD MonitorSupplier: General Digital Corporation
Description: FEATURES Ideal for industrial, military, marine, or any outdoor application exposed to nature’s elements Displays Variety of standard display sizes and resolutions available from 6.4" to 24.0" Standard luminance, daylight readable, sunlight readable and NVIS-compatible displays LED backlight:
- Diagonal Screen Size: 10.4 inch
- Screen Width: 8.31 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: FEATURES Ideal for industrial, military, marine, or any outdoor application exposed to nature’s elements Displays Variety of standard display sizes and resolutions available from 6.4" to 24.0" Standard luminance, daylight readable, sunlight readable and NVIS-compatible displays LED backlight:
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.22 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Visual Sound, Inc.
Description: x 1024) Computer Input (HD-15) High Definition 8.4-inch TFT-MegaPixel screen with 800 x 600 resolution Over 16.7 million colors 650 candelas per square meter (cd/m2) luminance produces enhanced image quality in varying light and viewing conditions 600:1 ratio of contrast Pixel-to-Pixel
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
Find Suppliers by Category Top
Featured Products Top
-
luminance and color meter allows luminance and chromaticity to be measured remotely with an acceptance angle of 1/3° for small light-emitting surfaces. It is the perfect marriage of efficiency and ergonomics with regards to spot measurements of color and luminance in a handheld portable instrument (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
The CS-200 accurately measures luminance and chromaticity of a diverse range of light emitting products, including large plasma displays, compact LCDs and LEDs, outdoor screens, high pressure lamps, and instrument panels. It is compact, lightweight and designed for hand-held operation (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
The LS-150 Luminance Meter (successor to the LS-100) is a highly accurate luminance meter that uses a designed sensor with a spectral response that more closely matches the V(λ) spectral luminous efficiency function of the human eye to provide measurement results that correlate well with (read more)
Browse Illuminators Datasheets for Konica Minolta Sensing Americas, Inc. -
to expand test coverage or increase throughput, ProMetric I delivers the required performance for highly accurate color and luminance measurements in an automated manufacturing environment. High-Resolution, Scientific-Grade Image Sensors Each ProMetric I Imaging (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
color gamut, longevity, and high pixel density. However, challenges associated with fabricating high-quality microLED panels must be addressed before viable mass production and commercialization can be achieved. As individual emissive elements, microLEDs commonly exhibit luminance and (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Two Measurement Systems in One The ProMetric I-SC Solution provides a single platform for measuring spectral data, luminance (cd/m2), and chromaticity (CIE xy and u’v’) to evaluate the appearance of light-emitting devices such as displays, illuminated (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
See how a scientific imaging colorimeter and lens (uniquely developed for AR/VR headsets) are used to evaluate the visual quality of a display inside of these augmented reality smart glasses.
(read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
used to evaluate automotive displays for visibility in all ambient lighting conditions (accurate luminance and contrast), seamless quality (uniformity and mura analysis), and absence of defects that may have resulted during assembly or integration stress (stuck on/off pixels, lines, embedded (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
Head-up displays (HUDs) pose unique measurement challenges for manufacturers, who must account for projected image luminance, contrast, and clarity regardless of ambient conditions, virtual image positions, or focal distances on an infinite viewing plane. Comprehensive HUD testing requires both (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
More Information Top
-
Handbook of Visual Display Technology
3 Measurements Using a Luminance Meter ...........................................
-
Road Lighting
integrating luminance meters that make use of a trapezium-shaped slide to project the perspective area of the road on its light sensitive cell (see Sect. 14.2.1), measure the perspective-weighted average luminance.
Indicates content that may require registration and/or purchase.