Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: LIGHT LEVEL SENSOR, 10-2000LUX; Sensor Output:-; Wavelength of Peak Sensitivity:-; Supply Voltage Min:-; Supply Voltage Max:-; Ambient Light Sensor Case Style:-; No. of Pins:-; Operating Temperature Min:-; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AMBIENT LIGHT SENSOR, 0.01LUX, PICOSTAR6; Sensor Output:SMBus, I2C Digital; Wavelength of Peak Sensitivity:550nm; Supply Voltage Min:1.6V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:PicoStar; No. of Pins:6Pins; RoHS Compliant: Yes
-
Supplier: ams
Description: The TSL4531 family of devices provides ambient light sensing (ALS), giving direct lux output that approximates human eye response under a variety of lighting conditions. While useful for general purpose light sensing, the device is particularly useful for sensing light in
- Input (Supply) Voltage: 2.3 to 3.3 volts
- Features: Light Sensor
-
-
Supplier: RainWise, Inc.
Description: The MS-020S-O and ML-020S-I illuminance sensors are both all weather sensors having customized detector sensitivities for either indoor low light level or outdoors high light level applications. The built in interference filter in conjunction with the detectors spectral
- Sensor Diameter: 0.8661422 inch
- Illuminance Range: 0 to 150,000 Lux
- Operating Temperature Range: -10 to 50 C
- Meter Type: Lux Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights "Calibrated" Light Meter NIST Certificate Included CE Certified Standard lightmeter with illuminated LCD for applications requiring measurements under 3 lux Silicon photodiode sensor Autorange Auto power off User selectable units Ergonomic design Cosine
- Meter Type: Lux Meter
-
Supplier: Renesas Electronics Corporation
Description: 600nm, rejecting UV and IR light. The input luminance range is from 0.01 lux to 100 lux. The integrated non-linear current amplifier boosts and converts the photodiode signal into a square root output format, extending dynamic range while maintaining excellent sensitivity in
-
Supplier: Capella Microsystems, Inc.
Description: ALS Ambient Light Sensor (ALS) Capella's Ambient Light Sensor (ALS) is an integrated light sensing solution. It incorporates a photodiode, amplifiers and analog/digital circuits into a single chip by a CMOS process. Adoption of Capella’s patented Filtron™
- Input (Supply) Voltage: 1.7 to 3.6 volts
- Applications: Consumer
- Features: Light Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-170 A Light Meter with Built-In Sensor Light Meter for fast and accurate measurement of light / measurement range from 0.00 to 40,000 lux / silicon photodiode sensor / large 5-digit LCD display / immediate and accurate response / selectable manual or
- Illuminance Range: 0 to 40,000 Lux
- Accuracy: 3 %
- Lux Resolution: 0.01 Lux
- Foot Candle Resolution: 0.001 FC
-
Supplier: Renesas Electronics Corporation
Description: artificial light sources. The lux range select feature allows users to program the lux range for optimized counts/lux. Power consumption can be reduced to less than 0.3µA when powered down. The ISL29033 supports a software and hardware interrupt that remains asserted
-
Supplier: L-com, Inc.
Description: 2000-count backlit LCD, Cosine corrected, HOLD function, MAX function Easy one-hand operation, removable sensor for remote reading Includes rugged, shockproof, protective, dirt resistant holster Measures in footcandles (fc) or lux, CIE photoptic (human eye) response Designed to measure
- Meter Type: Lux Meter
-
Supplier: Renesas Electronics Corporation
Description: This ADC is capable of rejecting 50Hz and 60Hz flicker noise caused by artificial light sources. The lux-range-select feature allows users to program the lux range for optimized counts/lux. For proximity sensing, the ADC is used to digitize the output signal from the
- Input (Supply) Voltage: 2.25 to 3.63 volts
- Features: Light Sensor, Proximity Sensor
-
Supplier: ams
Description: The TSL2569 is a low-voltage, light-to-digital converter that transforms light intensity to a digital signal output capable of a direct I2C interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS
- Input (Supply) Voltage: 2.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Features: Light Sensor
-
Supplier: Silicon Labs
Description: architecture works in direct sunlight and includes an ambient light sensor capable of sensing light levels up to 128 kLux. Use this optical sensor current estimator utility to help you determine the current consumption of your application. Specify whether you need
- Input (Supply) Voltage: 1.8 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer, Industrial
- Features: Other
-
Supplier: ams
Description: The TSL2561 is a light-to-digital converter that transforms light intensity to a digital signal output capable of an I2C interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated circuit capable
- Input (Supply) Voltage: 2.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Features: Light Sensor
-
Supplier: ams
Description: TSL2572 device family provides ambient light sensing (ALS) that approximates human eye response to light intensity under a variety of lighting conditions and through a variety of attenuation materials. Accurate ALS measurements are the result of TAOS’ patented dual-diode technology and
- Input (Supply) Voltage: 2.4 to 3.6 volts
- Features: Light Sensor
-
Supplier: Transcat, Inc.
Description: Product Highlights Digital and Analog display of light in Foot-candles or Lux Wide range to 20,000Fc or 200,000 Lux with high resolution to 0.01 Fc/Lux Relative mode indicates change in light levels, peak mode captures highest reading Remote light sensore on
- Meter Type: Lux Meter
-
Supplier: Renesas Electronics Corporation
Description: artificial light sources. The Lux range select feature allows users to program the Lux range for optimized counts/Lux. For ambient light sensing, an internal 16-bit ADC has been designed based upon the charge-balancing technique. The ADC conversion time is
-
Supplier: Broadcom Inc.
Description: The APDS-9007 is an analog current output Ambient Light Photo Sensor, packaged in a miniature chipLED lead-free surface mount package. This device provides a Logarithmic response over a wide dynamic range of 3 lux to 70K lux and has a low sensitivity variation across
- Supply Voltage: 3.6 volts
- Sensor Features: Cooled
- Output Type: Current Output
-
Supplier: Broadcom Inc.
Description: APDS-9930 is a digital I2C compatible interface ambient light sensor (ALS) and proximity sensor with IR LED in a single 8-pin package. The ambient light sensor utilizes dual photodiodes to approximate the human eye response with a low lux performance at 0.01
- Operating Distance: 3.93701 inch
- Operating Temperature: -22 to 185 F
- Electrical Output: Current, Voltage
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Transcat, Inc.
Description: light source measurement Timed-Hold, Relative in absolute value or % deviation, and Comparator function with high low alarms Each Unit Includes Built-in stand Light sensor and protective cover with 36"(0.9m) cable Protective holster 6 AAA batteries Carrying case NIST Certicate
- Meter Type: Lux Meter
-
Supplier: Ideal Industries, Inc.
Description: DIGITAL TYPE +/- 3 PERCENT ACCURACY LCD DISPLAY TYPE CE APPROVAL FLUORESCENT, METAL HALIDE, HIGH PRESSURE SODIUM, INCANDESCENT LAMP TYPE 20000 FC/200000 LUX LAMP INTENSITY IDEAL[R] BRAND FEATURES OVER RANGE INDICATION, AUTO ZERO ADJUSTMENT, LOW BATTERY INDICATION, AUTO POWER OFF REMOTE
- Illuminance Range: 200,000 Lux
- Accuracy: 3 %
- Meter Type: Lux Meter
- Display Type: Video
-
Supplier: OMEGA Engineering, Inc.
Description: Life: 300 hours, typical use HHLM3 Lux Light Meter Sensor: Silicon photodiode Range: 20 lux, 200 lux, 2000 lux, 20000 lux, 20 fc, 200 fc, 2000 fc, 20000 fc Resolution: 0.01 lux, 0.01 fc Accuracy: (3% FS +1 digit) using a 2856 K standard
- Illuminance Range: 20 to 20,000 Lux
- Accuracy: 3 %
- Lux Resolution: 0.01 Lux
- Foot Candle Resolution: 0.01 FC
-
Supplier: Transcat, Inc.
Description: Product Highlights Compact and rugged design with large display Low range model measures to 2,000Fc/ 20,000Lux Data Hold and Min/Max readings Auto power off Zero function Each Unit Includes Built-in stand Remote sensor with protective cover Protective rubber holster 6 AAA Batteries NIST
- Meter Type: Lux Meter
-
Supplier: Advance Security Products
Description: .01 lux rating with a 1/3" Sony Super HAD CCD. 480 lines of resolution and auto white balance. This is your best shot at getting that license plate number in daytime or nighttime applications. Specification 550WCV Telephoto Color Night 0.0001 LUX Star-Light Sensitivity Camera
- Camera Function: Video
-
Supplier: Broadcom Inc.
Description: The APDS-9303 is a low-voltage Digital Ambient Light Photo Sensor that converts light intensity to digital signal output capable of direct SMBus interface. Each device consists of one broadband photodiode (visible plus infrared) and one infrared photodiode. Two integrating ADCs
- Effective Area Diameter or Length: 2.2 mm
- Effective Area Width: 2.6 mm
- Supply Voltage: 3.8 volts
- Output Type: Current Output, Voltage Output
-
Supplier: Broadcom Inc.
Description: The APDS-9300 is a low-voltage Digital Ambient Light Photo Sensor that converts light intensity to digital signal output capable of direct I2C interface. Each device consists of one broadband photodiode (visible plus infrared) and one infrared photodiode. Two integrating ADCs
- Supply Voltage: 2.5 volts
- Output Type: Voltage Output
-
Supplier: REED-Direct
Description: Precision selenium photovoltaic cells and microprocessor provide for excellent accuracy of ±5% Large 0.5" LCD readout displays to 1999 counts and indicates overrange DATA_HOLD switch Automatic zero adjustment Separate light sensor facilitates measurements in remote locations Built-in
- Sensor Diameter: 0.50000027 inch
- Illuminance Range: 2,000 to 50,000 Lux
- Lux Resolution: 1 Lux
- Foot Candle Resolution: 0.10000000000000002 FC
-
Supplier: REED-Direct
Description: High precision thin-film capacitance humidity sensor Photo diode and colour correction filter light sensor Velocity Units: m/s, kph, mph, knots, and fpm °F or °C Data Hold, Record (Max/Min) Includes battery SPECIFICATIONS: Air Velocity Range/Resolution: 0.2 to 30.0 m/s/0.1 m/s;
- Illuminance Range: 0 to 20,000 Lux
- Hand-Held: Handheld
- Meter Type: Lux / Foot Candle Meter
- Display Type: Numeric
-
Supplier: ProductionLine Testers, Inc.
Description: The IC100-A is a special-purpose tester that is configured from the basic IC100-S. Most modern Ambient Light Sensors include an I2C port to read and write the internal registers. Some additionally include an infrared transceiver for proximity sensing. The IC100-A is built specifically
-
Supplier: Legrand
Description: Adjustable time delay of 15 seconds to 30 minutes. Light level sensing prevents automatic ON of lights when adequate daylight exists. Replaces three-way or four-way switches when used with other RW3U600s. Lighted switch for visibility in darkened rooms. Manual- or automatic-ON
- Features: Adjustable Sensitivity, Wall Switch
- Type: Ultrasonic
- Mounting: Wall Mount
-
Supplier: VAST STOCK CO., LIMITED
Description: Optical Sensor Development Tools Adafruit VEML7700 Lux Sensor - I2C Light Sensor
-
Supplier: Sofradir - EC, Inc.
Description: Features ultra low light sensitivity down to 0.00005 lux. The 1/3-inch CCD Sony sensor incorporated advanced micro optics to boost overall quantum efficiency and sophisticated signal processing techniques such frame averaging and binning pull images out of nearly total darkness.
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: LI-COR Biosciences
Description: The LI-250A Light Meter is a simple read-out device for use with LI-COR's sensors. One sensor at a time can be connected to the meter via the BNC connector on the top of the device. A large display screen displays the data with the correct units. Users can press "HOLD" to pause
-
Supplier: Capella Microsystems, Inc.
Description: Color Sensor Color Sensor Capella's Color Sensor (RGB sensor, RGBS) is an integrated RGB light sensing solution that can report both ambient Lux and Color Temperature. It incorporates photodiodes, amplifiers and analog/digital circuits into a single chip by
- Input Voltage: DC input
- Number Of Colors Detected: Four
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
-
Supplier: LI-COR Biosciences
Description: The LI-210 Photometric Sensor utilizes a filtered silicon photodiode to provide a spectral response that matches the CIE curve within ± 5% with most light sources. This photodiode and filter combination is placed within a fully cosine-corrected sensor head to provide the proper
Find Suppliers by Category Top
Featured Products Top
-
offer this measuring rate without limiting the measuring range. The improved repeatability of less than 0.04 µm ensures maximum precision, while the increased ambient light resistance of up to 200,000 lux and temperature stability of up to ± 0.008 % FSO / K ensure consistently reliable (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
output. The sensor provides a 76° horizontal × 32° vertical field of view with 160 × 60 resolution and ±2cm precision. Measuring range reaches 0.25-3m at 10% reflectivity and 0.25-8m at 90% reflectivity, while strong-light performance up to 80,000 Lux supports (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
How to Image in Extreme, Low-light Conditions
pixel sensor and a built-in electronic shutter to 1/2000 seconds, the IK-1000ME offers a real solution for imaging in ultra-low-light or starlight conditions.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and costs for customers. Image sensor offers better sensitivity for Web cams, surveillance Developed specifically to address the low-light sensitivity demands of the fast-growing notebook PC market, the low power, small profile OV7740 delivers 6800mV/lux-sec sensitivity. AMD cuts 900 additional jobs
More Information Top
-
Next Generation Intelligent Environments
• Obstruction of light sensors through the positioning of equipment, furniture and other items (e.g. consider the partial obstruction of the control-wall- lux light sensor by an indoor plant visible in Fig. 5.13a).
-
Mobile Web and Intelligent Information Systems
The conductive thread runs down the right arm of the garment, connecting to the Lux light sensor (Adafruit 2016a), and is further used to chain this sensor to the color sensor.
-
Towards a linear general type-2 fuzzy logic based approach for computing with words
On the horizontal x-axis, light sensor lux values are shown and the four points respectively marked with a lozenge (e), a circle (s), an asterisk (*) and a star (H) correspond to the transition points where the linguistic qualifiers change in the…
-
Arduino Wearable Projects
Here's a list of all the components and tools you need: GA1A12S202 Log-scale Analog Light Sensor Long Flex/Bend sensor LDRs Adafruit TSL2561 Digital Luminosity/ Lux / Light Sensor Breakout Breadboarding wire bundle Flora Wearable Ultimate GPS Module Monochrome 128 x 32…
-
OPTICAL DESIGN OF AMBIENT
LIGHT SENSOR
AN-32
Figure 1 – Ambient Light Sensor ( Lux Meter) .
-
Energy / Radiation
We also offer an UV-sensor, a leaf moisture or a lux sensor ( light intensity).
-
States > California > State > Regulations > Title 20 - Public Utilities and Energy > Division 2 - State Energy Resources Conservation and Development Commissio...
Po_broadcast = on mode power test with 300 lux entering the light sensor .
-
An interactive LED lighting interface for high energy savings
Read ambient lux level from light sensor .
-
Countries > Canada > National > Regulations > Energy Efficiency Act > [CANADA Reg SOR/1994-651] SOR/1994-651 - Energy Efficiency Regulations
(i) with 0 lux entering the light sensor of the automatic brightness control, and .
-
Smart Sensors and Systems
In this example, when the lux detected from light sensor is lower than 500, the bulb1 will be opened.
Indicates content that may require registration and/or purchase.