-
Supplier: Alliance Sensors Group
Description: half-bridges The LVDT Signal Conditioner SC100 DIN rail module from the Alliance Sensors Group ends the usual difficulties that accompany AC-LVDT set up with a built-in null indicator and simple front panel pushbuttons to set zero and full scale. Engineered
-
Supplier: Stellar Technology
Description: The Series AP5104 DIN-rail Amplifier is a high reliability conditioner for measurement of displacement with an LVDT (linear variable differential transformer). It can be used with 4, 5, and 6-wire LVDT’s. The AP5104 provides regulated AC excitation with remote
- Low Pass Cutoff Frequency: 10 to 1,000 kHz
- Input Impedance: 0.2 Mohms
- Operating Temperature: 14 to 158 F
- Architecture: Analog (RC)
-
Supplier: OMEGA Engineering, Inc.
Description: The LDX-D is a DC-powered conditioning module that can accept a wide range of analog inductive transducer types owing to its wide input gain. The signal polarity, span, and offset are adjustable. Output is selectable: ±10 Vdc voltage or ±20 mA current. The housing is a standard DIN
- Operating Temperature: 32 to 140 F
- Outputs: Current Output, Voltage Output
- Features: DC Voltage Input, LVDT and RVDT Signal Conditioners, Other
- Form Factor: DIN Rail
-
-
Supplier: ACCES I/O Products, Inc.
Description: Multiplexor accessory (LVDT-MUX) allows up to eight LVDT-8U boards to be connected to one A/D board The LVDT-8U signal conditioning board was designed to improve upon the advances made with the release of our LVDT-8A model. Half-bridge LVDTs requiring
- Operating Temperature: 32 to 149 F
- Features: Direct Backplane Interface, LVDT and RVDT Signal Conditioners
- Application: General Lab and Industrial
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Newark, An Avnet Company
Description: SIGNAL CONVERTER, 2-CH, 30VDC, DIN RAIL; Signal Conditioner Input:Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:30VDC; Isolation Input:-RoHS Compliant:
-
Supplier: Stellar Technology
Description: The AP5102 Series is a DIN-rail mounted signal conditioner for use with LVDT's (linear variable differential transformer) requiring AC excitation and synchronous demodulation. The AP5102 produces outputs of 0-10 Vdc, ±10 Vdc, or 4-20 mA. One of the key features of
- Maximum Output: 10 volts
- Bandwidth: 0.25 kHz
- Operating Temperature: 14 to 140 F
- Features: Bridge Conditioner, Instrumentation Amplifier
-
Supplier: Radwell International
Description: DIN RAIL SIGNAL CONDITIONER, DC SUPPLY, AC LVDT TRANSDUCER I/P, AC VOLTAGE I/P & PROCESS O/P CLASS, EACH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: Electrical Characteristics Excitation Voltage (VRMS) : 3, 1 Voltage Requirements (VDC) : 18 - 30, 10 - 18 Mechanical Attachment Sensor Mount Type : Standard DIN-3 Rail Mount Operation/Application Output Signal Details : 4 - 20 mA Other Transducer Type : LVDT or RVDT with
- Excitation: Voltage Excitation
-
Supplier: DigiKey
Description: DIN RAIL SIGNAL CONDITIONER, DC
- Operating Temperature: 32 to 140 F
- Features: DC Voltage Input, Other Input
- Outputs: Voltage Output
-
Data Acquisition - DSCA43 General Purpose Input Signal Conditioners, with DC Excitation -- DSCA43-xxSupplier: Dataforth Corporation
Description: provide signal input and excitation protection against accidental connection of power-line voltages up to 240VAC and against transient events as defined by ANSI/IEEE C37.90.1. Protection circuits are also present on the signal output and power input terminals to guard against transient
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 1 kHz
- Common Mode Rejection Ratio: 100 dB
-
Supplier: Alliance Sensors Group
Description: housing protects the sensor from being stepped on or having material dropped on it. This lowers cost of ownership and down time from damaged sensors. When mated with the Alliance Sensors SC-100 industrial LVDT Din rail mountable signal conditioner with push- button
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Alliance Sensors Group
Description: loose. The connecting rod has a sturdy 5/16-24 UNF (or M8x1.25) male thread for easy mechanical connection. When mated with the Alliance Sensors’ SC-100 industrial LVDT DIN-rail-mountable signal conditioner with push button calibration, the LA-25 LVDT
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Kistler Group
Description: Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2 analog and 4 digital input channels Galvanic isolation 500 VDC
- Analog Input Channels: 2 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
-
Supplier: Gantner Instruments, Inc.
Description: in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT,
- Analog Input Channels: 2 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
-
Supplier: Macro Sensors
Description: The Macro Sensors LVC-2500 is a single channel signal conditioner that operates on 10-30 Volts DC power to support standard LVDT, RVDT, and VRT half-bridge sensors. Designed expressly for use in 24 Volt systems with PLCs and mini-PLCs, or in 12 Volt mobile and vehicular testing
- Analog Input Channels: 1 #
- Operating Temperature: 0 to 160 F
- Input Channels: 1 #
- Inputs / Channels: 1 #
-
Supplier: TE Connectivity
Description: Programming Method : DIP Swich, Software Thermal Drift : 2 uA/ºC Product Type Features I/O Module Type : DeviceNet I/O Module Signal Characteristics Baud Rate (KBP) : 500, 250, 125 Electrical Signal Type : Current / Voltage Input Signal Details : 0 - 20 mA / 4 - 20 mA / 0 - 5 V
-
Supplier: Dataforth Corporation
Description: applications. Eight full scale input ranges are provided, from ±1V to ±10V, producing ±5V full scale output. The input signal is processed through a pre-amplifier on the field side of the isolation barrier. This pre-amplifier has a gain-bandwidth product of 5MHz and is bandwidth limited to
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 5 volts
- Bandwidth: 1 kHz
-
Supplier: Richardson RFPD
Description: LVDT/RVDT Signal Conditioning Module The LDM-1000 is an extremely versatile and popular LVDT/RVDT signal conditioning module and the perfect choice for industrial applications requiring the DIN standard rail mount. The LDM-1000 provides everything you will
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Dataforth Corporation
Description: Dataforth Corporation's SCM5B isoLynx® SLX200 data acquisition system is fast, intelligent, modular, and fully isolated. As it implements industry standard Modbus RTU and TCP protocols, the SLX200 enables communication with a wide variety of existing third-party software drivers and HMI/SCADA
- Analog Input Channels: 60 #
- Digital I/O Channels: 128 #
- Resolution: 16 bits
- Accuracy: 0.03 % FS
-
Supplier: Dataforth Corporation
Description: The 8B isoLynx® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx® SLX200 and the miniature-sized SensorLex® 8B isolated signal conditioning modules to provide a compact, low cost solution for wide
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
Find Suppliers by Category Top
Featured Products Top
-
displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. With over 50 years of experience designing and (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
How robust is an LVDT All RDP transducers are housed in a robust stainless steel housing which provides both mechanical protection for the LVDT sensor as well as shielding the internal coils and (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
configurable by software DIN Rail Mount Comes with a FREE calibration software pack. Includes calibration with sensitivity, analogue output, as well as Modbus settings (read more)
Browse Signal Conditioners Datasheets for Ametek Solartron Metrology -
Robust Signal Conditioning for Strain Gages – DIN Rail Mountable Enhance the precision and reliability of your strain measurement systems with this DIN rail-mountable, fully isolated amplifier—engineered specifically for strain (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
a wide range of applications. We are privately owned by the two directors who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number of (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
S7DC dc powered strain gauge transducer amplifier. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense
More Information Top
-
Alliance Sensors Group to Develop Specialized LVDT Products
The S1A and SC-100 DIN - rail -mounted, push-button-calibrated LVDT signal conditioners were developed by listening to customers and LVDT manufacturers’ comments and wish list.
-
CR4 - Thread: “Out of the Box” Solution for Linear Position Gaging
Packaged in a DIN - rail mounting thermoplastic case, the EAZY-CAL LVDT Signal Conditioners can be remotely located by up to 100+ feet to facilitate LVDT operation in extreme environments.
-
Macro Sensors announces line of air-extended, spring-retracted LVDTs
Macro Sensors also supplies a full line of support electronics for these LVDTs , including OEM modules, DIN - rail mount power line- and DC-operated signal conditioners , and digital display and control instruments.
-
CR4 - Thread: LVDT-Based Gaging Probes Offer Highly Precise Dimensional Measurement
Macro Sensors manufactures a full line of support electronics for these spring-loaded LVDTS including OEM modules, DIN - rail mount line-powered and DC-operated signal conditioners and digital display and control instruments. .... By combining the BB Series position sensors with an EAZY-CAL™ Mini-Module LVDT Signal Conditioner, Macro…
-
LVDT-Based Gaging Probes Offer Highly Precise Dimensional Measurement
Macro Sensors manufactures a full line of support electronics for these spring-loaded LVDTS including OEM modules, DIN - rail mount line-powered and DC-operated signal conditioners and digital display and control instruments. .... By combining the BB Series position sensors with an EAZY-CAL Mini-Module LVDT Signal Conditioner, Macro…
-
Pencil-Type Gaging Probes Offer Ultra-Precise Measurement in Q.C., SPC and Industrial Metrology Applications
The output from these LVDT gaging probes can be connected to any standard LVDT signal conditioner and then passed to a gaging column, display, digital readout or computer-based data acquisition system. .... MacroSensors manufactures a full line of support electronics for these LVDTS including OEM modules, DIN - rail mount line-powered and DC-operated signal conditioners and digital display and control instruments.
-
Newproducts
The low mass of the Sensorex model SX9W3 core LVDT assembly makes the transducer ideal for use .... Recommended accessories for the Sensorex model SX9W3 include the model SX3120 DIN rail signal conditioner for in- dustrial applications as well as use of an MCHPconditioner for integration with electronic boards.
-
Load Cell System, Engineer Your Low Cost Plug & Play Solution
The CellMite force measurement units can be networked along with the CellMite LVDT AC excitation digital signal conditioners . .... Electro Standards offers a family of CellMites including single and dual-channel units, encased, DIN rail , and board configurations.
-
Booth 213-Multichannel LVDT Signal Conditioner - Nasa Tech Briefs :: NASA Tech Briefs
The board is packaged in an industrial enclosure that offers physical protection and features a DIN rail -mounting provision for industrial environments. .... The Model LVDT - 8A features a factory-set oscillator frequency per channel from 20 Hz to 20 .... The signal conditioner operates on 24 VDC power, with factory options for 12 VDC, ±12 VDC, or 48 VDC.
-
New Low Voltage LVDT Signal Conditioner Designed For Use In PLCS And Vehicular Testing Systems
Packaged in a DIN - rail mounting thermoplastic case, the LVC-2500 withstands the abuse of different factory environments. .... Units incorporate movable coarse gain jumpers, which allow it to operate over an LVDT full-scale output signal range of greater than 100 to 1. .... The LVC-2500 Signal Conditioner also offers several popular math functions that can be used between two…
Indicates content that may require registration and/or purchase.