-
Supplier: Peco Fasteners, Inc.
Description: 25 MM 10 NOMINAL DIAMETER UNC-2A THREAD SERIES 1.25 PITCH PACKAGING QUANTITY 25 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - UOM MM PITCH - UOM MM
- Length: 0.9842525 inch
- Inch: # 10
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: ODG (Origin Data Global)
Description: Outer hex bolts
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M8
-
-
Supplier: Hubbell Incorporated
Description: FULLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 5/8 INCH .625 LENGTH - DECIMAL 5/8 LENGTH - FRACTIONAL 5/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI NEMA APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL DURIUM[T] BRAND
- Length: 0.625 inch
- Inch: 1/4"
- Material: Bronze / Copper Base Alloy
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of 1/2-13 and a thread length of 1.50 in
- Length: 1.5 inch
- Inch: 1/2"
- Features: Other
- Bolt Type: T-Head Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 1.5 inch
- Inch: 5/8"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Strainsert
Description: Load Bolts
- Force / Load Rating: 18,000 lbs
- Operating Temperature: 150 F
- Output: Analog Voltage
- Package: Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel Heat Treated Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 1.5 inch
- Inch: 5/8"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: NBS Corp.
Description: From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange
- Length: 0.9842525 inch
- Bolt Type: Flange Bolt
- Metric: M12
- Features: Other
-
Supplier: NBK America LLC
Description: Ceramic made from 99.5% high-purity alumina. Usable continually at 1500°C. Types can be selected by the end symbol of the part number. SCX-C----Socket Head Cap Screws SCX-H----Hex Head Screws Excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic
- Length: 0.9842525 inch
- Metric: M4
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: Hexagon Head, Other
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Body Material: Alloy Steel, Brass, Stainless Steel
- Coatings or Finishes: Black Oxide
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, Nitrile, Silicone Rubber, Viton®
- Head Style: Hex Head
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: 12-Point, Hexagon Head, Other
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel Heat Treated Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 5.5 inch
- Inch: 5/8"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: DigiKey
Description: M2.5x0.45 Cheese Head Bolt Slotted Drive Nylon
- Metric: M2.5
- Material: Plastic
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel Heat Treated Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 3.5 inch
- Inch: 5/8"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: NBS Corp.
Description: Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ¾” diameter, all hex machine bolts come with zinc finish.
- Length: 1.5 inch
- Inch: 5/8"
- Bolt Type: Machine Bolt
- Features: Other
-
Supplier: Ebinger Manufacturing Corp.
Description: ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 36 INCH ANCHOR USED ON 1 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 71 TO 74 KSI YIELD STRENGTH 42 TO 45 KSI
- Length: 36 inch
- Inch: 1"
- Bolt Type: Anchor Bolt
- Material: Steel
-
Supplier: RS Components, Ltd.
Description: Goodfellow C/BOLT M4 X 25 Hex Bolt
- Length: 0.9842525 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M4
- Features: Other
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Nominal Shaft / Bore Size: 1.25 inch
- Base to Bore Center Distance: 1.75 inch
- Center to Center Mounting Hole Distance: 4.75 inch
- Bearing Type: Spherical Roller Bearing
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: Other
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 0.9842525 inch
- Fastener Standards: JIS
- Metric: M8
- Features: Other
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 0.9842525 inch
- Metric: M10
- Features: Other
- Material: Steel
-
Supplier: Superior Technical Ceramics Corp.
Description: bolt not exceed 5-10 threads. Due to the inherent brittleness of the material, ceramic parts will fail under impact, torque, and tensile forces that exceed the material's limit. Ask for matching Nuts and Washers to accommodate the above bolt sizes.
- Length: 1 inch
- Diameter: 0.2489 inch
- Width / O.D.: 0.2489 inch
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Newark, An Avnet Company
Description: 5/8"-11 UNC X 1"LG. HEX BOLT Full Thread
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Shaft Size: 2.5 inch
- Overall Height from Mounting Surface: 3.5 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: item America, LLC
Description: Ring Bolt D10 M6x45, meanwhile, is used to make a connection to constructions such as carriages and counterweights. It is simply screwed into a Multiblock D30 or the end face of a Profile D30. The ring offers a stable connection point for both steel and synthetic fiber cables.
- Length: 1.7716545 inch
- Metric: M6
- Features: Other
- Material: Steel
-
Supplier: Sure Drive USA
Description: 1/2 X 8 Anchor Bolt Plain
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Newark, An Avnet Company
Description: 5/8"-11 UNC X 1/2"LG. HEX BOLT Full Thre
-
Supplier: Sure Drive USA
Description: 1/2 X 6 Anchor Bolt Plain
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Ebinger Manufacturing Corp.
Description: PHILLIPS COMBO TYPE 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL 20 TPI 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 50 PER PLASTIC BOX FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL SIZE -
- Length: 1 inch
- Inch: 1/4"
- Features: Other
-
Supplier: Sure Drive USA
Description: 1/2 X 10 Anchor Bolt Plain
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder
- Maximum Load Capacity: 6 tons
- Shank Length: 2.75196999 inch
- Eye Inside Diameter: 2.00000108 inch
- Eye Section Diameter: 4.188 inch
-
Supplier: DME Company
Description: Socket Head Stripper Bolts MM
- Length: 0.2362206 to 9.842525 inch
- Shoulder Diameter: 0.3543309 to 1.7716545 inch
- Metric: M10, M12, M14, M16, M18, M2.5, M20, M22, M24, M4, M5, M6, M8
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: HEAT SINK EXTRUSTO-218 25.4 X 42 X 25MM BOLT ON
Find Suppliers by Category Top
Featured Products Top
-
Strainlabs. Strainlabs initiated the project by adding their sensors to BUMAX bolts and are available in BUMAX 88 and BUMAX 109 from dimensions M10 to M27. (read more)
Browse Bolts Datasheets for BUMAX® -
BUMAX are accredited according to NORSOK M-650, NORSOK M-630 MDS D60 and listed as an approved manufacturer on STATOIL TR2000. BUMAX SDX NORSOK can be offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. (read more)
Browse Bolts Datasheets for BUMAX® -
.S. Patent #2,873,341) are designed to accurately measure fastener tensile forces. Compression designs can also be developed. The instrumented load cells allow direct, accurate and repeatable force measurements from 1/4″ diameter to over 4″ diameter in all types of bolts, studs and (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
may be controlled by a time delay, motion detector, position sensor or other suitable component. The main switch body contains the RFID sensor and a motor-driven locking bolt, which fits into a hole in the actuator block with the matching RFID target. Once locked into place the solenoid bolt (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
installation when the two ends of the cotter pin are bent apart, and are meant for temporary use. At National Bolt & Nut, we offer a line of premium cotter pins that feature an extended prong style. This prong style makes it easier to separate the tines during application. All of our (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Low-voltage DC systems require reliable overcurrent protection to safeguard equipment, wiring, and electrical components from damaging fault conditions. The Vicfuse HMD Series is a bolt-on DC fuse designed to provide dependable protection in high-current DC (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
and maintenance downtime. Large conventional nuts and bolts were frequently loosening due to vibrations and rotations in the equipment, and the operators often required sledgehammers to do the retightening because of high torques needed on bolt diameters larger than M24. Owing to the (read more)
Browse Bolts Datasheets for Nord-Lock Group -
Eaton's Bussmann™ series 10 mm x 38 mm (13/32" x 1-1/2") fuses are offered in the EVM10, EXM10, and EKM10 families of xEV fuses. They provide high voltage (up to 1,000 V) DC-rated overcurrent protection for electric vehicle power management in multiple (read more)
Browse Electrical Connectors Datasheets for DigiKey -
Heavy Equipment/Construction Heavy equipment and construction industries demand hardware that can handle high loads, repeated stress, and harsh environments. National Bolt & Nut Corporation (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
/16" hex socket is useful for tasks such as tightening heavy hex 3/4" and 5/8" M.J. bolts on clamps and tapping sleeves. The 1-1/8" x 15/16" hex socket can tighten nuts on standard hex 3/4" and 5/8" flange bolts and equipment. In one durable, user-friendly tool Lowell has made it easier for (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
CR4 - Thread: Exact Physical Sizes of Threaded Metric Rods or Bolts
Re: Exact Physical Sizes of Threaded Metric Rods or Bolts Try a non standard M11x1.25 (the size exists and 10.9OD will suit it).
Indicates content that may require registration and/or purchase.