-
Supplier: bisco industries
Description: Lock Nuts
- Features: Locknut, Other
- Size: M12
-
Supplier: NBK America LLC
Description: Nuts equipped with a high-performance mechanism of loosening prevention. Prevent loosening caused by vibration. Friction ring with very good restoration elasticity and heat resistance tighten the thread peak of the male thread from four sides. Effective for loosening prevention. The male
- Features: Hex, Locknut, Other Metal, Vibration Dampening
- Size: M12
- Material: Stainless Steel
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M12x1.5 - 1420/212 - 25510.9
- Mounting Size: 0.4724412 inch
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M12x1.5 - 212/5 - 25500.9
- Mounting Size: 0.4724412 inch
- Temperature Range: -40 to 572 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: G.L. Huyett
Description: A locknut, also known as a lock nut, locking nut, prevailing torque nut, stiff nut or elastic stop nut, is a nut that resists loosening under vibrations and torque. Elastic stop nuts and prevailing torque nuts are of the particular type
- Size: #10, 1/2", 1/4", 3/8", 5/16", 7/16", M10, M12, M4, M5, M6, M8
- Standards: ASME / ANSI, DIN
- Features: Hex, Locknut, Other, Other Metal
- Thread Direction: Right Hand Thread
-
Supplier: Reid Supply
Description: Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a
- Size: 1/4"
- Type: Jam Nut
- Features: Locknut, Other Metal
- Material: Steel
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M12x1.5 - 1420/212n - 25720.9
- Mounting Size: 0.4724412 inch
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M12x1.5 - 212/5stv - 97715.9
- Mounting Size: 0.4724412 inch
- Temperature Range: -76 to 932 F
- Application: Cable & Wire
- Features: Other
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Features: Hex, Locknut, Other, Other Metal, Vibration Dampening
- Size: M12
- Material: Steel
- Finish: Zinc Chromate (Yellow)
-
Supplier: Peco Fasteners, Inc.
Description: NYLON INSERT TYPE 1/2 INCH NOMINAL DIAMETER 20 TPI SAE APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL NOMINAL DIAMETER - DECIMAL - UOM IN
- Size: 1/2"
- Features: Locknut
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Product introduction: 1. Material: pa66. 2. Working Temperature: -40°c—+120°c 3. Thread: metric thread 4. Color: black and grey 5. Function: Lock the screw or cable gland 6.UL94V2 Plastic Nut Data:
- Features: Locknut
- Size: M10, M12, M16, M20, M25, M32, M36, M40, M8
- Material: Plastic
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L BMX LCK FLG Hex Lock Nut M12 x NA Flanged
- Type: Hex
- Size: M12
- Features: Other, Other Metal
- Material: Stainless Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head
- Standards: ASME / ANSI, SAE
- Features: Locknut, Other, Other Metal
- Size: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M42, M48, M5, M6, M8
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: National Bolt & Nut Corporation
Description: SERRATED FLANGE LOCK NUTS National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our serrated flange
- Size: #10, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Features: Flange Nut, Hex, Locknut, Other
- Type: Nylon Insert Nut
- Finish: Phosphate, Zinc Plated
-
Supplier: NBS Corp.
Description: Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet
- Features: Locknut
- Size: M12
- Finish: Zinc Plated
-
Supplier: Monroe Engineering
Description: Material - Steel Heat Treated Steel Black Oxide Finish Saves time where knob must be completely removed from stud member. Knob can be slid along length of stud. Tilt to engage threads. A 1/4 turn starts clamping action.
- Size: 1/2"
- Finish: Black Oxide
- Material: Hardened Steel
- Features: Locknut
-
Supplier: Newark, An Avnet Company
Description: LOCK NUT, M25 X 1.5 NPB
-
Supplier: Newark, An Avnet Company
Description: LOCK NUT, M20 X 1.5 NPB
-
Supplier: Nord-Lock Group
Description: safe and secure for more productive and efficient operations. The Nord-Lock wheel nut is designed for flat-faced steel rims. The Nord-Lock wheel nut is based on the same principle as the Nord-Lock washers. Each nut incorporates a pair of captivated washers
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 7/8", M20, M24, M27, M30, M33, M36, M42, M48, M56, M64
- Features: 3", Hex, Locknut, Other
- Standards: DIN
- Material: Steel
-
Supplier: NBK America LLC
Description: Specific gravity is approximately 60% of stainless steel. These nuts are equipped with vibration resistant patch to prevent screw from loosening. Continuous Max. Operating Temperature: -40 to 120 deg C
- Features: Hex, Locknut, Vibration Dampening
- Size: M5
-
Supplier: Heilind Electronics, Inc.
Description: M8-ACC-LOCK NUT M10X0.5
-
Supplier: National Bolt & Nut Corporation
Description: other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts,
- Standards: DIN
- Features: Hex, Locknut, Other
- Size: M10, M12, M16, M20, M24, M5, M8
- Type: Nylon Insert Nut
-
Supplier: National Bolt & Nut Corporation
Description: bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted
- Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Hex, Locknut, Other
- Type: Nylon Insert Nut
- Material: Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and nuts while
- Type: Distorted-Thread Locknuts, Interfering Threadnuts
- Features: Locknut, Self-Clinching Nut
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Type: Jet Nut (K-Nut)
- Features: Locknut
- Size: M6
- Material: Steel
-
Supplier: Heilind Electronics, Inc.
Description: CABLE GLAND LOCK NUT,NPT-1/2,B
- Application: Cable & Wire
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Locknut, Other, Other Metal
- Standards: ASME / ANSI, SAE
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: NBS Corp.
Description: Individually top pressed to produce a razor tight sealing lock, NBS’ top lock flange nuts set the standard for all locking flange nuts. Available from ¼” through ¾” (inch) and M6 through M16 (metric) internal diameter, all top lock flange nuts are
- Features: Flange Nut, Locknut
- Size: M12
- Finish: Phosphate
-
Supplier: National Bolt & Nut Corporation
Description: other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts,
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Hex, Locknut, Other
- Type: Nylon Insert Nut
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: 1/2 INCH PVC LOCK NUT
-
Supplier: ARKPLAS
Description: luer applications. Our locking Male port features a free-turning nut to allow simple installation. Newest to the Ark-Plas® product line, Stopcock Luer Valves are now available in Kynar® material as a standard part. Kynar® Stopcocks feature a smaller body, and, in comparison to our
- Features: Locknut, Other, Other Plastic
- Material: Plastic
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Type: Jet Nut (K-Nut)
- Features: Locknut
- Size: M3
- Material: Steel
-
Supplier: TFC Ltd.
Description: Material: Steel Grade 1 Finish: Self Colour Dimensions: Inches
- Type: Hex
- Features: Other
- Material: Steel
-
Supplier: TFC Ltd.
Description: Material: Steel Grade 1 Finish: Self Colour Dimensions: Inches
- Type: Hex
- Features: Other
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: LOCK NUT EMC M20
Find Suppliers by Category Top
Featured Products Top
-
Fasteners. Specializing in quick turnarounds with same day manufacturing for Line Down situations. 1/4"- 4" Diameter Capabilities with full material & testing certifications. Running all grades of steel and most exotic materials. NBN warehouses large quantities of lock nuts and other (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
The Nord-Lock wheel nut range has been extended to 6 sizes, M-16-M24. This large range offers increased safety for both on-road and off-road vehicles thanks to Nord-Lock wedge-locking technology, which ensures the wheel nuts cannot loosen by themselves. Nord-Lock wheel nuts also referred (read more)
Browse Locknuts Datasheets for Nord-Lock Group -
. Lock nuts: Lock nuts are available in a range of shapes and are used to secure other nuts and prevent them from loosening. Types of lock nuts include all metal lock nuts with top or side locking features, serrated hex flange, and nylon inserts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
fastener to securely lock the nut permanently into place. Both the hexagonal head and the fastener’s self-clinching design ultimately combine to deliver high pullout and torque out resistances. Only a single mating screw is required to complete the attachment process (read more)
Browse Nuts Datasheets for PennEngineering® -
throughput and significantly improves operator ergonomics. Its innovative tooling tip grants access to tight spaces, while the exclusive X-Thread Eliminator socket technology perfectly handles nut placement for reliable, worry-free rundowns. See how the right fastening technology can (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products -
the plug and thereceptacle. Once installed around the coupling nut of the plug, PlugLock rotates freely around it, preventing manual unlocking. Metal CapLock is a cap for receptacle that includes a coupling nut which can be activated or deactivated using a (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
throughput and significantly improves operator ergonomics. Its innovative tooling tip grants access to tight spaces, while the exclusive X-Thread Eliminator socket technology perfectly handles nut placement for reliable, worry-free rundowns. See how the right fastening technology can improve (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products -
Heavy Hex Cap Screws (including 10.9/Gr. 8) Grade 8 Lock Washers Flange Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
/Outdoor applications and the MIL-DTL-26482 based design provides a quick, reliable, 1/3 turn bayonet coupling. Additional ecomate® Aquarius™ connectors include optional In-Line, Jam-Nut, Square-Flanged, and End Cap configurations. Their pin and socket contacts are available on reels, in strip form (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
COTTER PINS Cotter pins, also called split pins, are equipped with two tines that bend during application. These metal fasteners lock in place during (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation