-
Supplier: ODG (Origin Data Global)
Description: Outer hex bolts
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Peco Fasteners, Inc.
Description: 25 MM 10 NOMINAL DIAMETER UNC-2A THREAD SERIES 1.25 PITCH PACKAGING QUANTITY 25 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - UOM MM PITCH - UOM MM
- Length: 0.9842525 inch
- Inch: # 10
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Peco Fasteners, Inc.
Description: 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES FINISH/COATING HOT DIP GALVANIZED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 1 inch
- Inch: 1/4"
- Bolt Type: Hexagon Bolt / Tap Bolt
-
-
Supplier: Peco Fasteners, Inc.
Description: ROUND HEAD, SQUARE NECK TYPE 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECE PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL
- Length: 1 inch
- Inch: 1/4"
- Bolt Type: Carriage Bolt
-
Supplier: Peco Fasteners, Inc.
Description: PLAIN CENTER TYPE ZINC PLATED FINISH 1-1/2 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 NOMINAL DIAMETER - DECIMAL - UOM IN
- Inch: 1/4"
- Bolt Type: Hanger Bolt
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M8
-
Supplier: Hubbell Incorporated
Description: FULLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 5/8 INCH .625 LENGTH - DECIMAL 5/8 LENGTH - FRACTIONAL 5/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI NEMA APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL DURIUM[T] BRAND
- Length: 0.625 inch
- Inch: 1/4"
- Material: Bronze / Copper Base Alloy
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Superior Technical Ceramics Corp.
Description: bolt not exceed 5-10 threads. Due to the inherent brittleness of the material, ceramic parts will fail under impact, torque, and tensile forces that exceed the material's limit. Ask for matching Nuts and Washers to accommodate the above bolt sizes.
- Length: 1.25 inch
- Diameter: 0.1891 inch
- Width / O.D.: 0.1891 inch
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 14 inch
- Inch: 1"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: NBS Corp.
Description: Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.
- Length: 1 inch
- Inch: 1/4"
- Bolt Type: Lag Bolt
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.
- Length: 1.25 inch
- Inch: 1/4"
- Bolt Type: Lag Bolt
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.
- Length: 4 inch
- Inch: 1/4"
- Bolt Type: Lag Bolt
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.
- Length: 3.5 inch
- Inch: 1/4"
- Bolt Type: Lag Bolt
- Features: Other
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: Hexagon Head, Other
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of 1/2-13 and a thread length of 2.00 in
- Length: 2 inch
- Inch: 1/2"
- Features: Other
- Bolt Type: T-Head Bolt
-
Supplier: L.H. Dottie Company
Description: PLAIN CENTER TYPE HEAVY DUTY STEEL MATERIAL ZINC PLATED FINISH 3 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER EXCLUDES TOOL SERIES HB MODEL
- Length: 3 inch
- Inch: 1/4"
- Bolt Type: Hanger Bolt
- Material: Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: 12-Point, Hexagon Head, Other
-
Supplier: Strainsert
Description: Load Bolts
- Force / Load Rating: 18,000 lbs
- Operating Temperature: 150 F
- Output: Analog Voltage
- Package: Bolt
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: Other
-
Supplier: NBK America LLC
Description: Ceramic made from 99.5% high-purity alumina. Usable continually at 1500°C. Types can be selected by the end symbol of the part number. SCX-C----Socket Head Cap Screws SCX-H----Hex Head Screws Excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic
- Length: 0.9842525 inch
- Metric: M4
-
Supplier: Ebinger Manufacturing Corp.
Description: PHILLIPS COMBO TYPE 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL 20 TPI 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 50 PER PLASTIC BOX FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL SIZE -
- Length: 1 inch
- Inch: 1/4"
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - outer Hex bolt flat spring pad tri-combination ROHS
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Newark, An Avnet Company
Description: 3/8 X 4 1/4 EYE BOLT
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Body Material: Alloy Steel, Brass, Stainless Steel
- Coatings or Finishes: Black Oxide
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, Nitrile, Silicone Rubber, Viton®
- Head Style: Hex Head
-
Supplier: DigiKey
Description: M2.5x0.45 Cheese Head Bolt Slotted Drive Nylon
- Metric: M2.5
- Material: Plastic
-
Supplier: RS Components, Ltd.
Description: Goodfellow C/BOLT M4 X 25 Hex Bolt
- Length: 0.9842525 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M4
- Features: Other
-
Supplier: Ebinger Manufacturing Corp.
Description: SOLID BRASS MATERIAL 1/4 INCH SIZE 2-1/4 INCH (2) BOLT, (2) NUT, (2) BRASS WASHER, (2) NICKEL PLATED WASHER INCLUSIONS/FEATURES PACKAGING TYPE POLY BAG WITH BREAK AWAY POINT
- Size: 1/4"
- Material: Brass
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: NON METALLIC 3/8 X 1 1/4 BOLT
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Nominal Shaft / Bore Size: 1.25 inch
- Base to Bore Center Distance: 1.75 inch
- Center to Center Mounting Hole Distance: 4.75 inch
- Bearing Type: Spherical Roller Bearing
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 14 inch
- Inch: 7/8"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Festo Corporation
Description: hollow bolt VT-1/4-PRS For multiple distributor function in conjunction with components LK or TK. Materials note=(* Free of copper and PTFE, * Conforms to RoHS), Material hollow bolt=Steel, chromed
-
Supplier: Princess Auto Limited
Description: 1.14" to 1.22" T-Bolt Hose Clamp
- Capacity / Opening: 1.14 to 1.22 inch
- Material: Stainless Steel
- Type: T-Bolt Band Clamps
-
Supplier: Industrial Indicators
Description: Grades: Grade 5, Grade 8, Class 8.8, Class 10.9 — for others contact us Available Finishes: Clear zinc, black oxide, yellow zinc, for others contact us Threading: Partial or full Grip lengths: Minimums apply to fully threaded bolts, contact us Design tension range: 40-90% of Proof Load
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2", 3/4", 5/8", 7/16", 7/8"
- Bolt Type: Machine Bolt, Structural Bolt
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: 1/2"-13 UNC X 1 1/4"LG. HEX BOLT Full Th
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Shaft Size: 2.5 inch
- Overall Height from Mounting Surface: 3.5 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
Find Suppliers by Category Top
Featured Products Top
-
Strainlabs. Strainlabs initiated the project by adding their sensors to BUMAX bolts and are available in BUMAX 88 and BUMAX 109 from dimensions M10 to M27. (read more)
Browse Bolts Datasheets for BUMAX® -
BUMAX are accredited according to NORSOK M-650, NORSOK M-630 MDS D60 and listed as an approved manufacturer on STATOIL TR2000. BUMAX SDX NORSOK can be offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. (read more)
Browse Bolts Datasheets for BUMAX® -
.S. Patent #2,873,341) are designed to accurately measure fastener tensile forces. Compression designs can also be developed. The instrumented load cells allow direct, accurate and repeatable force measurements from 1/4″ diameter to over 4″ diameter in all types of bolts, studs and (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
may be controlled by a time delay, motion detector, position sensor or other suitable component. The main switch body contains the RFID sensor and a motor-driven locking bolt, which fits into a hole in the actuator block with the matching RFID target. Once locked into place the solenoid bolt (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
cobot, robot, and automated solutions designed for almost every action you can imagine, and some you can’t. Cobots can load/unload, pick, place, palletize, paint, inspect, weld, cut, sand, screw, bolt, press fit, glue, and more. Instead of replacing people, the (read more)
Browse Trade Shows, Conferences, and Exhibitions Datasheets for International Manufacturing Technology Show (IMTS) -
installation when the two ends of the cotter pin are bent apart, and are meant for temporary use. At National Bolt & Nut, we offer a line of premium cotter pins that feature an extended prong style. This prong style makes it easier to separate the tines during application. All of our (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Low-voltage DC systems require reliable overcurrent protection to safeguard equipment, wiring, and electrical components from damaging fault conditions. The Vicfuse HMD Series is a bolt-on DC fuse designed to provide dependable protection in high-current DC (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
and maintenance downtime. Large conventional nuts and bolts were frequently loosening due to vibrations and rotations in the equipment, and the operators often required sledgehammers to do the retightening because of high torques needed on bolt diameters larger than M24. Owing to the (read more)
Browse Bolts Datasheets for Nord-Lock Group -
Qorvo's QPA1314 is a packaged high power MMIC amplifier, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1314 is targeted for 13.75 – 14.5 GHz Satcom band. Linear power is 20 W with 25 dBc third order intermodulation distortion products. It (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Eaton's Bussmann™ series 10 mm x 38 mm (13/32" x 1-1/2") fuses are offered in the EVM10, EXM10, and EKM10 families of xEV fuses. They provide high voltage (up to 1,000 V) DC-rated overcurrent protection for electric vehicle power management in multiple (read more)
Browse Electrical Connectors Datasheets for DigiKey
More Information Top
-
Gasoline Engine Management
14 M14x1.25 . .... The sensor is usually bolted to the side of the engine block.
-
RECOIL Fasteners - Grainger Industrial Supply
○ BIG BOLT CORP(174). .... • Solid Thread Repair Kit, M14x1.25 ,3 Pcs Solid Thread Repair Kit,M14x1.25,3 Pcs .
Indicates content that may require registration and/or purchase.