-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures plastic threaded rod and plastic threaded tubins in a variety of sizes and materials. Lengths up to 12 feet. Fast delivery, all plastic materials, all thread standards. ANSI threaded rod is available in thread sizes 4-40 to 1-1/2-12. Acme
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
Supplier: RS Components, Ltd.
Description: RS PRO STUD938M10 030 Threaded Rod
- Length: 1.181103 inch
- Metric: M10
- Features: Other
- Material: Steel
-
-
Supplier: bisco industries
Description: Threaded Rods and Studs
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This 18-8 Stainless Steel #10-24 Fully Threaded Rod is 2.000
- Length: 2 inch
- Inch: # 10
- Features: Other
- Material: Stainless Steel
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M24 x 565
- Length: 22.2441065 inch
- Fastener Standards: DIN
- Metric: M24
- Features: Other
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . Plain Steel finish; overall length of 1.0 m.
- Length: 39.372 inch
- Metric: M4
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: NBK America LLC
Description: PC (polycarbonate) has the highest shock resistance of engineering plastics. Max. Operating Temperature*1(min./max.): -40/115°C It has low water absorbency and excellent weather resistance. The properties and precautions of plastic screws⇒Plastic Screws
- Length: 11.81103 inch
- Metric: M6
- Features: Other
- Material: Plastic
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic
- Length: 11.81103 inch
- Metric: M6
- Features: Other
- Material: Plastic
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE 3 M OVERALL LENGTH 14 NOMINAL DIAMETER PACKAGING QUANTITY 12 PIECES PER BUNDLE NOMINAL DIAMETER - UOM MM
- Length: 118.1103 inch
- Inch: # 14
-
Supplier: Accuris
Description: Threaded Rod (Metric Series)
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Material: Brass
- Fastener Standards: DIN
- Metric: M12
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCM525 , 10000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M24x3-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
- Force / Load Rating: 10,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -45 to 200 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCM550 , 50000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M36x4-Thread , 24 Awg 4 Conductor Braided Shielded PVC Cable , 10 ft Long
- Force / Load Rating: 50,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -45 to 200 F
- Output: Analog Voltage
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Brass
-
Supplier: Newark, An Avnet Company
Description: ROD ALIGNER 3/8-24 THREAD
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: THREADED ROD CLAMP PG (STD. PK. 25)
-
Supplier: Newark, An Avnet Company
Description: ROD CLEVIS 3/8-24 THREAD
-
Supplier: Belden Inc.
Description: Threaded Rod
-
Supplier: ASME
Description: This standard covers the complete general and dimensional data for metric series threaded rod recognized as “American National Standard.” This standard is applicable to both fine and coarse metric series threads of diameters from M1.6 to M56 as indicated in Table 1. The inclusion of
-
Supplier: Newark, An Avnet Company
Description: FEMALE ROD END THREAD 3/8-24
-
Supplier: Elgin Fastener Group
Description: Threaded Studs All threaded studs are available with knurl and/or collars. The threads and combinations given here are Ohio Rod Products standards. Others are available on request.
- Length: 96 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 8, # 9, 1/2", 1/4", 3/8", 5/16", 5/8", 7/16"
- Shape: Round
- Attachment: Threaded
-
Supplier: ASME Standards and Certification
Description: This standard covers the complete general and dimensional data for metric series threaded rod recognized as “American National Standard.” This standard is applicable to both fine and coarse metric series threads of diameters from M1.6 to M56 as indicated in Table 1. The inclusion of
-
Supplier: Newport MKS
Description: The M-SR-QA thread adaptor fits into either of the two counterbores in the M-SR-Q Rod Cube and provides an additional set of threaded holes on the cube for further stacking of posts or other cubes. It also allows the cube to be rotated to the same orientation as any of the cubes above
-
Supplier: Reid Supply
Description: Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . Angle Joint DIN 71802 Left-Hand Thread, Form:CS With Retaining Clip, D1=10, And External Thread M06, Steel
- Housing Diameter: 0.394 inch
- Thread Length: 0.453 inch
- Direction: Left Hand
-
Supplier: Newport MKS
Description: The M-SR-Q Rod Cube is designed to allow mounting of SR Series Pedestal and Extension Posts at a 90-degree angle enabling the construction of ultra-stable multi-dimensional structures. What makes the Rod Cube system unique is its ability to allow alignable stacking of cubes on to other
-
Supplier: International Hydraulics
Description: 2" Bore, 24" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished
- Stroke: 24 inch
- Rated Load/Force: 5,180 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: International Hydraulics
Description: 3.5" Bore, 24" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision
- Stroke: 24 inch
- Rated Load/Force: 16,650 lbs
- Bore Size: 3.5 inch
- Shaft Diameter: 1.5 inch
-
Supplier: International Hydraulics
Description: 2.5" Bore, 24" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision
- Stroke: 24 inch
- Rated Load/Force: 5,300 lbs
- Bore Size: 2.5 inch
- Shaft Diameter: 1.125 inch
-
Supplier: Festo Corporation
Description: rod clevis SGA-M12 With male thread, for swivelling cylinder mounting. Size=M12, Radial deviation +/-=5 mm, Angle compensation +/-=120 deg, Assembly position=Any, Threaded connection=Male thread M12
-
Supplier: International Hydraulics
Description: 4" Bore X 24" Stroke - 2500PSI Hydraulic Tie-Rod Cylinder -Commonly used on 15 Ton logsplitters. -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion
- Stroke: 24 inch
- Rated Load/Force: 16,870 lbs
- Bore Size: 4 inch
- Shaft Diameter: 1.5 inch
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.393701 inch
- Housing Diameter: 1.0629927 inch
- Load Capacity: 5,114.2 lbs
- Configuration: Metal Ball with Metal Liner
Find Suppliers by Category Top
Featured Products Top
-
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
/68. Connection technology includes M8 threads, M8 snap-in, M12, and open leads. Cable lengths are available up to 98.4 feet (30m). An extensive array of accessories is available, including kits for round and tie rod cylinders, connecting cables, T-pieces, and cable clips in packs of 10. (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
We offer a range of standard and custom-made stud bolts.
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
BUMAX delivers high-strength pins to leading manufacturer of conveyor belts
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
filter, ceiling tile, and light fixture mounting ?" thread rod and turnbuckle adjustable or ?" eye bolt and 12 ga. ceiling wire Full 2" face Painted white polyester finish; more durable than powder coating Can be used with cleanroom lights made for 2" grid or teardrop light fixtures Easy assembly Zinc alloy castings Center Line of Grid - 24 ½" x 48 ½" (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
features offer guaranteed repeatability and operator independent reproducibility with unmatched speed. With appropriate accessories, the LABMASTER Universal 1000M is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
With appropriate accessories, the LABMASTER Universal 1000M is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Crack formation of biegebeanspruchten components of Ultrahochfestem fiber concrete
The supports two U profile pairs with rollers forms, that are anchored by ever two threaded rods M24 down.
-
$45-$50 Bolts - Fasteners - Grainger Industrial Supply
• Threaded Rod , A2 SS, M24 x 3mmx1m A2 Stainless Steel Threaded Rod .
-
$45-$50 Fasteners - Grainger Industrial Supply
• Threaded Rod , A2 SS, M24 x 3mmx1m A2 Stainless Steel Threaded Rod .
-
titanium alloy nuts bolts - offers from titanium alloy nuts bolts manufacturers, suppliers, exporters & wholesalers
bolts and nuts: M4 to M24 or bigger C: Ti Thread rod : M1.0 to M24 of length 1000MM.
-
Sell Titanium Screw, Nolt, Nuts DIN From M1.0 TO M42*L
C. Thread rod : M1.0 to M24 of length 1000mm; .
-
Load-bearing behavior and dimensioning of attachments with composite dowels under tensile stress ‐ part 1
From a diameter M24 , formed a of the end of the threaded rod stopping conical concrete outbreak bodies.
-
Other Fasteners Manufacturers, Other Fasteners Product Catalogs Directory
Carbon steel all size zinc plated Thread rods: 1.material:carbon steel 2.stanard:DIN975 3.size:from m5-- m24 4.length:from1m to 4m We offer all kinds of threaded rod .
-
Steel Rod - Steel Rod Manufacturers, Suppliers
Carbon steel all size zinc plated Thread rods: 1.material:carbon steel 2.stanard:DIN975 3.size:from m5-- m24 4.length:from1m to 4m We offer all kinds of threaded rod .
Indicates content that may require registration and/or purchase.