-
Supplier: E-Z LOK
Description: E-Z Knife™ Threaded Insert for Hard Wood - Brass - M8-1.25 E-Z Knife™ inserts are designed for use in hard woods, like oak, cherry, and maple. E-Z Knife™ inserts are ideal for use wherever assembly or disassembly could lead to thread erosion or stripping.
- Insert Length: 0.0246063125 inch
- Base Materials: Metal
- Features: Other
-
Supplier: bisco industries
Description: Threaded Inserts
- Material: Brass
- Metric: M2
- Features: Other
- Installation Method: Threaded Hole
-
Supplier: Reid Supply
Description: Knife Thread inserts for hard wood significantly reduce the possibility of stripping when using a threaded fasteners in materials such as oak, cherry, and maple. Ideal for applications ranging from furniture to cabinetry to storm shutters. . This Brass goes into a .375 in
- Insert Length: 0.5 inch
- Inch: # 10
- Material: Brass
- Features: Other
-
-
Supplier: PennEngineering®
Description: Blind-end protects the threads from plastic intrusion.
- Fastener Standards: ASME / ANSI
- Material: Brass
- Metric: M8
- Base Materials: Metal
-
Supplier: RS Components, Ltd.
Description: M5 BRASS HEAT INSTALL INSERT FLUSH
- Insert Length: 0.37401595 inch
- Material: Brass
- Metric: M5
-
Supplier: E-Z LOK
Description: E-Z Knife™ Threaded Insert for Hard Wood - Brass - M5-0.8 E-Z Knife™ inserts are designed for use in hard woods, like oak, cherry, and maple. E-Z Knife™ inserts are ideal for use wherever assembly or disassembly could lead to thread erosion or stripping. Also, E-Z
- Insert Length: 0.01968505 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Press™ Threaded Insert for Plastic - Flanged - Brass - M8-1.25 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for
- Insert Length: 0.5511814 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Supplier: Sherex Fastening Solutions
Description: Designed for SMC, Thermoset, and other brittle plastics Flange provides larger bearing surface Installed with a tap wrench or drill press with tapping head 6H ISO METRIC Installation Methods: Thread In - this method is reserved for the B1T and B2T insert styles. A tool will thread the
- Insert Length: 0.3149608 inch
- Material: Brass
- Fastener Standards: ISO
- Metric: M4
-
Supplier: E-Z LOK
Description: E-Z Press™ Threaded Insert for Plastic - Flanged - Brass - M5-0.8 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold”
- Insert Length: 0.393701 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Supplier: Reid Supply
Description: Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless
- Insert Length: 0.375 inch
- Inch: # 10
- Material: Brass
- Features: Other
-
Supplier: Sherex Fastening Solutions
Description: Designed for SMC, Thermoset, and other brittle plastics No flange allows for flush installations Installed with a tap wrench or drill press with tapping head 6H ISO Metric Installation Methods: Thread In - this method is reserved for the B1T and B2T insert styles. A tool will thread the
- Insert Length: 0.3149608 inch
- Fastener Standards: ASME / ANSI
- Material: Brass
- Metric: M4
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: specially designed to secure against torque while leaving a clean and chip free threaded area. Standard inserts available in brass.
- Material: Brass
- Metric: M6
- Features: Other
- Installation Method: Self-tapping
-
Supplier: TFC Ltd.
Description: Type SINS10 - Thread-forming insert for ductile materials Type SINS13 - Thread-cutting insert for brittle materials Material: Brass To specify: Type followed by thread size, e.g. SINS13 M4
- Material: Brass
- Base Materials: Metal
-
Supplier: Tri-Star Industries, Inc.
Description: Some thermoplastics, like polycarbonates and structural foams, are brittle – especially in thin-wall applications. Designed for straight holes using ultrasonic or thermal processes, our chevron threaded inserts for plastic add considerable strength. They are our most popular
- Insert Length: 0.1 to 0.625 inch
- Inch: # 0, # 10, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/8", 5/16"
- Material: Brass, Plastic, Stainless Steel
- Fastener Standards: ISO
-
Supplier: Tri-Star Industries, Inc.
Description: Say goodbye to expensive part orientation high-volume feeding mechanisms. Our symmetrical threaded inserts for plastic can be installed either end first for faster installation (using ultrasonic or thermal equipment) and lower costs. By decreasing outward hoop stress, symmetrical
- Insert Length: 0.115 to 0.5 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Plastic, Stainless Steel
- Fastener Standards: ISO
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: and undercuts. The molten plastic will then resolidify leaving the insert securely fit in place. Ultrasonic installations of inserts offer higher torsional and pullout properties than cold press-fit methods.
- Material: Brass, Plastic, Stainless Steel
- Metric: M4
- Installation Method: Ultrasonic
-
Supplier: Tri-Star Industries, Inc.
Description: H Series tapered threaded inserts for plastics outperform all competitive inserts for ultrasonic and thermal installation into thermoplastic or structural foam. Our customers confirm it. We’ve eliminated the outward stress that occurs with other insert designs during the
- Insert Length: 0.188 to 0.625 inch
- Inch: # 0, # 10, # 2, # 4, # 5, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Plastic, Stainless Steel
- Fastener Standards: ISO
-
Supplier: Tri-Star Industries, Inc.
Description: Our HC Series headed chevron threaded inserts offer the same benefits as the C Series, plus a flanged head for a greater load-bearing surface in weaker plastics. This headed insert offers a large contact area for electrical connections and greater pull-out strengths for reverse
- Insert Length: 0.157 to 0.5 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Plastic, Stainless Steel
- Fastener Standards: ISO
-
Supplier: SPIROL
Description: Brass threaded Inserts for Maximum Pull-Out and Torque Performance
- Insert Length: 0.313 to 0.813 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 5/16"
- Material: Brass, Plastic
- Installation Method: Molded-In
-
Supplier: Reid Supply
Description: online or learn more about which type of knob is right for you by reading our article on Selecting the Right Knobs and Handles. . .840 in high Convex Push Pull Knob has a Brass insert. The 1.000 in diameter top surface makes this knob equally good for pushing or pulling applications.
- Diameter / Width: 0.56 inches
- Height: 0.84 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Plastic
-
Supplier: Reid Supply
Description: online or learn more about which type of knob is right for you by reading our article on Selecting the Right Knobs and Handles. . .880 in high Convex Push Pull Knob has a Brass insert. The 1.380 in diameter top surface makes this knob equally good for pushing or pulling applications.
- Diameter / Width: 0.63 inches
- Height: 0.88 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Plastic
-
Supplier: TFC Ltd.
Description: For post moulding into thermoplastic materials, where a symmetrical insert is required. Material: Brass To specify: Type followed by thread size e.g. SINS 29L M3.0
- Material: Brass
- Base Materials: Metal
-
Supplier: Cole-Parmer
Description: Quick Disconnect fittings
- English Size: 0.375 inch
- Material: Brass/Bronze
- Fitting Type: Coupling, Quick Coupler
- Features: English
-
Supplier: TFC Ltd.
Description: For post moulding into thermoplastic materials these ultrasonic inserts provide strong wear-resistant threads. Can also be installed by heat transfer. Material: Brass (-80) Stainless steel (-50) To specify: Type - Thread size - Material e.g. Headed M3 Brass - S862-0030-80 Note:
- Material: Brass, Stainless Steel
- Base Materials: Metal
-
Supplier: Cole-Parmer
Description: Metal Quick-Disconnects
- Material: Brass/Bronze
- Fitting Type: Quick Coupler
-
Supplier: Essentra Components
Description: applications. They are made of nylon with brass inserts and are rated UL94 V-2.
- Type & Shape: Female / Female Standoff, Standoff
- Material: Nylon (Polyamide), Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Cole-Parmer
Description: Quick Disconnect fittings
- English Size: 0.375 inch
- Material: Brass/Bronze
- Fitting Type: Coupling, Quick Coupler
- Features: English
-
Supplier: TFC Ltd.
Description: A symmetrical insert, quick to install either cold, or by heat transfer. Material: Brass (-80) Finish: Self-colour To specify: Type - bolt size - length e.g. SAS - M3
- Material: Brass
- Base Materials: Metal
-
Supplier: LAPP
Description: The SKINTOP® MS- NPT/MS-M BRUSH provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the screen braid under the innovative EMC brush, tighten the cap, and the connection is made. The SKINTOP® MS-M BRUSH PLUS sizes
- Opening Diameter: 0.354 to 3.861 inch
- Pressure Rating: 72.51885 psi
- Temperature Range: -22 to 212 F
- Material: Brass, Nylon / Polyamide
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9100 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Nickel Plate Height: .625 [15.9] Length: 1.250 [31.8] Material: Brass Thread: 4-40
- Height: 0.625 inches
- Handle Length: 1.25 inches
- Diameter (Tapered Handles Only): 0.1875 inches
- Handle Material: Metal
-
Supplier: Remke Industries
Description: for a greater level of strain relief, preventing sharp bends or kinks, and for additional damage protection from moving machinery or machine parts. A variety of nickel-plated brass connectors in NPT, ISO/Metric and Pg threads that are ideal for use in a wide variety of applications including
- Shape / Application: Round
- Material: Steel - Stainless
- Features: Threaded, Vented
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Breather Plug Thread: G1/8'' Please contact us for other thread. we can OEM rapidly. Waterproof, IP66, Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. etc. Performance: · Pressure equalization and release in order to extend seal life · Prevent condensation ·
- Features: Other, Threaded
- Material: Steel - Stainless
-
Supplier: Oil-Rite Corp.
Description: body of the vent plug is brass and has a 3/8" Male NPT. The vent allows air to communicate freely through a 40 micron cellulose filter. It is 1 1/16” in height and has a 3/4” hex. To remove and clean the filter, simply unscrew the hex cap on top. A cost-effective replacement filter is readily
- NPT Thread: 3/8 NPT
- Features: Other, Threaded, Vented
-
Supplier: Automation24, Inc.
Description: The Lapp SKINTOP - 53112910 is a a nickel-plated cable gland of brass with a NPT connecting thread especially designed for copper-screened cables. It is used to achieve a low-resistance screen contact, strain relief and high protection class. Tha Lapp Skintop MS_SC NPT 3/8" - 53112910 offers
- Mounting Size: 0.375 inch
- Opening Diameter: 0.17716545 to 0.393701 inch
- Material: Brass
- Application: Cable & Wire
Find Suppliers by Category Top
Featured Products Top
-
Maintaining pressure balance and preventing condensation are essential for the long-term reliability of outdoor electrical equipment. The M25 Waterproof Vent allows air to flow freely through sealed enclosures while preventing water ingress, helping protect sensitive electronic components in (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
and debris to maintain enclosure integrity • Compact M6x1.0 thread design for easy installation These benefits help extend seal life and improve system reliability (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
condensation remain constant threats to safety and reliability. The M20 Battery Pack Protective Vent is engineered to manage these risks by balancing internal pressure while keeping water and contaminants out. This (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Unlike fixed and unyielding joining methods, such as adhesives or rivets, the inserts ultimately offer the capability to disassemble and re-attach plastic components easily and quickly without damaging the threads, compromising attachment integrity, or otherwise adversely impacting an assembly. Brass, stainless steel, and aluminum types are available as standard. (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
Press-In Inserts complements the existing brass line. Threaded Inserts are essential for reinforcing plastic components and provide a reusable thread within a bolted assembly. This ensures a proper seating torque and prevents the potential for plastic creep over time that could otherwise compromise (read more)
Browse Threaded Inserts Datasheets for SPIROL -
?leading Threaded Insert offering and complement the existing brass product line, providing customers with greater flexibility in material selection and performance optimization. The four new Aluminum Threaded Inserts Series complete SPIROL’s comprehensive Aluminum Insert portfolio (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Thread Options Available (M40x1.5, M40x1.5-8mm, M50x1.5-15mm) for flexible installation If you are developing or upgrading EV battery systems, this (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Breather Plugs Key Specifications Product Type: Battery Pack Pressure Relief Vent Thread Specification: M40 × 1.5 Optional Thread Types: M40 × 1.5 Short Thread (8 mm), M50 × 1.5 (15 mm) Protection Rating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Flexible solutions for post-mold insert installation in thermoplastic and thermoset plastics. SPIROL’s Insert Installation Machines provide a proven foundation for stand (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
Series 65 Blind End and Series 63 Through Hole Molded-In Inserts are designed for maximum pull-out and torque performance, and are often the Insert of choice for thermosets and engineered plastics with a high percentage of filler. The minor thread diameter tolerance (read more)
Browse Threaded Inserts Datasheets for SPIROL
More Information Top
-
$10-$15 Thread Insert - Fasteners - Grainger Industrial Supply
• Knife Thread Insert , Slotted Drive, Brass , Internal Thread Size M8 x 1.25, Thread Type UNC, Length 5/8", Drill Size 1/2", For Use on Wood, Package Quantity 10 .
-
Knife Thread Inserts - Thread Insert - Grainger Industrial Supply
• Knife Thread Insert , Slotted Drive, Brass , Internal Thread Size M8 x 1.25, Thread Type UNC, Length 5/8", Drill Size 1/2", For Use on Wood, Package Quantity 10 .
-
Sensor Connector Range Immune to Shock and Vibrations
A plug insert (RSEM 8) can also be used for sensor encasings featuring an M8 thread and/or snap-in joint. .... The receptacle enclosures have been fabricated either from nickel-plated brass (RSMF 8/0.5 M and RSMEDG…
-
Bolted joints
This requires the use of vakuumerschmolzener and umgetropfter in the vacuum materials by höchstfesten connecting elements and furthermore special arrangements in the heat treatment [5.42]. .... answering material toughness, [5.43] consists concerning the tolerable oscillating force amplitudes between threads of low alloyed .... This applies in a manner also for screws of non-ferrous metals like brasses , e.g., copper .... The lasting oscillating attempts on M8 screws of the titanium alloy TiAl6V4 preferably inserted into the air…
-
ATLAS AE938 Pull-To-Pressure Tool Promotes Consistent Performance And Longer Mandrel Life
The tool is uniquely engineered for reliable installation of steel, brass , aluminum, or stainless steel blind threaded inserts , which provide strong threads in thin panel sections where only one side of a panel is accessible for hardware installation. .... on special request to install blind threaded studs from #8-32 through 5/16" or M4 through M8 .
-
CR4 - Thread: Gluing Steel Threaded Inserts in Pri-Drilledhole in Granite stone
I assume as you are selecting M8 brass inserts the application does not require a high tensile or shear strength. .... Re: Gluing Steel Threaded Inserts in Pri-Drilledhole in Granite stone .
-
Lever Handles - Grainger Industrial Supply
• M8 Thread Size Adjustable Handle M8 Thread Size Adjustable Handle. .... (In.) 1-3/8, Knob Type Handles, Style Fluted Tapered, Material HR Phenolic, Finish High Gloss, Standards H. H. Brass , Includes Retap Insert , Height (In.) 4.953, Length (In.) 4.95 In., Overall Height 4.953, Overall Length 4.95 In., Thread Type…
-
Grainger.com
○ 10" Detachable, Polished Brass (1). .... ○ 10-24 Threads (1). .... ○ 10.2mm Hole Length 20mm M8 Thread(1). .... ○ 100 Card Insertion (1) .
Indicates content that may require registration and/or purchase.