-
Supplier: bisco industries
Description: Lock Nuts
- Type: Locknut
- Size: M8
- Features: Other
- Material: Steel
-
Supplier: Reid Supply
Description: Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a
- Size: 7/8"
- Type: Jam Nut, Locknut
- Features: Other Metal
-
Supplier: NBK America LLC
Description: Nuts equipped with a high-performance mechanism of loosening prevention. Prevent loosening caused by vibration. Friction ring with very good restoration elasticity and heat resistance tighten the thread peak of the male thread from four sides. Effective for loosening prevention. The male
- Type: Hex, Locknut
- Size: M8
- Features: Other Metal, Vibration Dampening
- Material: Stainless Steel
-
-
Supplier: NBK America LLC
Description: Specific gravity is approximately 60% of stainless steel. These nuts are equipped with vibration resistant patch to prevent screw from loosening. Continuous Max. Operating Temperature: -40 to 120 deg C
- Type: Hex, Locknut
- Size: M8
- Features: Vibration Dampening
-
Supplier: G.L. Huyett
Description: A locknut, also known as a lock nut, locking nut, prevailing torque nut, stiff nut or elastic stop nut, is a nut that resists loosening under vibrations and torque. Elastic stop nuts and prevailing torque nuts are of the particular type
- Size: #10, 1/2", 1/4", 3/8", 5/16", 7/16", M10, M12, M4, M5, M6, M8
- Standards: ASME / ANSI, DIN
- Type: Hex, Locknut
- Features: Other, Other Metal
-
Supplier: Heilind Electronics, Inc.
Description: M8-ACC-LOCK NUT M10X0.5
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Product introduction: 1. Material: pa66. 2. Working Temperature: -40°c—+120°c 3. Thread: metric thread 4. Color: black and grey 5. Function: Lock the screw or cable gland 6.UL94V2 Plastic Nut Data:
- Type: Locknut
- Size: M10, M12, M16, M20, M25, M32, M36, M40, M8
- Material: Plastic
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
- Size: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M42, M48, M5, M6, M8
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: National Bolt & Nut Corporation
Description: SERRATED FLANGE LOCK NUTS National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our serrated flange
- Size: #10, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Type: Flange Nut, Hex, Locknut, Nylon Insert Nut
- Features: Other
- Finish: Phosphate, Zinc Plated
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Type: Jet Nut (K-Nut), Locknut
- Size: M8
- Material: Steel
- Finish: Zinc Plated
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L BMX LCK FLG Hex Lock Nut M8 x NA Flanged
- Type: Hex
- Size: M8
- Features: Other, Other Metal
- Material: Stainless Steel
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Type: Jet Nut (K-Nut), Locknut
- Size: M5
- Material: Steel
- Finish: Zinc Plated
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Size: #8
- Type: Jet Nut (K-Nut), Locknut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Monroe Engineering
Description: Material - Steel Heat Treated Steel Black Oxide Finish Saves time where knob must be completely removed from stud member. Knob can be slid along length of stud. Tilt to engage threads. A 1/4 turn starts clamping action.
- Size: 5/8"
- Finish: Black Oxide
- Material: Hardened Steel
- Type: Locknut
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and nuts while
- Features: Distorted-Thread Locknuts, Interfering Threadnuts
- Type: Locknut, Self-Clinching Nut
-
Supplier: National Bolt & Nut Corporation
Description: other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts,
- Standards: DIN
- Type: Hex, Locknut, Nylon Insert Nut
- Size: M10, M12, M16, M20, M24, M5, M8
- Features: Other
-
Supplier: Nord-Lock Group
Description: safe and secure for more productive and efficient operations. The Nord-Lock wheel nut is designed for flat-faced steel rims. The Nord-Lock wheel nut is based on the same principle as the Nord-Lock washers. Each nut incorporates a pair of captivated washers
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 7/8", M20, M24, M27, M30, M33, M36, M42, M48, M56, M64
- Features: 3", Other
- Standards: DIN
- Type: Hex, Locknut
-
Supplier: Newark, An Avnet Company
Description: Metal Lock Nut M8 (SW10)
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M8x1.0 - 208/5 - 97610.9
- Mounting Size: 0.3149608 inch
- Temperature Range: -40 to 572 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: National Bolt & Nut Corporation
Description: bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted
- Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Type: Hex, Locknut, Nylon Insert Nut
- Features: Other
- Material: Steel
-
Supplier: Automation24, Inc.
Description: Lock nut WISKA 3/8" NPT NMMU 3/8 - 10100973
- Mounting Size: 0.375 inch
- Material: Brass
- Application: Cable & Wire
- Features: Other
-
Supplier: TFC Ltd.
Description: Material: Steel Grade 8 Finish: Zinc & Clear Dimensions: mm
- Type: Locknut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Type: Hex, Locknut
- Size: M8
- Features: Other, Other Metal, Vibration Dampening
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet
- Type: Locknut
- Size: M8
- Finish: Zinc Plated
-
Supplier: Peco Fasteners, Inc.
Description: NYLON INSERT TYPE 5/8 INCH NOMINAL DIAMETER 18 TPI SAE APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL NOMINAL DIAMETER - DECIMAL - UOM IN
- Size: 5/8"
- Type: Locknut
-
Supplier: National Bolt & Nut Corporation
Description: other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts,
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other
- Type: Hex, Locknut, Nylon Insert Nut
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: LOCK NUT EMC M20
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M32x1.5 - 232/5 - 25504.9
- Mounting Size: 1.2598432 inch
- Temperature Range: -40 to 572 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: Definition: All metal self-locking hexagon nut with one slot. Sizes: ISO 4033. Threading: Standard to ISO 965-2. Characteristics and performance test: HCT: NF EN ISO 2320/ ISO 898-2 NF EN ISO 3506-2 (Stainless Steel). Manufacture: HCB HCE from diameter: Metric M6 Imperial 1/4” HCT from
- Size: 1 1/2", 1 1/4", 1 3/4", 1", 1/2", 1/4", 2 1/2", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M56, M6, M8
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Exotic Metals, Stainless Steel, Steel, Titanium
- Type: Hex, Locknut
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M40x1.5 - 240/5 - 25505.9
- Mounting Size: 1.574804 inch
- Temperature Range: -40 to 572 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Newark, An Avnet Company
Description: Lock nut (plastic) M20 RoHS Compliant: NA
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: All metal self-locking riveting nut, with locking slot.
- Finish: Anti-Galling Coating
- Standards: ISO
- Type: Locknut, Self-Clinching Nut
- Size: M8
-
Supplier: Newark, An Avnet Company
Description: LOCK NUT FOR PG11 GROMMET
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Material: Brass
- Type: Hex, Jam Nut, Locknut
- Finish: Nickel Plated
- Features: Other, Vibration Dampening
Find Suppliers by Category Top
Featured Products Top
-
BUMAX Lock stainless steel lock nuts are quick to install and reliably maintain fastener preload. Ensure joint integrity, even under the most severe vibration conditions. More info- BUMAX Lock datasheet. (read more)
Browse Nuts Datasheets for BUMAX® -
BUMAX Lock- a range of all metal stainless steel lock nuts, combining both superior locking performance and high corrosion resistance (read more)
Browse Nuts Datasheets for BUMAX® -
Fasteners. Specializing in quick turnarounds with same day manufacturing for Line Down situations. 1/4"- 4" Diameter Capabilities with full material & testing certifications. Running all grades of steel and most exotic materials. NBN warehouses large quantities of lock nuts and other (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
fastener to securely lock the nut permanently into place. Both the hexagonal head and the fastener’s self-clinching design ultimately combine to deliver high pullout and torque out resistances. Only a single mating screw is required to complete the attachment process (read more)
Browse Nuts Datasheets for PennEngineering® -
Heavy Hex Cap Screws (including 10.9/Gr. 8) Grade 8 Lock Washers Flange Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. Seelnuts can also be supplied with self-locking pellets for applications where excessive vibration is an issue. Learn More (read more)
Browse Nuts Datasheets for APM Hexseal Corp. -
The Nord-Lock wheel nut range has been extended to 6 sizes, M-16-M24. This large range offers increased safety for both on-road and off-road vehicles thanks to Nord-Lock wedge-locking technology, which ensures the wheel nuts cannot loosen by themselves. Nord-Lock wheel nuts also referred (read more)
Browse Locknuts Datasheets for Nord-Lock Group -
Lock Nuts Slotted Nuts Square Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. Lock nuts: Lock nuts are available in a range of shapes and are used to secure other nuts and prevent them from loosening. Types of lock nuts include all metal lock nuts with top or side locking features, serrated hex flange, and nylon inserts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
components. Building on our automatic screwdriving technology, Visumatic has equipment for nearly every automotive assembly process, from clip installation, to nut driving, and even barbed dart insertion. Our innovative systems take over orienting the fastener and feed-to-tip of the screw (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products