-
Supplier: Newark, An Avnet Company
Description: accs. M19x0,75 nut plastic / sealing
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M75x1.5 - GMM 75 - 25509.9
- Mounting Size: 2.9527575 inch
- Temperature Range: -40 to 572 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Newark, An Avnet Company
Description: NECTOR M CABLE NUT DIA 9.0-9.9MM
-
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length Dimensions in millimeters
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
- Size: M12
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 12L14 Material Available in Coarse or Fine Threads Standard package quantity: 41601-41607: 25 pcs. 41701-41707: 25 pcs. Many sizes conform to TCMAI standards Special sizes quoted upon request Metric: Dimension in millimeters
- Finish: Black Oxide
- Type: Flange Nut
- Material: Hardened Steel
- Size: M12
-
Supplier: Utmel Electronic Limited
Description: Tinning Copper 0.5mm M3 9.53mm Round Nut - Nuts ROHS
- Type: Round Nut
-
Supplier: Utmel Electronic Limited
Description: Tinning Copper 0.4mm 9.53mm M2 Round Nut - Nuts ROHS
- Type: Round Nut
-
Supplier: Te-Co, Inc.
Description: 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.
- Finish: Black Oxide
- Material: Hardened Steel
- Size: M12
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Accs.M19x0,75 nut sainl. steel/ sealing
-
Supplier: Te-Co, Inc.
Description: 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.
- Finish: Black Oxide
- Material: Hardened Steel
- Size: M12
- Features: Other
-
Supplier: bisco industries
Description: Clinch Nuts
- Type: Self-Clinching Nut
-
Supplier: Newark, An Avnet Company
Description: MICROSWITCH ACCESSORY, FOR 83161096NUT M12X0.75 THK4
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Type: Hex, Locknut
- Size: M12
- Features: Other, Other Metal, Vibration Dampening
- Material: Steel
-
Supplier: Reid Supply
Description: Wing and Fly Nuts have two large 'wings', one on each side to allow them to be easily tightened and loosened by hand without tools. Typically used where disassembly is frequently required or where interchangeable parts are used. . NOVOnox 316L Stainless Steel Narrow Wing Nut For
- Size: M5
- Features: Other, Other Metal
- Material: Stainless Steel
- Type: Wing Nut
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative.
- Thread Form: M
- Nominal ISO Size: M12
- Type: Nut Tap
-
Supplier: bisco industries
Description: Panel Nuts
- Size: M8
- Features: Other
- Material: Steel
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only
- Type: Flange Nut
- Size: M12
- Features: Other
-
Supplier: bisco industries
Description: Weld Nuts
- Size: M3
- Features: Other
- Material: Stainless Steel
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M8x1.0 - 208/5 - 97610.9
- Mounting Size: 0.3149608 inch
- Temperature Range: -40 to 572 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M10x1.0 - 210/5 - 97612.9
- Mounting Size: 0.393701 inch
- Temperature Range: -40 to 572 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M85x2.0 - GMM 85 - 98949.9
- Mounting Size: 3.3464585 inch
- Temperature Range: -40 to 572 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Right hand thread. See Technical information for full details. Image is representative.
- Chamfer Type: Bottoming Tap
- Thread Form: M
- Nominal ISO Size: M12
- Type: Nut Tap
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Taper lead. Right hand thread. See Technical information for full details. Image is representative.
- Thread Form: M
- Nominal ISO Size: M12
- Type: Nut Tap
- Chamfer Type: Taper Tap
-
Supplier: Heilind Electronics, Inc.
Description: M8-ACC-LOCK NUT M10X0.5
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative.
- Thread Form: M
- Nominal ISO Size: M12
- Type: Nut Tap, Spiral Point Tap
-
Supplier: Reid Supply
Description: Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a
- Size: M4
- Features: Other Metal
- Material: Stainless Steel
-
Supplier: Utmel Electronic Limited
Description: Tinning Copper 9.53mm Round Nut - Nuts ROHS
- Type: Round Nut
-
Supplier: Utmel Electronic Limited
Description: Tinning Copper 0.5mm 8.03mm M3 Round Nut - Nuts ROHS
- Type: Round Nut
-
Supplier: DigiKey
Description: "1/2""-28 Jam Nut Brass"
- Material: Brass
- Type: Jam Nut
- Features: Other
-
Supplier: PennEngineering®
Description: PEM® weld nuts (Types WN/WNS) provide load-bearing threads in metal sheets too thin to tap, and permit faster assembly. PEM brand weld nuts overcome many problems associated with other weld nuts – burn-outs, complicated electrodes and pilots, tedious time-consuming indexing and
- Standards: ASME / ANSI
- Size: M4
- Type: Weld Nut
-
Supplier: Zurn Industries LLC
Description: The QBN3 Basin Nut is 1/2" in size. Features And Benefits Basin nut 1/2" in size
- Type: Coupling Nut
-
Supplier: NBK America LLC
Description: Joint Nut
- Type: Coupling Nut
- Size: M12
- Features: Other Metal
- Material: Stainless Steel
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only
- Type: Flange Nut
- Size: M6
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - hex thin nut ROHS
- Type: Hex
-
Supplier: Harwin Plc
Description: Slotted nut, to use with studs for board-mount strain relief or panel mount fixing. M3 thread size, for use with Kona connectors. Slotted screwdriver available - see ZA1-9020000.
- Size: M3
- Type: Round Nut
Find Suppliers by Category Top
Featured Products Top
-
throughput and significantly improves operator ergonomics. Its innovative tooling tip grants access to tight spaces, while the exclusive X-Thread Eliminator socket technology perfectly handles nut placement for reliable, worry-free rundowns. See how the right fastening technology can (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products -
. PEMSERT Type F4 self-clinching flush nuts are manufactured from 400 Series stainless steel in thread sizes #2-56 through ¼-20 / M2 through M6. They can perform as intended in stainless steel sheets with hardness up to HRB 88 on the Rockwell “B” (read more)
Browse Nuts Datasheets for PennEngineering® -
Mk X Rollo-Mixer® - Snack & Nut Blender The Mk X Rollo-Mixer® is a food grade industrial blender for snacks, designed for extremely gentle batch mixing of very friable dry snack (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
The Nord-Lock wheel nut range has been extended to 6 sizes, M-16-M24. This large range offers increased safety for both on-road and off-road vehicles thanks to Nord-Lock wedge-locking technology, which ensures the wheel nuts cannot loosen by themselves. Nord-Lock wheel nuts also referred (read more)
Browse Locknuts Datasheets for Nord-Lock Group -
environments. M12x1.5 Thread with Nut: Secure installation for various enclosure types (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x 1-1/16″ and 1-1/8″ x 15/16.” Their 12-point design makes (read more)
Browse Wrenches Datasheets for Lowell Corporation -
90% of the world's top automakers rely on PEM® fastening solutions. PEM® fastening solutions go above and beyond the ability of traditional screws and offer a more robust, cleaner and more reliable performance. Find out what’s possible with PEM® fasteners for automotive electronics applications: https://hubs.li/Q01njVwK0 (read more)
Browse Nuts Datasheets for PennEngineering® -
Heavy Hex Cap Screws (including 10.9/Gr. 8) Grade 8 Lock Washers Flange Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Nine Important Rules to Follow When Using Shackles Learn the 9 essential rules for safe shackle use in lifting and rigging. Improve safety and comply (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation -
throughput and significantly improves operator ergonomics. Its innovative tooling tip grants access to tight spaces, while the exclusive X-Thread Eliminator socket technology perfectly handles nut placement for reliable, worry-free rundowns. See how the right fastening technology can improve (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products
More Information Top
-
http://www.mouser.com/catalog/supplier/library/pdf/Bournssensorsandcontrols.pdf
M9x0.75 H-38-1 Mounting Nut .
Indicates content that may require registration and/or purchase.