-
Supplier: Enclosure Solutions, Inc.
Description: "Poly-Guard" Polycarbonate Enclosures UL-Listed Type 4X, 12, 6P, and 13 File No. E226322 Enclosure Solutions, Inc. re-sets the bar for functionality, aesthetics, service, design and value with the new "Poly-Guard" Series of polycarbonate enclosures. Available in six fundamental sizes
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: Enclosure Solutions, Inc.
Description: "Poly-Guard" Polycarbonate Enclosures UL-Listed Type 4X, 12, 6P, and 13 File No. E226322 Enclosure Solutions, Inc. re-sets the bar for functionality, aesthetics, service, design and value with the new "Poly-Guard" Series of polycarbonate enclosures. Available in six fundamental sizes
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Pinnacle Systems, Inc.
Description: operator or passerby penetrates the perimeter of a hazardous zone. The Perimeter Guard safety light curtain will then initiate a stop signal to the machine control. Perimeter Guards also incorporate latching safety relays. This requires a manual reset after each penetration into
- Spanning Distance: 12 to 1,080 inch
- Sensitivity or Resolution: 0.5 inch
- Operating Temperature: 32 to 120 F
- Basic Object Detection: Body, Hand
-
-
Supplier: Enclosure Solutions, Inc.
Description: "Poly-Guard" Polycarbonate Enclosures UL-Listed Type 4X, 12, 6P, and 13 File No. E226322 Enclosure Solutions, Inc. re-sets the bar for functionality, aesthetics, service, design and value with the new "Poly-Guard" Series of polycarbonate enclosures. Available in six fundamental sizes
- Length / Height: 6 inch
- Width/Diameter: 6 inch
- Depth: 4 inch
- Height: 6 inch
-
Supplier: Enclosure Solutions, Inc.
Description: "Poly-Guard" Polycarbonate Enclosures UL-Listed Type 4X, 12, 6P, and 13 File No. E226322 Enclosure Solutions, Inc. re-sets the bar for functionality, aesthetics, service, design and value with the new "Poly-Guard" Series of polycarbonate enclosures. Available in six fundamental sizes
- Length / Height: 6 inch
- Width/Diameter: 6 inch
- Depth: 4 inch
- Height: 6 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: "T" handles for the center-opening guard, allowing easy access to the radiator for cleaning. Covers protect the handles from damage. Special hinge latches retain the guard in the open or closed positions. Tilt Cylinder Lines Guards The tilt cylinder lines guards
- Horsepower: 189 HP
- Operating Weight: 45,370 lbs
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: The Carlo Gavazzi safety switches are devices designed and manufactured in accordance with IEC international standards and EN European regulations. This device is used on machines where the hazardous conditions remain for a while after the stop signal generation and is helpful for the
- Number of Normally Open Contacts: 1 to 2
- Number of Normally Closed Contacts: 1 to 3
- Number of Changeover Contacts: 1
- Maximum Current: 10 amps
-
Supplier: BERNSTEIN AG
Description: Foot switches are often used as so-called "hold-to-run control device" (touch control) to bring a machine into operation. For this purpose, the enable foot switches equiped with the approved enable contact are ideally suited as they satisfy very demanding safety standards. The contact and the
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
- Operating Temperature: -22 to 176 F
- Protection: Full Guard
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: resistance to bending. Equalizer bars are pinned in their center to the machine main frame and at the ends to each track roller frame. Oscillation is locked out for greater stability in pipelaying applications. Heavy Duty Components Heavy duty radiator grill, bottom guards and fuel
- Horsepower: 152 HP
- Features: Other
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER NZ.VZ Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening
- Number of Normally Open Contacts: 1 to 2
- Number of Normally Closed Contacts: 1 to 4
- Operating Temperature: -13 to 176 F
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER NZ.VZ.VS Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive
- Number of Normally Open Contacts: 1 to 2
- Number of Normally Closed Contacts: 1 to 3
- Maximum Current: 6 amps
- Maximum AC Voltage: 230 volts
-
Supplier: Tinius Olsen, Inc.
Description: supply a complete enclosure for the machine so that the swinging pendulum and broken specimens do not pose any safety concerns. The enclosure is completely interlocked so that the machine cannot operate unless all the guards are in place
- Torque / Impact Energy: 300 Ft-lbs
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Impact Toughness, Tensile
-
Supplier: Jilson Group (The)
Description: usage Double symmetrical layout enables right and left hand application Handles that mount on doors, flaps and profiles Machine handle with ergonomic design and finger protection, optional with cover caps Securely close doors and flaps with Slam Latch Quick locking magnetic or ball device for
-
Supplier: RS Components, Ltd.
Description: The Guardian Line GLS from IDEM are safety rope pull switches with a robust yellow diecast housing that provide a general purpose safety solution and offer a choice of fittings depending on the application. They are designed to be mounted on machines and sections of conveyors which cannot be
- Pendant Type: Control Pendant
-
Supplier: Bartell Machinery Systems, LLC
Description: 1.25″ (31.75mm) Programmable Bead Overlap Length Single, Dual, Triple or Quad Bead Production This machine is developed for continuous production of high quality beads, low operator involvement and speed of changeover, the Bartell TDS-980 uses state-of-the-art technology to meet today’s
-
Supplier: Bartell Machinery Systems, LLC
Description: and controlled via a Programmable Logic Controller (PLC) and a menu driven touch screen so that at each stage the operator is guided to obtain the desired machine operation. A SWS-1000 Bead Winder, automatically producing one single wire bead per machine cycle. The winder is complete
Find Suppliers by Category Top
Featured Products Top
-
Many machines are equipped with a control panel which allows the operator to activate the emergency stop, on/off and reset functions. Usually, these control panels are manufactured by the machine builder according to the “do-it-yourself” principle. Schmersal has developed a modular (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
The MZM100 from Schmersal consists of a magnetic-latching interlock and actuator unit. An electromagnet is utilized to generate a 500 N holding force. An integrated pulse-echo based sensor detects and monitors the position of the safety guard. This sensor technology permits an offset between the (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
guard until dangerous conditions, which may exist immediately after removal of power, have abated. The solenoid lock may be controlled by a time delay, motion detector, position sensor or other suitable component. Additionally, there is a 50 N latching force, keeping the guard door closed, even when (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
downs are typical. The AZM300 also offers adjustable latching which provides a holding force of 5 or 11 lbs. The AZM300 actuator includes a dampener pad so that the switch can be used as a door stop for small to medium sized guard doors. Lockout/Tagout can be achieved by (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
The RSS16 uses radio frequency identification (RFID) to detect the actuator and indicate a closed guard. This non-contact operating principle limits wear on components and tolerates misalignments. The RSS16 is available in a magnetic latching version with special actuator. The sensor has (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc. -
The BDF series control stations are designed to offer up to 4 operators for various machine or process controls conveniently located at the guard door in one compact, easy to install housing. The BDF series eliminates the need for larger custom control boxes to be designed and manufactured for (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
Device With the new lockout tag, the AZM40 can now also be used for larger, accessible machines and systems. Service staff can attach up to six locks to the lockout tag when entering the danger zone. This means that the door of the safety guard cannot be closed, and unintentional start (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
attached to the safety guard door and sensor is attached to the machine frame. The clear advantage of using RFID technology is enhanced tamper resistance. Since the RSS36 uses a special frequency, the sensor will disregard non-actuator RFID signals, and the passive RFID tag in the actuator will (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
position of rotating or sliding machine guards, these limit switches can be utilized in automation, elevator, and safety applications. They are sealed to be dust tight and withstand strong water jets (IP66) and submersion in water (IP67), suitable for use in in adverse ambient conditions of industrial environments. (read more)
Browse Limit Switches Datasheets for Schmersal Inc.
More Information Top
-
PR 5.56 mm Remington conversion rifle
The Armalon conversion includes a one-piece magazine housing, trigger guard and latching assembly machined from a solid block of 7075 T651 aluminium alloy, with a tough hard-anodised finish.
Indicates content that may require registration and/or purchase.