Products/Services for Magnalium Powder
-
Powder Coatings - (78 companies)Powder coatings are powder materials that consist of pigmented thermoplastic particles. The powders are sprayed electrostatically onto components and then fused into a uniform and durable coating. Powder coatings are applied to cleaned, sandblasted...TypeTechnologySubstrate / Surface
-
Powder Rifflers and Powder Splitters - (31 companies)Powder rifflers and splitters divide a larger sample into smaller representative samples while maintaining the particle size distribution of the original sample. Powder rifflers and splitters divide or reduce a larger sample into smaller...
-
Powder Thieves and Powder Samplers - (44 companies)Powder thieves and powder samplers are used to pull a representative sample from a container or moving stream of powder, granules or other solid materials. Powder thieves and powder samplers are used to pull a representative sample from a large...
-
Powder Testing Equipment - (58 companies)Powder testing equipment is used to measure the static and dynamic properties of powders for pharmaceutical, coating, and other solid-particulate applications. Powders are collections of solid particles that are surrounded by air or fluid... -
Powder Dryers - (59 companies)Powder dryers are devices which dry granular materials. Powder dryers are devices used to dry granular materials, from free flowing powders to fibers and flakes. Selecting a powder dryer involves consideration of a number of factors, including...
-
Powder Coating Services - (74 companies)Powder coating services use a variety of techniques to 'mold' a polymer or similar coating onto a part. Powder coating services provide a surface finishing process where granules of polymer are applied to a metallic surface and then cured...
-
Powder Coating Equipment - (129 companies)Powder coating equipment is used to spray resin powder onto the surface of a pre-heated component, where the powder fuses and cures producing a protective coating. Powder coating equipment sprays resin powder onto the surface of a pre-heated...
-
Powder Production Equipment - (33 companies)Powder production equipment includes melt atomizers, plasma generators and CVD systems used to manufacture powders, nanoparticles, nanotubes, nanomaterials and other particulate materials. Powder production equipment includes melt atomizers, plasma...
-
Glass Powders and Precursors - (20 companies)Glass powders and glass precursors typically consist of oxides with a random, liquid-like or non-crystalline molecular structure. Glass powders and glass precursors are used in a wide variety of applications, so they come in a range of particle...
-
Nanoparticle and Powder Processing Services - (145 companies)Nanoparticle and powder processing services perform milling, crushing, classifying, screening, grading, atomizing, coating, or production of metal or chemical powders and nanomaterials on a contractual basis. How to Select Nanoparticle and Powder...
Product News
-
FORREST Technical Coatings
Powder Coatings Powder Coatings. Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for those applications. Powder coatings, both stock and custom formulated by our lab, include: Conventional Powder Coatings: Polyesters, Epoxies, Hybrids and Polyurethanes in a variety of colors and textures. Heat Resistant and High Temp... (read more)Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Savage Engineering, Inc.
Explosive Powder Compaction Presses 50 to 1000 ton capacities. Wonderware software for DAQ and GUI. Programmable speeds and pressures. Vacuum systems. Tool heating systems. Hazardous rated electrical. Explosive Powder Billets / Compacts. Compact Powder into Warheads. Pyrotechnics. Flares. Munitions. Countermeasures. Made in USA (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Beijing Grish Hitech Co., Ltd.
Spherical Diamond Powder GRlSH spherical diamond powder, also known as "agglomerated diamond powder", employs a unique preparation process to aglomerate the origin small-grain-size diamond powder to form spherical grinding particles. The primary particle size and aggregated particle size can be adjusted in accordance with grinding reguirements. lt features a high grinding rate, shallow grinding track, and high surface finish, which can significantly reduce the processing cost and it is the optimal choice for customers... (read more)Browse Industrial Adhesives Datasheets for Beijing Grish Hitech Co., Ltd. -
SendCutSend
Powder Coating Finishing Services Why use SendCutSend for powder coating?. 7 colors, 5 finishes. Gloss finish in white, black, red, yellow, gray, blue, and green. Wrinkle & matte finish in black. Metallic in gray. Works on various sized parts. Sheet metal parts from 1 " x 3 " up to 30 " x 36 " (flat sizes). Available on 7 metals. Available on most sheet metals greater than .040 " in thickness. Increase the life of your parts. Powder coated sheet metal can last an average of 20 years in direct UV exposure before needing... (read more) -
Metal Powder Industries Federation (MPIF)
Guide to Powder Metallurgy Powder metallurgy is an established metal forming technology that has existed for over one hundred years. PM allows for optimization of metal properties and produces net-shape or near-net-shape parts minimizing secondary operationa costs. Today, PM uses several primiary methods for produced parts: conventional press-and-sinter, metal injection molding, isostatic pressing, and metal additive manufacturing. This interactive flipbook will take you on an overview of the processes, provide... (read more)Browse Standards and Technical Documents Datasheets for Metal Powder Industries Federation (MPIF) -
Savage Engineering, Inc.
Powder and Explosives Compaction Presses Powder & Explosives Compaction Presses Powder and Explosives Compaction Presses. Savage Powder Compaction Presses are designed for compacting explosive powders, bulk materials, friction materials, free flowing materials, metal powders, titanium sponge, carbon, graphite, boron nitride, etc. We offer single or opposed compacting rams, ejectors, compaction tools, feeders, and remotely controlled electronics to meet your powder and explosives compaction needs. Powder Compaction Presses... (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
ARDE Barinco, Inc.
Master Dispersing Powders into Liquids The D6006 Dispershear can disperse a wide range of powders such as batter mix, xanthan gum, guar gum, Hydroxypropylemethyl cellulose and pregelatinized starches into liquids continuously in one pass. By combining the D6006 Dispershear with a Loss in Weight powder feeder, a truly accurate continuous mixing system can be operated remotely with complete digital control and measurement of all feed and flow parameters. Complete lump free mixing is possible with even the most difficult to disperse... (read more)Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
ARDE Barinco, Inc.
Continuous Powder Dispersion into Liquids The D6006 Dispershear can disperse a wide range of powders such as batter mix, xanthan gum, guar gum, Hydroxypropylemethyl cellulose and pregelatinized starches into liquids continuously in one pass. By combining the D6006 Dispershear with a Loss in Weight powder feeder, a truly accurate continuous mixing system can be operated remotely with complete digital control and measurement of all feed and flow parameters. Complete lump free mixing is possible with even the most difficult to disperse... (read more)Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Savage Engineering, Inc.
Powder Compaction Press Savage Powder Compaction and Briquetting applications include vertical upacting or downacting compaction for loose fill, bulk materials, and powders. Savage's Powder Compaction Presses are available with hoppers, fill shoes, ejectors, shuttles, conveyors, and with volumetric or loss-in-weight feeders. Three piece powder dies are available with floating or fixed cavity, punches, and stripper. Materials include friction materials, metal powders, graphite, carbon, ceramics, boron nitride, carbide... (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Running Industry Co., Ltd
Powder Metallurgy parts Powder Metallurgy produced by. prepare the powder, mix them, press the metal powder with high pressure machine, and then sinter them to get hard solid parts. Since it is formed by powder, the sizes are very precise. Accordingly, we don't need CNC machine these gear 's teeth and the out shape,. Then can reduce the machining process, and save the cost, in comparison with CNC machining from the bar or forging and casting. Now there are many powder metallurgy parts used in auto parts, audio device... (read more)
-
Fireworks, Principles and Practice
There is no doubt, however, that in the post-World War II period, the advent of Chinese fireworks in the West has encour- aged a greater interest in the use of magnalium powder for strobe and color effects.
-
Fireworks, Principles and Practice
There is no doubt however that in the post World War II period the advent of Chinese fireworks in the West has encouraged a greater interest in the use of magnalium powder for strobe and colour effects.
-
Fireworks, Principles and Practice
Coated Magnalium Powder 30 .
-
Fireworks, Principles and Practice
Coated Magnalium Powder 30 .
-
Complementary DSC and dilatometric investigation of M-PTFE pyrotechnic compositions
Accord- ing to deliverers’ certificates, zinc powder (Merck) was of particle sizes below 5 µm while calcium silicide (Fluka) and magnalium (PAM4 – Trzebinia Metal Works) pow- ders were of particle sizes below 100 µm.
-
Evaluation
of effective thermal conductivity of fireworks compositions
Fine powder made of aluminum, magnesium or magnalium is Mg/Al alloy, which are widely used for fireworks composition, should be quite different from the one of massive metal and have low lS.
-
Study of a Classical Strobe Composition
The magnalium used was a 50 :50 magnesium/aluminum alloy from ECKA Granules Metal powder Technologies (Aus- tria).
-
Journal of Propulsion and Power > Effect of fluorinated graphite on combustion of boron and boron-based fuel-rich propellants
Poly- methyl methacrylate (PMMA), commercially available as Ac- ryrex CM211, was employed as a bonding material between the boron powder and CF,. In addition to these raw materials, commercially available hydroxy-terminated-polybutadiene (HTPB), magnalium alloy, ammonium perchlorate (AP), plasticizer, and curatives …
-
Examining the Potential Fire Risk from a Short Duration Pyrotechnic Event
This being the case, a laboratory-produced mixture (Labmix) containing these two components was prepared, by first passing a powder form of the oxidizer Barium Nitrate through a … … and then repeating the exercise with the fuel Magnalium such that it too …
-
Clinically-anatomical and spectrographic investigations of the central nervous system at acute metal poisonings under special consideration of its meaning for ...
Techniseh is used it for alloys with aluminum ( Magnalium ). Its salts lime as flash powder in the photograph as well as in ehemisehen laboratories use.
Indicates content that may require registration and/or purchase.