Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cole-Parmer
Description: • Maintenance-free drive provides for long hours of operation • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1 Closed-impeller models provide higher maximum feet of head
- Maximum Discharge Flow: 3.1 GPM
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: Cole-Parmer
Description: • Maintenance-free drive provides for long hours of operation • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1 Closed-impeller models provide higher maximum feet of head
- Maximum Discharge Flow: 3.6 GPM
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: Cole-Parmer
Description: • Maintenance-free drive provides for long hours of operation • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1 Closed-impeller models provide higher maximum feet of head
- Maximum Discharge Flow: 3.6 GPM
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
-
Supplier: Cole-Parmer
Description: • Maintenance-free drive provides for long hours of operation • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1 Closed-impeller models provide higher maximum feet of head
- Maximum Discharge Flow: 3.1 GPM
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: U.S. Plastic Corporation
Description: narrow neck containers. These pumps can pump liquids with specific gravities up to 1.84 and viscosities up to 750 SSU at reduced flow and pressure. The GM Series of pumps is constructed of CPVC and Polypropylene with Hastelloy C shaft and suitable for most acids, alkalies and
- Pump Type: Magnetic Drive Pumps
-
Supplier: Pump Solutions Group
Description: standardised IEC motors by the customer himself or complete pump-units consisting of pump head and motor. In addition, the scope of sizes has recently been enlarged by a smaller series of pumps available in three sizes 0,065 kW to 0,25 kW. These pumps are available in
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Vectra®*(15651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elastomers) - a. EPT/EPDMb. Viton®/Fluoroelastomer
- Maximum Discharge Flow: 3.75 GPM
- Maximum Discharge Pressure: 75 psi
- Discharge Size: 0.52 inch
- Media Temperature: 203 F
-
Supplier: Savino Barbera Srl
Description: Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of
- Horsepower: 1.4742424233931 HP
- Maximum Discharge Flow: 92.4602 GPM
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: a solution specific to your application - whether it is customizing an existing pump or designing new. Wetted Materials: Pump Body: PPS (Ryton®) Housing: PPS (Ryton®) Impeller: PPS (Ryton®) Rotor Shell: PPS (Ryton®) Static O-Rings: FKM (Viton®), EPDM Pump Shaft: Ceramic
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 75 psi
- Discharge Size: 1 inch
- Media Temperature: 203 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: valves inside the machine, including up to 3 metre above the water level in the boiler. Varying the voltage supplied to the pump will change its speed and thus vary the flow rate output. The impeller is driven by a non-contact magnetic connection which avoids the use of
- Media Temperature: 203 F
- Water Temperature: 203 F
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive, Water Pumps
-
Supplier: Serfilco, Ltd.
Description: washers Specifications The Series 'B' magnetic coupled pumps are seal-less and leakproof, providing total solution and vapor containment. These pumps feature a shaft and bearing free design that allows them to be used for electroless solutions. The impeller magnet
- Pump Type: Magnetic Drive Pumps
-
Supplier: Savino Barbera Srl
Description: Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of
- Horsepower: 2.9484848467862 HP
- Maximum Discharge Flow: 132.08599999999998 GPM
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: Serfilco, Ltd.
Description: impeller magnet hub for field intechangeability. The mouth ring design eliminates the need for a front thrust washer. By using rare-earth magnets, this pump provides flow and pressure equal to that of a physically much larger pump. This powerful coupling allows the pump
- Pump Type: Magnetic Drive Pumps
-
Supplier: Serfilco, Ltd.
Description: Pumps are seal-less, providing for maintenance-free and "leak-proof" operation. The magnetic coupling acts as a clutch to provide overload protection. The broad range of construction materials allows for a variety of applications and service with most corrosive solutions. The
- Pump Type: Magnetic Drive Pumps
-
Supplier: Clark Solutions
Description: The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded
- Maximum Discharge Pressure: 2.133494145 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.0402066115470846 HP
- Power Source: AC Powered
-
Supplier: Serfilco, Ltd.
Description: operating costs over the long life cycle of the pump. These pumps utilize powerful rare earth magnets which allow them to operate at full flow with a full size impeller while handling liquids over 1.8 specific gravity. Additionally the Series 'FE' is capable of running dry
- Pump Type: Magnetic Drive Pumps
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The centrifugal close coupled magnetically driven pump, range MMB, has been designed to solve the different problems generated sometimes from the leakage through the mechanical seals, with the consequence to cause serious environmental contaminations. The impeller rotation is possible
- Discharge Size: 1 inch
- Horsepower: 6.7011019245141 to 160.826446188338 HP
- Maximum Discharge Flow: 2.4215766666666667 to 81.45303333333332 GPM
- Media Temperature: 14 to 212 F
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The centrifugal close coupled self-priming magnetically driven pump, range MSP, it has been designed for installations. Where is not possible to install an under head pump. The MSP pumps can prime from negative suction head of 4 meters, after that the priming chamber has been
- Discharge Size: 0.9842525 to 1.968505 inch
- Horsepower: 6.7011019245141 to 75.0523415545579 HP
- Maximum Discharge Flow: 4.843153333333333 to 81.45303333333332 GPM
- Media Temperature: 14 to 212 F
-
Supplier: U.S. Plastic Corporation
Description: Applications include coffee dispensers, aquariums, bio-medical, dryers, ice makers, electrostatic painting, photographic processing, and vending equipment. Choice of Kynar or Ryton pump and impeller-magnet housing. Impeller thrust washers ceramic. Motor is heavy duty for
- Pump Type: Magnetic Drive Pumps
-
Supplier: ARGAL s.r.l.
Description: Mono phase multi frequence electric motor pumps. Argal pumps “TMB” of the range BASIS are centrifugal, single stage magnetic drive. TMB pumps' range includes 5 models, to deliver flow from 15 to 70 l/min, either with threded or hose connections. CORROSION RESISTANCE
- Discharge Size: 0.75 to 1 inch
- Maximum Discharge Flow: 3.96 to 18.48 GPM
- Media Temperature: 32 to 230 F
- Water Temperature: 32 to 230 F
-
Supplier: Finish Thompson, Inc.
Description: design. Multiple impellers allow for a small footprint with smaller motors. These pumps offer excellent corrosion resistance and are available in a various impeller combinations. MSKC Series pumps feature outstanding run dry ability when equipped with a carbon bushing.
- Discharge Size: 1 inch
- Horsepower: 1.00516528867711 to 2 HP
- Maximum Discharge Flow: 56 GPM
- Maximum Discharge Pressure: 80 psi
-
Supplier: ARGAL s.r.l.
Description: Close coupled magnetic drive chemical pump HERMETIC PUMPS Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring type. SELF
- Discharge Size: 1.2598432 to 1.968505 inch
- Maximum Discharge Flow: 74.84873333333333 to 396.258 GPM
- Media Temperature: -22 to 230 F
- Water Temperature: -22 to 230 F
-
Supplier: Johnson Pump, An SPX Brand
Description: A series of heavy duty electro-magnetic clutch pumps, comprising two different sizes.
- Maximum Discharge Flow: 19.8 to 52.8 GPM
- Discharge Size: 1 to 1.5 inch
- Pump Housing Material: Brass / Bronze
- Power Source: DC Powered
-
Supplier: ARGAL s.r.l.
Description: tension. ( i.e.: H2SO4 98%, HCl 33%). HERMETIC PUMP MA magnetic drive pumps are “hermetic” for the liquid pumped is totally restrained in the pump by mean of a single static sealing O ring interposed between of front and rear casings and no use of rotary sealing means
- Discharge Size: 0.75 inch
- Maximum Discharge Flow: 10.56688 GPM
- Media Temperature: -4 to 194 F
- Water Temperature: -4 to 194 F
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL magnetic drive pump, MTA series, has excellent corrosion resistance, strength, and abrasion resistance. The main parts of MTA pumps such as casing, impeller and lining are made of PFA which has excellent characteristics for process pumps. The MTA pump
- Maximum Discharge Flow: 40 to 750 GPM
- Discharge Size: 1 inch
- Media Temperature: -4 to 248 F
- Horsepower: 2 to 50 HP
-
Supplier: Crane Pumps & Systems
Description: Barnes residential sump pumps feature low cost, high performance benefits from a rugged, heavy duty design. All of our sump pumps feature dual ball bearing design and thermoplastic or cast iron impeller options. Barnes sump pumps feature a variety of switch options
- Horsepower: 0.25 to 0.3333 HP
- Maximum Discharge Flow: 45 GPM
- Pump Type: Centrifugal Pumps, Sump Pumps
-
Supplier: Xylem Applied Water Systems
Description: 50580 1" Bronze Electro-Magnetic Clutch Pump 080 Size Bronze FIP Electro-Magnetic Clutch Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 50580 Series Constructed from marine quality bronze and
- Maximum Discharge Flow: 17.8 GPM
- Discharge Size: 1 inch
- Media Temperature: 180 F
- Pump Housing Material: Brass / Bronze
-
Supplier: Magnatex Pumps, Inc.
Description: MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better
- Discharge Size: 0.5 to 1 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 232 psi
-
Supplier: Xylem Applied Water Systems
Description: 50270 2" Bronze Electro-Magnetic Clutch Pump 270 Size Bronze FIP Electro-Magnetic Clutch Pump Flow rate: Nominal 270 Litres/min (60 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 50270 Series Constructed from marine quality bronze and
- Maximum Discharge Flow: 83 GPM
- Discharge Size: 2 inch
- Pump Housing Material: Brass / Bronze
- Pump Type: Flexible Impeller Pumps, Self-Priming Pump
-
Supplier: Xylem Applied Water Systems
Description: 50200 1 1/2" Bronze Electro-Magnetic Clutch Pump 200 Size Bronze FIP Electro-Magnetic Clutch Pump Flow rate: Nominal 200 Litres/min (44.5 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 50200 Series Constructed from marine quality bronze and
- Maximum Discharge Flow: 44.5 GPM
- Discharge Size: 1.5 inch
- Pump Housing Material: Brass / Bronze
- Pump Type: Flexible Impeller Pumps, Self-Priming Pump
-
Supplier: Johnson Pump, An SPX Brand
Description: A series of extra heavy duty electro-magnetic clutch pumps, comprising four different sizes.
- Maximum Discharge Flow: 19.8 to 105.6 GPM
- Discharge Size: 1 to 2.5 inch
- Pump Housing Material: Brass / Bronze
- Power Source: DC Powered
-
Supplier: Xylem Applied Water Systems
Description: 18330 2" Electro-Magnetic Clutch Pump Flow rate: Nominal 83 USgallons/min (314 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 18330 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and
- Maximum Discharge Flow: 83 GPM
- Discharge Size: 2 inch
- Pump Housing Material: Brass / Bronze
- Pump Type: Flexible Impeller Pumps, Self-Priming Pump
-
Supplier: Magnatex Pumps, Inc.
Description: Extremely rugged design, virgin PFA injection molded casing, magnetic drive, sealless, SiC rear casing, designed to ANSI dimensions. Rear casing can be flushed for solids. Maximum Flow: 140 gpm Maximum Head: 250 ft Maximum Temperature: 300° F Maximum Power: 30 hp Maximum Working Pressure: 150
- Horsepower: 30 HP
- Maximum Discharge Flow: 140 GPM
- Maximum Discharge Pressure: 150 psi
- Media Temperature: 300 F
Find Suppliers by Category Top
Featured Products Top
-
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
system ensures cooler temperatures and a stable fluid film at the seal faces allowing for more reliable operations. The NHX does not require any external water cooling. The sleeve bearing behind the impeller reduces the radial loading seen on the pump shaft. NHX pumps can be offered for temperatures up (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
. These multi-stage centrifugal mechanically sealed pumps have one side channel impeller that allows for the handling of entrained vapors reducing the likelihood of vapor lock. The HZS top-suction top-discharge design offers self-priming capabilities once the pump is initially primed (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Sensor Selection for Monitoring Complex Extrusion Gearboxes
against which one must defend? For the complex gearboxes discussed here, one is predominately concerned with rolling element bearing failures and gear damage. For simple machines (fans, pumps, etc.) misalignment, imbalance and bearing failure are usually considered as the most likely faults
More Information Top
-
Effects of the antifouling compound, Irgarol 1051, on a simulated estuarine salt marsh ecosystem
Tidal variation in the mesocosms was controlled by a submerged, magnetic impeller pump that was set to a control timer.
-
return of the submerged pc!
These are all issues that can be overcome, though, through careful sealing of the enclosure, the use of magnetic impeller pumps and low pressures.
-
return of the submerged pc!
These are all issues that can be overcome, though, through careful sealing of the enclosure, the use of magnetic impeller pumps and low pressures.
-
Metabolic and blood characteristics of the hydrothermal vent tube-worm Riftia pachyptila
After 2 h, the vessel was depres- surized over about 1 rain, then the small port over the magnetic pump impeller was opened and a 1 ml sample withdrawn for gas chromatographic analysis of oxygen, total [CO2], methane and nitrogen.
-
The History of Continuous‐Flow Blood Pumps
Dr. Akamatsu and his team in 1990 reported on the mag- netic suspended impeller pump that was later ac- quired by the Terumo Corporation (13).
-
A novel compact PMSM with magnetic bearing for artificial heart application
Moreover, the au- thors propose to eliminate the pivot and levitate the pump im- peller with magnetic bearing.
-
High Value MEMS Report 2015
…with vapor-compression refrigeration device that includes reversing valve • About 500K units in Europe in 2009, likely containing 1 or more valves • Big efforts to lower power consumption of all kinds of pumps • Magnetic impellers successful in considerably lowering…
-
States > North Carolina > State > Regulations > Title 15A - Environment and Natural Resources > 18 - Environmental Health > [15a NCAC 18a] 18A - Sanitation
Pumps that do not meet NSF/ANSI standard 50 shall be approved by the Department when the viscosity of the mineral solution in the float tank requires a pump impeller or magnetic coupling designed to pump viscous liquids.
-
States > North Carolina > State > Register > 2012 > 12/03/2012
Pumps that do not meet NSF/ANSI standard 50 shall be approved on where the viscosity of the mineral solution in the float tank requires a pump impeller or magnetic coupling designed to pump viscous liquids.
-
States > North Carolina > State > Proposed Regulations > 2012 Documents > December 3‚ 2012 > 15A NCAC 18A - Public Swimming Pools
Pumps that do not meet NSF/ANSI standard 50 shall be approved on where the viscosity of the mineral solution in the float tank requires a pump impeller or magnetic coupling designed to pump viscous liquids.
Indicates content that may require registration and/or purchase.