Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Isobaud, Inc.
Description: Features Hermetic 16-pin SOIC package High-speed operation: up to 150Mbps No start-up initialization required Wide Operating Supply Voltage:2.5V-5.5V 60-year life at rated working voltage High electromagnetic immunity Ultra low power (typical): 5V Operation, 1.6mA per channel at 1Mbps 5V Operation,
- Digital I/O Channels: 4 #
- Operating Temperature: -67 to 257 F
- Features: DC Current Input, DC Voltage Input, Isolated Digital Input, Isolated Digital Output, Other
- Application: General Lab and Industrial, Medical / Biomedical, Vehicular
-
Supplier: Isobaud, Inc.
Description: Features Hermetic 16-pin SOIC package High-speed operation: up to 150Mbps No start-up initialization required Wide Operating Supply Voltage:2.5V-5.5V 60-year life at rated working voltage High electromagnetic immunity Ultra low power (typical): 5V Operation, 1.6mA per channel at 1Mbps 5V Operation,
- Digital I/O Channels: 2 #
- Operating Temperature: -67 to 257 F
- Features: DC Current Input, DC Voltage Input, Isolated Digital Input, Isolated Digital Output, Other
- Application: General Lab and Industrial, Medical / Biomedical, Vehicular
-
Disconnect Switches - 32V 250A ADR Magnetic Bi-Stable Heavy-Duty Battery Isolator Switch -- 08075360Supplier: Littelfuse, Inc.
Description: The 32V 250A ADR Magnetic Battery Disconnect Switch (08075360) is a magnetic bi-stable isolator switch designed specifically for ADR (Accord Dangereux Routier) applications.Magnetic bi-stable retention means this battery disconnect switch uses a minimum current when it is
- Current Rating: 250 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Series: ISOW14x2 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Technology: Magnetic Coupling Product Status: Active Isolated Power: Yes Voltage - Isolation:
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Category: Isolators -Digital Isolators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Magnetic Coupling Type: RS422, RS485 Isolated Power: Yes Number of Channels: 4 Inputs - Side 1/Side 2: 2/2 Voltage - Supply: 1.71V ~
- Analog Input Channels: 4 #
-
Supplier: Newport MKS
Description: The S-2000AN-128 Non-magnetic Stabilizer includes a patented self-centering pendulum design, laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this model). This 28 inch isolator has enhanced leveling indicators, recessed
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The S-2000AN-116 Non-magnetic Stabilizer includes a patented self-centering pendulum design, laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this model). This 16 inch isolator incorporates enhanced leveling indicators,
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The S-2000AN-122 Non-magnetic Stabilizer includes a patented self-centering pendulum design, laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this model). This 22 inch isolator has enhanced leveling indicators, recessed
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: QuinStar Technology, Inc.
Description: internal magnetic shielding. However, an external magnetic shield is optionally available to augment the standard internal shielding to preserve the electrical characteristics while operating in a stronger magnetic field. When connected with cryogenic amplifiers, the DC bias to
- Operating Frequency Range: 4 to 40 GHz
- Component Type: Isolators
-
Supplier: Newport MKS
Description: The S-2000AN-123.5 Non-magnetic Stabilizer includes a patented self-centering pendulum design, laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this model). This 23.5 inch isolator has enhanced leveling indicators,
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Category: Isolators -Isolators - Gate Drivers Series: EiceDriver™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Magnetic Coupling Number of Channels: 1 Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type:
- Operating Temperature: -40 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Category: Isolators- Isolators - Gate Drivers Series: EiceDriver™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Magnetic Coupling Number of Channels: 1 Voltage - Isolation: 1200Vrms Operating Temperature: -40°C ~
- Operating Temperature: -40 to 125 C
-
Supplier: Electro Optical Components, Inc.
Description: reflectors passing back through the isolator giving 90° special difference between the input and reflected polarization states at the input to the isolator. An input polarizer will therefore reject back reflections. An output polarizer is necessary to select the correct polarization
- Center Wavelength: 870 to 1,100 nm
- Isolation: 30 dB
- Insertion Loss: 0.5 dB
- Aperture: 5 mm
-
Supplier: Smiths Interconnect, a Molex company
Description: Wide range of RF/Microwave isolators & circulators are offered in drop-in, coaxial, microstrip/ surface mount, and waveguide configurations from C-band to V-Band. These high performance components are highly compact, ruggedized and provide superior magnetic shielding. Contact our
- Component Type: Circulators, Isolators
-
Supplier: Smiths Interconnect, a Molex company
Description: High power devices feature composite adiabatic technology designed for optimum thermal handling without compromising the careful electro/magnetic balance required to achieve leading performance while optimum isolation performance and reverse power handling is achieved by using a suite of high
- Component: Circulator, Isolator
-
Supplier: Richardson RFPD
Description: The ADuM6211 are dual-channel digital isolators with isoPower®, an integrated, isolated dc-to-dc converter. Based on the Analog Devices, Inc., iCoupler® technology, the dc-to-dc converter provides regulated, isolated power that is adjustable between 3.15 V and 5.25 V. Input supply voltages
- Data Rate: 100,000 kbps
- Device Type: Isolator
- Features: Other
- Package Type: SSOP
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Magnetic isolation 2 General-purpose SO-8 Digital Isolators ROHS
- Data Rate: 100,000 kbps
- TJ: -40 to 125 C
- Device Type: Isolator, UART
- Features: Other, RoHS Compliant
-
Supplier: Aurora Instruments
Description: The Magnetic Binding PCR Purification system utilizes a magnetic beads based purification method to recover highly concentrated DNA from PCR products. By using the highly efficient binding ability of our Magnetic Binding technology, DNA fragments are selectively bound to the
-
Supplier: Dynalco
Description: INTRINSIC SAFETY BARRIER: Energy limiting device for magnetic pickups, CSA Class I, Division 1, Groups C & D. The ISB-101 is designed to be used in a safe area to isolate and receive electrical signals from an intrinsically safe Dynalco magnetic pickup mounted in a hazardous location.
-
Supplier: Broadcom Inc.
Description: The HCPL-09xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate,
- TJ: -40 to 100 C
- Output Type: 0 - 5 Vdc, DC Voltage
- Input Type: Light
- Features: Other
-
Supplier: Electron Energy Corporation
Description: Precision tolerance miniature permanent magnet and spacer assemblies for microwave devices.
- Industrial Magnets: Magnetic Assembly
-
Supplier: DigiKey
Description: Gate Driver Magnetic Coupling 2500Vrms 1 Channel 24-SO
- Isolation Voltage: 2,500 volts
- Rise Time: 0.025 µs
- Operating Temperature: -40 to 125 C
- Mounting Option: Surface Mount
-
Supplier: UIY Inc.
Description: 8 to 12GHz – Dual Junction Microstrip Circulator Magnetic Shield
- Frequency Range: 8,000 to 12,000 MHz
- Isolation: 30 dB
- Insertion Loss: 0.45 dB
- VSWR: 1.25 :1
-
Supplier: UIY Inc.
Description: 14 to 18GHz – Dual Junction Microstrip Circulator Magnetic Shield
- Frequency Range: 14,000 to 18,000 MHz
- Isolation: 30 dB
- Insertion Loss: 0.45 dB
- VSWR: 1.25 :1
-
Supplier: Broadcom Inc.
Description: The ACML-7400, ACML-7410 and ACML-7420 are multi-channel high speed CMOS digital isolators. Using magnetic coupling through a thick insulation barrier, the isolators enable high speed transmissions without compromise in isolation performance. These isolators consume low
- Digital I/O Channels: 4 #
- Features: DC Voltage Input, Other
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Littelfuse, Inc.
Description: The 08075062 Series 32V 250A Waterproof Bi-Stable Magnetic Battery Disconnect Switch is a single-pole, single-throw (SPST) current isolating switch designed for use in commercial vehicles, including heavy trucks, construction equipment, and more. Thanks to its waterproof IP67/X9K rating, this
- Current Rating: 500 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:18V; Power Rating:18VA; Frequency Range:60Hz; Winding Type:Single Primary, Multiple Secondary; Current Rating:1A; Transformer Terminals:Solder Lug RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:435mA RoHS Compliant: Yes
-
Supplier: Waytek, Inc.
Description: emergency vehicle applications. Trombetta SBS-200-003 Magnetic Latching Battery Separator Category: Battery Separators Manufacturer: Trombetta Voltage Monitoring Studs: (2) M8 Studs Termination: 16 Ga. wire lead with ring terminal for 3/8" stud size SAE J1455 Maximum Start Assist Battery
- Voltage: 16 volts
- Current: 200 amps
- Features: Other Connection
-
Supplier: Larson Electronics LLC
Description: lights cannot fit or would block other mounted equipment. This LED light emitter bar is mounted on an adjustable locking magnetic base that allows the operator to easily set and lock in the angle of the light's beam. Rubber shock isolators add additional protection to the LED light
-
Supplier: TMP Pro Distribution
Description: The Radial J-Iso is a stereo line isolators designed to convert a professional +4dB line level balanced signal to an unbalanced -10dB consumer level device. This enables you to take the balanced output of a mixer and feed a consumer level recorder or audio input on a computer. The J-Iso
- Signal Conditioning: Signal Isolator
-
Supplier: QuinStar Technology, Inc.
Description: internal magnetic shielding. However, an external magnetic shield is optionally available to augment the standard internal shielding to preserve the electrical characteristics while operating in a stronger magnetic field. When connected with cryogenic amplifiers, the DC bias to
- Operating Frequency Range: 4 to 40 GHz
- Component Type: Circulators
-
Supplier: Smiths Interconnect, a Molex company
Description: The SpaceNXT™ Ku-Band High Power family of passive waveguide components are part of Smiths Interconnect’s overarching initiative to create a broad range of readily accessible space qualified waveguide Isolators, Circulators, Terminations, transitions, Hybrids and couplers operating in
- Material: Aluminum
- Component Type: Circulators, Isolators, Transition Adapters
-
Supplier: CSA Group
Description: Scope This part of ISO/IEC 9318 describes the logical level (generic level) interface for tape drives and it provides a definition of the device-generic portion of a family of standards called the Intelligent Peripheral Interface (IPI). The purpose of this standard is to facilitate the development
-
Supplier: South-Tek Systems, LLC
Description: Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 20 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase, AC Three Phase
Find Suppliers by Category Top
Featured Products Top
-
Recently, UIY has launched a new 800W high power circulator, the new 175-210MHz high power RF circulator is designed with ferrite magnetic circuit optimization and fully sealed coaxial structure to achieve reverse isolation enhancement and peak power carrying capacity, which has become a (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
deployment. 2. Ultra-low Temperature Drift: Adopts high-stability ferrite magnetic circuit technology with minimal drift. It withstands power fluctuation and sudden load changes, ensuring negligible performance degradation and lowering field failure and maintenance costs. 3. High Integration (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Switch Mode/High Frequency Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V2's design is inherently (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
straight pipe diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V2's design (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Isolator
Isolator is composed of a Farady rotator,which consists of a magneto-optic material contained in a magnetic field, and two suitably arrayed polarizers.The purpose of an isolator is to reduce or eliminate the effects of optical feedback, which could cause frequencey shift, limitation of modulation
-
RF Ferrite Circulator Isolator
RF Circulators and Isolators are defined as RF Ferrite component, transfer RF signals by control of the ferrites. An RF signal experiences a low loss in the direction of arrow and high loss in reverse due to its non-reciprocal. RF Circulators and Isolators non-reciprocal work on the magnetic fields
-
TECH BRIEF: Advancements in Samarium Cobalt Magnetic Properties
Sm-Co magnets with higher residual (remanent) magnetic induction, Br, and density of magnetic energy or maximum energy product, (BH)max, are of great benefit for many applications such as motors, generators, actuators, isolators, circulators, accelerometers and other magnetic devices. EEC has
-
Dynamically Achieve Magnetic Bead Separation and Resuspension in One Device
Particle separation is a common task in the life sciences. In biomedical fields ranging from immunology and proteogenomics to molecular biology and in-vitro diagnostics, it is often necessary or advantageous to isolate bio-molecules like DNA, RNA or proteins from a solution. The separation process
-
Products & Services
Outsource Work Involving Potent Chemicals This company now offers a new high potency compound manufacturing facility in North Brunswick, N.J. This facility features an isolator designed to handle highly potent active pharmaceutical ingredients with Occupational Exposure Limits as low as 100 ng/m3
-
Design and Development of Medical Electronic Instrumentation
for. compliance with safety standards. Projects include the design of an isolated biopotential. amplifier, transformer-coupled analog isolator module, carrier-based optically coupled analog. isolator, linear optically coupled analog isolator with compensation, isolated eight-channel. 12-bit analog
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
arisen, including density. gradient-based centrifugation or filtration,2 fluorescent. and magnetic activated cell sorting, cell surface. markers,3 and laser tweezers.4 Although each. of these techniques is unique in its inherent advantages. and disadvantages, all are forced to compromise. between high
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/42141/228303749-MIT.pdf?sequence=2
Non- magnetic isolator Structural Material Total .
-
Newport Announces The S-2000AN Non-Magnetic Isolator, New To The S-2000 Vibration Isolator Family
Newport Announces The S-2000AN Non- Magnetic Isolator , New To The S-2000 Vibration Isolator Family .
-
Basic course Theoretical physics 7
So well, the Heisenberg-model for magnetic insulators fits, it is so unusable for description of magnetic metals.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 33 - Communications and Information > [FDBKF20050510165119707...
Acoustic-coupled isolators are somewhat similar to trans- former-coupled magnetic isolators , in that both employ a modulated oscillator and suitable detecting devices.
-
Linear spin-valve bridge sensing devices
An analog magnetic isolator constructed of a bridge with 4 m wide line serpentine resistors exhibits superior performance with a sensitivity of 1.27 mV/V-mA and a linearity error less than 0.05%.
-
Spin-dependent sensors
9 Four -channel magnetic isolator (without shield).
-
Galvanic Isolated ADC Report - 2014
(Technical differences between capacitive and magnetic isolators are much smaller and are not discussed here.
-
Research Progress of Magnetic Levitating Bearings and Some Advanced Technology
Non-contact magnetic bearing technology has the advantages of high precision, low power consumption, low noise, high cleanliness[2], and magnetic isolator characteristics of variable stiffness, alterable damping.
-
Excimer lasers for material ablation cross the 1.5 kHz mark
Fig. 3 : Principle of the Solid State Pulser with Magnetic Isolator (MI .
Indicates content that may require registration and/or purchase.