-
Supplier: Flexbar Machine Corporation
Description: Eyeguard "Protects Your Eyes Against Chip Burns" Now Available in Lexan Safety Shield on Universal Positioning Magnetic Stand with On/Off Lever Overall Height of Stand: - Base to top of post is 10" long - Extension rod - 7" long Magnetic base is powerful Shields made of durable clear
-
Supplier: Flexbar Machine Corporation
Description: FLEXIGUARD Curved Plastic Shields On Rugged Flexible Goosenecks Positively deflects chips and coolant. Permits clear & closer visual inspection of work. ON MAGNETIC BASE Disc-type magnet - 85 1. lbs. pull. Length of flex arm with magnet - 10". 1. Shield swivels and locks 360°. Model No. 13005
-
Supplier: Flexbar Machine Corporation
Description: FLEXIGUARD Curved Plastic Shields On Rugged Flexible Goosenecks Positively deflects chips and coolant. Permits clear & closer visual inspection of work. ON MAGNETIC BASE Disc-type magnet - 85 1. lbs. pull. Length of flex arm with magnet - 10". 1. Shield swivels and locks 360°. Model No. 13006
-
-
Supplier: Flexbar Machine Corporation
Description: FLEXIGUARD Curved Plastic Shields On Rugged Flexible Goosenecks Positively deflects chips and coolant. Permits clear & closer visual inspection of work. ON MAGNETIC BASE Disc-type magnet - 85 1. lbs. pull. Length of flex arm with magnet - 10". 1. Shield swivels and locks 360°. Model No. 13004
-
Supplier: Qualitrol Company, LLC
Description: Discharge (PD) Rotor magnetic flux Stator endwinding vibration Shaft voltage and current monitoring Combined with the Iris Application Manager (IAM), data can be collected from multiple rotating machines which can be monitored continuously at a given time. Modbus over Ethernet protocol
-
Description: Description MPSS series safety switches are magnetically operated, non-contact safety switches designed for use in many machine guarding applications, the Stainless steel housing can be selected, the switches and actuator are fully sealed to IP67 and can often be used in wet or dusty
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI has launched the MC36C Series Compact Safety Magnetic Sensors, designed for safety-related applications, such as the monitoring of swinging, sliding or removable safety guards, which keep personnel safe from dangerous areas. The MC36C Series of magnetically-coded REED
- Meter Technology Type: Mechanical / Magnetic Floats
- Device Classification: Sensor-Only
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER CMS safety switches are based on the magnetic principle. The tamper-proof coded system was specifically developed to monitor moving machine components and movable safety guards. These are a suitable replacement for safety relays. The CMS-E-AR evaluation modules allow for
-
Supplier: OMRON Automation and Safety
Description: Magnetic Ferroresonant Stand-Alone Safety Interlock Switch Conforms to EN1088, EN292, EN60204-1, EN50081, EN50082 UL and C-UL listed Tamper resistant- the combination of magnetic and ferroresonant signals required to close the safety contacts makes the MFS very tamper resistant
-
Supplier: 4B Components, Ltd.
Description: Combination target, bracket and guard for simple sensor installation Suitable for all 4B sensors & other standard inductive proximity sensors Not affected by shaft or machine vibration Easy to install, safe and reliable Optional magnetic Mag-Con simplifies mounting Heavy duty
-
Supplier: Star SU LLC
Description: driven by a 200 HP motor, with optional 250 and 300 HP drives available. The magnetic chuck is 120" with a swing inside the water guards of 164". The machine has vertical range of 60" as standard. Axial Travel: 838mm Wheel Diameter: 1829mm Table Diameter: 3048mm
-
Supplier: Honeywell Sensing & IoT
Description: The FF3 is an 30 mm barrel (thread) mounting, magnetically actuated safety switch with up to two safety contacts and one indicator contact. The barrel, thread, mount design is easy to install to the frame of a machine guard and allows for flush mounting, reducing potential switch
- Normally Closed Contacts: 2
- Maximum AC Voltage: 230 volts
- Operating Temperature: 14 to 131 F
-
Supplier: Honeywell Sensing & IoT
Description: The FF3 is an 30 mm barrel (thread) mounting, magnetically actuated safety switch with up to two safety contacts and one indicator contact. The barrel, thread, mount design is easy to install to the frame of a machine guard and allows for flush mounting, reducing potential switch
- Normally Open Contacts: 1
- Normally Closed Contacts: 2
- Maximum DC Voltage: 30 volts
- Operating Temperature: 14 to 131 F
-
Supplier: Honeywell Sensing & IoT
Description: The FF3 is an 30 mm barrel (thread) mounting, magnetically actuated safety switch with up to two safety contacts and one indicator contact. The barrel, thread, mount design is easy to install to the frame of a machine guard and allows for flush mounting, reducing potential switch
- Normally Closed Contacts: 2
- Maximum DC Voltage: 30 volts
- Operating Temperature: 14 to 131 F
-
Supplier: Honeywell Sensing & IoT
Description: The FF3 is an 30 mm barrel (thread) mounting, magnetically actuated safety switch with up to two safety contacts and one indicator contact. The barrel, thread, mount design is easy to install to the frame of a machine guard and allows for flush mounting, reducing potential switch
- Normally Open Contacts: 1
- Normally Closed Contacts: 2
- Maximum AC Voltage: 230 volts
- Operating Temperature: 14 to 131 F
-
Supplier: Mile-X Equipment, Inc.
Description: This Baldor Bench Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Cast iron tool rests & exhaust type wheel guards. Magnetic starter with overload protection. Also includes
-
Supplier: Kalamazoo Industries, Inc.
Description: S460W 4″ Wet belt sander 4″ x60″ belt, 3 hp 1 phase or 3 phase motor, Magnetic 24 volt switch. Heavy stand, pre set belt tension, one lever belt change Spindle RPM – 2800 Flood coolant – 10 gal tank, 1/3 hp pump, splash guards. Platen – 4″ x 17″, work table 4″ x 6″ Dimensions: L 36″ x
- Type: Sander
-
Supplier: Mile-X Equipment, Inc.
Description: This Baldor Industrial Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Cast iron tool rests & exhaust type wheel guards. Magnetic starter with overload protection. Also includes
-
Supplier: Mile-X Equipment, Inc.
Description: Baldor 14" Industrial Grinder Cast This Baldor Industrial Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Cast iron tool rests & exhaust type wheel guards. Magnetic starter with
-
Supplier: Mile-X Equipment, Inc.
Description: Baldor 14" Industrial Grinder Cast This Baldor Industrial Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Cast iron tool & exhaust type wheel guards. Magnetic starter with
-
Supplier: Kalamazoo Industries, Inc.
Description: S6MW 6″ Wet Belt Sander 6″ x 48″ Wet belt sander, 3 hp, 1 ph/220 or 3 ph/220/440 motor, Also available in 50 hz, 575 volt too! Magnetic switch with 24 volt at pushbutton. 3450 rpm motor w/ 2800 SFPM at belt. Steel reverseable platen 6 1/2″ x 14″ Multi-postion vertical thru horizontal, cast
- Type: Sander
-
Supplier: Qualitrol Company, LLC
Description: ATEX/IECEx INMETRO Hazardous location C-UL-US Hazardous location Options TFProbe kit for air cooled salient pole machines with an air gap size less than 50mm. TFProbe kit for air cooled round rotor machines with an air gap size less than 50mm. TFProbe kit for hydrogen cooled
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: protection is afforded through the front guard. This swing-out guard is designed for quick and simple access to allow cleaning of the front window. Mounting System The Resilient Pad Mounting System includes a set of special rubber isolators on each mounting fastener that absorbs stress
- Horsepower: 75 HP
- Operating Weight: 15,315 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: protection is afforded through the front guard. This swing-out guard is designed for quick and simple access to allow cleaning of the front window. Mounting System The Resilient Pad Mounting System includes a set of special rubber isolators on each mounting fastener that absorbs stress
- Horsepower: 100 HP
- Operating Weight: 18,545 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: protection is afforded through the front guard. This swing-out guard is designed for quick and simple access to allow cleaning of the front window. Mounting System The Resilient Pad Mounting System includes a set of special rubber isolators on each mounting fastener that absorbs stress
- Horsepower: 100 HP
- Operating Weight: 19,145 lbs
- Features: Other
-
Supplier: Euchner-U.S.A., Inc.
Description: with integral evaluation unit / safety module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The safety switch CET-AR with guard locking is based on the proven transponder principle.
- Maximum Current: 0.08 amps
- Maximum DC Voltage: 24 volts
- Operating Temperature: -4 to 131 F
-
Supplier: Design Tool, Inc.
Description: cylinder pistons and Hall Effect switches provide additional control parameters for machine operation. These Fixtured screwdriver machines can be equipped with either pneumatic or DC electric screwdrivers for increased versatility. If the machine uses multiple pneumatic drivers,
- Drive Type: Adjustable Size Drive
- Actuation: Button / Trigger, Push-to-Start
- Drive Style: Electric, Pneumatic
- Screwdriver Style: Fixtured
-
Supplier: Qualitrol Company, LLC
Description: The FFProbe has been primarily designed for monitoring rotor magnetic flux on generators with an air gap size more than 50 mm. Features Iris Power FFProbe is used in turbine generators with an air gap size 50 mm and over. Probe height is customized Probe has a foldable layout to facilitate
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Euchner-U.S.A., Inc.
Description: evaluation and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The safety switch CET-AP with guard locking is based on the proven transponder principle. The CET-AP has an integrated
- Maximum Current: 3 amps
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 131 F
-
Supplier: Euchner-U.S.A., Inc.
Description: CES Category 4 Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems feature an inductive read head with built-in evaluation and a digitally coded actuator. Unlike universally coded magnetic switches, the
- Maximum Current: 8 amps
- Maximum DC Voltage: 24 volts
- Operating Temperature: -22 to 149 F
-
Supplier: Harmony Enterprises, Inc.
Description: recycling bins, but at least 10 times more effective for managing recycling! Introducing the all-new ExtractPack Bottle Can Baling System from Harmony Enterprises. The ExtractPack and its array of revolutionary features make this baler a machine on the cutting edge. The ExtractPack is the
- Operating Force: 28.275 tons
- Bale Weight: 229.32 lbs
- Applications: Cans / Bottles, Recycling
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors Simplex Simplex
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Jilson Group (The)
Description: usage Double symmetrical layout enables right and left hand application Handles that mount on doors, flaps and profiles Machine handle with ergonomic design and finger protection, optional with cover caps Securely close doors and flaps with Slam Latch Quick locking magnetic or ball
-
Supplier: Froude, Inc.
Description: Specifications The dynamometer is capable of absorbing load in either direction of rotation. AC/AG dynamometer Maximum power 200/175 Maximum torque 800/360 Maximum speed 10/10 High accuracy strain gauge torque measurement system Electro-magnetic speed sensor Throttle actuator type TX21
- Features: Specialty / Other
- Test Fixture Type: Test Stand
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors Ultra Pack CA Series
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
Find Suppliers by Category Top
Featured Products Top
-
The MZM100 from Schmersal consists of a magnetic-latching interlock and actuator unit. An electromagnet is utilized to generate a 500 N holding force. An integrated pulse-echo based sensor detects and monitors the position of the safety guard. This sensor technology permits an offset between the (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
close in the presence of their matched magnetic field array. Operation The reed switch assembly is typically mounted to a stationary portion of a guard structure, with the coded-magnet assembly mounted to the movable element of the machine guard. When the guard is (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
The Series BNS260 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards and articulating robot arms. Each sensor consists of multiple reed switches wired in series which will only close in the presence of the magnetic field array of the matching (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc. -
The RSS16 uses radio frequency identification (RFID) to detect the actuator and indicate a closed guard. This non-contact operating principle limits wear on components and tolerates misalignments. The RSS16 is available in a magnetic latching version with special actuator. The sensor has (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc. -
faced with the decision as to where they want to spend the money, up front or over the life of the product. Sand cast parts have a textured finish, which can hide imperfections, but also requires secondary operations such as drilling/tapping/machining. Plastic and Die Cast pieces are very smooth and (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation
More Information Top
-
Product Lifecycle Management (Volume 2)
Unless you’ve worked with calendars, ellipsometers, fluffers, flying probe systems, light curtains, machine guards , magnetic sweepers and sheeting systems you might wonder what they are and what they do.
-
Product Lifecycle Management
Unless you’ve worked with calendars, ellipsometers, fluffers, flying probe systems, light curtains, machine guards , magnetic sweepers and sheeting systems you might wonder what they are and what they do.
-
Robotics Case Studies - KP Foods Palletizing
• Tapeswitch Update: Simple - Complex Robotics Machine Guarding / HE Coded Magnetic Non-Contact Single - Multi-gate Safety Switch Solutions02/11/2013 .
-
Robotics Case Studies
• Tapeswitch Update: Simple - Complex Robotics Machine Guarding / HE Coded Magnetic Non-Contact Single - Multi-gate Safety Switch Solutions02/11/2013 .
-
Robotics Case Studies
• Tapeswitch Update: Simple - Complex Robotics Machine Guarding / HE Coded Magnetic Non-Contact Single - Multi-gate Safety Switch Solutions02/11/2013 .
-
Machine Guards - Machine Tool Accessories - Grainger Industrial Supply
A magnetic guard can stay put on your machine and features quick cam action and a 360° swivel-locking safety shield.
-
Mechanical Engineers' Handbook Manufacturing and Management 3rd Edition Complete Document
Functional, guarded , magnetic -type switches on all major machines .
-
More Electronic Gadgets for the Evil Genius [Book Review]
Some of the projects are dog- bark control, sonic insect repellent, laser property guard systems, magnetic cannon, snooper phones, ozone machines , wireless bugging devices, 50 kV DC generator, high-powered vacuum tube Tesla coil, TV and radio jammer, ultrasonic deterrents, and my …
-
Op Amp Applications Handbook [Book Review]
Some of the projects are dog- bark control, sonic insect repellent, laser property guard systems, magnetic cannon, snooper phones, ozone machines , wireless bugging devices, 50 kV DC generator, high-powered vacuum tube Tesla coil, TV and radio jammer, ultrasonic deterrents, and my …
-
Magnetic Actuators and Sensors [Book Review]
Some of the projects are dog- bark control, sonic insect repellent, laser property guard systems, magnetic cannon, snooper phones, ozone machines , wireless bugging devices, 50 kV DC generator, high-powered vacuum tube Tesla coil, TV and radio jammer, ultrasonic deterrents, and my …
Indicates content that may require registration and/or purchase.