-
Supplier: Newark, An Avnet Company
Description: MAGNETIC MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:5hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:18A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:NEMA 00 RoHS Compliant: No
-
Supplier: ABB Inc.
Description: Manual motor starters magnetic only are electromechanical protection devices for the main circuit. They are used mainly to switch motors manually ON/OFF and protect them fuse-less against short-circuit. Fuse-less protection with a manual motor starter saves
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: A type of starter for AC motors that combines a magnetic contactor and an overload relay. The MS-T (10-32 amps) and MS-N (35-400 amps) series motor starters offer a compact design and provide reliable protection for your motors against overload and
- Continuous Current: 35 to 400 amps
- Features: AC Motor Starter
- Device Technology: Electromechanical
-
-
Supplier: Omni Metalcraft Corp.
Description: IEC style magnetic motor starter with overload protection, mounted in a Nema 4x polycarbonate enclosure. Up to 600VAC.
-
Supplier: Serfilco, Ltd.
Description: cycles electrical life • 10,000,000 cycles mechanical life • Differential single phasing protection • Magnetic three pole starter with reset button Specifications ST4 MAGNETIC PUSH-BUTTON - IP 54 watertight enclosure (NEMA 4X) For STOP-START control of single or three phase
-
Supplier: Appleton Electric
Description: FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL NEMA 0 SIZE 3 PHASE(S) 3 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT THREADED,
- Continuous Current: 15 amps
- Motor Voltage: 480 volts
- Single Phase Power: 3 HP
- NEMA Size: 4, 7, 9
-
Supplier: Innovative Technology
Description: B100 Manual Motor Starters can be used in single-phase applications rated 3 hp at 240V AC or 2 hp at 230V DC. They can also be rated for three-phase applications up to 10 hp at 600V AC. The A302 Manual Starter is a 3-phase manual motor starter and protector with an
-
Supplier: Selectric, Inc.
Description: NEMA 1 enclosure, adjustable overload relay, pushbutton reset
- Motor Voltage: 460 volts
- Three Phase Power: 30 HP
- NEMA Size: 1
- Features: AC Motor Starter
-
Supplier: Danfoss A/S
Description: Circuit breakers / manual motor starters range is modular, flexible and offers a large selection of clip-on auxiliary functions and accessories: auxiliary contact blocks, shunt releases, connection terminal, bus bars and enclosures. Power ranges 0.09 – 7.5 Kw / 0.09 – 12.5 kW
- Continuous Current Rating: 0.25 to 16 amps
- Rated Breaking Capacity (Icn): 6,000 to 50,000 amps
- Mounting Style: DIN Rail Mounted
- Manual Actuator Type: Pushbutton
-
Supplier: Eaton Corporation
Description: NON REVERSING, TWO SPEED TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 120 V AT 60 HZ COIL VOLTAGE 3.15 TO 45 AMPERE (1.15 TO 1.25 SERVICE FACTOR), 3.43 TO 45 AMPERE (1 SERVICE FACTOR) MOTOR FLA 10 HP AT 200 V, 15 HP AT 230 V, 25 HP AT 460/575 V
- Continuous Current: 45 amps
- Motor Voltage: 120 volts
- Single Phase Power: 10 HP
- Three Phase Power: 10 HP
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MAGNETIC MOTOR STARTER, SIZE 4, 3 POLE, 120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
- Motor Voltage: 120 volts
- Number of Poles: 3
- Features: AC Motor Starter
-
Supplier: Allied Electronics, Inc.
Description: GV2 devices are 3-pole, horsepower-rated manual starters. They include a manual disconnect, Class 10 thermal overload relay and an instantaneous magnetic trip mechanism in one compact unit. Either GV2M (Pushbutton) or GV2P (Rotary handle) models can be used alone for control of a
-
Supplier: Fuji Electric Corp. of America
Description: Introducing our newest magnetic contactor and thermal overload relay products to succeed our Orange Line series and smaller Odyssey series contactors that have been around since 1999. SC-NEXT products range from 5HP to 50HP at 480VAC. This new products series come standard with terminal
- Continuous Current: 9 to 26 amps
- Motor Voltage: 200 to 690 volts
- Three Phase Power Rating: 7.37121211696551 to 14.74242423393102 HP
- Operating Temperature: 14 to 131 F
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Compact dimensions, modular expansion options and a power-saving design are the key characteristics of the MS-N and MS-T series magnetic contactors. DIN rail mountable and standardized terminal covers make installation and wiring user friendly and cost effective. MS-N and MS-T magnetic
- Device Technology: Electromechanical
- Features: Motor Contactor Only
-
Supplier: Radwell International
Description: LINK MODULE, BM3R, SC-E02/G TO SC-E05/G, CONNECTS MANUAL MOTOR STARTER & MAGNETIC CONTACTOR ELECTRICALLY & MAGNETICALLY, DC OPERATING COIL, 25 AMP MAX, 690 VAC MAX RATING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: THERMAL MAGNETIC CIRCUIT BREAKER; Power Rating:-; No. of Phases:-; No. of Poles:3 Pole; Current Rating:18A; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:TeSys Deca Manual Motor Starter; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
-
Supplier: SAE International
Description: A coupled magnetic-thermal model is established to study the reason for the damage of the starter motor, which belongs to the idling start-stop system of a city bus. A finite element model of the real starter motor is built, and the internal magnetic flux
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5014SP16 E0001 iGMR magnetic angle sensor, SPI interface, AEC-Q100 qualified Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus
- Input (Supply) Voltage: 0.3 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BREAKER, THERMAL MAGNETIC, 3POL; Product Range:TeSys Deca Manual Motor Starter; Current Rating:65A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: BLDC motors Pedals and rotary switches Steering angle sensing Valve or flap position sensing Applications Belt starter generator 48 V – inverter ISG Chassis control & safety Electric power steering (EPS) EV traction inverter Windshield wiper system Designers who used this product also
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 140MP Motor Protection Circuit Breaker / Manual Motor Starter, Frame Size A, 5 kA, Adjustable Thermal/Fixed Magnetic MPCB, 0.1 - 0.16A
-
Supplier: Eaton Corporation
Description: FUSE CLIP TYPE MAGNETIC STARTER USED ON NON REJECTION FUSE TYPE 60 AMPERE FUSE CURRENT RATING NEMA 2 CONTROL DEVICE SIZE 600 V FUSE VOLTAGE RATING 3 FUSE(S) C351 MODEL
-
Supplier: Radwell International
Description: MANUAL MOTOR STARTER, WITH ROTARY SWITCH, WITH MAGNETIC TRIP ONLY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: HEATER ELEMENT, CLASS SMF, 4.33-4.90 AMP, FOR USE WITH THERMAL OVERLOAD RELAYS / MAGNETIC MOTOR STARTERS & MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 500LP NEMA Top Wiring Permanent Magnetic-Latching Lighting Contactor ,30A, Open, 115-120V 60Hz, 3 Power Poles, No , 115-120V 60Hz ,
- Continuous Current: 30 amps
- Number of Poles: 3
- NEMA Size: 1
- Features: Motor Contactor Only
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 500LP NEMA Top Wiring Permanent Magnetic-Latching Lighting Contactor ,60A, Open, 115-120V 60Hz, 3 Power Poles, No , 115-120V 60Hz ,
- Continuous Current: 60 amps
- Number of Poles: 3
- NEMA Size: 2
- Features: Motor Contactor Only
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 500LP NEMA Top Wiring Permanent Magnetic-Latching Lighting Contactor ,200A, Open, 115-120V 60Hz, 3 Power Poles, No , 115-120V 60Hz ,
- Continuous Current: 200 amps
- Number of Poles: 3
- NEMA Size: 4
- Features: Motor Contactor Only
-
Supplier: TE Connectivity
Description: Length : 58 MM [2.28 INCH ] Product Width : 53.8 MM [2.12 INCH ] Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Economized (Min) (MILW) : 1400 Coil Resistance (OHM) : 15.3 Coil Suppression Method : None Coil Voltage Rating (VDC) : 12 Contact Limiting
- Continuous Current: 100 to 134 amps
- Single Phase Power Rating: 0.001876308538863948 HP
- Operating Temperature: -40 to 185 F
- Single Phase Power: 0.001876308538863948 HP
-
Supplier: UL Standards & Engagement
Description: elements and magnetic elements. 1.1.3 This standard does not apply to general purpose relays or to contactors and motor starters of the type covered by the IEC 60947 series . This standard does not apply to mechanical timers or mechanically operated motor-starting
-
Supplier: Hangzhou X-mag Inc.
Description: used in motors ( such as vibration motor, DC motor, micro motor, starter motor, brushless motor, CD-ROM ), sensors, printers, automotive parts and etc.
- Material: Ceramic (Ferrite), NdFeB (Neodymium Iron Boron)
- Features: Other
-
Supplier: JRL Electric Supply, Inc.
Description: MAGNETIC, MOLDED CASE; J FRAME; 600 VAC, 250 VDC; 250 AMPERE; 3 POLE; TRIP SETTING 500 TO 1000 AMPERE; STARTER SIZE NEMA 5; MOTOR FLA 38.5 TO 81.6 AMPERE; TERMINAL STEEL LINE TERMINAL, STEEL LOAD TERMINAL; APPROVAL CE; HMCP MODEL; APPLICABLE STANDARD IEC 157-1
Find Suppliers by Category Top
Featured Products Top
-
Customization with modular construction Custom control panel options include UL/CSA rated magnetic IEC/NEMA motor starter packages, VFD Smart Panels™ and optional PLC packages that allow for complete monitoring of voltage, amperage, filter conditions, alarm conditions, and (read more)
Browse Mist Collectors Datasheets for Clean Air Industries -
NEW TECHNOLOGIES AND MATERIALS FOR AN EVOLVING AEROSPACE INDUSTRY As the aerospace industry continues to move away from traditional, centralized hydraulic systems and toward electrification to power its fleets, the importance of magnetics technologies is increasing. This (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
NEW TECHNOLOGIES AND MATERIALS FOR AN EVOLVING AEROSPACE INDUSTRY As the aerospace industry continues to move away from traditional, centralized hydraulic systems and toward electrification to power its fleets, the importance of magnetics technologies is increasing. This (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies
More Information Top
-
Motor Controllers - Grainger Industrial Supply
• Square D Magnetic Motor Starter with Thermal Overload Square D Magnetic Motor Starter with Thermal Overload .
-
Motor Starters - Grainger Industrial Supply
• Square D Magnetic Motor Starter with Thermal Overload Square D Magnetic Motor Starter with Thermal Overload .
-
Motor Starting Switches - Grainger Industrial Supply
• NEMA Style Magnetic Motor Starter , Nonreversing NEMA Style Magnetic Motor Starter, Nonreversing .
-
Enclosed Motor Starters - Grainger Industrial Supply
• Square D Magnetic Motor Starter with Thermal Overload Square D Magnetic Motor Starter with Thermal Overload .
-
Safety Switches - Grainger Industrial Supply
• Square D Magnetic Motor Starter with Thermal Overload Square D Magnetic Motor Starter with Thermal Overload .
-
Safety Switches - Grainger Industrial Supply
• NEMA Style Magnetic Motor Starter , Nonreversing NEMA Style Magnetic Motor Starter, Nonreversing .
-
Safety Switches - Grainger Industrial Supply
• NEMA Style Magnetic Motor Starter , Nonreversing NEMA Style Magnetic Motor Starter, Nonreversing .
-
Electric Motor Protection - Grainger Industrial Supply
• Square D Magnetic Motor Starter with Thermal Overload Square D Magnetic Motor Starter with Thermal Overload .
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Four
A control circuit, as discussed here, is any circuit which has as its load device the operating coil of a magnetic motor starter , a magnetic contactor, or a relay.
-
McGraw-Hill's National Electrical Code 2011 Handbook, 27th Edition > ARTICLE 430. MOTORS, MOTOR CIRCUITS, AND CONTROLLERS
A control circuit, as discussed here, is any circuit which has as its load device the operating coil of a magnetic motor starter , a magnetic contactor, or a relay.
Indicates content that may require registration and/or purchase.