-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4953 magnetic speed sensor with two-wire PWM current interface The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Magnetic Sensors Corporation
Description: •Available as active or passive magnetic sensors • Prototype quantities through full-scale OEM production quantities • In-house applications engineering service and testing labs • Specialized designs for specific high volume sensing requirements
- Operating Temperature: 65 to 225 F
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4955C magnetic speed sensor with dynamic self calibration principle for transmission applications The differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
-
Supplier: SPECTEC
Description: No Description Provided
- Technology: Magnetic Proximity
- Features: Other
- Contacts: Solid State
- Mounting: Threaded Barrel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4953C magnetic speed sensor for transmission and ABS systems The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4922 magnetic Hall speed sensor for 2-wheeler and automotive applications The Infineon XENSIVTM TLE4922 is an active mono cell Hall sensor ideally suited for detecting the motion and position of ferromagnetic and permanent magnet structures. An additional
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Dynalco
Description: This active magnetic pickup has digital TTL output suitable for zero velocity applications. It has a medium reach (2.500 inches) and a 5/8-18 thread. For complete details call a customer service representative at: 1-954-739-4300 ext. 204.
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. Hall-Effect Zero speed sensors provide very precise measurements of movement even at zero speed which makes the Hall-Effect zero
- DC Voltage Rating: 4.5 to 24 volts
- Operating Temperature: -4 to 221 F
- Power Supply: DC
- Technology: Magnetic Proximity
-
Supplier: Dynalco
Description: This hall effect sensor is designed to sense ferrous material (gear teeth, hole or pin) for speed measurement down to zero-speed. The digital output is compatible with most PLC input cards. This sensor has a long reach (4.500 inches) and a 5/8-18 thread.
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: AI-TEK Instruments, LLC
Description: Bi-Directional, Dual Channel, Magnetic Hall Effect Speed Sensors - 5/8 and 3/4 Threads AI-Tek Bi-directional, zero velocity sensors are self-calibrating to the specific customer application and provide two independent frequency outputs and a direction signal output
- Operating Temperature: -40 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Dynalco
Description: This active magnetic pickup is a 24 VDC version of the standard model M928, with a digital TTL output suitable for zero velocity applications. It has a medium reach (2.500 inches) and a 5/8-18 thread.
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: AI-TEK Instruments, LLC
Description: channel, speed sensors. At power-up, they calibrate themselves to the unique magnetic signature of their installed application and continue to update the calibration as the sensor is running. This unique combination of differential sensing technology and calibration make
- Operating Temperature: -40 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Smith Systems, Inc.
Description: be used to detect ferrous metal and magnets in motion. Smith Systems Inc. offers three types of active speed sensors, standard digital, zero speed, and proximity. Smith Systems, Inc. features 3 types of active speed sensors: · Standard Digital Speed
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Description: 1.Description GVS Hall Effect speed sensor is a non-contact, solid state device that is magnetically actuated for a variety of speed applications. It is capable of reading speeds from zero to 100 kHz. With the features of high stability, small volume, easy
- Operating Temperature: -22 to 176 F
- Power Requirements: DC Powered
- Output: Voltage
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Sensors - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Simple to install and set up • Bidirectional (quadrature) options
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: speed. Optimum performance is dependent upon variables which must be considered in combination: target material, geometry and speed, sensor/target gap, and environmental temperature.
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
-
Supplier: Magnetic Sensors Corporation
Description: •Available as active or passive magnetic sensors • Prototype quantities through full-scale OEM production quantities • In-house applications engineering service and testing labs • Specialized designs for specific high volume sensing requirements
- Operating Temperature: -13 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Allegro MicroSystems Inc.
Description: The A1667 provides precise speed and position sensing for ring magnet-based applications, featuring true zero-speed operation, high accuracy, and dynamic adaptation for robust performance in automotive and industrial environments. * Note: If you have issues logging into this
- Features: Magnetic Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: The A1698 provides accurate speed and direction sensing down to zero speed, using a simplified two-wire interface. Its integrated capacitor enhances EMC performance, while sophisticated digital circuitry minimizes offsets and enables air gap-independent operation. * Note: If you
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Honeywell Sensing & IoT
Description: speed. Optimum performance is dependent upon variables which must be considered in combination: target material, geometry and speed, sensor/target gap, and environmental temperature.
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: Explosion Proof Shaft Speed Sensor - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Bidirectional (quadrature) option • Works with
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Output: Frequency
-
Description: Hall Effect devices designed for use in applications where ferrous edge detection/near zero speed sensing is needed. They provide a sinking current output Features From near zero speed up to 15 kHz sensing capability 10 bit dynamic threshold direction offers:
- Rotary Speed Range: 900,000 rpm
- Operating Temperature: 257 F
- Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Honeywell Sensing & IoT
Description: speed. Optimum performance is dependent upon variables which must be considered in combination: target material, geometry and speed, sensor/target gap, and environmental temperature.
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
-
Description: Reed position sensors with normally open or closed contacts that change states when a magnetic field is applied. The sensors act as non-latching electrical switches Features Contacts hermetically sealed for long life Zero power consumption Suitable for DC and AC circuits
- Operating Distance: 0.150000081 to 0.50000027 inch
- Operating Temperature: 221 F
- Output Load: AC Load, DC Load
- Body Shape: Cylindrical
-
Supplier: Electro-Sensors, Inc.
Description: Explosion Proof Shaft Speed Sensor - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Bidirectional (quadrature) option • Works with
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Electrical Output: Frequency
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The SNG-S Series Speed Sensors use a magnetically biased Hall-effect integrated circuit (IC) to accurately sense movement of ferrous metal targets. The specially designed IC and a permanent magnet are sealed in rugged, probe-type packages. The IC detects the alteration of the magnet's
- Operating Temperature: -40 to 284 F
-
Supplier: Electro-Sensors, Inc.
Description: Economical Shaft Speed Switch • Works with remote/external pulse frequency output sensor (NPN, PNP, Mag Pick-up and TTL) • Over-speed or under-speed configuration • 5 RPM to 100 RPM with 8 PPR input (DMS100) • 100 RPM to 5000 RPM with 4 PPR input (DMS5000) • 2 SPDT relay
- Operating Range: 100 to 5,000 rpm
- Number of Relays: 2
- AC Voltage Rating: 115 to 230 volts
- DC Voltage Rating: 12 to 24 volts
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR3108A is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with anisotropic magnetoresistance (AMR) sensors and CMOS digital signal processing circuitry. The AMR3108A senses the single pole-pair magnet
- Resolution: 12 bits
- Accuracy: 1,800 arcsec
- Maximum Mechanical Shaft Speed: 20,000 rpm
- Absolute Encoder Resolution: 12 bits
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SPEED SENSOR, HALL EFFECT ZERO SPEED SENSOR, WITH TRANSIENT PROTECTION, 303 STAINLESS STEEL, 5.5-25 VDC, 20 MA SINK. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR3102 is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with tunneling magnetoresistance (TMR) sensors and CMOS digital signal processing circuitry. The TMR3102 senses the single pole-pair magnet rotation
- Resolution: 12 bits
- Maximum Mechanical Shaft Speed: 20,000 rpm
- Absolute Encoder Resolution: 12 bits
- Encoder Type: Absolute
-
Supplier: MultiDimension Technology Co., Ltd.
Description: resistance to external magnetic field interference DC (zero speed) operation Excellent thermal stability Compact package RoHS & REACH compliant Applications Gear speed and direction measurement Linear and angular speed sensing Linear and angular displacement
- Power Requirements: DC Powered
-
Supplier: MultiDimension Technology Co., Ltd.
Description: The TMR3111 is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with tunneling magnetoresistance (TMR) sensors and CMOS digital signal processing circuitry. The TMR3111 senses the single pole-pair magnet rotation above the
- Resolution: 23 bits
- Accuracy: 180 arcsec
- Maximum Mechanical Shaft Speed: 40,000 rpm
- Absolute Encoder Resolution: 23 bits
-
Supplier: Red Lion Controls, Inc.
Description: Adapter with Magnetic Pickup 143TC Ring Kit Easily Installs to NEMA Type "C" Face Motor Frames Magnetic Pickup Versions for High Speed Applications Magneto Resistive Sensor Versions for Zero or Low Speed Applications Cast Aluminum Ring with .5" NPT Conduit
- Design: English
-
Supplier: Red Lion Controls, Inc.
Description: Ring Adapter with Magnetic Pickup 182TC Ring Kit Easily Installs to NEMA Type "C" Face Motor Frames Magnetic Pickup Versions for High Speed Applications Magneto Resistive Sensor Versions for Zero or Low Speed Applications Cast Aluminum Ring with .5" NPT
- Design: English
-
Supplier: Red Lion Controls, Inc.
Description: 56C Ring Kit Easily Installs to NEMA Type "C" Face Motor Frames Magnetic Pickup Versions for High Speed Applications Magneto Resistive Sensor Versions for Zero or Low Speed Applications Cast Aluminum Ring with .5" NPT Conduit Junction Box
- Design: English
Find Suppliers by Category Top
Featured Products Top
-
High Accuracy Position Sensors Unaffected By Magnetic Fields Novotechnik, U.S. introduces the LS1 series of advanced inductive linear position sensors. Stroke lengths of these non-contact sensors are 25 mm to 200 mm. (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
A19351: High-Performance GMR AK Protocol Wheel Speed and Direction Sensor IC The A19351 is a giant magnetoresistance (GMR) magnetic sensor integrated circuit (IC) designed to measure ring magnets, especially for automotive wheel speed and direction applications (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
Process control and precision even in an ATEX environment Zero integration risk. The PZB is pre-engineered to accept a speed sensor—no extra hardware or redesign needed. Instantly create a smart device to validate its unmatched low-speed torque and quantify its superior energy efficiency. The simplest path to a smarter, more reliable machine. (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Advantages: Zero-Backlash Design: Maintains positional accuracy within 0.01° for precision machining operations Multi (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Axial Float: Allows ±0.3mm axial movement Zero Backlash: Maintains positional accuracy under bidirectional loads (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Magnetic current sensors are replacing sense resistors and current transformers Modern cars have become increasingly power hungry. Even the "least electrified" vehicles include advanced electronics for infotainment, safety, and engine control. Fully electric vehicles further add high (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
ADAS applications, providing an increment for every ~5mm of tire roll. It also includes a four-event-per-magnetic-cycle mode that doubles the number of outputs per magnetic cycle (compared to a normal wheel speed sensor). This allows designers to halve the number of poles (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
sensor technology, precision calibration, and engineering support, Hypersen provides reliable force measurement solutions that improve robotic accuracy, system responsiveness, and production efficiency. Key Features High-Speed Digital 6-Axis Force Sensor (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
industrial manipulators, ensuring precise motion control and real-time data feedback. 2.Material Handling Systems: Supports high-speed conveyor systems, rotating cranes, and automated sorting equipment, maintaining uninterrupted communication for sensor data and control commands (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
44-Turn Magnetic Encoders Novotechnik, U.S. introduces the MC-1 2800 44-Turn magnetic encoder with IO-Link output interface. Patented non-volatile technology retains turn count even when power is lost and reports correct (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Pickup / Current / Frequency
Model 4026 Freq to Voltage or Freq to Current Converter accepts frequency input from any magnetic speed sensor, digital magnetic pickup or Hall effect zero speed sensors .
-
Pickup / Magnetic / Frequency
Model 4026 Freq to Voltage or Freq to Current Converter accepts frequency input from any magnetic speed sensor, digital magnetic pickup or Hall effect zero speed sensors .
-
Sensors Handbook, Second Edition > WEIGH BELT FEEDERS AND SCALES: THE GRAVIMETRIC WEIGH BELT FEEDER
Most velocity sensors are zero - speed digital sensors , either magnetic or optical, that supply a pulse stream to the controller, the rate of which is a function of belt velocity obtained by converting rotation of the sensor wheel against the belt or…
-
Comparison of Resistance-Based and Inductance-Based Self-Sensing Controls for Surface Permanent-Magnet Machines Using High-Frequency Signal Injection
Ha, “Analysis of inherent magnetic position sensors in symmetric AC machines for zero or low speed sensorless drives,” IEEE Trans.
-
Surface Permanent Magnet Synchronous Machine Position Estimation at Low Speed Using Eddy-Current-Reflected Asymmetric Resistance
Ha, “Analysis of inherent magnetic position sensors in symmetric AC machines for zero or low speed sensorless drives,” IEEE Trans.
-
Pickup / Magnetic / Meters
SPECTEC RF pickups are excellent for applications that require near zero speed and zero magnetic drag sensing characteristics, such as flow meter sensor applications.
-
A Novel Magnetic Suspension-Force Compensation in Bearingless Induction-Motor Drive With Squirrel-Cage Rotor
In the method, flux sensors are required because most applications need a magnetic suspension at zero rotational speed .
-
Trends and developments in feedback devices for adjustable speed drives
Another zero-speed technology utilized a magnetoresistive transducer similar to a magnetic pick-up that could handle the zero speed performance requirements also. a magnetoresistive sensor to detect the gear and provide the zero-speed output.
-
Giant Magneto Resistors -Sensor technology & Automotive Applications-
…a spin valve stack can be adapted to the specific application so that the measurement of the strength and/or the direction of a magnetic field are possible。 For incremental speed sensors an approximately linear MR behavior around zero field is favorable in…
-
Control of Demagnetizing Field and Magnetostatic Coupling in FeCoV Wires for Zero-Speed Sensor
As the output voltage is independent of frequency of the exciting magnetic field down to zero , this improvement is useful for sensor applications in- cluding zero- speed sensor.
Indicates content that may require registration and/or purchase.