Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Jergens, Inc.
Description: Jergens Aluminum and Malleable Speed Handles are ideal for use with rod ends for clamping tank covers, locking lids, or any fast spin locking application. Features, Benefits, & Product Specifications: Materials: Available in 319 Aluminum or Malleable ASTM A47, GR32510 Finish: Mill
- Features: Choice of Colors and/or Finishes, Other
- Handle Material: Metal
-
Supplier: Jergens, Inc.
Description: Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Materials: 319 Aluminum Alloy Malleable ASTM A47,
- Features: Choice of Colors and/or Finishes, Other
- Handle Material: Metal
-
Supplier: Jergens, Inc.
Description: Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Materials: 319 Aluminum Alloy Malleable ASTM A47,
- Features: Choice of Colors and/or Finishes, Other
- Handle Type: Lever Handle
- Handle Material: Metal
-
-
Supplier: Accuris
Description: PROJECTILE, 81MM, H.E., M374A1 METAL PARTS ASSEMBLY (PEARLITIC MALLEABLE IRON)
-
Supplier: Newark, An Avnet Company
Description: 2-1/2 INCH INSULATED MALLEABLE IRON SQUEEZE CONNECTOR - 90 DEGREES. FOR USE WITH ARMORED CABLE AND FLEXIBLE METAL CONDUIT.
-
Supplier: ASTM International
Description: This specification covers standards for castings of ferritic, pearlitic, tempered pearlitic, and tempered martensitic grades of malleable iron used in automotive products and industries. Castings shall be heat treated and shall be of Grades M3210, M4504, M5003, M5503, M7002, and M8501.
-
Supplier: Garvin Industries, Inc.
Description: 5/8-11 C style malleable iron beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods when there are heavy loads.
- Features: Other
-
Supplier: Garvin Industries, Inc.
Description: 3/4-10 C style malleable iron beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods when there are heavy loads.
- Features: Other
-
Supplier: Garvin Industries, Inc.
Description: 1/2-13 C style malleable iron plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods when there are heavy loads.
- Features: Other
-
Supplier: Garvin Industries, Inc.
Description: 3/8-16 C style malleable iron plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods when there are heavy loads.
- Features: Other
-
Supplier: Belmont Metals, Inc.
Description: metals. Bismuth is 86% as dense as Lead and has long been considered as the element with the highest atomic mass that is stable. It is available as commercial-grade or high purity, Category Applications: It can be used as a carbide stabilizer in the manufacturing of malleable Iron, as
- Features: Bismuth / Bismuth Alloys, Non-ferrous - Any Type
- Shape / Form: Powder
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: metals. Bismuth is 86% as dense as Lead and has long been considered as the element with the highest atomic mass that is stable. It is available as commercial-grade or high purity, Category Applications: It can be used as a carbide stabilizer in the manufacturing of malleable Iron, as
- Shape / Form: Billet / Slab / Bloom
- Features: Bismuth / Bismuth Alloys, Non-ferrous - Any Type
- Type: White / Low Melting (UNS L)
-
Supplier: ESAB Welding and Cutting Products
Description: Features A bare torch rod for fabricating or repairing steels, cast iron, copper base metals, galvanized and malleable irons or any combination of these metals. Use All-State Brazaloy No. 1, No. 5, Brazo flux or All-State Jet Flux when using bare rod.
- Tensile Strength (UTS): 60,000 psi
- Welding Filler Types: Copper / Copper Alloy
- Joining Process / Product Form: Solid Wire
-
Supplier: Indium Corporation
Description: indium metal. In its various forms it is used for: Sealing in cryogenic applications - stays malleable and ductile below -150°C, Soldering or fusing applications - alloys melt at temperatures ranging from 6.5°C to 310°C, High-end device cooling - reduces operating temperatures by up to
- Melting Point / Range: 313.88 F
- Evaporation / Boiling Point: 3,776 F
- Type: Bulk Solid (Powder, Granule, Lumps, etc.), Evaporation Material, Sputtering Target, Sputtering Target - Planar, Sputtering Target - Rotary
- Applications: Electronics / Microelectronics, Photovoltaic / Solar
-
Supplier: Hubbard-Hall Inc.
Description: Room Temperature Blackening Solution For Powdered Metal, Iron And Steel Black-Magic™ RT S30 liquid concentrate is diluted with water and used at room temperature for blackening iron and steel by immersion. Black-Magic™ RT S30 is recommended for blackening powdered metal ,cast and
- Operating / Use Temperature: 180 F
- Substrate: Metal, Steel
- Industry: OEM / Industrial
- Features: Other
-
Supplier: Madison Electric Products
Description: STRAIGHT TYPE MALLEABLE IRON MATERIAL FLEXIBLE METAL CONDUIT USED ON UL APPROVAL 1 PER CARTON STANDARD PACKAGE 6 INCH TRADE SIZE INSULATED THROAT TYPE
- Conduit Size: 6 inch
- Features: Other
-
Supplier: Hubbell Electrical Products
Description: STRAIGHT TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
- Conduit Size: 1 inch
-
Supplier: Appleton Electric
Description: 45 DEGREE TYPE MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 2 INCH TRADE SIZE INSULATED THROAT TYPE TYPE STB MODEL
- Features: Other
-
Supplier: Appleton Electric
Description: MALLEABLE IRON MATERIAL 1.06 INCH DIA X 1.51 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON EMT TO FLEXIBLE METAL CONDUIT INSTALLATION UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE
- Fitting Type: Coupling
- Features: Other
-
Supplier: Appleton Electric
Description: 1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 2.75 INCH 7.5 INCH RIGID METAL CONDUIT/IMC USED ON 6 INCH TRADE SIZE 1 INCH HOLE/BOLT SIZE
- Support Type: Pipe Strap
-
Supplier: Bridgeport Fittings, Inc.
Description: ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/4 INCH DIA X 2-4/9 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO 2 SCREW STEEL STRAP FLEXIBLE METAL CONDUIT INSTALLATION 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPLIANT
- Conduit Size: 0.5 inch
- Fitting Type: Coupling
- Conduit Type: EMT
- Features: Other
-
Supplier: O-Z/Gedney
Description: GLAND COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4-5/16 INCH RIGID METAL CONDUIT USED ON UL 514B APPROVAL 4-13/16 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT 30 MODEL
- Conduit Size: 3 inch
- Fitting Type: Coupling
- Features: Other
-
Supplier: Radwell International
Description: BRIDGEPORT ONE HOLE RIGID PIPE STRAPS ARE USED TO SECURE RIGID CONDUIT AND INTERMEDIATE METAL CONDUIT TO A VARIETY OF MOUNTING SURFACES. MALLEABLE IRON CONSTRUCTION OFFERS THE HEAVIEST-DUTY SOLUTION…. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: GAF
Description: Used as boot flashings around pipes extending through roof. Product is designed to adjust to most roof pitches. Malleable to fit around most soil pipes
- Application: Commercial, Industrial, Residential
- Type: Sheet Metal
-
Supplier: Madison Electric Products
Description: 90 DEGREE TYPE ZINC PLATED MALLEABLE IRON MATERIAL DOUBLE BITE SADDLE INSTALLATION UL APPROVAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING APPLICABLE STANDARD NEMA FB-1
- Conduit Size: 0.375 inch
- Material: Steel
-
Supplier: Radwell International
Description: METAL-CLAD AND ARMORED CABLE FITTING, STRAIGHT, TRADE SIZE 2-1/2 INCH, KNOCKOUT SIZE 2-1/2 INCH, CABLE RANGE 2.812 TO 3.062 INCH, MALLEABLE IRON WITH ZINC PLATING. FREE 2 YEAR RADWELL WARRANTY
- Geometry: Straight
-
Supplier: Radwell International
Description: METAL-CLAD AND ARMORED CABLE FITTING, 90 DEGREE BEND, TRADE SIZE 1-1/2 INCH, KNOCKOUT SIZE 1-1/2 INCH, CABLE RANGE 1.812 TO 2.031 INCH, MALLEABLE IRON WITH ZINC PLATING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Haida International Equipment Co., Ltd.
Description: Introduction: This rockwell hardness tester is used to test the Rockwell hardness of special metal in wide range & simple operation. Tested Material: Hardened steel, the tempering steel, steel, steel rolling, annealing cold malleable iron, aluminum alloy, copper and so on.
- Test Load: 59.946666666666665 to 149.96861678004532 kg
- Mounting: Fixtured or Permanent
- Test: Rockwell
-
Supplier: Bridgeport Fittings, Inc.
Description: 90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE THROAT SIZE 0.531 INCH DIA
- Conduit Size: 0.5 inch
- Features: Other
-
Supplier: Arlington Industries, Inc.
Description: 90 DEGREE TYPE MALLEABLE IRON MATERIAL 8.7 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE 4 INCH KNOCKOUT SIZE 3.73 TO 4.55 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE
- Conduit Size: 4 inch
- Features: Other
-
Supplier: Indium Corporation
Description: Product Description: Indium-tin wire has fair wettability on non-metals; good low temperature malleability. Alloy: 52ln 48Sn Diameter: .030" Quantity: 3 ft Spool Liquidus Melting Temperature: 118ºC Eutectic Solidus Melting Temperature: 118ºC Eutectic Pb-Free: Yes
- Diameter / Thickness: 0.3 inch
- Solder Alloy: Indium (In), Lead Free
- Joining Process / Product Form: Solid Wire
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Aluminum Foil Tape 3369 is a 1.1 mil (30 m) dead soft aluminum foil coated with a cold weather solvent acrylic pressure sensitive adhesive. The malleable foil applies easily to both fibrous and sheet metal ducts and conforms to irregular surfaces.
- Thickness: 0.0011 inches
- Features: Specialty / Other
-
Supplier: Indium Corporation
Description: Product Description: Indium-tin ribbon has fair wettability on non-metals; good low temperature malleability. Alloy: 52In 48Sn Size: 1.00" x .002" Quantity: 3 ft Spool Liquidus Melting Temperature: 118ºC Eutectic Solidus Melting Temperature: 118ºC Eutectic Pb-Free: Yes
- Solder Alloy: Indium (In)
- Joining Process / Product Form: Strip / Sheet / Foil
-
Supplier: Appleton Electric
Description: ANGULAR I TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 0.94 INCH MAX. JAW CAPACITY RIGID METAL CONDUIT/IMC APPLICATION 10 INCH-24 TPI SCREW SIZE APPROVAL CSA C22.2 OVERALL DIMENSION 1 INCH W X 1.63 INCH H JAW SIZE 0.88 INCH D
- Capacity / Opening: 0.94 inch
- Clamping Size Range: 0.94 inch
- Features: Other
-
Supplier: MarsMetal
Description: Mars Metal provides sheet lead conforming to Federal QQ-L-201F and QQ-L-171E (and ASTM B-29 and B-749). Made from 98% recyclable material, sheet lead is the most malleable of common metals and can be easily shaped, formed, bend and cut to suit a variety of applications,
- Specifications: ASTM / ASME
- Applications: Construction & Building / Architectural
- Features: Lead / Lead Alloy, Non-ferrous - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
Find Suppliers by Category Top
Featured Products Top
-
. Steel A hard, strong, durable, malleable alloy of iron and carbon. It contains other elements such as manganese, chromium, nickel, molybdenum, copper, tungsten, cobalt or silicon, all depending on the desired alloy properties. Titanium A silvery gray, low-density, lightweight, highly corrosion-resistant, and high strength metal. (read more)
Browse Captive Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. COPPER A ductile, malleable, reddish-brown element that is an excellent conductor of heat and electricity. It is non-magnetic with low to average strength and good corrosion resistance. Brass and silicone bronze gain their strength from the addition of other metals, such as silicon (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
from sabotage or vandalism, or do you need something stronger and robust to withstand the extreme conditions you would find, for example, in the marine or aviation industries? The screw will need to have the correct mechanical properties to be successful. Design factors include the metal it is made (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
from sabotage or vandalism, or do you need something stronger and robust to withstand the extreme conditions you would find, for example, in the marine or aviation industries? The screw will need to have the correct mechanical properties to be successful. Design factors include the metal it is made (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
extreme conditions you would find, for example, in the marine or aviation industries? The screw will need to have the correct mechanical properties to be successful. Design factors include the metal it is made from, thread depth, thread thickness, diameter, and head size. Is there (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Understanding the Shell Making of Investment Casting Process
Careful shell-making is essential in investment casting to produce a shell mold strong and malleable enough to allow molten metal to take on the desired shape.
-
Outlining Mid-Mountain Tray Pads for Aluminum Protection
Aluminum is a highly formable metal with remarkably low density. It has been used in manufacturing and engineering markets worldwide since the mid-20th Century, and it sits alongside steel as one of the most widely-consumed materials on earth. However, the malleability of aluminum intermediate
-
Lead (Pb):In the Metalworking Environment
Lead is a very soft and malleable blue-grey metal that is partially soluble in water. Pure lead (Pb) is a chemical element and a heavy metal. Lead can combine with many other materials to form numerous chemical compounds. Occupational exposure to lead may occur in various ways, including; machining
-
Ceramic Grade Descriptions
. WG-300 is very effective at machining nickel and cobalt based super-alloys, and other hard materials at metal removal rates up to 10 times higher than carbide. WG-600 TM The only commercially available second-generation coated ceramic-composite cutting tool using whisker reinforcement. Excels
-
Tin Vs. Bare
atoms that function as neutral (non-charged) entities. Metallic bonding accounts for many physical properties of metals, such as strength, malleability, ductility, thermal and electrical conductivity. Metallic bonding is mostly non-polar, because even in alloys there is little difference among
More Information Top
-
Materials Handbook
Highly pure lithium is a soft, ductile, and malleable metal (like lead) having a Mohs hardness of 0.6; hence it is actually the hardest of the alkali metals.
-
Metals and Alloys Dictionary
Gold is the most malleable metal (sheets as fine as 0.000004 inch have been made).
-
Biochemistry of elements
Chromium is a silberglänzendes, malleable metal .
-
Manual for Technical product design
Nickel is a silberweisses, very tough but well stretchable metal with high melting point (1.453 ° C) and high temperature resistance.
-
Patty's Toxicology 6 Volume Set (with Index) 6th Edition
Niobium is a shiny white, soft, and malleable metal .
-
Dictionary of Agricultural and Environmental Science
the removal of materials from B soil or a soil horizon lead (Pb) n. (Angl()oSaxon IIzdan = Latin plumbum. lead) 1. elemenl 82. alomic weighl 207.2; a heavy. soft. malleable metal thaI forms many compounds. all of them toxic to animals …
-
A History of Metallurgy 2nd Edition
The need for a more malleable metal such as wrought iron or steel definitely existed and there are references to 'a hundred refinings' which is taken to mean the number of layers in a forging.
-
The Artifact as Historical Document Part 2: The Palladium and Rhodium of W. H. Wollaston
If the £20 paid to Tennant is subtracted, his income is reduced to £20.13.0, a figure that would shrink further if the costs involved in producing the malleable metal were to be considered.
-
Building chemistry
The pure iron is a silberweisses, relatively soft (hardness 4,5 after Mohs), plastically deformable metal .
-
Building chemistry for the bachelor-study
The pure iron is a silberweisses, relatively soft (hardness 4,5 after Mohs), plastically deformable metal .
Indicates content that may require registration and/or purchase.