Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rotolok Valves, Inc.
Description: Designed to meet the manual conveying industry’s requirement to re-route powder, pellets or granules from one discharge point to another with minimal pressure drop and high sealing efficiencies. Rotolok manufacture a full range of Flap, Plug and Weigh Diverters, which cover all
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: Diverter Valves, Double Flap Airlock / Flap, Other
- Actuation: Manual / Hand
-
Supplier: Taylor Products / Smoot
Description: Valves are available for pipe or tube sizes from 2-inch to 6-inch, bi-directional (divert or converge), air and dust tight, pressure or vacuum applications and available in carbon steel or stainless steel contact surfaces. For complete information please click on the PDF link below.
- Features: Diverter Valves
- Media: Powder / Solids
-
Supplier: Lumaco Sanitary Valves
Description: Built to conform to the most stringent sanitary requirements
- Valve Size: 2 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Features: Diverter Valves, Other, Sanitary / Hygienic Valves
-
-
Supplier: FLSmidth
Description: FLSmidth’s SK™ V2 two-way diverter/converger valve is the latest version of our traditional valve designed for positive switching of material flow in pressure or vacuum conveying systems. Engineered for 50 psig and 400°F maximum temperature, this rugged valve is
- Features: Diverter Valves
-
Supplier: Rotolok Valves, Inc.
Description: flanges. The flexibility of our design, also allows heavier duty applications to suit your needs. Gravity Feed Diverter Valves are used in the bulk handling field to re-route powders, pellets or granular materials from one discharge point to a choice of others. Being of fabricated
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Connection Description: Bolt Flange
-
Supplier: Victaulic Co. of America
Description: Provides 180° service on sand and paste backfill lines for increased efficiency and reduced downtime Available in 6″ | DN150 Pressures up to 1000 psi | 6895 kPa | 69 bar Regional availability, contact Victaulic for details
- Valve Size: 6 inch
- Pressure Rating: 1,000 psi
- Features: Diverter Valves
- Primary Material: Ductile Iron
-
Supplier: Rotolok Valves, Inc.
Description: Used to re-route pellets or granules from one discharge point to another, the plug diverter is suitable for abrasive or high pressure applications, where leakage or cross contamination cannot be tolerated. The valve consists of a rugged cast body which houses a cast plug between a pair
- Valve Size: 3 to 10 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Diverter Valves - Z6000AV-WS1-BWN - Exposed Manual Diaphragm Flush Valves with Bedpan Diverter ValveSupplier: Zurn Industries LLC
Description: Zurn AquaVantage® AV 1.6 gpf Exposed Flush Valve with Bedpan Diverter Valve for 1-1/2" Top Spud Water Closet with 26-1/2" Rough-In - for Rough-In Without Grab Bar To view all options, see the Specification Sheet - Z6000AV-BWN Features And Benefits Clog-resistant triple filter
- Features: Diaphragm Valves, Diverter Valves
- Actuation: Manual / Hand
- Media: Water
-
Supplier: Zurn Industries LLC
Description: 1.6 gpf Exposed Manual Diaphragm flush valve with bedpan diverter with 34-3/8" Rough-In - for Rough-In Without Grab Bar Features And Benefits Clog-resistant triple filter diaphragm Chemical resistant gaskets and seals for extended service life with lower maintenance costs
- Features: Diaphragm Valves, Diverter Valves
- Actuation: Manual / Hand
- Media: Water
-
Diverter Valves - Z6011AV-WS1-BWN - Exposed Manual Diaphragm Flush Valves with Bedpan Diverter ValveSupplier: Zurn Industries LLC
Description: Zurn AquaVantage® AV 1.6 gpf Exposed Flush Valve with Bedpan Diverter Valve for 1-1/2" Top Spud Water Closet - for Handicap Grab Bar Applications with 26-1/2" Rough-In To view all options, see the Specification Sheet - Z6011AV-BWN Features And Benefits Clog-resistant triple
- Features: Diaphragm Valves, Diverter Valves
- Actuation: Manual / Hand
- Media: Water
-
Supplier: Rotolok Valves, Inc.
Description: the pneumatic conveying industry to re-route powder, pellets or granules from one discharge to another. For standard two way diversion applications, Rotolok specify the Flap Type Diverter Valve Range.
- Valve Size: 1 to 12 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Supplier: FLSmidth
Description: The new 2-way SK Valve offers a larger hinged access port that gives full access to the internals. Replaceable hard seats are now pre-mounted in a cartridge that makes replacements very simple. Hand, Air & motor actuators are available in sizes 3" to 14".
- Valve Size: 3 to 14 inch
- Media Temperature: 850 F
- Primary Material: Cast Iron
- Features: Diverter Valves
-
Supplier: FLSmidth
Description: 3, 4, 5, 6, 8, 10 & 12 (75, 100, 125, 150,200, 250 & 300 mm) sizes available 15 PSIG (1.1 Kg/cm2) & 150°F (65°C) std. design Lip type shaft seals Non lubricating type bearings Double acting air cylinder NEMA 4, 7, 9 electrical rating Dual solenoid with manual override, 120 V. 2 SPDT limit
- Features: Diverter Valves
-
Supplier: FLSmidth
Description: 3, 4, 5, 6, 8, 10 & 12 (75, 100, 125, 150,200, 250 & 300 mm) sizes available 15 PSIG (1.1 Kg/cm2) & 150°F (65°C) std. design Lip type shaft seals Non lubricating type bearings Double acting air cylinder NEMA 4, 7, 9 electrical rating Dual solenoid with manual override, 120 V. 2 SPDT limit
- Features: Diverter Valves
-
Supplier: Victaulic Co. of America
Description: NACE MR-01-75 compliant, three-port ball valve with common bottom inlet for diverting flow 90° left or right Available without handle, with lever or gear operator Sizes from 6″ | DN150 Pressure up to 600 psi | 6895 kPa | 69 bar
- Valve Size: 6 inch
- Pressure Rating: 600 psi
- Features: Ball Valves, Diverter Valves
- Primary Material: Ductile Iron
-
Supplier: Sharpe Valves
Description: 3 piece design diverter, bottom entry, live loaded stem 4 Belleville washer
- Valve Size: 2 inch
- Pressure Rating: 1,480 psi
- Number of Ports: 3
- Flow (Cv): 36
-
Supplier: Assured Automation
Description: Description: The 33D is a full port, 3-way, 316 stainless steel, NPT threaded end diverter valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Flow (Cv): 3.2 to 82
-
Supplier: Koger Air Corporation
Description: 16-gauge to 10-gauge carbon steel in sizes 8" to 24". ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Suitable for both air and material handling systems. ; Available in custom sizes and materials. ; Shop drawings available. ; Not a stock item. ;
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Powder / Solids
- Primary Material: Aluminum, Stainless Steel, Steel
-
Supplier: Clippard
Description: as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for powering simple
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: ACS Valves
Description: applications up to 500°F. Options: Round flange design: available in 4 heights, from 24 7/16"H to 31 7/16"H, and 4 flange diameters from 6" to 12". 3-way diverter valve design. Custom outlet angle construction, specific to application requirement. Valve housing and flapper
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Number of Ports: 2
- Primary Material: Aluminum, Stainless Steel, Steel
-
Supplier: Clippard
Description: as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for powering simple
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: Zurn Industries LLC
Description: Zurn 3-way brass diverter valve Features And Benefits 3-way diverter, 1" brass valve, provides 0-100% by-pass Has 1" union type male threaded connections Operates manually or can be used with zone valve actuators/motors or thermostatic heads
- Features: English
-
Industrial Valves - Plastic Manual Ball Valves, Type-23 Multiport® True Union Ball Valve (1/2" - 6")Supplier: Asahi/America, Inc.
Description: Type-23 Multiport® plastic ball valves are three way ball valves with true union design. The use of a multiport ball valve simplifies piping and eliminates the need for an additional valve and tee fitting. A “L” ported ball valve permits flow from the bottom entry
- Valve Size: 0.5 to 4 inch
- Valve Type: Ball Valves
- Actuation: Manual / Hand
- Features: Other, Threaded
-
Supplier: Radwell International
Description: BALL VALVE, 3WAY DIVERTER, MANUALLY OPERATED, 5000PSI MAX, STRAIGHT HANDLE. 3/4 NPT, THREADED. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves, Diverter Valves
- Connection Description: Threaded
-
Supplier: Radwell International
Description: DIVERTING VALVE,MOTORIZED,24V/50-60HZ,1/2IN FNPT,3 WAY,BOTTOM INLET,AUTO RECYCLE,REMOVABLE POWER HEAD,BRASS BODY,AUTO/MANUAL. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Features: Diverter Valves
-
Supplier: Schutte & Koerting
Description: accessories and custom fabrications. Advantages Three-Way Valves are designed to handle high pressure applications such as boiler feedwater service in steam power plants. All valves can be serviced in the field without removing them from the pipeline. Replaces two gate valves,
- Pressure Rating: 300 to 2,500 psi
- Media Temperature: 150 to 900 F
- Features: Diverter Valves
- Actuation: Manual / Hand, Mechanical Device
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Vertical diverter ball Without manual override With solvent cement sockets JIS
- Valve Size: 2.6771668 inch
- Pressure Rating: 145.0377 psi
- Valve Type: Ball Valves
- Features: Other
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of three-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end
- Valve Size: 0.75 inch
- Number of Ports/Ways: 3
- Pressure Rating: 80 psi
- Number of Ports: 3
-
Supplier: APV, An SPX Brand
Description: The standard material of the seals is EPDM. Alternatively silicon and FPM are available. An FDA and a BGA licence is available for EPDM and silicon. The safety valves DELTA SI 2 may be fitted with manual or pneumatic controls. Valves can be supplied with manual or
- Valve Size: 1 to 6 inch
- Pressure Rating: 145 psi
- Features: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Actuation: Manual / Hand
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.
- Valve Size: 2 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Connection Description: Bolt Flange
-
Supplier: Invotec Solutions Ltd.
Description: approximately 15 pounds breakaway force, retain the valve selector handle in the selected position (WATER, PURGE or VENT). An included check valve should be installed in the return line downstream from the Return manifold to prevent backflow to the mould. Tubing may be connected to the
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Conant Controls, Inc.
Description: Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 250 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Supplier: Hilliard Corporation (The)
Description: HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug—provides positive sealing to minimize leakage. Rugged, precision-machined, straight body heavy wall steel
- Valve Size: 1 to 10 inch
- Number of Ports/Ways: 6
- Number of Ports: 6
- Connection Description: Bolt Flange
-
Supplier: APV, An SPX Brand
Description: An investment in the future! Installing the new SW4 valves is an investment in efficiency, production flexibility or in other words: in the future. So when designing this new valve, great emphasis has been put on facilitating valve handling, installation and maintenance. Its
- Valve Size: 1 to 6 inch
- Pressure Rating: 150 psi
- Features: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Actuation: Manual / Hand, Pneumatic
-
Supplier: Cross Manufacturing, Inc.
Description: No Description Provided
- Valve Size: 0.75 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 4
- Flow (Cv): 15 to 30
Find Suppliers by Category Top
Featured Products Top
-
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
Industrial engineers often face challenges ensuring accurate fluid control, high efficiency, and reliable performance in systems with complex mixing or diverting requirements. Inconsistent valve operation can lead to (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi Introduces NSF-Approved Lead-Free Three-Way Brass Ball Valve Packages with Electric or Pneumatic Actuators Bonomi‘s new range of lead-free, three-way, direct mount brass ball valve packages come with a choice of four factory-installed electric or pneumatic actuators. The (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
ThermOmegaTech® specializes in temperature based control solutions. Our thermostatic thermal bypass valves automatically and precisely divert inlet flow to a heat exchanger or bypass it directly to a reservoir based solely on fluid temperature. These valves ensure accurate control of fluid (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
and a series of common tubing lines, the grower was able to substitute water pressure for compressed air directly to the "air to open" side of the actuator. When water flow is diverted to the remote piping from the grower's central control system, the 40 PSI line pressure automatically opens the valve (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc. -
is designed for diverting service. Equipped with compact, high-output diaphragm actuators, these valves deliver reliable control performance across a wide range of operating conditions. Available in multiple sizes, pressure classes, and material options, HMT/HDT control valves are suitable (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Valvesand 4-Way Plug Valves: Three-way and Four-Way Plug Valves are used for throttling and diverting applications. They are available in 3 (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
stable mixing or diverting control in critical applications, this valve offers a dependable solution. Contact us for technical support or customized configurations to match your process requirements. (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Diverter Valve Handling Zinc Oxide
Valve between produce receiver and rotary valve
-
Pneumatic Diverter Valve for Automotive Plastic Pellets
Replace a cumbersome hose system and automate the process of conveying multiple materials to a common destination
-
Pneumatic Diverter Conveying Semolina Flour
Challenge: Verify the "cleanliness" of the diverter valves that are currently being utilized
-
Aggregate Diverter Handling Frac Sand
Locate a diverter valve able to withstand the abrasion associated with handling a large volume of abrasive product.
-
Wye Line Diverter Handling Clay
Replace manual switching operation with pneumatically operated diverter valves capable of sealing fine powder
-
Reduction Of Damage In Blow Lines By Dr.-Ing. Dirk A. Lindenbeck, President, Stainless Valve Co
, kinetic energies in the moving pulp, deficiencies in the blow line design and improper programming of blow valves, diverter valves and isolation valves. The kinetic energies and flashing of cold liquor in the blow lines create shock waves, which are well above 10000 psi. Several suggestions
-
Three-way, Multiport Ball Valve Flow Patterns
The standard manual three-way valve is usually installed so that the bottom port â Câ is the common port. Turning the handle 90 degrees diverts the flow to the right, port â Aâ or to the left, port â Bâ , or turns the flow off. Thereâ s a couple of things to remember though. Letâ s say
-
Mixed Mortar Conveying Systems, Holland.
the transfer of a wide range of bulk materials and sizes. The system set-up is done automatically simply by selecting the material recipe. Further options have been added since the initial start-up including a four way diverter valve and the addition of more reception silos and conveying lines. The end user
More Information Top
-
Development of Vehicle Exhaust Flow Measurement Calibration Device
A manual diverter valve directs the required flow to the LFE paths and dumps the excess flow to the outside.
-
Offset Steam Injection Shut-In Guidelines During Drilling Operations: South Belridge Field Case Study
There Ciose annular preventer (hydraulic H(X and manual diverter valves should be open).
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 11 - Flying Operations > [FDBKF2005051016570212890] Afman11-2...
Become familiar with how to operate the manual diverter valve in case you need to explain its operation.
-
CR4 - Thread: Vegetable oil fuel fo rvery smal diesels
You can use manual diverter valve or automate it with a system of sensors and solenoids to activate diverter valves.
-
Journal of Spacecraft and Rockets > Spacesuit systems and penalties for interplanetary missions.
Also included in this cooling loop are an accumulator and a manual diverter valve .
-
Columbus Active Thermal Control Equipment Development
The WPA is equipped with a manual diverter valve and by turning a handle by 90° the flow is changed from the by-pass branch to the gas trap.
-
Proceedings of AEC pollution control conference, Oak Ridge, Tennessee, October 25--27, 1972
activator, and manual diverter valve for .
-
LIFAC demonstration at Richmond Power and Light Whitewater Valley Unit No. 2. Final report, Volume 1 - public design
A manual diverter valve on the roof of the new silo directs the limestone to either of the two silos.
Indicates content that may require registration and/or purchase.