Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 4033 is a new Pulse Generator from BK Precision. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Tektronix, Inc.
Description: Tektronix pulse generators offer fast risetime and high amplitude combinations with unparalleled signal integrity. Instruments have adjustable pulse duration and are available with manual or computer control.
- Pulse Duration: 0.001 to 0.1 µs
- Amplitude: 7.5 to 10 volts
- Rise Time: 0.045 to 0.3 ns
- Display: Digital Readout
-
Supplier: Electro Optical Components, Inc.
Description: SDS high voltage pulse generators are based upon the use of field-effect transistor technology. They have the remarkable feature of being inserted into lightweight and reduced obstruction cases. GIPO generators can produce pulses that can reach 5.5kV with a rise time of a
- Minimum Frequency Range: 7 MHz
- Maximum Frequency Range: 7 MHz
- Operating Temperature: 32 to 104 F
- Rise Time: 2.5 ns
-
-
Supplier: Electro Optical Components, Inc.
Description: QBD series Pockels cell drivers produce high voltage pulses with high repetition rates, fast risetimes (falltimes) and adjustable voltage amplitude. Drivers are available in two modifications: QBD-DN for pull-down scheme and QBD-UP for push-up scheme. Two control types are available:
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 0.1 MHz
- Rise Time: 20 ns
- Device Type: Generator
-
Supplier: Newark, An Avnet Company
Description: PULSE GENERATOR ENCODER; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:2500PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:Quadrature; Encoder Mounting:Servo Mount RoHS Compliant: Yes
-
Supplier: Sinotech
Description: Suitable for manual pulse input type such as NC or milling machinery. High reliability, terminal connection type. Power supply; 5V DV, 12V DC. Customer's logo available. Applications: Industrial tooling machinery.
- Resolution (counts per revolution): 100 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.362206 inch
- Maximum Mechanical Shaft Speed: 500 rpm
-
Supplier: Sinotech
Description: Suitable for manual pulse input type such as NC or milling machinery. High reliability, terminal connection type. Power supply; 5V DV, 12V DC, 24V DC. Customer's logo available. Applications: Industrial tooling machinery.
- Resolution (counts per revolution): 100 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 3.149608 inch
- Maximum Mechanical Shaft Speed: 500 rpm
-
Supplier: Sinotech
Description: Suitable for manual pulse input type such as NC or milling machinery. High reliability, terminal connection type. Power supply; 5V DV, 12V DC. Customer's logo available. Applications: Industrial tooling machinery.
- Resolution (counts per revolution): 100 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.755907 to 3.149608 inch
- Maximum Mechanical Shaft Speed: 500 rpm
-
Supplier: Fluke
Description: sweep generator, trigger generator, tone generator, and amplitude modulation source. Choice of 1, 2 and 4 independent or linked channels 40 MS/s max. sampling speed 16 MHz function generator 10 MHz pulse generator Pulse train pattern generator
- User Interface: Front Panel and Display, Manual Controls
- Generator Type: Function, Noise, Pulse, Signal, Sweep
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Microchip Technology, Inc.
Description: available in a 4-pin SOT-143 package. Additional Features Precision voltage monitor for 3V, 3.3V, or 5V power supplies /RESET remains valid with VCC as low as 1V 5µA supply current 20ms, 140ms, or 1100ms minimum reset pulse widths available Manual reset input Available in 4-pin SOT-143
- Quiescent Current (IQ): 5 µA
- Supply Voltage (Vi): 1.4 to 5.5 volts
- Threshold Voltage: 2.63 to 4.63 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: INCREMENTAL ENCODER, 30 PULSES; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:15PPR; No. of Detents:0 Detents; Orientation:Horizontal; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROTARY ENCODER, INCREMENTAL, 100 PULSES; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:100PPR; No. of Detents:0 Detents; Orientation:Vertical; Push Switch:Without Push Switch; Encoder Output:HTL
-
Supplier: Newark, An Avnet Company
Description: INCREMENTAL ENCODER, 20 PULSES; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:20PPR; No. of Detents:20 Detents; Orientation:Vertical; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes
-
Supplier: Fluke
Description: GPIB and RS-232 interfaces Standard waveforms are sine, square, positive pulse, negative pulse, triangle, ramp up, ramp down. Additionally arbitrary waveforms, multi-level squarewaves, waveform hopping and pseudo-random noise can be generated.
- User Interface: Front Panel and Display, Manual Controls
- Generator Type: Function, Noise, Pulse, Signal, Sweep
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Wayne Kerr Electronics
Description: The multifunction generator WF1973/WF1974 can generate various waveforms and also provide wide array of functions including sequence, modulation, and sweep. These are up-and-coming general-purpose signal source that are must for engineers and should be kept on hand for a wide variety of
- Maximum Input Channels: 2
- Minimum Frequency Range: 0.00000000000001 MHz
- Maximum Frequency Range: 30 MHz
- Display: Digital Readout
-
Supplier: Radwell International
Description: ENCODER, PULSE CODER 2000P, S MOTORS, CNC . FREE 2 YEAR RADWELL WARRANTY
- Features: Manual Pulse Generator
-
Supplier: Transcat, Inc.
Description: Product Highlights Siglent independently invented a pulse generator algorithm EasyPulse, which is applied to the featured SDG5000 waveform generators at present. Based on this new technology, SDG5000 is capable of generating a pulse signal with low jitter, fast rising and
- Maximum Input Channels: 2
- Minimum Frequency Range: 160 MHz
- Maximum Frequency Range: 160 MHz
- Generator Type: Function
-
Supplier: Transcat, Inc.
Description: Product Highlights Siglent independently invented a pulse generator algorithm EasyPulse, which is applied to the featured SDG5000 waveform generators at present. Based on this new technology, SDG5000 is capable of generating a pulse signal with low jitter, fast rising and
- Maximum Input Channels: 2
- Minimum Frequency Range: 80 MHz
- Maximum Frequency Range: 80 MHz
- Generator Type: Function
-
Supplier: Teledyne LeCroy
Description: With 5 basic signal types, and over 40 built-in arbitrary waveforms the WaveStation is a versatile waveform generator. A variety of modulation schemes, intuitive waveform editing software and remote control capabilities, enable versatile waveform generation of waveforms up to 160 MHz. The
- Maximum Input Channels: 2
- Minimum Frequency Range: 0.000000000001 MHz
- Maximum Frequency Range: 160 MHz
- Frequency Resolution: 14 bits
-
Supplier: Microchip Technology, Inc.
Description: The MIC2776 is a power supply supervisor which provides under-voltage monitoring and power-on reset generation in a compact 5-pin SOT package. Features include an adjustable under-voltage detector, a delay-generator, a manual reset input, and a choice of active-high, active-low, or
- Quiescent Current (IQ): 3 µA
- Supply Voltage (Vi): 1.5 to 5.5 volts
- Threshold Voltage: 0.3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®SMW200A is the vector signal generator for the most demanding applications. As a result of its flexibility, performance and intuitive operation, it is a perfect tool for generating complex, digitally modulated signals of high quality. The R&S®SMW200A is the ideal generator for
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER electronic handwheels are manual pulse generators used primarily for positioning of axis on CNC machinery. Our unique "magnetic detent" provides years of reliable wear-free operation. EUCHNER offers three magnetic detent models to fit your application. Custom logos are
- Resolution (counts per revolution): 25 to 100 (counts/revolution)
- Resolution (lines per revolution): 100 (lines/revolution)
- Diameter or Width: 3.149608 inch
- Operating Temperature: 32 to 122 F
-
Supplier: Microchip Technology, Inc.
Description: features an under-voltage detector, a delay-generator, and a de-bounced manual reset input. A wide choice of voltage thresholds is available. The reset output is asserted at power-on and any time the input voltage drops below the reference voltage. It remains asserted for the chosen
- Quiescent Current (IQ): 10 µA
- Supply Voltage (Vi): 1 to 5.5 volts
- Threshold Voltage: 2.93 to 4.63 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Incremental encoder, size 80 mm Low profile Internal structure in steel Through hollow shaft up to Ø44 mm Gearmotors
- Diameter or Width: 3.149608 inch
- Operating Temperature: -13 to 185 F
- Vibration Rating: 10 g
- Shock Rating: 100 g
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: SONIC15 is a device for non Destructive Tests with ultrasonic pulse velocity and sonic tests on masonry through instrumented hammer. It also supports expansion for surveys on foundation piles with P.I.T. methodology. In spite of compact dimension of the unit, there is a wide monitor of 7’’
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Radwell International
Description: MANUAL PULSE GENERATOR:25 PPR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Red Lion Controls, Inc.
Description: Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
- Resolution (counts per revolution): 1,000 (counts/revolution)
- Diameter or Width: 0.375 inch
- Maximum Mechanical Shaft Speed: 8,000 rpm
- Encoder Type: Incremental
-
Supplier: Red Lion Controls, Inc.
Description: General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter
- Resolution (counts per revolution): 1,000 (counts/revolution)
- Diameter or Width: 0.25 inch
- Maximum Mechanical Shaft Speed: 8,000 rpm
- Encoder Type: Incremental
-
Supplier: Red Lion Controls, Inc.
Description: Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
- Resolution (counts per revolution): 2,500 (counts/revolution)
- Diameter or Width: 0.375 inch
- Maximum Mechanical Shaft Speed: 8,000 rpm
- Encoder Type: Incremental
-
Supplier: Red Lion Controls, Inc.
Description: Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
- Resolution (counts per revolution): 500 (counts/revolution)
- Diameter or Width: 0.375 inch
- Maximum Mechanical Shaft Speed: 8,000 rpm
- Encoder Type: Incremental
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MANUAL PULSE GENERATOR, M.P.G. - W/O FLANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
- Resolution (counts per revolution): 15 (counts/revolution)
- Operating Temperature: -13 to 176 F
- Encoder Type: Incremental
- Encoder Technology: Mechanical
-
Supplier: RS Components, Ltd.
Description: Bourns PEC11R-4215F-S0024
- Resolution (counts per revolution): 24 (counts/revolution)
- Diameter or Width: 0.2362206 inch
- Output Signal: Digital: Square Wave
- Encoder Type: Incremental
-
Supplier: DigiKey
Description: ENCODER MECHANICAL QUAD CABLE
- Resolution (counts per revolution): 500 (counts/revolution)
- Operating Temperature: -4 to 185 F
- Encoder Type: Incremental
- Encoder Technology: Mechanical
-
Supplier: Broadcom Inc.
Description: Avago Technologies offers a wide variety of codewheels for use with Avago Technologies' HEDS-9000, HEDS-9100, HEDS-9040, and HEDS-9140 series Encoder Modules. Designed for many environments, applications, and budgets, these codewheels are available in Glass, Film, and Metal. They are available in
- Resolution (counts per revolution): 500 (counts/revolution)
- Count Rate: 100 kHz
- Positional Accuracy: 2,400 arcsec
- Diameter or Width: 1.01181157 inch
Find Suppliers by Category Top
Featured Products Top
-
sweep, USB/Ethernet control, and SCPI-based remote operation. These functions help engineers build repeatable pulsed RF test workflows in laboratory, communication, component characterization, and automated test environments. More details are available on the CSG9K40GA pulse-modulated RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
environments, our pulse power capacitors deliver reliable performance over long periods of time APPLICATIONS: • External Defibrillators • Industrial and Medical Lasers • Diagnostic Imaging Equipment • MARX Generator Banks • Electromagnetic (read more)
Browse Power Capacitors Datasheets for Knowles -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
Automated RF test systems require signal sources that can be controlled through software rather than relying on repeated manual adjustments. The Corech CSG9K40GA provides 9 kHz to 40 GHz frequency coverage with SCPI-based remote control over Ethernet, supporting integration into (read more)
Browse Signal Generators Datasheets for Corech Microwave -
SIGLENT's Arbitrary Waveform Generators includes models with up to 500 MHz bandwidth, 2.4 GSa/s sample rate, 16-bit vertical resolution and 20 Mpts of data. Common analog and digital modulations, sweep and burst are provided to support complex signal generation. Proprietary TrueArb & EasyPulse (read more)
Browse Signal Generators Datasheets for Siglent Technologies NA, Inc. -
20GA integrates both capabilities into a 9 kHz to 20 GHz benchtop RF signal generator. Its step sweep supports single or continuous operation with linear frequency spacing and configurable dwell time. Pulse modulation supports internal or external pulse sources, along with single and double (read more)
Browse Signal Generators Datasheets for Corech Microwave -
-level microwave validation. The instrument also supports CW operation, step-frequency sweep, pulse modulation, and SCPI-based remote control. More details are available on the CSG9K40GA high-resolution RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K20G, a compact high-performance RF analog signal generator designed for professional test and measurement applications. Covering 9 kHz to 20 GHz, the CAMS9K20G combines a wide frequency (read more)
Browse Signal Generators Datasheets for Corech Microwave
Conduct Research Top
-
Explosively Driven Pulsed Power: Helical Magnetic Flux Compression Generators
Explosively Driven Pulsed Power: Helical Magnetic Flux Compression Generators. With an emphasis on research into small generators, this book explains in detail the physical fundamentals, construction details, and the parameter-variation effects related to them.
-
A Simple Circuit for Driving Microcontroller Friendly PWM Generators
The recent interest in intelligent power supplies has driven the development of a new class of microcontroller friendly PWM generators. These PWM generators are the mixed signal control blocks for Switch mode power supplies. One such device is the MCP1630. The MCP1630 contains the 3 main elements
-
Basics of Servomotor Control (.pdf)
generator (strictly speaking it follows the pulses). In contrast, servomotor operation lags behind the command pulses. 1. Stepper motor (1) Since stepper motor operation is synchronized with the command pulse signals from a pulse generator such as the PCL, they are suitable for precise control
-
Design and Development of Medical Electronic Instrumentation
generators, fabrication of implantable stimulation electrodes, external neuromuscular. stimulator, TENS device for pain relief, and transcutaneous/transcranial pulsed-magnetic. neural stimulator. In Chapter 8 we discuss the principles of cardiac pacing and defibrillation, providing a. basic review
-
DC/DC CONVERTER Output Ripple & Noise
DC/DC switching power converters are natural. generators of noise. There are two types of. noise: conducted noise and radiated noise. which are present at the fundamental switching. frequency of the power converter and its higher. order harmonics. In general, power converters using Pulse Widht
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
semiconductor market share over the next four years, from holding 46 percent of the market in 2004 and 2005 to 42 percent in 2009, according to market research company IC Insights. Agilent claims industry first with serial pulse data generator Agilent Technologies released what it said was the
More Information Top
-
Generator - Generator Manufacturers, Suppliers (Page 20)
TOSOKU Manual Pulse Generator MPG .
-
Mechanical Engineering and Green Manufacturing II
… in different IP control executives core, memory, interface are integrated, and with excellent function, such as reconfigurable customization and rapid prototype provided-the FPGA, has the good advantage in logic control keyboard scan, such as manual pulse generator control and MAC layer …
-
Theory and Design of CNC Systems
– Manual Pulse Generator MRR .
-
Taiwan Generator, Taiwan Generator Manufacturers
Remote LCD (MPG) Manual Pulse Generator .
-
Taiwan Lcd, Taiwan Lcd Manufacturers
Remote LCD (MPG) Manual Pulse Generator .
-
A Modular Numerical Control System Based on Embedded Technology
… which various IP control cores, memory, interfaces are integrated, and with excellent features such as reconfigurable customization and rapid- prototyping provided by FPGA, it has good advantages in the logical control such as keyboard scanning, manual pulse generator control and the Ethernet …
-
Optical, Electronic Materials and Applications IV
The function of hand wheel The full name of hand wheel is manual pulse generator , also known as the photoelectric encoder.
-
Industrial Instrumentation and Control Systems
There are universal I/O port, zero limit switch interface and generator manual pulse generator interface on the control card.
-
Electrical Engineering and Control
… of servo drive system.2.I/O interfaces:including digital I/O interface,analog I/O interface, pulse-type I/O interface and field bus I/O interface which are used to connect the parts of digital input/output,spindle unit and manual pulse generator of machines.3.
-
CNC Programming Using Fanuc Custom Macro B > Communication with External Devices
Typically, 96 inputs (plus 24 inputs for manual pulse generators and eight for DO-alarm detection) and 64 outputs are available.
Indicates content that may require registration and/or purchase.