Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MiTek Inc
Description: Cubic Designs Industrail Safety Gates will help you safely move materials by providing convenient access to mezzanines and other elevated platforms or areas within you facility. Our industrial steel safety gates are professionally engineered to meet all building codes and have unique
- Width: 6 to 10 ft
- Power: Manual Powered
- Features: Powder Coated
- Type: Sliding Gates
-
Supplier: Rotolok Valves, Inc.
Description: Although Rotolok manufactures a stock range of round and square outlet valves 165, 215, 265, 320, 370 and 420mm, mainly to match Screw Conveyor outlets, a full range of standard and heavy duty valves are made in versions: manual, rack and pinion, single and double pneumatic and motorised in
- Valve Size: 6 to 16.5 inch
- Number of Ports/Ways: 1
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Electro-Sensors, Inc.
Description: Slide Gate Monitor Features • Accurate gate position feedback • Ideal for product proportioning • No bracket required - easily mounts to gate drive shaft • Works with either electrically or manually driven gates • Retains gate position in the event of a
- Maximum Angular Measurement: 4.22 to 2,160 degrees
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Analog Current
-
-
Supplier: AVK International A/S
Description: AVK knife gate valves embody user requests for a valve which functions well under harsh conditions. The wafer/lug knife gate valves are bi-directional with full and plain bore. The protected sealings and high-quality materials bring about a great performance and a long service life.
- Valve Size: 2 to 24 inch
- Media Temperature: 158 F
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: ValvTechnologies, Inc.
Description: IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water isolation
- Valve Size: 4 to 36 inch
- Connection Description: Butt Weld
- Material Of Construction: Exotic Metal, Stainless Steel, Steel
- Media: Gas, LP - Gas, Steam, Water
-
Supplier: Asahi/America, Inc.
Description: drop through an Asahi/America gate valve. The valve operates when the hand wheel and stem screw (or electric actuator) move a cylindrical plug, the gate, up and down at right angles to the fluid flow. Traditionally, gate valves have been used only for ON/OFF service, but because
- Valve Size: 1.5 to 14 inch
- Features: Gate / Knife Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: Waterman Industries, Inc.
Description: P-30ff Pressure Slide Gates - Medium & Light Duty The pressure slide gates shall be Waterman Model P-30ff or approved equal. General The gates shall be self-contained with yoke, benchstand operators, and non-rising stems (rising stem optional). Specific gate
- Features: Gate / Knife Valves
-
Supplier: ACS Valves
Description: and tubing; position switches available. Inlet deflector cone: available in abrasion-resistant steel, stainless steel, or mild steel construction. Electric side gate actuation. Mechanical limit switch: available on pneumatic or manually operated slide gates. Dust cover and
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: AVK International A/S
Description: Double faced, internal screw , parallel slide valves designed for gas distribution systems where reliability of operation and completely ef fective closure is essential. Ideal for applications where the valve must remain in the fully open or closed position for long periods yet operate easily
- Valve Size: 2 to 24 inch
- Connection Description: Bolt Flange, Socket Weld / Solder
- Material Of Construction: Ductile Iron, Steel
- Media: Gas, LP - Gas, Natural Gas
-
Supplier: PS Industries
Description: Material handling is more efficient with PS DOORS Mezzanine Gates. Once installed on your mezzanine, this this gate opens and closes as needed. Forklift materials to your elevated space and close the gate to protect personnel from dangerous and costly workplace falls. The
- Material: Carbon Steel
- Power: Electric Powered
- Type: Mezzanine Gates, Sliding Gates
- Standards: OSHA
-
Supplier: Festo Corporation
Description: Used as a shut-off function for pressurizing and exhausting compressed air systems, e.g. upstream of air preparation combination units, for air blow guns, and also for exhausting pneumatic cylinders Non-overlapping, so no pressure losses when switching Low installation costs
- Pressure Rating: -13.7785815 to 174.04524 psi
- Media Temperature: 176 to 14 F
- Media: Air, Compressed Air
- Material Of Construction: Aluminum
-
Supplier: Tate-Jones, Inc.
Description: The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of
- Valve Size: 8 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Tate-Jones, Inc.
Description: The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a Class 30
- Valve Size: 8 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API, ANSI, BS, DIN, JIS Parallel Slide Gate Valves. Model Number: LD 017-PSG Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 to 36 inches (DN15mm - DN900mm) Pressure: from ANSI class 150 to 600 (PN1.6 - 10MPa) Applicable
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 600 psi
- Media Temperature: -320.8 to 1,099.4 F
- Connection Description: Butt Weld
-
Supplier: B+E - Stainless Valve Company
Description: The main characteristic of this type of valve, also called slide-gate valve or through-port valve is the well-guided blade passing through both ends of the valve body, having a hole in the middle of the blade.
- Valve Size: 4 inch
- Pressure Rating: 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: 450 F
-
Supplier: Radwell International
Description: ON/OFF VALVE, 3/2 WAY MANUALLY, ACTUATED, W/ NON-REVERS FLOW, 2 X 1/4" NPT THREADED (FEMALE) CONNECTORS, 1/4" NPT THREADED (FEMALE) PNEUMATIC CONNECTION, BISTABLE OPERATION, ROTARY SLIDE VALVE, IN-LINE INSTALLATION MOUNTING, 3-PORTS 2-POSITIONS, 541280. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Pneumatic
- Features: Threaded
-
Supplier: General Pipe Cleaners
Description: This is a great tool to have when you don’t have enough swing room to use a full size tubing cutter. You can cut copper tubing with less than one inch of clearance. Or you can easily handle close stub-out work. And it’s quicker than conventional cutters. Just snap it on the tube, close the
- Tubing / Pipe Diameter: 0.75 inch
- Pipe and Tube Cutters: Close Quarters Cutter, Cutting Wheel
- Tubing / Pipe Material: Copper
- Form Factor: Hand Tools
-
Supplier: Bio-Rad Laboratories, Inc.
Description: removes the variation associated with manual focusing and leads to precise cell counts in 30 seconds Cell size gates — user selects a population of interest in complex samples, such as primary cells, or lets the cell counting algorithm do all the work Cell viability — analyzes cells
- Cell Size: 6 to 50 µm
- Cell Concentration: 50,000 to 10,000,000 cells/ml
- Counting Time: 30 seconds
- Sample Volume: 0.010001056129697268 ml
-
Supplier: Taylor Products / Smoot
Description: The Smoot Slide Diverter Valves feature a unique sealing method that uses regulated compressed air applied to the sealing rings, which results in an air-tight seal between the inlet and outlet ports. The unique model design features minimal line deflection and full port flow from low pressure
- Valve Type: Diverter Valves
- Media: Powder / Solids
-
Supplier: Marposs Corp
Description: windscreen wiper motors), brushless motors, geared motors, swing and sliding gate motors, shutter and blind motors, and specialised motors such as synchronous reluctance motors. Marposs E.D.C. can also supply customised systems for testing multiple types of motor within the same facility.
-
Supplier: ValueTronics International, Inc.
Description: familiar to you. The graphical user interface, built-in help system, front panel overlays, and user’s manual are available in 11 languages. During operation, access the built-in help system just by pressing and holding any button. Connectivity and LXI compatibility Standard USB 2.0 hi-speed
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the latest slide gate from the Waterman brand. The new S-6000 Waterman Heavy-Duty Sluice/Slide Gates are designed and constructed for long life in critical applications such as (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
The Waterman S-6000 cast gates also offer maximum design flexibility, with a large selection of sizes and mounting options, including wall mounting, circular pipe flange mounting, the extended flangeback design, and more – to meet the needs of even the most unusual applications or (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
?piece design offers reliable performance because the rolled seating surface naturally compresses the slide into the frame, creating a tight, dependable seal without the need for complex hardware. C-8 Advantage: Locking Mechanism The C-8 Ditch Gate’s cam (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
Turbines Wicket Gates Servo-Motors Operating Ring Sliding Segments Linkages Guide Vanes Pelton Turbines Injectors Deflectors (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
integrated slide gate to accurately measure and control the flow of any dry, free-flowing solid that can be controlled using a slide gate. Through the use of a highly customizable touch screen HMI, a PID control loop is established that modulates the slide gate feeding our patented flow measurement device. The outcome is an accurate, easily maintained, consistent flow that can be used for mixing, ratio control, or even bulk density measurement. (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
Hydropower Dam Turbines -Wicket Gates -Servo-Motors -Operating Ring Sliding Segments -Linkages -Guide Vanes Pelton Turbines -Injectors -Deflectors Gates -Intake Gate Sliding Segments and Rollers (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
efficiency our customers have come to expect from British-made door motors. In addition, we know a thing or two about designing drives that our customers can literally fit and forget. We also offer solutions for sliding doors, rotating doors gate opening systems, electric garage doors or (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
Flow Mass Flow Meter will mount directly after your existing shut off device, such as a slide gate, screw conveyor or rotary valve and typically only requires 3 feet of vertical space for installation. A total fill for each compartment will be entered into the CentriFlow Meter's electronics via the (read more)
Browse Bulk Material Loaders and Unloaders Datasheets for Eastern Instruments -
mold for one part or multiple parts, reducing slightly the production efficiency;Materials of mold core is P20/#45/aluminium alloy, which will not be thermally treated, and even can be produced directly on mold base to create the one-piece part; 2. Use manual inserts and sliders as (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
consider who will be using them and whether you require automatic sliding doors, gate opening systems or revolving doors. Our motors can be found in four main industries which utilize door automation solutions: Building Access – We can provide motors for a combination of door (read more)
Browse Gearmotors Datasheets for parvalux by maxon
Conduct Research Top
-
Slide Gate for Aqua Feed
Purchase a slide gate that is abrasive resistant and seals material
-
Orifice Slide Gate Handling Powders
Application: Utilize slide gates to batch weigh different materials. Challenge: The slide gates need to address material differences and customer requirements.
-
Heavy Duty Slide Gate Handling Slag
Challenge: Customer required a slide gate that could seal the material handled, address its abrasiveness, and meter material flow
-
Titan Slide Gate in Rock Quarry
Shut off product beneath truck loading silos
-
Infinte Variable Position Controls for Slide Gate
Application: Handling screened sand for rail car loading
-
DC Motor for High-Power Automatic Door Gate
With the development of society, automatic doors are used more and more widely in people's lives because of their superior convenience. Automatic doors are divided into electric rolling gates, electric retractable doors, electric floating doors, electric folding doors, electric sliding doors
-
High-Power Automatic Door Gate DC Motor Solution
With the development of society, automatic doors are used more and more widely in people's lives because of their superior convenience. Automatic doors are divided into electric rolling gates, electric retractable doors, electric floating doors, electric folding doors, electric sliding doors
-
DC Motor in High-Power Automatic Gate Door Application
With the development of society, automatic doors are used more and more widely in people's lives because of their superior convenience. Automatic doors are divided into electric rolling gates, electric retractable doors, electric floating doors, electric folding doors, electric sliding doors
More Information Top
-
Duct injection for SO{sub 2} control, Design Handbook, Volume 1, Process design and engineering guidelines
Finally, the hydrate screw feeders should be initiated (all manual slide gates open).
-
Air Pollution Control Equipment Calculations
Figure 9.7 Simple manual slide gate .
-
Alkaline-Surfactant-Polymer Flooding of the Cambridge Minnelusa Field
The day silo also was equipped with a vibrating bin activator, a manual slide gate , a low-level shutdown switch, a cleanout man- way, an inspection hatch, an inlet diffuser, and an exhaust line.
-
Alkaline-Surfactant-Polymer Flooding of the Cambridge Minnelusa Field
The day silo also was equipped with a vibrating bin activator, a manual slide gate , a low-level shut down switch, a clean out manway, an inspection hatch, an inlet diffuser, and an exhaust line.
-
Federal Register > Friday, February 22, 2008 > [73 FR 9791] South Feather Water and Power Agency; Notice of Application Ready for Environmental Analysis and So...
… due to sediment accumulation; (5) Slate Creek Diversion Tunnel-a 13,200-foot-long, 11-foot-diameter, concrete lined and unlined horseshoe un-pressurized tunnel controlled by two 8-foot-high by 6-foot-long manual slide gates that diverts up to …
-
Case Study
Tochangeout the drum, an operator engages a man- ual slide gate located between the hop- per’s discharge outlet and the drum to maintainthesystem’ssealwhenthelid is disconnected.
-
Urban Wood-Based Bio-Energy Systems in Seattle
Visually verify that the manual slide gate HV-0176 is in the open position.
-
Feed-Plant Design for Producing Feed for Nutritional Research
11 Precision of control on scaling in-gredients in keeping with accuracy re-quirements of formula Ingredients can be scaled to the mixer in many ways, the most common of which are: (a) manual slide gates on bins and weigh buggy or …
Indicates content that may require registration and/or purchase.