-
Supplier: RS Components, Ltd.
Description: RS PRO DIN 7981 & 7982 Screw/Bolt Kit
- Features: Flat Head, Other, Pan Head, Posidriv®
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: BUMAX®
Description: BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 130
- Length: 5.118113 inch
- Metric: M16
- Features: Other
- Material: Stainless Steel
-
-
Supplier: RS Components, Ltd.
Description: RS PRO DIN 931 Hex Bolt
- Length: 1.968505 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M10
- Features: Other
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Materials: Available in 4140 Steel and 303 Stainless Steel
- Inch: 1/2"
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications. Design: Forged U-bolt and casted bases.
- Features: Other
- Material: Stainless Steel
- Bolt Type: U-Bolt
-
Supplier: Southco
Description: Get the functionality of a "quicker" screw fastening solution and the ease of more forgiving alignment, for frequently accessed applications. These fasteners use a modified Acme thread to combine quick and easy engagement like a quarter-turn fastener provides, with the tightening power and grip of
- Material: Stainless Steel
-
Supplier: Harwin Plc
Description: Hex Socket 5mm long Jackscrew bolt, to use with threaded jackscrews for board-mount strain relief. Used with jackscrew types M7, and suitable for standard 4.5mm PC Tail J-Tek connectors. M2 thread, 1.5mm A/F hex socket. See the Component Specification C005XX for Torque recommendations.
- Length: 0.1968505 inch
- Metric: M2
- Material: Stainless Steel
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications. Design: Forged U-bolt and casted bases.
- Features: Other
- Material: Stainless Steel
- Bolt Type: U-Bolt
-
Supplier: Harwin Plc
Description: Slotted 5mm long Jackscrew bolt, to use with threaded jackscrews for board-mount strain relief. Used with jackscrew types M5, MD, ML, MP, and standard 4.5mm PC Tail J-Tek connectors. M2 thread. See the Component Specification C005XX for Torque recommendations.
- Length: 0.1968505 inch
- Metric: M2
- Material: Stainless Steel
-
Supplier: Imao-Fixtureworks
Description: Body - BJ732 Steel (SCM435) Quenched and tempered Case hardened (on radius end) Black oxide finish Body - BJ732-SUS Stainless steel (SUS440C) Case hardened (on radius end)
- Metric: M10, M12, M16, M20, M24, M6, M8
- Material: Stainless Steel, Steel
-
Supplier: Harwin Plc
Description: Slotted 3.5mm long Jackscrew bolt, to use with threaded jackscrews for board-mount strain relief. Used with jackscrew types M4, FE, and standard 3mm PC Tail J-Tek connectors. M2 thread. See the Component Specification C005XX for Torque recommendations.
- Length: 0.13779535 inch
- Metric: M2, M4
- Material: Stainless Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: torqued, causing the rubber element within them to form a vacuum-tight seal along the threading of the bolt. The Idea Where harsh climates attack, ZAGO protects. Where pressure from water or gas threatens, ZAGO defends. Introducing ZAGO’s exceptional line of self-sealing screws, bolts
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Bolt Type: Flange Bolt, Hexagon Bolt / Tap Bolt
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications. Design: Forged U-bolt and casted bases.
- Features: Other
- Material: Stainless Steel
- Bolt Type: U-Bolt
-
Supplier: Imao-Fixtureworks
Description: Body Steel (SCM435) Quenched and tempered Black oxide finish Pin Steel (SK95) Black oxide finish
- Length: 9.055123 to 39.3701 inch
- Metric: M10, M12, M16, M20, M24, M8
- Material: Stainless Steel, Steel
- Bolt Type: Stud Bolt
-
Supplier: DigiKey
Description: "1/4""-20 Hex Head Bolt Hex Socket Drive Stainless Steel"
- Material: Stainless Steel
-
Supplier: Southco
Description: Get the functionality of a "quicker" screw fastening solution and the ease of more forgiving alignment, for frequently accessed applications. These fasteners use a modified Acme thread to combine quick and easy engagement like a quarter-turn fastener provides, with the tightening power and grip of
- Material: Stainless Steel
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications. Design: Forged U-bolt and casted bases.
- Features: Other
- Material: Stainless Steel
- Bolt Type: U-Bolt
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5625 to 0.3125 inch
- Shoulder Diameter: 0.312 inch
- Inch: 5/16"
- Features: Hex Socket / Allen, Other, Philips / Frearson, Shoulder Screw, Slotted, Zinc Plated
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Features: Other
- Material: Stainless Steel
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Bolt, Heavy Hex Bolt, Hex Cap Screw, Heavy Hex Cap Screw, Finished Hex Bolt, Custom Head Dimensions: ASME B18.2.1, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75)
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Cap Screw, Hexagon Head, Other
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Features: Other
- Material: Stainless Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.75 inch
- Inch: # 2
- Features: Flat Head, Machine Screw, Philips / Frearson, Self Drilling / Thread Cutting Screw, Slotted
- Material: Stainless Steel, Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.3125 inch
- Inch: # 10
- Features: Button Head, Machine Screw, Other, Torx®
- Material: Stainless Steel, Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: Hexagon Head, Other
- Material: Stainless Steel
-
Supplier: CORE Manufacturing
Description: 200KSI UTS, A193 GR-B16 CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Nickel Available Grades: ASTM, SAE, MIL-STD, FED-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS,
- Features: 12-Point, Cap Screw, Other, Washer Head
- Material: Stainless Steel, Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5625 inch
- Inch: # 6
- Features: Machine Screw, Other, Pan Head, Philips / Frearson, Torx®
- Material: Stainless Steel, Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Features: Other, Round Head
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Partially Threaded. White Washer
- Length: 1.575 inch
- Metric: M5
- Features: Other
- Material: Stainless Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 304 Stainless Steel Special lengths and sizes quoted upon request
- Length: 8 inch
- Inch: 3/4"
- Material: Stainless Steel
- Bolt Type: T-Head Bolt
-
Supplier: Ebinger Manufacturing Corp.
Description: PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 24 TPI 3/16 INCH NOMINAL SIZE .1875 NOMINAL SIZE - DECIMAL 3/16 NOMINAL SIZE - FRACTIONAL ROUND HEAD STYLE 1/2 INCH DRILL SIZE NUT TYPE SPRING WING PACKAGING QUANTITY 50 LENGTH - DECIMAL - UOM IN NOMINAL SIZE -
- Length: 3 inch
- Features: Other
- Bolt Type: Toggle Bolt
-
Supplier: L.H. Dottie Company
Description: SLOTTED/PHILLIPS (COMBO) TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 20 TPI 1/4 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 5/8 INCH DRILL SIZE INCLUDES SPRING WING PC 4050 MODEL
- Length: 3 inch
- Material: Steel
- Bolt Type: Toggle Bolt
-
Supplier: NSI Industries LLC
Description: STAINLESS STEEL MATERIAL 2-1/2 INCH 1/2 INCH NOMINAL DIAMETER 13 TPI APPLICATION HARDWARE FOR LUG
- Length: 2.5 inch
- Inch: 1/2"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Stainless Steel
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: ROUND BEND TYPE STAINLESS STEEL MATERIAL 0.85 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 1.16 INCH CENTER DISTANCE INCLUDES (1) NUT EACH LEG
- Inch: 5/16"
- Material: Stainless Steel
- Bolt Type: U-Bolt
-
Supplier: Minerallac Company
Description: STAINLESS STEEL MATERIAL 1 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL NOMINAL DIAMETER - DECIMAL - UOM IN
- Inch: 5/16"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Check out Jergens Marine Quick-Release Pins! Made with 302 Stainless Steel handle and heat-treated 17-4 PH Stainless Steel body, these pins are perfect for harsh marine environments (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc. -
reliable transmission of liquid media between stationary and rotating parts of marine machinery, such as hydraulic systems, cooling circuits, and seawater handling equipment. Engineered with corrosion-resistant stainless steel and precise (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Stainless steel variants available for chemical processing and marine applications Limited Maintenance Access: Ideal for installations where regular lubrication is impractical or costly (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
stainless steel and steel alloys, titanium, brass and monel. Offers rubber O-rings made of silicone, fluoro-silicone, viton, neoprene, buna, teflon, and EPDM. Has been serving the energy industry 25+ years. Provides samples and usually ships product within two days (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Usually have an unlimited shelf-life and are available in custom and standard sizes. Are reusable, tamper proof and made of corrosion-resistant metals, like stainless steel and steel alloys, titanium, brass and Monel. Are compatible with rubber O-rings made of Silicone (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
, and made of corrosion-resistant metals, like stainless steel and steel alloys, titanium, brass and monel. Offers FDA-approved rubber and rubber O-rings made of silicone, fluoro-silicone, viton, neoprene, buna, teflon, and EPDM. Sealing screws and O-rings meet Military Standards (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
, and made of corrosion-resistant metals, like stainless steel and steel alloys, titanium, brass and monel. Offers FDA-approved rubber and rubber O-rings made of silicone, fluoro-silicone, viton, neoprene, buna, teflon, and EPDM. Sealing screws and O-rings meet Military Standards (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
, and made of corrosion-resistant metals, like stainless steel and steel alloys, titanium, brass and monel. Offers FDA-approved rubber and rubber O-rings made of silicone, fluoro-silicone, viton, neoprene, buna, teflon, and EPDM. Sealing screws and O-rings meet Military Standards (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Most O-ring material have an unlimited shelf life and are available in custom and standard sizes. Are reusable, tamper proof and made of corrosion-resistant metals, like stainless steel and steel alloys, titanium, brass and Monel (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
Most O-ring material have an unlimited shelf life and are available in custom and standard sizes. Are reusable, tamper proof and made of corrosion-resistant metals, like stainless steel and steel alloys, titanium, brass and Monel (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… assemblies; chain steel links; steel staples; wood screws; J-hook screws; self-tapping screws; steel rivets; stainless steel pins; springs; hot air blowers; steel waste receptacles; stainless steel sinks; folding locomotive sinks … … pins; brass rivets; brass toggle bolts ; copper retaining rings; adjustable … ; fresh air intakes; chest freezers; aftercoolers; air dryers; marine engine radiators; roll compactor steel cylinders; water filters …
-
http://dspace.mit.edu/bitstream/handle/1721.1/55278/613333582-MIT.pdf?sequence=2
Two parts that may corrode are the collar clamps and the toggle clamps. They are made of steel . Bolts used for the dynamometer are of two main types: Bolts that are not screwed into aluminum are made of stainless steel, while bolts that are screwed into aluminum are made of steel with an ultra corrosion-resistant coated finish. Under a marine environment, local pitting corrosion can appear in the aluminum threads.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… hypoxia'),(124342,'stagnate'),(124343,'stagnation'),(124344,'stagy'),(124345,'staid'),(124346,'staidly'),(124347,'staidness'),(124348,'stain'),(124349,'stainability'),(124350,'stainable'),(124351,'stained'),(124352,'stained glass'),(124353,'stained-glass window'),(124354,'stainer'),(124355,'staining'),(124356,'stainless'),(124357,' stainless steel '),(124358,'stair'),(124359 … … stemmed'),(125723,'stouthearted'),(125724,'stoutheartedness'),(125725,'stoutly'),(125726,'stoutness'),(125727,'stove'),(125728,'stove bolt '),(125729,'stove … … 'together'),(132946,'together with'),(132947,'togetherness'),(132948,'togged'),(132949,'togged up'),(132950,' toggle '),(132951,'toggle … … 137763,'united states intelligence community'),(137764,'united states liquid unit'),(137765,'united states marine corps'),(137766,'united …
-
ZASMHBA0004139
The zinc should have a cast-in plate and fasteners, typically of stainless steel , to prevent this. The zinc and its through- bolts should be insulated from the wood hull to reduce the possibility … … on a fully charged battery, minimizing voltage loss by using high-quality copper marine battery cables of … The circuit protection devices may be either fuses and toggle switches or circuit breakers.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… pearl_oyster_N|4 pearl_N|8 saddle_oyster_N|2 family_anomiidae_N|1 valve_N|35 notch_V|12 windowpane_oyster_N|1 philippine_J|11 ark_shell_N|2 family_arcidae_N|1 blood_clam_N|1 red-blooded_J|1 marine _mussel_N|2 family_mytilidae_N|1 smooth … … like_J|11 rarity_N|1 micro-organism_N|3 shipboard_system_N|5 syphilis_N|14 tumor_necrosis_factor_N|1 tnf_N|4 instigate_V|4 firth_of_forth_N|5 firth_of_clyde_N|2 build_in_V|22 frontier_N|17 steel _N|120 hammer_V|12 vietnamese_J|5 … … quay_N|2 pulley-block_N|3 topmast_N|7 bolometer_N|3 clasp_N|3 necktie_N|6 put_across_V|1 fastener_N|27 breech-loading_J|2 empty_J|54 breech_N|12 bolt _N|30 pill_N|11 veterinary_medicine_N|8 … … voltaic_battery_N|2 dry_cell_N|3 leclanche_cell_N|1 flashlight_N|3 dock_N|14 waterline_N|5 dry_point_N|1 passive_matrix_display_N|1 soundtrack_N|4 plain_weave_N|3 boardwalk_N|1 clay_pipe_N|1 duffel_N|1 toggle _N|5 hollow_out_V|3 durham_N|1 … … windage_N|1 signet_N|1 viagra_N|1 deaden_V|4 crumb_N|14 jockey_N|2 printing_ink_N|1 squeegee_V|2 silage_N|2 albumin_N|7 silver_J|4 aqueous_solution_N|14 pewter_N|1 stainless _steel_N|1 weightless_J|2 frictionless_J|2 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… 0,0,0 stagnant_anoxia_N 0,0,0,0,0 stagnant_hypoxia_N 0,0,0,0,0 stained-glass_window_N 0,0,0,0,0 stained-glass_windows 1,0,0,0,1 stained_glass_N 0,0,0,0,0 stainless _ steel _N 0,0,0 … … storm_window_N 0,0,0,0,0 stormy_petrel_N 0,0,0,0,0 stove_ bolt _N 0,0 … … 0 toga_virilis_N 0,0,0,0,0 together_with_O 1,0,14,0,0 toggle _joint_N 0,0 … … us_army_N 0,0,0,0,0 us_cabinet_N 0,0,0,0,0 us_ marine _corps_N 0,0 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0,0,0 stagnant_anoxia_N 0,0,0,0,0 stagnant_hypoxia_N 0,0,0,0,0 stained-glass_window_N 0,0,0,0,0 stained-glass_windows 1,0,0,0,1 stained_glass_N 0,0,0,0,0 stainless _ steel _N 0,0,0 … … storm_window_N 0,0,0,0,0 stormy_petrel_N 0,0,0,0,0 stove_ bolt _N 0,0 … … 0 together_with_R 0,0,15,0,0 togged_up_J 0,0,0,0,0 toggle _bolt_N 0,0 … … united_states_intelligence_community_N 0,0,0,0,0 united_states_liquid_unit_N 0,0,0,0,0 united_states_ marine _corps_N 0,0 …
-
Cast Metals Coalition Technology Transfer and Program Management Final Report
… Ragab, K. Kabiri- Barmoradian, R. A. Miller o Effect of Die Cavity and Toggle Locations on Tie … … S.Bhattacharyya, B.Mishra, J.J.Moore, P. Ried o Control of Die Steels & Processing to … … C.E. Bates et al, SFSA 1999 T&O Conference o Ferrite Measurement in Stainless Steel Castings, C … … letter from Ray Donahue, Senior Director, Advanced Materials and Foundry Technology at Mercury Marine describing the successful … Computer modeling was turned to in an attempt to resolve the tie bolt issue.
Indicates content that may require registration and/or purchase.