-
Supplier: Hydrofarm, Inc.
Description: The MLC-16 and MLC-16a represent the latest in large scale lighting control. They are the best devices for controlling up to 16 lights from one timer or controller. You run 80 amp power to the MLC, and all of the outlets are controlled by one 120 volt trigger cord. You can plug the
-
Supplier: Hydrofarm, Inc.
Description: The MLC-24X represents the latest in large scale lighting control. It is the best device for controlling up to 24 lights from one timer or controller. The MLC-24 units feature Universal X-Plug style outlets that will work with (NEMA 6-15) or (NEMA 5-15) plugs (120v or 240v). The
-
Supplier: Hydrofarm, Inc.
Description: The MLC-16D and MLC-16Da represent the latest in large scale lighting control. They are the best devices for controlling two sets of 8 lights, each with separate timings. You run 80 amp, 240 volt power to the MLC, and have the ability to control 8 outlets with one trigger cord and 8 outlets
-
-
Supplier: Hydrofarm, Inc.
Description: The MLC-24DX represents the latest in large scale lighting control. It is the best device for controlling two sets of 12 lights, each with separate trigger cables. You run 120 amp, 240 volt power to the MLC, and have the ability to control 12 outlets with one trigger cord and 12 outlets with
-
Supplier: Legrand
Description: Scene Director Master Controller, 5-button preset, White FEATURES Sleek, ergonomic P&S Decorator style matches other Decorator devices
- Number of Lamps Controlled: 1
- Application: Interior, Residential
- Controller Type: Manual On/Off
- Mounting: Wall/Ceiling
-
Supplier: Win Source Electronics
Description: Mfr: Freescale Semiconductor Category: Integrated Circuits (ICs)>Power Management (PMIC)>Lighting, Ballast Controllers Packaging: Bulk Part Status: Obsolete Function: Master Reset Output Configuration: Half Bridge (6) Topology: ADC, Comparator, Oscillator, Register Bank Output
- Special Features: Multiple Outputs
- Features: Other
-
Supplier: Premier Lighting & Production Company
Description: the main interface Organize your shows with up to 64 patches of 64 cells Control up to 3 parameters per cell via DMX or MIDI Optional fade time on trigger Control interface Computer keyboard Any MIDI controller compatible with your system Simple DMX lighting desk System requirements
-
Supplier: Quarktwin Technology Ltd.
Description: Master Panel Controller
-
Supplier: Xoxide
Description: with a great deal of heightened mobility and security. This sleek black case boasts both a solid black exterior and interior, giving an eerie stealth-like vibe to it's already-impressive precision-engineered body. An intergrated LED fan controller is included to effectively maintain
-
Supplier: PLC-Multipoint, Inc.
Description: configured as a stand-alone controller, or for cascaded operation, with a master LC3X providing the sensor signals to slave controllers. Options include the 3X/PD Photodiode adapter; which provides the sensor's gain calibration, the 3X/T Timer which has multiple time ranges and
- Voltage: 24 VAC
- Application: Commercial, Exterior, Interior, Security
- Controller Type: Daylight Sensor, Hold-On-Timer, Manual On/Off
- Features: Other
-
Supplier: ECO Light LED
Description: ARE SOLD SEPARATELY* This new RGB Controller is a one of a kind product which gives the user the ability to wirelessly control multiple lighting locations from a single master controller. By using a wireless signal the master controller communicates with any
- Lamp Power (Watts): 287.9999999999999 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: Blue Sky Energy, Inc.
Description: a 20 amp LVD load controller, 20 amp lighting controller with LVD, or 2 amp auxiliary battery charger for a second battery such as the engine start battery in an RV. The low power LED display combines excellent readability with very low power consumption, includes an automatic
- Rated Battery Current: 30 amps
- Battery Voltage: 12 volts
- Operating Temperature: -40 to 113 F
- Features: Displays, Reverse Current Protection, Reverse Polarity Protection
-
Supplier: Leviton Manufacturing
Description: The D4000 system of architectural lighting controllers from Leviton puts total lighting control at your finger tips. From master stations to room combines, the D4000 system provides a wide range of capabilities.
- Number of Lamps Controlled: 32
- Application: Commercial, Interior
- Features: Other
- Controller Features: Programmable (Theatrical), Remote Control (RF or IR)
-
Supplier: 4D Systems Pty. Ltd.
Description: Automation display panels. Consumer appliance devices. Security and Access control panels. Air conditioner control panels. Lighting control panels. Vending machine panels. Power meter panels. Gaming equipment. And much more. 2.5", 240x240 pixel, square IPS and slim Intelligent Display Module
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: Security and Access control panels. Air conditioner control panels. Lighting control panels. Vending machine panels. Power meter panels. Gaming equipment. And much more. 2.0", 176x220 pixel, slim Intelligent Display Module with embedded PIXXI-28 processor. Non-Touch Suitable for fast and easy
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: Smart Home Automation display panels. Consumer appliance devices. Security and Access control panels. Air conditioner control panels. Lighting control panels. Vending machine panels. Power meter panels. Gaming equipment. And much more. 3.9", 480x128 pixel, IPS and slim Intelligent Display
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: Automation display panels. Consumer appliance devices. Security and Access control panels. Air conditioner control panels. Lighting control panels. Vending machine panels. Power meter panels. Gaming equipment. And much more. 1.3", 240x240 pixel, slim Intelligent Display Module with embedded
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Premier Lighting & Production Company
Description: Turn your computer into a full featured DMX memory lighting controller! A complete system consists of the printer port adaptor, software, I/O cable and your computer. Your mouse is used to set levels, start fades, and all other functions, which is faster and easier than keypads and
-
Supplier: LMI Technologies
Description: require no additional controllers or PCs toproduce 3D measurements. Synchronize multiple sensorsin the same network to expand your sensors field of viewusing a LMI Master.RELIABLE AND REPEATABLE DATAStructured blue light and stereo scanning technology addextra levels of ambient light
- Features: Analog Current (4-20mA, etc.), External Micrometer, Gage Calibrator, Optical - LED, Optical - Video / Imaging, Other, Other Gage, Serial
- Gage / Instrument Type: Gage Block / Master, Micrometer, Special Function / Form Gages
- Measurement Scale / Units: Metric
- Gaging Technology: Non-contact, Optical
-
Supplier: Infineon Technologies AG
Description: configurable AC/DC flyback converter - together with this board are available. Summary of Features BCR601 as the master controller controls the voltage overhead of both channels and current of one channel BCR602 as slave controller regulates the current of the second channel
- Category: Development Board
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: support with IEEE802.1AS Timestamping and IEEE802.1Qav credit-based traffic-shaping hardware support USB 2.0 Device/Mini Host High-speed (USBHS) at 480 Mbps, 4-Kbyte FIFO, up to 10 bidirectional endpoints, dedicated DMA 12-bit ITU-R BT. 601/656 Image Sensor Interface (ISI) Two master
- Clock Speed: 300 MHz
- Internal RAM Size: 256 KB
- Internal ROM Size: 512 KB
- Number of Timers: 12
-
Supplier: Cessna Aircraft Company
Description: II Garmin Surface Watch TAWS-A Cabin Briefer Satellite phone system Domestic and International Internet Installed on Center Glareshield Panel: LH and RH Master Caution/Master Warning Lights LH and RH Engine Fire Control Switches Reversionary and Dimming Controls Flight Director /
-
Supplier: Microchip Technology, Inc.
Description: Correction (PFC) • Uninterruptible power supply (UPS) • Inverters • Embedded Power-Supply Controllers • Circuit Breakers, Arc Fault Detection • Digital Lighting Additional Features High-Performance dsPIC30F core Up to 30 MIPS operation Modified Harvard architecture C compiler optimized
- Clock Speed: 120 MHz
- Internal RAM Size: 0.5 KB
- Internal ROM Size: 12 KB
- Number of Timers: 3
-
Supplier: ACCES I/O Products, Inc.
Description: Systems Security Refinery Marinas and Ports Lighting Traffic and Mobile SOFTWARE The WWP-IIRO-8 is a standalone module that needs no operating system, no software, not even a computer! The provided Software Master CD contains the manual and a visual guide to configuring the onboard
- Digital I/O Channels: 16 #
- Transmission Rate: 76.8 kbps
- Operating Temperature: 32 to 149 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Microchip Technology, Inc.
Description: Microchip’s dsPIC33EV family of digital signal controllers (DSCs) features a 5V 70 MIPS dsPIC® DSC core with enhanced on-chip features and is ideal for operating in harsh environments such as appliances and automotive applications.The 5V dsPIC33EV family comes with rich peripheral integration
- Pin Count: 44
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: Microchip’s dsPIC33EV family of digital signal controllers (DSCs) features a 5V 70 MIPS dsPIC® DSC core with enhanced on-chip features and is ideal for operating in harsh environments such as appliances and automotive applications.The 5V dsPIC33EV family comes with rich peripheral integration
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C