Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Energy Industries, Inc.
Description: The Navio matching network delivers quick, accurate, and repeatable impedance across many applications. Plug-and-play installation with Advanced Energy’s RF power supplies for thin film applications Efficient and stable power delivery Compact and air-cooled (standard package or slim
- Frequency Range: 13.56 to 60 MHz
- Rated Power Range: 1,000.0000000000001 to 5,000.000000000001 watts
- Modes of Operation: Automatic
- Cooling: Forced Air
-
Supplier: Advanced Energy Industries, Inc.
Description: The Navigator ll matching network’s advanced digital technology speeds tuning and match response time. Leading RF plasma methodology and control Advanced pulsing control with tune-while-pulsing capability Unprecedented insights into plasma with the integrated Z’Scan II The Navigator®
- Frequency Range: 13.56 to 60 MHz
- Rated Power Range: 1,000.0000000000001 to 30,000 watts
- Modes of Operation: Automatic
- Cooling: Forced Air
-
Supplier: Comdel, Inc.
Description: high "Q" loads. This proportional control circuitry illustrates the critical difference between Comdel's Match Pro and other matching networks. The Match Pro adjusts input impedance to 50 ohms quickly, accurately and dependably--in response to the changes in load characteristics during
- Frequency Range: 2 to 60 MHz
- Rated Power Range: 5 to 80,000.0000000003 watts
- Input Impedance: 50 ohms
- VSWR: 1.5 to 1 :1
-
-
Supplier: Wilcoxon Sensing Technologies
Description: Impedance matching network for Wilcoxon F7 and F7-1 piezoelectric shakers, up to 80 kHz, cable assembly included, 19” rack mountable
- Frequency Range: 0.08 MHz
-
Supplier: Wilcoxon Sensing Technologies
Description: Impedance matching network for Wilcoxon F7 piezoelectric shaker, up to 40 kHz, R22-22-J9B-5 cable assembly included, 19” rack mountable
- Frequency Range: 0.04 MHz
-
Description: radiating structure that can take advantage of the latest advances in analog circuit design. The approach for making this transformation is to make use of non-Foster circuit elements in the matching network of the antenna. By doing so, we are no longer constrained by the laws of
-
Supplier: Accuris
Description: NETWORK, IMPEDANCE MATCHING, CU-1794( )/ARC-114
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SFQFM-5075+ is a coaxial 50/75Ω matching pad covering the DC to 3000 MHz frequency range, supporting impedance matching in a wide range of systems. This model is ideal for 50/75Ω impedance matching in systems where minimizing overall signal loss is a priority. The
- Frequency Range: 3,000 MHz
- Rated Power Range: 0.5 watts
- Operating Temperature: -45 to 100 C
-
Supplier: Accuris
Description: NETWORK, IMPEDANCE MATCHING, QUADRATURE HYBRID CU-1796( )/ARC-114
-
Supplier: Krohn-Hite Corporation
Description: Impedance Matching Transformer • Frequency Range: 30Hz to 500kHz • Output Power: 75 Watts • Maximum Current: 6.5A • Input Voltage: 125V rms • Matched Loads from 2 ohms to 1k ohms DESCRIPTION The Krohn-Hite Model MT56R Matching Transformer is specifically designed as an accessory to
- Frequency Range: 0.00003 to 5 MHz
- Rated Power Range: 74.99999999999963 watts
- Output Current Rating: 6.5 amps
- Modes of Operation: Manual
-
Supplier: Accuris
Description: Requirements and framework of multi-dimensional resource matching of next generation network evolution based on distributed ledger technology
-
Description: or, at least, not as complete as the theory developed for linear systems. This monograph presents, in a uniform and complete fashion, moment matching techniques for nonlinear systems. This includes extensive sections on nonlinear time-delay systems; moment matching from input/output
-
Description: fashion behaviors has opened a door to automatic clothing matching. Despite its significant value, compatibility modeling for clothing matching that assesses the compatibility score for a given set of (equal or more than two) fashion items, e.g., a blouse and a skirt, yields tough
-
Supplier: Wayne Kerr Electronics
Description: ES4152/ES4153 is a circuit network of resistance and inductance to make the output impedance of AC power source come near the impedance of actual commercial line. Use this in combination with Programmable AC/DC Power Source ES series in harmonic current measurement or flicker test. Compliance
- Phase: Single Phase, Three Phase
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, Impedance-Matching Wallmount Offers 2-channel stereo control for your home networking system.
-
Supplier: SAE International
Description: influences, network effects, and different algorithms for approach path trace matching and DENM approach path trace generation. The tool allows assessing the observable system performance in terms of correct and incorrect matching of approach path traces resulting in true and
-
Supplier: AVX Corporation
Description: Custom Resistor Networks Features & Benefits Resistances from 5 Ohms to 50 MOhms in as small as a 0402 case size Tight tolerances to 0.1%, precision matching , high stability, and low TCR, VCR Excellent voltage and power handling capabilities Typical Applications Medical Military
- Resistance Range: 5 to 50,000,000 ohms
- Category / Application: Industrial, Medical, Telecom Resistor
- Configuration: Resistor Chip Array
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Rohde & Schwarz USA, Inc.
Description: More than 60 years of experience in the field of vector network analysis pay off: Rohde & Schwarz sets new benchmarks with its R&S®ZNB family of vector network analyzers. These analyzers feature high measurement speed, outstanding precision and exceptional ease of operation. Designed
- Frequency Range: 9 to 40,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: ValueTronics International, Inc.
Description: The 6200A is a 20 GHz Network Analyzer from IFR. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor
- Frequency Range: 20,000,000 kHz
-
Supplier: RCD Components, Inc.
Description: PRECISION THIN FILM SIP NETWORKS Unsurpassed performance levels! RCD’s CP Series conformal coated SIPs were developed to offer performance levels unattainable in thick film networks. Series CP networks meet the need for ultra-precision require- ments when product reliability is
- Resistance Range: 100 to 100,000 ohms
- Tolerance: 0.1 to 1 +/- %
- Temperature Coefficient (TCR): 5 ±ppm/°C
- Power Rating: 0.30000000000000004 to 0.9000000000000016 watts
-
Description: Resource Allocation lies at the heart of network control. In the early days of the Internet the scarcest resource was bandwidth, but as the network has evolved to become an essential utility in the lives of billions, the nature of the resource allocation problem has changed. This book
-
Supplier: RCD Components, Inc.
Description: APPLICATION: CUSTOM REQUIREMENT Custom R/L/C/D networks with little or no tooling charge! RCD’s custom networks are a cost effective approach for numerous applications. Networks can be comprised solely of resistors, capacitors, inductors, diodes, or any combination. Depending on
- Resistance Range: 0.005 to 4,000,000,000 ohms
- Tolerance: 0.005 to 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Capacitance: 0.47000000000000003 to 220,000,000 pF
-
Supplier: Riedon, Inc.
Description: Resistances from 25 Ohm to 10MOhms Power Rating to 1.35W Resistance Tolerances to ±1% Temperature Coefficients to ±100ppm/K TCR Matching to ±5 ppm/K Up to 9 Resistors
- Resistance Range: 25 to 10,000,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Number of Resistors: 9
-
Supplier: Siglent Technologies NA, Inc.
Description: including built-in DC voltage bias, with a 1-path-2-port vector network analysis function, can measure TDR, VSWR, port matching debugging, insertion loss measurement, tower amplifier debugging, cable fault location, Smith chart, etc.
- Frequency Range: 9 to 7,500,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SFFF-5075+ is a coaxial 50/75Ω matching pad covering the DC to 3000 MHz frequency range, supporting impedance matching in a wide range of systems. Including CATV, broadband networks and more. This model is ideal for 50/75Ω impedance matching in systems
- Operating Temperature: -45 to 85 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1023640-ORNTV10021002TS Category: Resistors>Resistor Networks, Arrays Series: ORNV Package: Tape & Reel (TR) Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.068" (1.73mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature
- Resistance Range: 10,000 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Number of Resistors: 5
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Z7550R-FMSF+ is a coaxial 50/75W resistive matching pad covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, and more. This model is ideal for 50/75W impedance matching in
- Frequency Range: 2,500 MHz
- Rated Power Range: 0.25 watts
- VSWR: 1.2 :1
- Operating Temperature: -40 to 85 C
-
Supplier: RCD Components, Inc.
Description: NETWORK SURFACE MOUNT RESISTORS Exceptional performance & stability! TC to 5ppm, TC tracking to 2ppm Tolerance to 0.05%,matching to 0.01% 4 resistors per array reduces mounting costs Custom schematics and multiple values available
- Resistance Range: 24.9 to 24,000 ohms
- Tolerance: 0.05 to 1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.06249999999999997 to 0.25 watts
-
Supplier: Copper Mountain Technologies
Description: The M5180 is a 2-port, 18 GHz Vector Network Analyzer that delivers metrology-grade performance in a more economical package that excludes a number of advanced features: Vector Mixer Calibration TRL Calibration Frequency Offset Time Domain Gating VNAs and ACMs are delivered with factory
- Frequency Range: 300 to 18,000,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -40 to 10 dBm
- Operating Temperature: 41 to 104 F
-
Supplier: ValueTronics International, Inc.
Description: source and the equipment under test. Additional Features: V-network, two line, single phase Meets the requirements of the FCC, VDE, and the European Norms The Keysight Agilent HP 11967C is a V-network, two line, single phase line impedance stabilization network (LISN). The
- Frequency Range: 105 MHz
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ UNMP-5075-33R+ is a coaxial 50/75Ω matching pad covering the DC to 3000 MHz frequency range, supporting impedance matching in a wide range of systems. The matching pad housed in a rugged unibody con- struction with N-Male (50Ω) to N-Female (75Ω) connectors.
- Operating Temperature: -40 to 85 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: two in-vehicle network lines Low clamping voltage: VCL = 38 V at IPP = 1 A Typical diode capacitance matching ΔCd/Cd = 0.1 % ESD protection up to 18 kV; IEC 61000-4-2, level 4 IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 µs AEC-Q101 qualified Applications In-vehicle network ESD
- VR: 26.5 volts
- IR: 0.05 mA
- Tj: 150 C
- Diode Applications: Protector
-
Supplier: Nexperia B.V.
Description: ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM =
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Electrostatic Discharge (ESD) Suppressors - ESD protection for in-vehicle networks -- PESD2IVN48T-QRSupplier: Nexperia B.V.
Description: ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by electrostatic discharge (ESD) and other transients for 24V and 48 V board net. Features and benefits
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Description: ISO/IEC 15948:2004 specifies a datastream and an associated file format, Portable Network Graphics (PNG, pronounced "ping"), for a lossless, portable, compressed individual computer graphics image transmitted across the Internet. Indexed-colour, greyscale, and truecolour images are supported,
Find Suppliers by Category Top
Featured Products Top
-
This presentation covers XFdtd's capabilities for matching networks, including the schematic editor and frequency domain circuit solver. These tools are significant additions (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
January 24, 2023 – State College, PA Remcom announces matching network tuning in the latest release of XFdtd® 3D Electromagnetic Simulation Software, enabling users to easily (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
, PCB, housing, and matching network layout. The schematic editor allows the multi-state tuners to be incorporated into the full-wave results and supports (read more)
Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA) -
Now fully featured to encompass the entire matching network workflow. This webinar demonstrates the full range of features available to users, with a focus on recent updates that include optimization of component values, impedance and aperture tuners with tune (read more)
Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA) -
also included. To analyze the matching network in XF, both simulations are brought into the schematic and two operating modes representing each switch state are analyzed via XF's tuning slider bars (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
QPD1004A is a 25W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
QPD1014A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
QPD1011A is a 7W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
QPD1000A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1215 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse Power Amplifiers Datasheets for Qorvo -
. This tutorial demonstrates XF's workflow for evaluating a diplex matched antenna and analyzing two different matching network states simultaneously. The antenna in this workflow example is a dual-band antenna designed for the GPS L1 band and the 2.4 GHz WiFi band containing channels (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA)
Conduct Research Top
-
Optimizing an LTE Antenna's Matching Network
A simple antenna for LTE band operation is added to the PC board of a smartphone in XFdtd and the matching circuit is tuned for operation in multiple frequency bands. The component values in the matching network are chosen so that system efficiency is maximized.
-
Matching Network Design for GPS/Bluetooth Antenna
A single antenna can be used for GPS and Bluetooth applications if a matching network is properly designed. Once the desired matching network topology is determined using a circuit simulator, full wave simulations are needed to determine the final LC values. This application note demonstrates how
-
AN721: Impedance Matching Networks Applied to RF Power Transistors, Courtesy of Motorola
Some graphic and numerical methods of impedance matching will be reviewed here. The examples given will refer to high frequency power amplifiers. Although matching networks normally take the form of filters and therefore are also useful to provide frequency discrimination, this aspect will only
-
DVB Antenna Design and Matching with Antenna Magus, Optenni Lab and FEKO
An antenna is designed for VHF and UHF DVB operation using Antenna Magus, a matching network is designed in Optenni Lab and the full combination simulated in FEKO.
-
Full-Wave Matching Circuit Optimization Shortens Design Iterations
Full-wave matching circuit optimization (FW-MCO) is a new technology introduced by Remcom, which combines full wave 3D EM simulation and circuit optimization to solve an age-old RF problem: determining which component values provide the desired match for a given matching network layout
-
University of Waterloo Skip to the content of the web site.
. The research includes wireless networks and devices, the Internet, human/computer interface issues, health information storage and retrieval. In this latest round of funding, CITO is providing $5.373 million and industry sponsors are contributing $3.730 million in matching cash or in-kind support
-
When Ethernet Rotates: Ethernet and Slip Rings
or CAT 6 network environment. Slip ring designers are able to meet the challenge of more exacting performance parameters with innovative methods of matching impedance, controlling crosstalk, and managing losses.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
makers seek control over subsystems European car manufacturers aim to take back control of the subsystems that go into their vehicles in a bid to reduce costs as they add more electronic functions. ST net processor to top OC-192 speeds A research project on a network processor capable of OC-192 speeds
More Information Top
-
RF Circuit Design 2nd Edition Complete Document
2.4.3 Impedance Matching Network 2.4.4 Necessity of Impedance Matching 2.5 Additional Effect of Impedance Matching 2.5.1 Voltage Pumped up by Means of Impedance Matching 2.5.2 Power Measurement Appendices 2.A.1 VSWR and …
-
RF Tunable Devices and Subsystems: Methods of Modeling, Analysis, and Applications
These RF tunable devices and the corresponding subsystems, such as tunable matching networks , and tunable filters are relatively new in the applications of mobile phone RF front-ends.
-
http://dspace.mit.edu/bitstream/handle/1721.1/82352/861743289-MIT.pdf?sequence=2
5.1 Matching Network Transformation Stage . . . . . . . . . . . . . . . .
-
Reconfigurable Transceiver Architecture for Multiband RF-Frontends
4.2 Ferroelectric Tunable Matching Network . . . . . . . . . . . . . . . . . .
-
Microwave Systems Design
The Smith chart is used to synthesize matching networks using both lumped and distributed elements.
-
Adaptive RF Front-Ends for Hand-held Applications
81 3.5 Adaptive Series-LC Matching Network Using RF-MEMS ...........
-
Design of Ultra Wideband Power Transfer Networks
Along with detailed roadmaps and accessible algorithms, this book provides up-to-date, practical design examples including: filters built with microstrip lines in C and X bands; various antenna matching networks over HF and microwave frequencies; channel equalizers with arbitary gain shapes …
-
http://dspace.mit.edu/bitstream/handle/1721.1/57983/631177290-MIT.pdf?sequence=2
In the aspect of circuit design techniques, the thesis investi- gates a new class of matching networks that overcomes a major limitation of rf converter circuits - their high sensitivity to loading condition.
Indicates content that may require registration and/or purchase.