-
Supplier: Accuris
Description: Insulating Varnishes and Insulating Resin Materials for Electrical Purposes; Finishing Varnishes, Test Methods
-
Supplier: Accuris
Description: Insulating Varnishes and Insulating Resin Materials for Electrical Engineering Impregnating Resin
-
Supplier: Accuris
Description: INSULATING VARNISHES AND INSULATING RESIN MATERIALS FOR ELECTRICAL ENGINEERING; IMPREGNATING RESIN MATERIALS; TEST METHODS
-
-
Supplier: Lake Shore Cryotronics, Inc.
Description: VGE-7031 Insulating Varnish and Adhesive possesses electrical and bonding properties which, when combined with its chemical resistance and good saturating properties, make it an excellent material for cryogenic temperatures. As an adhesive, VGE-7031 bonds a variety of
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
-
Supplier: Accuris
Description: Insulating Varnishes Containing Solvent Part 3: Method for Specifying Requirements for Individual Materials
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Epoxy (EP)
-
Description: Specifies requirements for cold curing finishing varnishes.
-
Description: This sheet specifies requirements for hot curing impregnating varnishes and includes requirements for certain properties at elevated temperatures.
-
Supplier: UL Standards & Engagement
Description: cover the investigation of the substitution of non-electrical insulating materials (NIM) components of insulation in a previously evaluated insulation system and also the test procedures to be used in the evaluation of magnet wire coatings, magnet wires, and varnishes. 1.2 These
-
Description: ageing. It covers the materials described in IEC 60455-3-5 and IEC 60464-3-2 and similar materials. This second edition cancels and replaces the first edition published in 1971. This edition constitutes a technical revision. This edition includes the following significant technical
-
Supplier: CSA Group
Description: ageing. It covers the materials described in IEC 60455-3-5 and IEC 60464-3-2 and similar materials. This second edition cancels and replaces the first edition published in 1971. This edition constitutes a technical revision. This edition includes the following significant technical
-
Supplier: Protavic America, Inc.
Description: Silver filled epoxy system for tantalum & ceramic termination coating. This product is commonly used for flexible termination of capacitors and offers high strength and flexibility. This product is the "gold" standard for flexible termination. Solvent adjusted. Please contact us for product
- Viscosity: 10,000 cP
- Industry: Electrical Power / HV, Electronics, OEM / Industrial, Semiconductors / IC Packaging
- Features: Electrically Conductive, Flexible / Dampening, Impregnating Resin, Thermal / Heat Conductive
- Chemical System: Epoxy (EP)
-
Supplier: ELANTAS North America LLC
Description: Development team. Specialized testing abilities such as high-frequency pulse resistance and freeze-thaw cycling give ELANTAS PDG, INC. the ability to develop unique products in response to customers' needs. Material Testing Labratory The Material Testing Lab conducts tests on all types
-
Supplier: ASTM International
Description: and health practices and determine the applicability of regulatory limitations prior to use. Note 1-This standard resembles IEC 60216-2 "Guide for the determination of thermal endurance properties of electrical insulating materials. Part 2: Choice of test criteria" in a number of ways,
-
Supplier: ASTM International
Description: 1.1 This specification covers clear silicone varnished glass fabrics in the form of sheets, rolls, and tapes for use as electrical insulation. 1.2 The product covered by this specification shall be designed to conform to Class 180 electrical insulating materials as classified by IEEE
-
Supplier: ASTM International
Description: Strength of Solid Electrical Insulating Materials at Commercial Power Frequencies D150 Test Methods for AC Loss Characteristics and Permittivity (Dielectric Constant) of Solid Electrical Insulation D257 Test Methods for DC Resistance or Conductance of Insulating Materials
-
Supplier: ASTM International
Description: These test methods cover the testing of fibrous-insulated electrical conductors, commonly referred to as magnet wire, which are used in electrical apparatus. The test methods are intended primarily for evaluation of the electrical insulating materials used. It is intended that these
-
Supplier: AENOR
Description: INSULATING ELECTRIC MATERIALS. INSULATING VARNISHES CONTAINING SOLVENT. DEFINITIONS AND GENERAL REQUIREMENTS.
-
Supplier: AENOR
Description: ELECTRIC INSULATING MATERIALS. VARNISHED FABRICS. SPECIFICATIONS FOR COTTON FABRICS WITH OLEORESINOUS. VARNISH, OR/C.
-
Supplier: Master Bond, Inc.
Description: Master Bond EP39MAOHT is a two component, thermally conductive, electrically insulative epoxy for bonding, sealing, coating, potting and encapsulation. Its low exotherm makes it well suited for large castings and potting applications. It withstands rigorous thermal cycling, vibration and shock.
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Viscosity: 3,000 to 6,000 cP
- Use Temperature: -100 to 400 F
- Tensile Strength (Break): 4,000 to 6,000 psi
-
Supplier: AENOR
Description: SPECIFICATION FOR INSULATING VARNISHES CONTAINING SOLVENT. SPECIFICATIONS FOR INDIVIDUAL MATERIALS. REQUIREMENTS FOR COLD CURING FINISHING VARNISHES.
-
Supplier: AENOR
Description: ELECTRICAL INSULATING MATERIALS. VARNISHED FABRICS. SPECIFICATIONS FOR GLASS FABRICS WITH OLEORESINOUS VARNISH, POLYURETHANE, EPOXY OR SILICONE.
-
Supplier: ELANTAS North America LLC
Description: ELAN-Guard® UPM 23 is a breakthrough polyester emulsion engineered to meet the demands of today’s electrical insulation manufacturers. With ultra-low VOCs, exceptional dielectric strength, and easy handling properties, it delivers high-performance coil protection while helping operations meet
- Dielectric Strength: 4,500 kV/in
- Viscosity: 400 to 2,000 cP
- Features: Electrical Insulation / Dielectric Material, Impregnating Resin
- Industry: Electrical Power / HV
-
Supplier: Lanly Company (The)
Description: Electrical Industry - We design and build equipment for the impregnation of motor windings with insulating varnishes and polyester solid materials. We furnish equipment for curing varnish applied to transformers and other electrical components. We have also designed and built
-
Supplier: ELANTAS North America LLC
Description: VPI resin for high voltage motor and generator coils up to 13.8 kV
- Use Temperature: 356 F
- Dielectric Strength: 600 kV/in
- Dielectric Constant (Relative Permittivity): 3.2
- Viscosity: 350 to 650 cP
-
Supplier: ELANTAS North America LLC
Description: VPI / dip-and-bake resin for transformers, motor windings and form-wound coils. Chemical-resistant.
- Use Temperature: 428 F
- Dielectric Strength: 3,200.0000000000005 kV/in
- Viscosity: 450 to 750 cP
- Industry: Aerospace, Automotive, Electrical Power / HV, Marine, OEM / Industrial
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Resistor Cement No. 78 is an ideal electrical refractory cement for coating resistors, coils, electric heating elements, furnaces, and embedding resistance wire. It replaces insulating varnish, enamel, mica, etc. The cement is also available in powder form known as
- Use Temperature: 2,600 F
- Tensile Strength (Break): 325 psi
- Dielectric Strength: 1.3 to 51.00000000000001 kV/in
- Dielectric Constant (Relative Permittivity): 3.4 to 4.5
-
Supplier: Hernon Manufacturing, Inc.
Description: Porosity Sealant (HPS) 59801 is a low viscosity liquid sealant designed for sealing interfacial leak paths in flexible electronic assemblies. It may also be used to enhance dielectric strength or seal porosity in passive materials. The dual-cure system incorporated in HPS 59801 offers the
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Impregnating Resin, Specialty / Other
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Master Bond, Inc.
Description: EP112LS is optically clear, features reliable non-yellowing properties and has a refractive index of 1.55. This electrically insulative system is resistant to chemicals including water, oils, fuels, acids and bases. Featuring a mixed viscosity of 50-200 cps, EP112LS is serviceable over the
- Viscosity: 50 to 200 cP
- Use Temperature: -65 to 450 F
- Tensile Strength (Break): 11,000 psi
- Elongation: 3 %
-
Supplier: Master Bond, Inc.
Description: acrylics, among others. Additionally, this material is optically clear with a refractive index of 1.55 at room temperature.
- Viscosity: 7,000 to 11,000 cP
- Use Temperature: -60 to 500 F
- Coeff. of Thermal Expansion (CTE): 27.779999999999998 to 30.560000000000002 µin/in-F
- Tensile Strength (Break): 7,000 to 8,000 psi
-
Supplier: Hernon Manufacturing, Inc.
Description: eliminates absorption of plating materials (like acids) or painting prep solvents that could otherwise later bleed out of pores causing finishes to discolor, bleed, pit or peel. Sealed powdered metal parts exhibit better machinability, enhanced tool life and better dimensional control.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Chemical System: Ceramic / Inorganic Cement
- Features: Impregnating Resin, Specialty / Other
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Hernon Manufacturing, Inc.
Description: in production immediately. When used in preparation for plating or painting processes, the impregnation process also eliminates absorption of plating materials (like acids) or painting prep solvents that could otherwise later bleed out of pores causing finishes to discolor, bleed, pit or
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Chemical System: Ceramic / Inorganic Cement
- Features: Impregnating Resin, Specialty / Other
- Cure / Technology: Thermosetting / Crosslinking
Find Suppliers by Category Top
Featured Products Top
-
gauge u. read the measured value. You can easily measure varnish and paint layers, plastic layers, chrome layers, copper plating, zinc layers, galvanizing, enamel ... on steel, stainless steel, iron and similar materials. Non-ferrous metals (copper, aluminum, brass) and anodized aluminum (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
environmental conditions such as humidity, dust, vibration, and thermal stress. They form a dense and insulating protective layer over the contours of the PCB, reliably protecting sensitive components without impairing their function. With its product innovation Bectron PT 4700 N, ELANTAS offers a (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC
More Information Top
-
Landolt-Börnstein
Insulating material lacquer synthetic silky tissue (LackaufLeini:il-Holz-61-Basis) Schellackmicafolium-Umpressung cellulose triacetate film .
-
Performance of Inhibited Transformer Oils
Contamination of the oil by trans- former insulating materials ( varnish and bushing compounds) prevents the reali- zation of one of the major aims of the proponents of inhibited transformer oils, that of its becoming in new transformer installations, a Kfetime oil fill.
-
Abstracts of Electrical Insulation in Japan July-December 1973
Herein are present- ed the results of research as follows: 1) pro- perties of domestic dust and various con- taminated liquids; 2) the effects of thermal life and electrical properties of insulating materials ( varnishes , films, sheet materials) and insulation systems in various …
-
The european ecolabels and audits scheme: New environmental standards for competing abroad
Kitchen towels Toilet tissue Photocopierpapers Writingpapers Laundry detergents Dishwasherdetergents Household cleaningproducts Batteries Paints and varnishes Insulating materials Washing machines Dishwashing machines Light bulbs Soil improvers Hairsprays Domestic heating systems Refrigerators Packaging materials Building materials Textiles .
-
1986 Index Electrical Insulation Magazine Vol. 2
Payette, LionelJ., EI-MMay 8629-31 Magnet-wire insulation; cf. Enamel-insulated wires; Varnish insulation Materials processing; cf. Plasma applications, materials processing Mica insulation backing materials' role in mica-paper-based insulation for high- voltage rotating machines.
-
Shape Memory Alloy Valves
Low application temperatures for NiTi standard alloys (about up to 353 K) Higher application temperatures, depending on the materials used ( insulating varnish , coil body, potting material .
-
Electronic Chemicals: PCB Chemicals and Semiconductor Packaging Materials
Other materials in advanced performance products include industrial materials (electrical insulating varnishes , solder resists, conformal coating resins, alkyd resins, acrylic resins, amino resins, alkylphenol resins, furan resins, epoxy resin hardeners, specialty chemicals, shell molding resins, phenolic resin molding compounds, molds for high …
-
Power wire-wound RF resistor with high linearity
On a small scale, Z0 can also be influenced by the ratio of the resistant wire diameter, insulation layer thickness and by permittivity both of insulation layer material and insulating varnish .
Indicates content that may require registration and/or purchase.