-
Supplier: IBT Industrial Solutions
Description: PUMPS The positive displacement flexible impeller pump design is self-priming, capable of solids handling, and has a gentle, low shear pumping action for thin to viscous materials. This design is extremely economical and versatile.
- Pump Type: Flexible Impeller Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for
- Maximum Discharge Flow: 455 GPM
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
- Pump Type: Submersible Pumps, Utility Pumps
-
Supplier: Golden Collar Technology Co., Ltd .
Description: up well against tough stuff like acids, alkalis, and solvents. Handles High Heat: Works non-stop even when temps hit 260°C (500°F). Non-Stick Surface: PTFE’s inert, so material doesn’t build up—keeps it working well and easy to clean. Low Friction: Doesn’t wear out fast, so the
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
-
Supplier: Xylem Applied Water Systems
Description: VeraFlex™ FIP Cart System Flow rate: Nominal 60 gallons/min (228 litres/min) The New VeraFlex™ Flexible Impeller Pump Cart System is designed to ease the transfer of material for a variety of food and beverage processing applications. VeraFlex has all the benefits of flexible
- Maximum Discharge Flow: 60 GPM
- Horsepower: 3 HP
- Pump Type: Flexible Impeller Pumps, Self-Priming Pump
- Pump Housing Material: Stainless Steel
-
Supplier: Glocon, Inc. (Swifter Fans)
Description: HVAC Fans for Agriculture Swifter® SW/SE series industrial fiberglass impellers are extremely durable and robust. Our unique manufacturing process and use of specialty composite materials produces a higher quality fan than sheet metal versions. The SW/SE series are made of lightweight
- Applications / Use: Air Handling Units / HVAC
-
Supplier: EBARA Pumps Americas Corporation
Description: Large solids handling capabilities – prevents clogging Semi-open vortex type recessed impeller -multi-vane vortex design handles stringy material better and prevents clogging providing high reliability, durability and lower maintenance costs Double mechanical seals – operate in
- Discharge Size: 2 to 4 inch
- Horsepower: 4 to 5 HP
- Maximum Discharge Flow: 16 to 430 GPM
- Maximum Discharge Pressure: 23.066587 to 115.332935 psi
-
Supplier: Cole-Parmer
Description: applications. The epoxy body offers great resistance to a wide range of fluids; choose an impeller material compatible with your pumped fluid. Motors have a conduit box for easy wiring.
- Maximum Discharge Flow: 7.9728 GPM
- Maximum Discharge Pressure: 28 psi
- Horsepower: 0.75 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: applications. The epoxy body offers great resistance to a wide range of fluids; choose an impeller material compatible with your pumped fluid. Motors have a conduit box for easy wiring.
- Maximum Discharge Flow: 7.9728 GPM
- Maximum Discharge Pressure: 28 psi
- Horsepower: 0.75 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: applications. The epoxy body offers great resistance to a wide range of fluids; choose an impeller material compatible with your pumped fluid. Motors have a conduit box for easy wiring.
- Maximum Discharge Flow: 7.9728 GPM
- Maximum Discharge Pressure: 28 psi
- Horsepower: 0.75 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: applications. The epoxy body offers great resistance to a wide range of fluids; choose an impeller material compatible with your pumped fluid. Motors have a conduit box for easy wiring.
- Maximum Discharge Flow: 19.9848 GPM
- Maximum Discharge Pressure: 30 psi
- Horsepower: 1.5 HP
- Power Source: AC Powered
-
Supplier: KSB AG
Description: to power supply 230/ 400 V, 3~ Explosion protection EXX E II; EEX DE II No. of impeller entries Single entry Maximum submergence 2. 800 mm Impeller material (EN standard) CC480K- GS;1.4408;JL 1040 Type of coupling Direct Type of lubrication Grease / Oil lubrication Max.
- Horsepower: 4.02066115470846 HP
- Maximum Discharge Flow: 158.5032 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 392 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial End Suction Centrifugal Pumps G&L Series MCC Features and Benefits Superior Materials of Construction: AISI 316L stainless steel impeller and seal housing for corrosion resistance, and improved strength and ductility. Cast iron casing for strength and
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Cornell Pump Company
Description: variety of mounting configurations including close-coupled, SAE engine, horizontal, and vertical mounted. Enclosed Impeller 2, 3, and 4 vane solids handling pumps for 2" and larger spherical solids 3" through 30" discharge size Flows to 40,000 GPM and heads to 450 feet Delta
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 2,500 to 40,000 GPM
- Pump Type: Centrifugal Pumps, Lift Stations, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: Crane Pumps & Systems
Description: Barnes Solids Handling pump series are commonly found in applications involving sewage, effluent, wastewater processing and solids laden media. Available in both standard and explosion proof configurations. Barnes Solids Handling pumps are constructed of durable cast iron with
- Maximum Discharge Flow: 4,600 GPM
- Discharge Size: 3 to 8 inch
- Horsepower: 0.75 to 150 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: Corrosion-resistant, 316 stainless steel solids handling wastewater pump 316 stainless steel construction FKM elastomers Non-clogging vortex impeller Double mechanical seals (SiC/SiC + CA/CE) Solids handling up to 1.77″ (45 mm) Available in freestanding or guide rail
- Discharge Size: 2 to 3 inch
- Media Temperature: 104 F
- Horsepower: 0.5 to 7.5 HP
- Power Source: AC Powered
-
Supplier: EBARA Pumps Americas Corporation
Description: vortex impellers – vortex action prevents clogging and handles stringy materials better in applications where problematic clogging can occur Large solids handling – able to handle abrasive, suspended solids up to 2 1/4″ Double mechanical seals – operate in an oil bath away from
- Discharge Size: 2 to 3 inch
- Horsepower: 0.5 to 5 HP
- Maximum Discharge Flow: 7 to 250 GPM
- Maximum Discharge Pressure: 23.066587 to 184.532696 psi
-
Supplier: Cornell Pump Company
Description: Enclosed Impeller 2, 3, and 4 vane Solids handling pumps for 2" and larger spherical Solids 3" through 30" discharge size Flows to 40,000 GPM and Heads to 450 feet Delta Impeller For stringy material, rags, and other difficult Solids handling applications 3"
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 5,000 to 40,000 GPM
- Pump Type: Centrifugal Pumps
- Features: Wastewater
-
Supplier: KSB AG
Description: Design Horizontal, radially split volute casing pump in closecoupled design, single-stage, single-entry, available with various impeller types: non-clogging impeller, open multi-vane impeller, free-flow impeller. Design to ATEX. Applications Handling of pre-treated
- Horsepower: 29.48484846786204 HP
- Maximum Discharge Flow: 17.61146666666667 to 1,452.946 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 212 F
-
Supplier: KSB AG
Description: entries Single entry Other impeller types Closed / Radial Impeller material (EN standard) CHROMSTAHLGUSS; GRAUGUSS Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Pressurized oil lubrication Discharge casing material (EN standard)
- Horsepower: 536.088153961128 HP
- Maximum Discharge Flow: 30.820066666666666 to 1,585.032 GPM
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 392 F
-
Description: impellers. Motors comply with DIN EN 60034 and have IP 54 protection and insulation class F. Compressors F-RRE, F-RLE Volume flow 4.9 to 57 m³/min 172.9 to 2,011.8 cfm Radial blowers for pressure operation with capacities ranging 4.9 to 57 m³/min (172.9 to 2,011.8) and pressure up to 99,5
- Air Flow Rate: 78.8 to 2,011.8 SCFM
- Design: Centrifugal
- Drive Type: Direct Drive
- Environment: Light Solids / Powder / Dust
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DLU submersible pumps are constructed of rugged cast iron suitable for sewage and wastewater applications. Designed with semi-open impellers that have a large wear area and open passageways, the model DLU offers the best handling for stringy and/or abrasive materials.
- Discharge Size: 2 to 4 inch
- Horsepower: 1 to 5 HP
- Maximum Discharge Flow: 13 to 430 GPM
- Maximum Discharge Pressure: 20.7599283 to 152.2394742 psi
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for
- Maximum Discharge Flow: 1,490 GPM
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
- Pump Type: Submersible Pumps, Trash Pumps, Utility Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for
- Maximum Discharge Flow: 20,000 GPM
- Features: Axial Flow Pumps, Submersible Pumps, Utility Pumps, Water Pumps
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Vpro free running impeller with 6 backward curved, three-dimensional, profiled blades. Impeller diameters from 190 to 630 mm, made from composite material. Equipped with inlet ring. Attributes and special features: High air volumes, high efficiency, low noise
- Air Flow Rate: 8,824.95 SCFM
- Static Pressure: 4.014638341329109 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
-
Supplier: KSB AG
Description: voltage, high voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Radial / Mixed flow Impeller material (EN standard) GRAUGUSS; CHROMSTAHLGUSS Type of installation Long- coupled Type of
- Horsepower: 2.412396692825076 HP
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: Industrial Flow Solutions
Description: Slurry pump for abrasive liquids Hardened alloy wet‐end materials for heavily contaminated liquid Semi-open, high chrome impeller/ agitator Ductile iron volute Double internal mechanical seals with silicon carbide faces Built-in thermal and amperage sensing Top discharge Solids
- Discharge Size: 3 to 8 inch
- Media Temperature: 104 F
- Horsepower: 5 to 30 HP
- Power Source: AC Powered
-
Supplier: U.S. Plastic Corporation
Description: Voltage: 115 VAC 60 Hz, 1 Ph-Impeller: Neoprene-Shaft Seal-Mechanical Carbon/Nitrile: Shaft Material-Epoxy Encap SS: Motor-3/4 HP TEFC 1750 rpm: Size-9-1/4 x 9 x 16-1/2: Weight-35.0 lbs
-
Supplier: Atlantic Blowers
Description: Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive squirrel
- Air Flow Rate: 1,000 to 1,250 SCFM
- Static Pressure: 9.799999999999999 to 14.6 in H2O
- Maximum Diameter (Fan or Blower Wheel): 5 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower
-
Supplier: Fuji Electric Corp. of America
Description: The VFT Series are turbo style blowers with a maximum pressure of 69 in. H2O and a maximum capacity of 3531 SCFM. Blowers are complete with belt driven TEFC motors from 7.5 to 30HP. All blowers are provided with cast aluminum housings and aluminum closed impellers. Motors are suitable for
- Material of Construction: Aluminum
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower, Product / Process Cooling
-
Supplier: Xylem Applied Water Systems
Description: Flow rate: up to 5.9 USgpm, maximum head 30ft (13psi) Self-priming from dry up to 1.5m (4.9ft) Use where corrosion resistant phenolic or glass-filled expoxy material, self-priming and debris tolerance is desired. Nitrile impeller is ideal for oil based products. Model No.: 12290 Series
- Maximum Discharge Flow: 5.8 GPM
- Maximum Discharge Pressure: 17 psi
- Media Temperature: 180 F
- Horsepower: 0.167 HP
-
Supplier: Wilo AG
Description: Glandless circulation pump with threaded connection, blocking-current proof EC motor and integrated electronic power control. Application All hot water heating systems, air-conditioning applications, industrial circulation systems. Materials Pump housing: cast iron Thermal insulation:
- Maximum Discharge Flow: 11.007166666666667 to 17.61146666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: -4 to 230 F
- Power Source: AC Powered
-
Supplier: U.S. Plastic Corporation
Description: processing, graphic printing, ion exchange recovery/ development, and aquariums. 1 HP self-priming model, with a suction lift capability of 10'. Various specific gravities can be handled by trimming the diameter of the impeller magnet assembly. Standard 3.750" impeller may be reduced
Find Suppliers by Category Top
Featured Products Top
-
NYB offers standard and high temperature Axial Plug Fans and Blowers for a variety of applications. These air handling units combine (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
: Standard Models The standard 6400 Series is designed to handle materials from clean liquids to large solids, delivering high efficiency and optimal performance for general industrial and municipal applications. The standard version offers three impeller options (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
applications. These pumps are designed to handle various industrial, agricultural, and construction applications, offering versatility and efficiency. The 6400 Series pumps come with multiple impeller options, including solids-handling and high-efficiency configurations, making them (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
-clogging performance. The Triton screw centrifugal pump’s open channel impeller is ideal for handling thick sludges, large or stringy solids, shear sensitive fluids and delicate or highly abrasive materials. Features include: Steep performance (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
conditions. Seals, valves, bushings, impellers, and flow-control components must maintain tight tolerances while resisting wear, corrosion, aggressive chemicals, pressure differentials, and extreme temperatures. By combining precision manufacturing with advanced material selection, aerospace (read more)
Browse Uncategorized Products Datasheets for Pexco -
. These multi-stage centrifugal mechanically sealed pumps have one side channel impeller that allows for the handling of entrained vapors reducing the likelihood of vapor lock. The HZS top-suction top-discharge design offers self-priming capabilities once the pump is initially primed (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
achieving efficiencies of 70-75%. They can handle light to moderate dust loads better than airfoil or backward inclined designs, making them a versatile choice for general industrial ventilation and HVAC systems where air may not be perfectly clean. Radial Fans for Material Handling and Abrasive (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
machinery, and maintaining air quality in conditions where other materials falter. Key Components of an FRP Fan Impeller: Features precision-balanced FRP fan blades, often airfoil-shaped for maximum efficiency. Housing: A sturdy fiberglass shell (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
sliding during operation while reducing vibration and noise. The lightweight housing and integrated ergonomic handle make the pump easy to carry between work areas, store in an RV or utility space, and position near the water source. The aluminum pump head and copper motor construction provide durability (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
. It protects critical operations. A relatively small, inexpensive part can stop a fan that supports process cooling, combustion, pollution control, drying, ventilation, or material handling. It also (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
More Information Top
-
ZCP17
AKULOY RM M-1915 is used in under-the-hood automotive components, consumer durable parts, pump and electronics housings, impellers , fans, materials handling equipment (conveyors, bushings, bearing retainers).
-
Make Sure Your Rental Center Has the Experience to Size Your Pumping Needs
Its non-clog impeller is capable of handling stringy materials and solids up to 3 in. in diameter and large clean out ports offer hassle-free removal of large debris without removing the suction pipe or hose.
-
Which Pump Is Right for Me? Pushing Through a Host of Factors to Select the Right Pump
Their non-clog impeller is capable of handling stringy materials and solids up to 3" diameter, and large clean out ports offer hassle-free removal of large debris without removing the suction pipe or hose.
-
CR4 - Thread: Centrifugal Fan - Backward Inclined Type
Due to this reason backward curved vane impeller is used to handle dust or corrossive material laden gas/air with high effeciency in low RPM.
-
Forage Harvester Orientation Mechanism to Reduce Particle Size Variation
The chief objective in chopping material to be stored as silage is to reduce the materials to lengths that can be handled by an impeller -blower and moved in a pipe along with an air stream.
-
The cupric chloride hydrometallurgical process for copper recovery from scrap
The mechanical stirrer had a polypropylene coated impeller which fitted through the basket.6 Handling and materials problems probably constituted a major obstruction to earlier development of the cupric chloride process.7 Polypropylene was at- tractive as the major construction mate- rial …
Indicates content that may require registration and/or purchase.