-
Supplier: Sinotech
Description: Motor controllers can be customized upon request.
- Number of Axes / Motors: 1
- Rated Power: 6 to 140.00000000000014 watts
- Peak Output Current: 5 amps
- Supply Voltage (AC): 220 volts
-
Supplier: Electro-Sensors, Inc.
Description: MS196 is a closed-loop velocity controller designed for use with AC and DC variable speed drives of any horsepower. There are six status and alarm outputs and four programmable setpoints in Master and Follower mode. The MS196 can be used as a stand alone controller regulating a
- Number of Axes / Motors: 1
- Supply Voltage (AC): 115 to 230 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver Bipolar Parallel 8-PDIP
- Operating Temperature: -40 to 85 C
- Motor / System: DC Brushless Motor
- Features: Other
-
-
Supplier: Constar Motion Co., Ltd
Description: Compact ESC For Sensorless BLDC motor Size: 28.5*20*6.1mm Voltage: 7-60V Contant current: 2\10\15A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 7 to 15 volts
- Continuous Output Current: 2 amps
- Peak Output Current: 3 amps
- Motor / System: DC Brushless Motor
-
Supplier: Lingto Electronic Limited
Description: MC642 - PWM FAN MOTOR SPEED CONT
-
Supplier: DigiKey
Description: Motor Driver Bipolar Parallel 8-SOIC
- Supply Voltage (AC): 5.5 to 9 volts
- Supply Voltage (DC): 5.5 to 9 volts
- Operating Temperature: -40 to 85 C
- Motor / System: DC Brushless Motor
-
Description: Low-voltage 3-phase brushless DC motor controller. DC12/DC24V input, sinusoidal control with Hall-sensor startup and operation without Hall sensors. Power <60W, with speed control. For a motor with 2 pole pairs, speed up to 10000rpm. This motor control board
- Rated Power: 60.00000000000001 watts
- Supply Voltage (DC): 12 to 24 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Description: General electric standing desk motor controller. AC 100–240 V input, orthogonal encoder for rotor position feedback and control. Power: <300 W, can drive two push rods, suitable for 60 kg, 80 kg, and 100 kg.
- Supply Voltage (AC): 100 to 240 volts
- Features: Motor Speed Controller
-
Motor Speed Controllers - 3-Phase BLDC Motor Controller with Integrated Power Drive (PWR) -- MC-5080Supplier: Data Device Corporation (DDC)
Description: The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits Compact, High Power Density, Fully
- Number of Axes / Motors: 1
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 30 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Win Source Electronics
Description: 85°C (TA) Case / Package: 8-PDIP Purpose: Controller - Speed Supply Voltage - Operating: 5.5 V to 9 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
- Supply Voltage (AC): 5.5 to 9 volts
- Supply Voltage (DC): 5.5 to 9 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: 85°C (TA) Case / Package: 8-SOIC Purpose: Controller - Speed Supply Voltage - Operating: 5.5 V to 9 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
- Supply Voltage (AC): 5.5 to 9 volts
- Supply Voltage (DC): 5.5 to 9 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1218127-MC33039D Packaging: Tube Mounting Style: SMD Applications: General Purpose Technology: Bipolar Function: Controller - Speed Interface: Parallel Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC:
- Supply Voltage (AC): 5.5 to 9 volts
- Supply Voltage (DC): 5.5 to 9 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Speed Interface: Parallel Part Status: Obsolete(EOL) Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Family Name: MC33039 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-PDIP Alternative
- Supply Voltage (AC): 5.5 to 9 volts
- Supply Voltage (DC): 5.5 to 9 volts
- Operating Temperature: -40 to 85 C
-
Description: MC642 - PWM FAN MOTOR SPEED CONT
-
Supplier: ElectroCraft
Description: Size: 60mm or Nema 23 Peak Torque: to 89 Ncm (126 oz-in) Continuous Torque: to 52 Ncm (74 oz-in) Speed: to 9,460 RPM Compact. Programmable. ElectroCraft's PR integrated motor drive controllers are the highest-performance products in the range. Each combines a high-performance
- Number of Axes / Motors: 1
- Supply Voltage (DC): 12 to 48 volts
- Operating Temperature: 0 to 40 C
- Motor / System: DC Brushless Motor
-
Supplier: OMEGA Engineering, Inc.
Description: The 130 Series reversing speed control is designed to provide instant reversing, quick precise stopping or rapid cycling for a wide range of DC motor applications. The 130 Series reversing control outperforms other dynamic braking and reversing controls by utilizing unique zerospeed
- Rated Power: 14.922918816408101 to 1,492.29188164081 watts
- Supply Voltage (AC): 120 to 240 volts
- Maximum Output Voltage: 0 to 180 volts
- Continuous Output Current: 5.5 to 10 amps
-
Description: Low-voltage 3-phase brushless DC motor controller for bladeless fans. DC 12/24 V input, chord wave, Hall start + no Hall operation control. Power: 0–60 W, with speed control. 2-pole motor, speed up…
- Rated Power: 0 to 60.00000000000001 watts
- Supply Voltage (DC): 12 to 24 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Bodine Electric Company
Description: motor speed control is designed to provide variable speed control for inverter duty rated, 230VAC, three-phase AC induction motors and gearmotors. The control is rated for continuous operation in an up to +40° C ambient and designed for stand-alone operation. This control
- Rated Power: 746.145940820405 watts
- Supply Voltage (AC): 115 to 230 volts
- Maximum Output Voltage: 0 to 230 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Hymark/Kentucky Gauge
Description: Easy wiring and speed control Circuits, capacitor and variable resistor are assembled in controller, which is attached to motor via extended cable. Ready-to-use once power is supplied. Output 6W-90W To work with speed reducer is available (motor with pinion shaft,
- Continuous Torque: 0.433628318584071 to 8.84601769911505 In-lbs
- Shaft Speed: 90 to 1,700 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Motor Shape: Cylindrical Body, Square Body
-
Supplier: Bodine Electric Company
Description: or above the operating range. Switches installed: Forward-Stop-Reverse, Start/Stop, and On/Off. cULus, RoHS. Drive intended for stand-alone operation. Application Information Our PACESETTER™ NEMA-4X/IP-65 AC motor speed control is designed to provide variable speed control for
- Rated Power: 746.145940820405 watts
- Supply Voltage (AC): 115 to 230 volts
- Maximum Output Voltage: 0 to 230 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Zaber Technologies, Inc.
Description: either a standard 24 V or 48 V power supply. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for a full 360° movement of loads that extend past the edge
- Load Capacity: 44.96 lbs
- Maximum Torque: 20.353982300884947 In-lbs
- Rotary Velocity / Speed: 7,200 deg/sec
- Positioning Accuracy: 0.2 degrees
-
Supplier: Zaber Technologies, Inc.
Description: either a standard 24 V or 48 V power supply. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for a full 360° movement of loads that extend past the edge
- Load Capacity: 44.96 lbs
- Maximum Torque: 20.353982300884947 In-lbs
- Rotary Velocity / Speed: 7,200 deg/sec
- Positioning Accuracy: 0.2 degrees
-
Supplier: Zaber Technologies, Inc.
Description: either a standard 24 V or 48 V power supply. A built-in motor encoder allows for closed-loop operation and slip/stall recovery features. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and
- Load Capacity: 44.96 lbs
- Maximum Torque: 20.353982300884947 In-lbs
- Rotary Velocity / Speed: 7,200 deg/sec
- Positioning Accuracy: 0.2 degrees
-
Supplier: Zaber Technologies, Inc.
Description: either a standard 24 V or 48 V power supply. A built-in motor encoder allows for closed-loop operation and slip/stall recovery features. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and
- Load Capacity: 44.96 lbs
- Maximum Torque: 20.353982300884947 In-lbs
- Rotary Velocity / Speed: 7,200 deg/sec
- Positioning Accuracy: 0.2 degrees
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Motor Driver, Closed Loop, Brushless, 8 LEAD PDIP, 50-TUBE Product overview: MC33039P from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers
- Operating Temperature: -40 C
-
Supplier: Midwest Motion Products, Inc.
Description: Input Voltage 25-60 VDC Continuous Current 30 Amps Peak Current 60 Amps (1 min) Features -IR Comp -Min/Max Speed -Accel/Decel -Current Limiting -Regen Braking -Regen Reversing
- Supply Voltage (DC): 25 to 60 volts
- Continuous Output Current: 30 amps
- Peak Output Current: 60 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers,
- Supply Voltage (DC): 9 volts
- Operating Temperature: -40 C
-
Supplier: Allied Electronics, Inc.
Description: Designed to Electronically Commutate Brushless DC Motors and Blowers Switchable for 60° or 120° Electrical Hall Spacing Variable Speed with Built-In Potentiometer or with a 0 to 5 VDC Speed Input Signal Tach Output to Provide Closed Loop Operation Small Footprint Measures Only
-
Supplier: WorldWide Electric Corporation
Description: Dual voltage - 120/240 VAC, 50/60 hz Adjustable horsepower settings Barrier terminal strip Packaged bridge supply (fullwave) 1% speed regulation with armature voltage feedback; ± 1/2% with tach feedback Adjustable minimum speed (0-30% of max.) Adjustable maximum speed (66-110%
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: OMEGA Engineering, Inc.
Description: The OMDC-MD Plus Series DC motor controller is a field-programmable closed loop DC drive system employing an advanced velocity-form PID algorithm for accurate and responsive control. The OMDC-MD Plus control system also features a unique, isolated 4 to 20 mA input and output for easy
- Supply Voltage (DC): 85 to 265 volts
- Operating Temperature: -10 to 45 C
- Frequency: 50 Hz, 60 Hz
- Setup: Computer Interface, Control Panel
-
Supplier: Bodine Electric Company
Description: enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: Dart Controls, Inc.
Description: A general purpose, economical variable speed control for small DC and universal motor applications featuring: dual input voltages of 12/24 VAC or 120/240 VAC with DC output current rating of 2 Amps, adjustable trimpot settings, and quick connect terminal pins. The 15 Series is
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 11 volts
- Rated Power: 18.653648520510128 watts
- Continuous Output Current: 2.6 amps
-
Supplier: Bodine Electric Company
Description: protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside enclosure for motor
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: Dart Controls, Inc.
Description: The 130 Series reversing control from Dart Controls utilizes Dart's unique zero-speed detect and solid state dynamic braking circuits. These circuits eliminate the contact arcing and failed braking problems associated with other reversing and dynamic braking controls. Dart's zero-speed
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 90 volts
- Rated Power: 93.26824260255063 watts
- Continuous Output Current: 1.2 amps
-
Supplier: Dart Controls, Inc.
Description: The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor with
- Number of Axes / Motors: 1
- Supply Voltage (AC): 85 to 265 volts
- Maximum Output Voltage: 240 volts
- Operating Temperature: -10 to 45 C
Find Suppliers by Category Top
Featured Products Top
-
controller is compatible with both Hall and sensorless configurations, offering flexibility for different motor designs. Its control capability supports motors operating at speeds up to 20,000 RPM, ensuring smooth (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Industrial engineers often face challenges with unstable motor speeds, high energy loss, and electromagnetic (read more)
Browse Motor Controllers Datasheets for Constar Motion Co., Ltd -
The YHD-60KTYZ AC synchronous motor provides low-speed, high-torque performance, ideal for automation machines. It features CW/CCW rotation and customizable designs with a plastic housing. Key Features of YHD-60KTYZ (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Flexible Cable Length Customization Key Specifications Model: YHD-5430 Motor Type: Universal Motor Voltage Range: 230 VAC / 50–60 Hz No-Load Speed: 25,000 RPM No-Load Current: 0.6 A Customization: Shaft (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
An electronic controller is needed to manipulate position, speed or torque of a brushless DC motor. It can also be used in other DC motor types. The controller is used to switch DC currents to the motor windings, producing magnetic fields that effectively adjust the phase and amplitude of the DC (read more)
Browse DC Motors Datasheets for parvalux by maxon -
New High-Speed Linear Motor Stage for Precision Positioning, Scanning, and Alignment Applications in Tight Spaces launched by PI Compact direct-drive translation stage family combines speed, precision, versatility, new from PI (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
YHD-7020 Universal Motor – High-Speed, Customizable for Diverse Applications The YHD-7020 universal motor addresses the challenges of modern electrical equipment (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
4 inches (WxLxH) while delivering 40 mm of XYZ travel and ±12° of rotation—ideal for array alignment tasks. Direct-Drive Design Provides for High Dynamics Powered by direct-drive motors, the system achieves high acceleration, speed, and resolution (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
50/60 Hz Solenoid consumption 10 VA inrush and sealed (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
States > Indiana > State > Register > 2006 > [2006 IN Register 901] 09/01/2006
OPPTA - MC60 -04. .... (a) The following motor vehicles in Clark, Floyd, Lake and Porter counties are subject to the requirements .... (3) A stand-alone high speed printer that can be networked and shared by all personal computers .... (ii) linked to a progressive controller ; .
-
States > Indiana > State > Register > 2007 > [2007 IN Register 102] 01/01/2007
…being sufficiently durable for the anticipated volume of traffic and the weight and speed of vehicles using .... (i) to ensure that the permittee and operator, and owners and controllers of the permittee and operator … Business Regulatory Coordinator: Sandra El-Yusuf, IDEM Compliance and Technical Assistance Program, OPPTA - MC60 -04, 100 North .... (A) that is properly licensed; by the bureau of motor vehicles; and .
-
The engineer and its designers
Examples of different branches, the X5 Xtrail how of BMW,der of Nissan or the X on Fun emboss Phone of Siemens of MC60,zeigen,wie social flows a designing speech. .... The designers in the contrast to Konstrukteuren even finally generate the note, pretend not Gegebenes in the interest of the displaceability by specific target groups on the market, about the artificial burly piping of harmless motors with the impression, the note, of … on the one hand as well as, the demands on costs, one satisfies speed and quality still … is important as we, points of view of the Fertiger, Monteure, owners, lawyers, controllers , Recycler, information /…
-
States > Indiana > State > Register > 2005 > [2005 IN Register 1101] 11/01/2005
…LCVs may pass another vehicle traveling in the same direction only if the speed differ- ential will … of provable experi- ence in driving: (A) semitrailer; or (B) tandem trailer type; motor vehicles Such driving … Business Regulatory Coordinator: Sandra El-Yusuf IDEM Compliance and Technical Assistance Program OPPTA - MC60 -04 100 N … the initial audit – conducted during 1999 – the audit reported that taxpayer’s controller indicated that a…
-
States > Indiana > State > Register > 2006 > [2006 IN Register 701] 07/01/2006
(3) At least one (1) monitor that is attached to a progressive controller that controls the incrementation .... (3) Set recorders for slow speeds , if utilizing an analog system. .... Small Business Regulatory Coordinator: Sandra El-Yusuf, IDEMCompliance and Technical Assistance Program, OPPTA - MC60 -04, 100 N … from the conversion coating of aluminum, hazardous waste code F019, generated by General Motors Corporation, Fort Wayne…
-
Quantification of MAP and molecular motor activities on geometrically controlled microtubule networks
…speed from 0 to 0.7 lm/min (red) and the plus end growth speed from 0.8 .... Quantification of MAP and Molecular Motor Activities. .... a warm stage controller (LINKAM MC60 ).
-
States > Indiana > State > Register > 2006 > [2006 IN Register 201] 02/01/2006
(3) At least one (1) monitor that is attached to a progressive controller that controls the incrementation .... (3) Set recorders for slow speeds , if utilizing an analog system. .... Nothing in this section prohibits the transportation of motor vehicles on part of the truck-tractor. .... Business Regulatory Coordinator: Sandra El-Yusuf IDEM Compliance and Technical Assistance Program OPPTA - MC60 -04 100 N…
Indicates content that may require registration and/or purchase.