Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RC-2MTS-18 houses a pair of electro-mechanical transfer / DPDT switches operating over an extremely wide bandwidth from DC to 18 GHz, with high isolation and low insertion loss. The switches are of a failsafe and break-before-make- configuration with a switching
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.1 to 0.45 dB
- Isolation (Port to Port): 90 dB
- Switching Speed: 25 ms
-
Supplier: Allied Electronics, Inc.
Description: The FL SWITCH SFN ... range of Factory Line switches with standard functions in numerous versions can be used for quick and cost-effective Ethernet network expansion. The switches have 5- or 8-ports, up to two of which are designed in multi-mode/single mode glass-fiber ports in
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RC-3MTS-40 comprises of three independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 40 GHz with high isolation (70 dB typical), low insertion loss (0.5 dB typical) and high input power rating. The
- Frequency Range: 40,000 MHz
- Isolation (Port to Port): 90 dB
- Switching Speed: 25 ms
- Operating Temperature: 0 to 40 C
-
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RC-2MTS-26 comprises a pair of independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 26.5 GHz with high isolation (80 dB typical), low insertion loss (0.3 dB typical) and high input power rating. The
- Frequency Range: 26,500 MHz
- Insertion Loss: 0.15 to 0.7 dB
- Isolation (Port to Port): 90 dB
- Switching Speed: 25 ms
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RC-2SPDT-40 comprises of two independently controlled, electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The reflective switches are of a failsafe and
- Frequency Range: 40,000 MHz
- Insertion Loss: 0.2 to 1.1 dB
- Isolation (Port to Port): 80 dB
- Switching Speed: 25 ms
-
Supplier: MFP Automation Engineering
Description: MFP distributes quality accessory products from these fine manufacturers: Canfield Connector Cables & Connectors Genesis Automation Cables & Connectors Enclosure Components Ethernet Switches Panel Interface Power Supplies Mencom Cables & Connectors Enclosure omponents Ethernet
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: Only by Phoenix Contact: Switches with gigabit technology on all ports Many manufacturers offer gigabit switches that normally only include two ports that are designed for a transfer rate of 1,000 MBit/s. The new Factory Line Switches from the GT series, however, support gigabit
-
Supplier: AMETEK Programmable Power
Description: Building block topologies include SPDT, SP4T, SP6T, and transfer switches, as well as a 6-line pass-through adapter and 32-bit TTL I/O bus that can be used to drive external circuitry. TO CONFIGURE YOUR SWITCH SIMPLY FOLLOW THESE THREE STEPS Step 1 - Start with the EX72SF base unit. It holds
-
Supplier: Cole-Parmer
Description: records with 10-year internal data logger and Ethernet interface These mechanical convection ovens are perfect for heating and drying applications in research or industrial environments. Featuring the Memmert ControlCOCKPIT for quick and intuitive control with simple touch, turn and go
- Temperature Range: 68 to 572 F
- Capacity: 9 cubic feet
-
Supplier: Cole-Parmer
Description: records with 10-year internal data logger and Ethernet interface These mechanical convection ovens are perfect for heating and drying applications in research or industrial environments. Featuring the Memmert ControlCOCKPIT for quick and intuitive control with simple touch, turn and go
- Temperature Range: 68 to 572 F
- Capacity: 9 cubic feet
-
Supplier: Cole-Parmer
Description: records with 10-year internal data logger and Ethernet interface These mechanical convection ovens are perfect for heating and drying applications in research or industrial environments. Featuring the Memmert ControlCOCKPIT for quick and intuitive control with simple touch, turn and go
- Temperature Range: 68 to 572 F
- Capacity: 1.9 cubic feet
-
Supplier: Cole-Parmer
Description: records with 10-year internal data logger and Ethernet interface These mechanical convection ovens are perfect for heating and drying applications in research or industrial environments. Featuring the Memmert ControlCOCKPIT for quick and intuitive control with simple touch, turn and go
- Temperature Range: 68 to 572 F
- Capacity: 2.6 cubic feet
-
Supplier: Sealevel Systems, Inc.
Description: to +70C, while status LEDS show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity. Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Allied Electronics, Inc.
Description: Overview: The FL SWITCH SFN range of Factory Line switches with standard functions in numerous versions can be used for quick and cost-effective Ethernet network expansion to the field level. Due to their narrow housing design, the components are suitable for universal remote use in
-
Supplier: Sealevel Systems, Inc.
Description: Ethernet device. This allows power and data to be transferred over a single CAT5 cable and eliminates the need for an external power supply. With PoE, power can be supplied by power sourcing equipment including PoE injectors (midspans) and switches (endspans). I/O connections to field
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: ZyXEL Communications, Inc.
Description: implementation agreements to promote interoperability and deployment of Carrier Ethernet services worldwide. The ZyXEL MGS-3712F is aligned with carrier-class standards for Ethernet Private Line (EPL), Ethernet Virtual Private Line (EVPL) and Ethernet LAN (E-LAN) of Metro
- Features: Switch
-
Supplier: Sealevel Systems, Inc.
Description: power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity. Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application
- Voltage Rating: 60 volts
- Current Rating: 2.5 amps
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Schmersal Inc.
Description: Safety laser scanner with I/O interface Flying lead cable 3m Configuration via SD card, USB or Ethernet interface High accuracy at close range Improved dirt resistance Safety protection of reference areas User-friendly configuration software Encoder input for AGVs Muting- and Interlock
- Operating Temperature: 14 to 122 F
-
Supplier: Schmersal Inc.
Description: Safety laser scanner with I/O interface Cable 0,3 m with water-proof connector Configuration via SD card, USB or Ethernet interface High accuracy at close range Improved dirt resistance Safety protection of reference areas User-friendly configuration software Encoder input for AGVs Muting-
- Operating Temperature: 14 to 122 F
-
Supplier: Sealevel Systems, Inc.
Description: Ethernet device. This allows power and data to be transferred over a single CAT5 cable and eliminates the need for an external power supply. With PoE, power can be supplied by power sourcing equipment including PoE injectors (midspans) and switches (endspans). I/O connections to field
- Voltage Rating: 60 volts
- Current Rating: 2.5 amps
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Schmersal Inc.
Description: Safety laser scanner with I/O interface Flying lead cable 3m SD card for Configuration Safety protection of reference areas User-friendly configuration software Encoder input for AGVs Muting- and Interlock Function Data output via ethernet Master-Slave-Function
- Operating Temperature: 14 to 122 F
-
Supplier: Schmersal Inc.
Description: Safety laser scanner with I/O interface Cable 0,3 m with water-proof connector SD card for Configuration Safety protection of reference areas User-friendly configuration software Encoder input for AGVs Muting- and Interlock Function Data output via ethernet Master-Slave-Function
- Operating Temperature: 14 to 122 F
-
Supplier: Beckhoff Automation LLC
Description: The EKM1101 EtherCAT Coupler connects the ELMxxxx EtherCAT measurement modules with EtherCAT. Such a station consists of an EKM1101 coupler, any number of EtherCAT Terminals and a bus end cap or an EtherCAT extension such as EK1110 or EK1122. The coupler converts the passing telegrams from
- Data Acquisition: I/O Module
-
Supplier: Pepperl+Fuchs SE
Description: Industrial standard housing ∅58 mm EtherNet/IP Up to 30 Bit multiturn Servo or clamping flange Network loop through by means of integrated 2 port switch IP address resettable No DIP switches for address setting Compatible with Rockwell/ Allen Bradley/ Schneider control
-
Supplier: Pepperl+Fuchs SE
Description: Industrial standard housing ∅58 mm EtherNet/IP Up to 30 Bit multiturn Servo or clamping flange Network loop through by means of integrated 2 port switch IP address resettable No DIP switches for address setting Compatible with Rockwell/ Allen Bradley/ Schneider control
-
Supplier: Teledyne LeCroy
Description: Motor Drive Analyzers provide complete three-phase electrical and mechanical power analysis with static power results in a convenient, configurable Numeric table and dynamic power displayed as per-cycle Waveforms. Motor speed, position, and torque integration are the most complete available.
- Bandwidth: 1,000 MHz
- Number of Input Channels: 8 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Piezosystem Jena, Inc.
Description: Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of
- Wavelength Range: 600 to 2,600 nm
- Number of Input Ports: 1
- Number of Output Ports: 3 to 9
- Switching Time: 2 ms
-
Supplier: Teledyne LeCroy
Description: 3-phase electrical and mechanical power analysis models
- Bandwidth: 1,000 MHz
- Number of Input Channels: 8 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: D-Link Systems, Inc.
Description: switches, and alarm relays. It also incorporate Power over Ethernet (PoE), allowing it to be easily installed in a variety of locations without the need for supplemental power cabling. 5-Year Warranty D-Link stands behind the quality of the DCS-7513 with an industry leading 5-year
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 to 60 fps
- Sensitivity: 0 Lux
- Width / Diameter: 3.8 inch
-
Supplier: Piezosystem Jena, Inc.
Description: Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of
- Connector Type: FC, SMA, ST
- Cable Type: Multimode
- Features: Other
-
Supplier: Glenair, Inc.
Description: is a critical in-house capability at Glenair where ruggedized, temperature, vibration, and shock-tolerant PCBAs are key components in many of our turnkey electronic and photonic systems including USB hubs, Ethernet switches, optical media converters, and other embedded electronic and
- PCB Type: Double-Sided Boards, Rigid-Flexible Boards, Single-Sided Boards
- Features: United States Only
-
Supplier: CAS DataLoggers
Description: The VersaLog P is a 7-channel, battery powered, stand-alone pulse/state/event data logger. The logger detects electronic or mechanical pulse counts, state changes or events in any of the seven channels. Data is stored in non-volatile flash memory for later retrieval. It works with
- Analog Input Channels: 7 #
- RAM / On-board Memory: 4 MB
- Operating Temperature: -40 to 158 F
- Features: Application Software Included, DC Voltage Input, Data Acquisition Instrument / System, Networkable System, Other, Other Output, Relay / Switch Input
-
Supplier: D-Link Systems, Inc.
Description: cut mechanical filter allows the camera to capture video in bothbright and dark environments. Versatile Pan/Tilt/Zoom (PTZ) Functionality The DCS-6616 is built with an extensive set of PTZ features that allow large areas to bemonitored easily. Endless 360° panning allows the camera to sweep
- Horizontal Resolution: 720 lines
- Maximum Frame Rate: 25 to 30 fps
- Sensitivity: 0.01 to 0.1 Lux
- Width / Diameter: 3.16 inch
-
Supplier: Rego Electronics Inc.
Description: solution Applications - Switches / Routers / HBA / Base station Networks / Storage Devices / ATM / SDH / SONET Fiber Channel / Infiniband SDR / DDR / QDR 10Gbps / 40Gbps Ethernet / Data Center Networking
- Features: Cable Assembly
- Application: Computer Cable, Networking
- Cable Shielding: No Shielding
- Product Type: SFP+ Cable
-
Supplier: Transcat, Inc.
Description: Product Highlights Liquid crystal display (LCD) with backlight Operation AC Adapter (Included) or 4 AA Batteries (Not included) Communication RS232, USB Host, USB Device, Ethernet or Bluetooth® (available as an accessory) ABS housing, stainless steel pan, ABS draftshield (1mg models only),
- Capacity: 4.851 lbs
- Resolution: 0.0002205 lbs
- Type: Laboratory / Analytical Balance
Find Suppliers by Category Top
Featured Products Top
-
High-Performance Ethernet Slip Ring for Seamless Rotational Data Transfer Product Overview This advanced rotating joint provides a reliable solution for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
AWG - Hot plug swappable / Optimized NEXT & Return Loss - EEPROM for cable signature and system communications - Innovative EMI solution Applications - Switches / Routers / HBA / Base station Networks / Storage Devices / ATM / SDH / SONET Fiber Channel / Infiniband SDR / DDR / QDR 10G / 40G/ 100G/ 200G/ 400G bps Ethernet / Data Center Networking (read more)
Browse Cable Assemblies Datasheets for Rego Electronics Inc. -
force and moment measurement for miniature mechanisms, actuators, switches, and precision components Industrial System Integration Ethernet, EtherCAT, RS-485, and analog output DC 12-24 V power supply Standard IP64 protection with (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
box, for connection to field bus systems For PROFInet/PROFIsafe or EtherNet with CIP Safety Plug & play solution with M12 connector cables Integrated LEDs show status of each connected device Easy configuration via DIP switches (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
for both OEM and automation applications. These high bandwidth controllers feature 100 microsecond sample time for velocity, position and current feedback. Industry standard network and control interfaces (Ethernet fieldbus technology, USB, network communication protocols (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
-Duty Ratings For normal-duty operation, the ATV630U55N4 provides a continuous output current of 12.7 A at the nominal 4 kHz switching frequency. It permits a temporary current increase to 110% of the rated output current for 60 seconds. This operating mode (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
production losses, equipment failures, unexpected shutdowns, and reduced product quality. A Static SCR Voltage Stabilizer provides an advanced solution by combining high-speed thyristor switching with (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
Conduct Research Top
-
User-Friendly Technology Throughout Your Industrial Switch's Lifecycles
Automation engineers are normally concerned with designing, implementing and maintaining robotics, PLCs, IO devices, mechanical processes, automated machines and programming of those. All these duties consume an engineer's time making it imperative that configuring and managing an Ethernet
More Information Top
-
Compact Ethernet switch offers mechanical robustness in rail applications
Compact Ethernet switch offers mechanical robustness in rail applications .
-
Connector developments for rail applications on show at Infrarail 2008
To meet the requirements for new rugged networked devices on board rail vehicles, HARTING has introduced a low-profile unmanaged 8-Port Ethernet switch , the eCon 4080-B1, which features a high degree of mechanical integrity.
-
Core and Metro Networks
… of pointer loss of signal local policy decision point liquid crystals lumped Raman amplifier long-range dependent link state advertisement label switched path label switching router medium/media access control … … mean down time Metro Ethernet Forum micro-electro- mechanical system multiframe alignment signal …
Indicates content that may require registration and/or purchase.