-
Supplier: Watts
Description: Series 375, 500, 750, 1000, 1250, 1500 and 2000 Heavy Duty Mechanical Float Valves are used in commercial, industrial, and agricultural applications for controlling high capacity water flow and can be tank wall-mounted. It has a bronze body construction with a machine flange on
- Valve Size: 0.375 to 2 inch
- Valve Type: Float Valves
- Media: Water
-
Supplier: Watts
Description: Series ST375, ST500, ST750, ST1000, ST1250, ST1500, ST2000 Standard Duty Mechanical Float Valves are used in commercial, industrial, and agricultural applications for controlling water flow. It has a bronze body construction with male NPT threaded end connections on 3/8 to 1 in.
- Valve Size: 0.375 to 2 inch
- Valve Type: Float Valves
- Media: Water
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater
- Valve Size: 0.5118113 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 17, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater
- Valve Size: 0.6692917 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater
- Valve Size: 0.5118113 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater
- Valve Size: 0.393701 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: U.S. Plastic Corporation
Description: The Bobby T Series Valves are miniature float valves. They come standard with a nitrile plunger seal and feature a standard 1/8 orifice size. Construction: brass body, stainless steel seat, and a polyethylene float. The Bobby T Series Valves feature a similar
- Primary Material: Brass / Bronze
- Valve Type: Float Valves
-
Supplier: O'Keefe Controls Co.
Description: magnet movement. The movement shifts a 3-way air valve. Both side mounted and top mounted pneumatic float valves are available either as normally closed or normally open. Normally closed pneumatic float valves produce a pneumatic output on liquid level rise.
- Maximum Operating Pressure: 85 psi
- Material Temperature Range: 180 F
- Level Measurement Type: Continuous Level
- Features: Electromechanical Switch, Normally Open (NO)
-
Supplier: O'Keefe Controls Co.
Description: magnet movement. The movement shifts a 3-way air valve. Both side mounted and top mounted pneumatic float valves are available either as normally closed or normally open. Normally closed pneumatic float valves produce a pneumatic output on liquid level rise.
- Maximum Operating Pressure: 85 psi
- Material Temperature Range: 180 F
- Level Measurement Type: Continuous Level
- Features: Electromechanical Switch, Normally Closed (NC)
-
Supplier: Flomatic Valves
Description: PILOT OPERATED FLOAT VALVE - For level control of storage tanks, reservoirs, or basins. 1 ¼"- 12" Consult factory for configuration Configurations: Model C - Full Port Globe Style (Flanged or Threaded) Model CF - Reduced Port Globe Style (Flanged) Model CA - Angle Body Style (Flanged
- Valve Size: 1.25 to 36 inch
- Valve Type: Angle Valves, Control Valves, Float Valves
- Actuation: Mechanical Device, Pilot Operated
- Features: Threaded
-
Supplier: Uehling Instrument Company
Description: Float switches are used to trip high/low level alarms, engage relays, control or start/stop pumps, open/close valves etc. They are a simple, inexpensive way to provide independent or redundant setpoints for emergency shut-down or backup.
- Number of Switch Points: 1 to 2 (#)
- Maximum Operating Pressure: 900 psi
- Maximum AC Voltage: 240 volts
- Maximum DC Voltage: 240 volts
-
Supplier: Hansen Technologies Corporation
Description: Switches are interchangeable with R/S LL series float switches. Applications: Hansen's Refrigerant Float Switches are a simple and strong mechanical solution for level control via solenoid valve, high/low level cutout or alarm, liquid transfer drum operation, level
-
Supplier: Radwell International
Description: AUTO DRAIN VALVE, AD402 SERIES, AUTOMATIC, MECHANICAL FLOAT TYPE, NPT, PORT SIZE: 1/2. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Drain Valves
-
Supplier: Clark Solutions
Description: The level switches model FS14 work according to the magnetic float principle. The float is lifted upwards by the rising liquid level in the tank until the magnetic field of the integrated permanent magnetactivates a Reed contact. Depending on the way the level switch is mounted this
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Features: Normally Closed (NC), Normally Open (NO)
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Clark Solutions
Description: The level switches model FS15 work according to the magnetic float principle. The float is lifted upwards by the rising liquid level in the tank until the magnetic field of the integrated permanent magnet activates a Reed contact. Depending on the way the level switch is mounted this
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 72.51885 psi
- Material Temperature Range: 248 F
- Maximum Current: 0.5 amps
-
Supplier: Spirax-Sarco
Description: The CAS14 and CAS14S are austenitic stainless steel ball float gas /air drain traps. They provide efficient condensate drainage from compressed air and other gas systems, allowing the process to operate to its optimum potential. The connections are in the vertical plane for flow downwards.
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 203.05278 psi
- Media Temperature: 392 F
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: trap, however, in this type any condensate build-up even at saturated steam temperature is discharged at the same rate. As it reaches the trap, the float becomes buoyant and opens the valve mechanically. • Stainless Steel Float & Trim. • Simple Installation: Multiple inlet and
- Maximum Operating Pressure: 300 psi
- Size of Connection: 2 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Industrial Valves - High-Precision Control Valves For Gases and Liquids -- M-Flow Micro Valve SeriesSupplier: Vogtlin Massflow USA
Description: M-flow micro valves were developed for fine dosages of gases and liquids. They are an integrated constituent of the float-rotameters by Vögtlin and are often used as separate valve units for OEM applications – Compact, modular construction – Very smooth and accurate adjustement
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 290.0754 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 302 F
-
Supplier: General Pipe Cleaners
Description: Flood-Guard™ operates like a check valve to seal off water back-up caused by overloaded sewers. Water flows normally through the drain until the sewer begins to back up. Then the Flood-Guard™ float rises to seal off the drain opening until the water recedes. A screwdriver and a couple
- Valve Size: 2 to 4 inch
- Valve Type: Back Flow Preventer Assembly, Check Valves, Float Valves
- Media: Cold Water, Ground Water, Wastewater, Water
- Actuation: Mechanical Device
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series DGV United States Patent #7,481,238 B2. Unique float design opens as air or gas collects in the valve, closes when liquid returns, allowing continuous expulsion of trace amounts of gas as it occurs. 1/2″ tee connection for virtually any pipe size; offered in a variety of
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 100 psi
- Primary Material: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: Radwell International
Description: COMPRESSION KIT REPLACEMENT FLOAT REPAIR. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: CSA Group
Description: is applicable to hydraulically operated air irrigation valves of DN 15 diameter or greater, designed to be directly operated, i.e. the force is applied to the obturator by the float, either directly or via a mechanical linkage. The valves can be operated by a force
-
Description: is applicable to hydraulically operated air irrigation valves of DN 15 (1/2 inch) diameter or greater, designed to be directly operated, i.e. the force is applied to the obturator by the float, either directly or via a mechanical linkage. The valves can be operated by a
-
Supplier: O'Keefe Controls Co.
Description: This panel controls a liquid level within the deadband of a single pneumatic float valve. It can be configured for pump-up or pump-down control when used in conjunction with a normally closed pneumatic float valve (pump down) or a normally open pneumatic float
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Features: Electromechanical Switch
- Device Classification: Level Gauge
-
Supplier: Armstrong International
Description: Armstrong offers a stainless steel sump ejector for use in draining unwanted water from steam pits, steam tunnels or enclosed spaces. The stainless steel sump ejector uses a snap-acting Inconel X-750 spring-assisted mechanism, which engages a steam motive valve, turning the pump on or off as
- Valve Size: 1.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 40 to 175 psi
- Media Temperature: 60 to 140 F
-
Supplier: Spirax-Sarco
Description: The CA10S is a float type automatic liquid drain trap for air and gas systems. It has a cast iron body and cover with stainless steel valve head for use on high temperature or where corrosive condensate would adversely affect a rubber valve.
- Valve Size: 0.5 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 428 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The CA14 is a range of float type automatic liquid drainers for air and gas systems. The body and cover are of SG iron and the complete unit is readily maintainable. The standard version with a Viton valve cone is designated CA14. A stainless steel valve cone version is
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 392 F
- Number of Ports/Ways: 2
-
Supplier: O'Keefe Controls Co.
Description: This panel provides a pneumatic signal to control a fill valve or air operated pump to maintain a liquid level between two sensing points. It uses a normally closed float valve (OKC-1536-2 or OKC-1570-2) to detect the high liquid level point and a normally open float
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Features: Electromechanical Switch
- Device Classification: Level Gauge
-
Supplier: Spirax-Sarco
Description: The CA14S is a cast iron ball float air and gas trap. It is available with a metal valve cone given designation CA14S having horizontal flanged connections. The cover will be drilled and tapped ½ " BSP or NPT for the purpose of fitting a balance line.
- Pressure Rating: 232.06032 psi
- Media Temperature: 482 F
- Number of Ports/Ways: 2
- Media: Air, Steam
-
Supplier: Chromalox
Description: Float Water Feed Control with Low Water Cutoff Pressure Gauge, Water Level Sight Glass and Blow Down Drain Valve(s) ASME Safety Relief Valve Optional Transformer Third-party certifications: UL Listed, CSA, S, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Maximum Temperature 480°F Maximum Pressure 360 PSIG High Capacity 10 Amp Switch All Wetted Parts of 316 SS All Metal Design Ideal for Harsh Environments The NGS series is hands down one of the toughest level switches on the market. The float and all other wetted parts are
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 480 F
- Maximum Current: 10 amps
-
Supplier: Uehling Instrument Company
Description: will again sound and the corresponding message pad will flash until reset/acknowledged by the operator. Each channel also has an output relay for actuating other relays, pumps, valves, etc.
- Detector Features: Built in Alarm Indicator
- Leak Detection Method: Mechanical Float Switch (Relay Contact)
- Output Options: Switch or Alarm Signal
- Specific Detectable Liquid Types: Water
-
Supplier: FIPA Inc.
Description: Very high level of final vacuum Suitable for moist environments Effective damping and recovery system with by-pass and novel float valve guarantees oil-free exhaust air Innovative sealing system prevents oil recirculation at standstill under vacuum Universal motor according to IE class
- Ultimate Operating Vacuum: 10.34295046271094 torr
- Pumping Speed: 23.6 to 42.4 CFM
- Operating Temperature: 149 to 167 F
- Features: Direct Drive
-
Supplier: Chromalox
Description: Power Control Two ASME Safety Relief Valve(s) High Pressure Limit Switch with Manual Reset Mechanical Float Water Feed Control with Low Water Cutoff Control Auxiliary Low Water Cutoff Control Pressure Gauge, Water Level Sight Glass and Double Blow Down Drain Valves
- Heat Output (Capacity): 3,923,575.571477311 to 37,393,381.098601155 BTU/hr
- Maximum Temperature: 406 to 460 F
- Maximum Pressure: 250 to 450 psi
- Type: Steam
-
Supplier: CIRCOR Energy
Description: directly to a valve. CIRCOR Energy’s liquid level switches are a mechanical float actuated design, either pneumatic or electric used for a high or low level alarm. Both configurations are available in either carbon steel or stainless steel, and have a maximum temperature rating
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: -20 to 400 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
Find Suppliers by Category Top
Featured Products Top
-
Valve wrenches are indispensable tools that help you to tighten and loosen nuts, bolts, and valves. Valve wrenches have a hooked head to provide a powerful and non-slip grip to prevent the wrench from slipping when turning valves. They provide a mechanical advantage when working on (read more)
Browse Wrenches Datasheets for Lowell Corporation -
-level probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
mechanical valve - offers from mechanical valve manufacturers, suppliers, exporters & wholesalers
1/2 Mechanical Float Valve (Ballcock) .
-
Evaluation of a Low‐head Recirculating Aquaculture System Used for Rearing Florida Pompano to Market Size
The makeup freshwater into the sump was controlled by a mechanical float valve .
Indicates content that may require registration and/or purchase.