Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: controllers (progressive volume flow controllers) work in the same way with two flow restrictors The design of the PM flow controller results in the following properties: As the flow through the first flow restrictor of the PM flow
- Media: Liquid
-
Supplier: LTG Incorporated
Description: The mechanically self-operated flow rate controllers VRW are designed for supply pressure-independent constant flow rate control without external power supply in round air lines of air-conditioning systems. The flow rate control is obtained through an asymmetrically
-
Supplier: Brooks Instrument
Description: overshoot/undershoot Wide flow range – from 3 sccm up to 30,000 slpm High pressure rating - up to 1,500 psi Optional enhanced process internal finish - 5µ inch Ra avg Removable flow sensor Insensitive to mounting attitude Mechanically and electrically compatible with other mass
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop
-
-
Supplier: Sierra Instruments, Inc.
Description: RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Angst+Pfister Sensors and Power
Description: The PFLOW5002 / PFLOWC5002 series of gas mass flow controllers can be used for general-purpose gas flow monitor and control applications. They are available in standard or manifold configuration for the mechanical connections. Additionally, it is compatible to Axetris
- Gas Volumetric Flow Rate: 0.00000176573333625 to 0.7062146892655368 SCFM
-
Supplier: Radwell International
Description: FLOW METER, 1-10 GPM, VARIABLE, MECHANICAL. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Radwell International
Description: LIQUID FLOW MONITOR, WATER SETTING RANGE .2-1, ELETTA V SERIES FLOW SWITCH, PURELY MECHANICAL - REQUIRES NO POWER TO OPERATE. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Badger Meter
Description: Automotive Oval Gear in-line mechanical flow meters use oval gear technology to accurately measure fluids with electronic field serviceable and replaceable registers. Accurate Measurement. Reliable Interface. Automotive Oval Gear meters have a compact footprint and are specifically
- Pipe Diameter: 0.5 to 1 inch
- Liquid Volumetric Flow Rate: 0.25 to 8 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 0.01764 lbs/min
-
Supplier: Bionetics
Description: Rheotherm low gas flow meters provide an easy-to-use technology for measuring gas flow in small lines - typically 1" or smaller at flow rates from a few hundred SCFM down to 25 SCCM. (For flow measurement in larger pipes and ducts, click here). These meters give a
- Pipe Diameter: 0.0625 to 1 inch
- Gas Volumetric Flow Rate: 0.0009 to 320 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 500 to 1,000 psi
-
Supplier: Badger Meter
Description: The Blancett® B1500 Turbine flow meter has exceptional mechanical linearity, resulting in minimizing or negating temperature induced viscosity influence. Exceptional Linearity. Increased Flow Range. The Blancett B1500 Turbine flow meter comes with national pipe thread
- Pipe Diameter: 0.25 to 2 inch
- Liquid Volumetric Flow Rate: 0.25 to 250 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 0.55125 lbs/min
-
Supplier: Badger Meter
Description: The Blancett® Model 1100 Turbine flow meter is designed to withstand the demands of the most rigorous flow measurement applications, both on and off the oilfield. Accurate Measurements. Cost-Effective Solution. The Model 1100 Turbine flow meter maintains measurement accuracy and
- Pipe Diameter: 0.5 to 10 inch
- Liquid Volumetric Flow Rate: 0.6 to 5,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.001323 to 11.025 lbs/min
-
Supplier: Hach
Description: The FL1500 is the most agile Hach flow monitoring solution for measuring and logging open channel flow, working with the largest selection of Hach sensors to accommodate even the most challenging sites and hydraulic conditions. This multi-channel controller can handle up to four
- Features: Liquid
-
Supplier: Bronkhorst USA
Description: and full accountability of gas flow, such as for shared ring main applications. Features: Clear indication in: - actual flow rate (bar graph and value) - desired flow units - type of gas - totalized flow Bright, wide-angle OLED display Free of parallax errors Virtually
- Gas Volumetric Flow Rate: 0.000706214689265537 to 0.0706214689265537 SCFM
- Mass Flow Rate: 0.00011012 to 0.005506 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: TSI Incorporated
Description: OEM Mass Flow Sensor that can be calibrated for air with accuracy of ±2.5% of reading ±0.1 standard L/min at 21 °C. TSI's Flow Meter design team can develop the precise mechanical configuration, performance characteristics, and electronic interface you need to optimize your
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Mass Flow Rate: 0 to 0.8259 lbs/min
-
Supplier: TSI Incorporated
Description: OEM Mass Flow Sensor that can be calibrated for air with accuracy of ±2.0% of reading or 0.05 standard L/min @ 21 °C. Our flow measurement design team can develop the precise mechanical configuration, performance characteristics, and electronic interface you need to optimize
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Mass Flow Rate: 0 to 0.8259 lbs/min
-
Supplier: TSI Incorporated
Description: OEM Mass Flow Sensor that can be calibrated for O2 with accuracy of ±2.5% of reading ±0.1 L/min @ 21 °C. TSI's flow meter design team can develop the precise mechanical configuration, performance characteristics, and electronic interface you need to optimize your design. The
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Mass Flow Rate: 0 to 0.8259 lbs/min
-
Supplier: TSI Incorporated
Description: OEM Mass Flow Sensor that can be calibrated for O2 with accuracy of ±2.0% of reading or 0.05 standard L/min @ 21 °C. TSI's Flow Meter design team can develop the precise mechanical configuration, performance characteristics, and electronic interface you need to optimize your
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Mass Flow Rate: 0 to 0.8259 lbs/min
-
Supplier: Badger Meter
Description: information—such as rate of flow and reverse flow indication—and data not typically available through traditional mechanical meters and registers. Durable Design. Features a one-piece meter and register with encapsulated, weatherproof and UV-resistant housing and no moving
- Pipe Diameter: 0.625 to 4 inch
- Liquid Volumetric Flow Rate: 0.1 to 1,100 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0002205 to 2.4255 lbs/min
-
Description: Pulsers supply an electrical signal to devices such as remote totalizers, batch controllers, rate-of-flow recorders, etc. Models include Dry Reed 1 PPR or 10 PPR (50-60$ on/off) and Solid State single channel 100p/channel or solid state quadrature dual channel 50 P/channel.
- Display Types: Analog
- Local Interface: Analog Front Panel
- Mounting Configuration: Laboratory Bench / Portable
- Media Type: Liquid
-
Supplier: Siargo Ltd.
Description: MFGX4000 series mass flow meters are designed for applications of gas flow within a flow channel of diameter 15mm-19mm, for users with a budget.The compact design provides user friendly installation. Plastic finishing with an easy change of the mechanical adaptors enables
- Pipe Diameter: 0.5905515 inch
- Operating Temperature: 14 to 131 F
- Operating Pressure: 43.5110518071591 psi
- Electrical Output: Analog Voltage
-
Supplier: Sierra Instruments, Inc.
Description: The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter. Battery
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Bronkhorst USA
Description: Features of magnetic flow meter Makes liquid flows visible by Pulse output Blinking LED (red/green) No mechanical wear No moving parts Ease of mounting and operation Mounting in any position Free pipe cross section No additional pressure drop Fast response (<100 ms) Insensitive
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 1.32 to 26.4 GPM
- Operating Pressure: 145.0377 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Brooks Instrument
Description: include needle valve, flow controllers and alarms Available with 4-20 mA flow signal transmitter, and/or reed switch alarm signals or inductive alarms for high/low-flow conditions Benefits Engineered for repeatable accuracy in low-flow rate applications with
- Gas Volumetric Flow Rate: 1.83333333333333 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 1,500 to 4,000 psi
- Media Temperature: -58 to 400 F
-
Supplier: Hi-Tech Controls, Inc.
Description: Right angle flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NPTF
- Valve Size: 0.125 inch
- Pressure Rating: 145 psi
- Media Temperature: 32 to 140 F
- Number of Ports/Ways: 2
-
Supplier: Bronkhorst USA
Description: Features of Magnetic Flow Meter Makes liquid flows visible by Pulse output Blinking LED (red/green) No mechanical wear No moving parts Ease of mounting and operation Mounting in any position Free pipe cross section No additional pressure drop Fast response (<100 ms) Insensitive
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 3.3 to 66 GPM
- Operating Pressure: 145.0377 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Bronkhorst USA
Description: Features of Magnetic Flow Meter Makes liquid flows visible by Pulse output Blinking LED (red/green) No mechanical wear No moving parts Ease of mounting and operation Mounting in any position Free pipe cross section No additional pressure drop Fast response (<100 ms) Insensitive
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.66 to 13.2 GPM
- Operating Pressure: 145.0377 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Sensirion
Description: robustness as well as a short signal processing time. The digital flow sensor measures bidirectional flow volumes of up to 250 slm and is fully calibrated for air, N2 and O2 gases. The special design of the flow channel results in a low dead space volume and the slightly greater
- Pipe Diameter: 0.442913625 inch
- Gas Volumetric Flow Rate: -8.82768361581921 to 8.82768361581921 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 7.8320358 to 15.954147 psi
-
Supplier: First Sensor AG
Description: Electronic pressure controllers are precision devices which maintain a pneumatic process pressure at a preset level using closed-loop control. These devices can be configured to control pressure or flow and replace mechanical control systems or mass flow
- Accuracy: 0.2 ±% FS
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Form Factor: Stand-Alone
-
Supplier: Brooks Instrument
Description: controller, enabling users to read and control the flow rate. Features Measure flow rates from 23 to 1660 scfh air and 5 to 300 gpm water Operating temperature range: -20°F to 122°F (-29°C to 50°C) Maximum fluid pressure 1500 psig Flanged or NPT connections to system piping No
- Gas Volumetric Flow Rate: 1,660 SCFM
- Operating Temperature: -20 to 122 F
- Operating Pressure: 1,500 psi
- Media Temperature: -20 to 500 F
-
Supplier: Sensirion
Description: Proximal Flow Sensor for Neonatal and Pediatric OEM Applications The SFM3400 flow sensor is a proximal flow sensor for neonatal and pediatric applications in respiratory devices such as ventilation or anesthesia. The sensor is available as both a single-use version (SFM3400-D)
- Gas Volumetric Flow Rate: -1.16525423728814 to 1.16525423728814 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 7.8320358 to 15.954147 psi
- Process Media Type: Gas
-
Supplier: Fluid Components Intl. (FCI)
Description: The FLT93L inline type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures that
- Pipe Diameter: 0.75 to 1 inch
- Gas Volumetric Flow Rate: 0.001271328001974 to 42.3776000658 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 2,350 psi
Find Suppliers by Category Top
Featured Products Top
-
The PFLOW5002 / PFLOWC5002 series of gas mass flow controllers can be used for general-purpose gas flow monitor and control applications. They are available in standard or manifold configuration for the mechanical connections. Additionally, it is compatible to Axetris Massflow Controller / Flow (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
-Electro Mechanical System) technology to complement our SmartTrak® capillary-based mass flow meters & gas controllers. RedySmart thermal mass flow devices contain no moving parts and are unaffected by upstream temperature and pressure (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
Pneumatic systems are still the ideal choice for simple movement and positioning tasks. Electric automation, however, makes it possible for information to flow continuously from the workpiece to the controller all the way to the cloud, enabling you to (read more)
Browse Linear Actuators Datasheets for Festo Corporation -
High mechanical resilience—maintains contact under compression and thermal cycling Production-friendly: die-cuttable, compatible with automated placement, and packaged for clean assembly (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
thermal mass flow controllers. The system offers flexibility in addressing particular process and market needs. Although two and three gas mixtures are more common, gas mixtures of more constituents can be produced. The primary benefits of the system are cost savings in using pure gases versus premixed (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
flow controllers. The system offers flexibility in addressing particular process and market needs. Although two and three gas mixtures are more common, gas mixtures of more constituents can be produced. The primary benefits of the system are cost savings in using pure gases versus premixed (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Environics, Inc. -
UBITO, the “Wiegand Company”, has announced its new UBIREV rotation sensor. This modular sensor makes it simple for machinery designers to add reliable, battery-free multiturn rotation counting capability to their equipment. Applications include rotary encoders, fluid flow meters and (read more)
Browse Sensor Chips Datasheets for UBITO -
Motor Controllers, AGV Gear Motors and a wide range of AGV accessories: such as optical flow sensor, magnetic track following sensor, and controller network communication options. For (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
CENTRIFEEDER™ The CentriFeeder™ with Integrated Control Valve (ICV) accurately measures and controls the flow of any dry, free?flowing solid. Establishing a PID control loop (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
temperature regulation onboard. An electric motor actuates the electronic expansion valve via signals received from the ECS controller, which monitors cabin temperature. The motor drives precise valve regulation to control refrigerant flow into an evaporator. While the evaporator is fed by air (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap
Conduct Research Top
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
a molecule of gas through a typical capillary thermal flow controller. https://. Next up in the "Capillary Tube Thermal Mass Flow Meters & Controllers- User's Guide" series, Dr. Olin describes the mechanical components of mass flow meters and controllers and the operation of these components. Get
-
Piezo Motors: Principle of Operation for Engineers
How it Works. The Piezoelectric effect in piezoceramics converts electrical field to mechanical strain. Under special electrical excitation drive and ceramic geometry of Nanomotion motors, longitudinal extension and transverse bending oscillation modes are excited at close frequency proximity
-
Industry Solutions For The Most Common Solenoid Valve Challenges
Whether you're a mechanical or electrical engineer or the senior purchasing manager at a major manufacturing facility, you're likely familiar with solenoid valves and their role in the flow of liquids and gases. But when a solenoid valve begins to malfunction, you may not be equipped to deal
More Information Top
-
Determination of complex mixtures of volatile organic compounds in ambient air: canister methodology
A mechanical flow controller using a large pressure- regulating diaphragm and a sapphire orifice restrictor, available from Entech Instruments, has been successfully used to sample ambient air into Silonite canisters over a period of 1 week [27].
-
Field measurements of root respiration and total soil respiration in an alder forest
The system (Fig. 1) comprised eight parallel channels, each with its own measuring and reference gas units consisting of a pump (WISA, Wuppertal, Germany), a mechanical flow controller (Krohne, Düsseldorf, Germany), and a magnetic valve (Herion, Fellbach, Germany).
-
Plant Hormone Protocols
…V., Breda, The Netherlands) to filter and amplify the photoacoustic signal, a stepmotor control- ler, chopper controller, high voltage supply (FUG HCN350 20000; Rosenheim, Germany), piezo controller, and a laser gas mixing system including valves, mechanical flow controllers (Brooks Instrument, Veenendaal, The…
-
Rapid Hydrocarbon Speciation and Exhaust Reactivity Measurements using High Speed, High Resolution Gas Chromatography
A constant flow of helium purge gas (7.5 mL/min.) from a mechanical flow controller 7 transported one of the sample volumes through the six-port, two-position valve 8 and one of the cryotraps 9.
-
Air analysis using tenax collection with jet-separator enrichment and ion trap mass spectrometric analysis
FC represents a mechanical flow controller ; MFC is an electronic mass flow controller.
-
A sensitive method for the sulfur isotope analysis of dimethyl sulfide and dimethylsulfoniopropionate in seawater
…He to the gas chromatograph effluent for tuning and calibration (Fig. 1(c)), as described in detail in Amrani et al.[9] The SF6 peak (normally ~250 ppmv) sizes and widths were controlled via a mechanical flow controller (Porter Instruments, Hatfield, PA…
-
Herbivore‐induced volatiles of cabbage ( Brassica oleracea ) prime defence responses in neighbouring intact plants
The flow rate through the system was set at 300 mlÆmin)1 using a mechanical flow controller (Brooks Instruments, Veenendaal, The Netherlands).
-
Long-term measurement of volatile organic compounds in ambient air by canister-based one-week sampling method.
A canister-based 1 week sampling method using a mechanical flow controller and a 6 L fused-silica-lined canister was evaluated for the long-term measurement of 47 VOCs in ambient air at pptv (volume/volume) to ppbv levels by use of…
-
On the iron-catalysed growth of single-walled carbon nanotubes and encapsulated metal particles in the gas phase
The flow of reactant gases through the quartz tube with an in- ner diameter of 20 mm was regulated using mechanical flow controllers .
-
A Novel Approach to Flow Control for Chemical Injection and Continuous Sampling
o A single metering pump. o A pulsation dampner for positive displacement pumps. o A backpressure regulator. o A single tube serving as a supply header for all injection locations. o Specialized mechanical flow con- troller to meter chemical to each injection…
Indicates content that may require registration and/or purchase.