-
Supplier: Eaton Cooper Power Systems
Description: significantly limit the electrical and mechanical stresses on the protected equipment and the whole system supplying the fault. The X-Limiter is tested to meet ANSI/IEEE Standard design requirements for power fuses as well as distribution class fuses. The standard
-
Supplier: Mersen
Description: end contacts, pure silver fuse elements and a composite material fuse element holder to withstand high temperatures. Thanks to their structure, based on a synthetic material, FR fuse-links are the perfect answer to the stress involved in use inside HV bays and fuse-link
- Voltage Rating: 24,000 volts
- Current Rating: 125 amps
- Rated Breaking Capacity: 12,500 amps
- Approvals / Standards: IEC (UMF) Approval
-
Supplier: Mersen
Description: The D fuse-system is the first generation of the screw fuse-system in the german DIN standard. It is still used in many installations. Applications are low voltage ditribution units, where non trained persons are allowed to change the fuse-links. The D fuse-range
- Normal Operating Current: 25 to 63 amps
- Rated Operating Voltage: 500 volts
- Standard Fuse Size Accomodated: Other Fuse Type or Size
- Approvals / Ratings: VDE Approval
-
-
Supplier: Thermtrol
Description: The Thermal DF Series Thermal Cutoffs are single action devices that open when a preset temperature is reached. They do not reset. The active component of a thermal cutoff is an electrically insulated thermal pellet. This pellet holds a spring loaded contact against a fixed contact under normal
- Rated Voltage: 125 to 250 volts
- Rated Current: 10 to 15 amps
- Voltage Type: AC Voltage
- Thermal Cutoff Style: Axial Leads, Radial Leads
-
Supplier: Mersen
Description: The D0 fuse-system is installed in low voltage distribution units, where fuse-links are accessible to non trained persons and can also be replaced by them. NEOKIT fuse-disconnector size D01, 16A is designed for 400VAC application. D0 fuse-disconnectors are used in
- Normal Operating Current: 2 to 16 amps
- Rated Operating Voltage: 400 volts
- Standard Fuse Size Accomodated: Other Fuse Type or Size
- Approvals / Ratings: VDE Approval
-
Supplier: Mersen
Description: fuse-bases are available in the sizes D01, D02 and D03. D0 fuse-bases are used in combination with D0 fuse-links for the protection of cables and power lines. D0 fuse-links limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking
- Normal Operating Current: 16 to 100 amps
- Rated Operating Voltage: 400 volts
- Standard Fuse Size Accomodated: Other Fuse Type or Size
- Approvals / Ratings: VDE Approval
-
Description: fuses. Depending on the application, the connectors are subjected to the following tests: Class A: heat cycle and short-circuit tests. Class B: heat cycle tests only. The object of this standard is to define the type test methods and requirements, which apply to compression and
-
Supplier: SCHOTT AG
Description: on a simple mechanical joint coupling, similar to a no-hub system, and there are no length or height limits to which KIMAX can be installed. It can be enclosed within a wall, if permitted by code, and can be buried underground, underneath concrete, or inside a trough or sleeve.
-
Supplier: WATTCO
Description: WATTCO SCR (Silicon Controlled Rectifier) Temperature Control Panels come with the On-Off panels with the following options: - CTRL Transformer - Contactors and Fuses for multiple load variations Advantages: Also known as Phase Angle Controllers or solid state switching device - work using
- Media: Gas / Air, Liquid
- Control: Limit / Set Point Control, PID Control
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Description: combination within those limits can be achieved via hub selection or with one of our bore reducers. This Oldham coupling mechanism can also be used as a mechanical fuse or safety link. When overloaded, the wear element will fail and the drive will automatically disconnect without
-
Supplier: Steel Guard Safety Corp.
Description: cylinder and center pin. All pivot points equipped with maintenance free lifetime lubricated bushings. Scissor leg roller bearings maintenance free. Precision safety velocity fuses on hydraulic cylinders to prevent platform freefall. Mechanical, hinged to frame, flip-down maintenance
- Equipment Features: Adjustable Size, Portable, Safety Railing
- Features: Other
- Equipment Material: Steel
-
Description: 70 V d.c. b) Servicing is now included within the scope. c) Extended environmental conditions are included within the scope. d) New terms have been defined. e) Tests for REASONABLY FORESEEABLE MISUSE have been added, in particular for fuses. f) Additional instruction requirements for probe
-
Supplier: Gefran
Description: GFW adv is more than a controller and more than a mono-bi-triphase solid state power unit: it integrates these functions in mechanical solutions that are modular, compact, and optimized to control any type of electric heating in a wide range of applications and markets. The incorporated PID
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input, Serial / Digital Input
- Interface: Ethernet / Networkable
-
Supplier: CSA Group
Description: 70 V d.c. b) Servicing is now included within the scope. c) Extended environmental conditions are included within the scope. d) New terms have been defined. e) Tests for REASONABLY FORESEEABLE MISUSE have been added, in particular for fuses. f) Additional instruction requirements for probe
-
Description: 70 V d.c. b) Servicing is now included within the scope. c) Extended environmental conditions are included within the scope. d) New terms have been defined. e) Tests for REASONABLY FORESEEABLE MISUSE have been added, in particular for fuses. f) Additional instruction requirements for probe
-
Supplier: CSA Group
Description: conditions are included within the scope. d) New terms have been defined. e) Tests for REASONABLY FORESEEABLE MISUSE have been added, in particular for fuses. f) Additional instruction requirements for probe assembly operation have been specified. g) Limit values for ACCESSIBLE parts and for
-
Supplier: ValueTronics International, Inc.
Description: maximum trip settings for safer and more accurate testing Comes complete with an adapter box for products terminated in a line cord Input Specifications Voltage: 115/230 VAC ± 10%, user selectable Frequency: 50/60 Hz ± 5% Fuse: 3.15 A, fast acting 250 VAC Dielectric Withstand Test Mode Output
- Types of Measurements: AC Hipot, Insulation Resistance
- Features: Current Leakage Tester, Ground Bond Testers
-
Supplier: ValueTronics International, Inc.
Description: inputs. W: Input and Output power Vrms: Line regulation, drop-out voltage, testing power fail circuits Arms: Conductor and fuse rating VA: Apparent power for supply rating Apk MAX: Inrush Current; Verification of inrush limiting circuit design; Qualified fuse rating PF: Power Factor
Find Suppliers by Category Top
Featured Products Top
-
striking the actuator head. The switch should not serve as the machine’s mechanical end stop. A separate stop should absorb the energy of the moving mechanism so that the limit switch only performs the detection function (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
, load, carriage, or mechanical stop can approach the switch from either lateral direction. Unlike a conventional roller-lever limit switch intended for general machine positioning, the XCKMR54D1H29 uses a large crossed-rod operator to provide an extended and (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
248 with low I²t characteristics intended to limit let-through energy during a fault, helping protect diodes, SCRs, and other power semiconductor components from thermal and mechanical stress. With a current range spanning 35A to 2000A and a 100kA interrupt rating, the VRJ series gives OEM (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
systems, drive controllers, and motor starter circuits, protecting power semiconductor devices from short-circuit damage is a critical design requirement. The Vicfuse VNJ series offers a 1000V-rated, UL 248-based semiconductor fuse with low I²t characteristics intended to limit let-through energy (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
component parameters (e.g., resistor values, transistor gains) can shift with temperature, potentially pushing systems outside operational limits. Mechanical Binding: Tight-tolerance mechanisms may jam (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Operational history of stainless steel, TiC, TiB/sub 2/, and boron limiters in the ISX-B Tokamak
The most commonly used technique-to reduce the interactions between the plasma and thefirst wall in tokamak fusion devices involves the use of mechanical limiters .
-
Material considerations for the Fusion Engineering Device (FED) pump limiter
A mechanical pump limiter is provided in the Fusion Engineering Device (FED) to establish the plasma edge, to exhaust plasma particles, to handle a significant fraction of the plasma heat load, and to protect the first wall from large particle and energy …
-
1982 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-101
Farms; cf. Agriculture Fast Fourier transforms; cf. Discrete Fourier transforms Fatigue; cf. Mechanical factors Fault current limiters current-limiting fuses , cadmium element fuses compared with silver element fuses Westrom, A C, + .
-
1982 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-101
LeMone, CharlesP., + , T-PASMay821229-1235 Farms; cf. Agriculture Fast Fourier transforms; cf. Discrete Fourier transforms Fatigue; cf. Mechanical factors Fault current limiters current-limiting fuses ; cadmium element fuses compared with silver element fuses.
Indicates content that may require registration and/or purchase.