-
Supplier: Data Delay Devices, Inc.
Description: Features: Input & output fully TTL interfaced and buffered. Low profile. Commercial & military types. Continuously adjustable. Multi-turn adjusting screw (40 turns approx.) Rising edge trigger.
- Pulse Duration: 0.015 to 0.18000000000000002 µs
- Rise Time: 2 ns
- Operating Temperature: 32 to 158 F
- Features: Other Interface
-
Supplier: SAE International
Description: This report covers the use, electro-mechanical description, and accuracy of a pulse generator in the range of 5 to 30 kilovolts and zero to peak voltage time of less than 1.0 microsecond.
-
Supplier: Accuris
Description: GENERATOR, SMOKE, MECHANICAL PULSE JET, M3A4
-
-
Supplier: Accuris
Description: GENERATOR, SMOKE, MECHANICAL PULSE JET, M3A3
-
Supplier: RS Components, Ltd.
Description: Bourns PEC11R-4215F-S0024
- Resolution (counts per revolution): 24 (counts/revolution)
- Diameter or Width: 0.2362206 inch
- Maximum Mechanical Shaft Speed: 60 rpm
- Encoder Type: Incremental
-
Supplier: ValueTronics International, Inc.
Description: generators in one box with a third source available as an option. Each source is a fully functional RF signal generator with AM, FM, ΦM, 2FSK, 4FSK and pulse modulation capability. The 2026 is ideal for use in R&D and manufacturing where there is a need for two or three combined
- Minimum Frequency Range: 2,400 MHz
- Maximum Frequency Range: 2,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: The PM5133 is a Function Generator from Philips. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine,
- Minimum Frequency Range: 2 MHz
- Maximum Frequency Range: 2 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Grayhill, Inc.
Description: Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated
- Diameter or Width: 0.865 inch
- Operating Temperature: -85 to 185 F
- Encoder Type: Absolute
- Absolute Encoder Output Code: Binary, Gray
-
Supplier: Grayhill, Inc.
Description: Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated
- Resolution: 4 bits
- Diameter or Width: 0.5 inch
- Absolute Encoder Resolution: 4 bits
- Encoder Type: Absolute
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery,
- Operating Temperature: -4 to 167 F
- Encoder Technology: Mechanical
-
Supplier: Grayhill, Inc.
Description: Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated
- Diameter or Width: 0.75 inch
- Encoder Type: Absolute
- Absolute Encoder Output Code: Binary
- Encoder Technology: Mechanical
-
Supplier: Grayhill, Inc.
Description: Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated
- Resolution: 2 to 4 bits
- Diameter or Width: 1.02 inch
- Operating Temperature: -40 to 185 F
- Absolute Encoder Resolution: 2 to 4 bits
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery,
- Encoder Technology: Mechanical
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery,
- Encoder Technology: Optical
-
Description: High Acceleration Mechanical Shock Testing Machine for Lithium Battery is mainly suitable for the impact test of electronic products, aerospace, shipbuilding, military industry, automobile parts, transportation and other fields. By selecting different waveform generators, half sine
- Technology: Electrodynamic, Mechanical
- Applications: Product Qualification / Testing, R&D / Product Design Verification, Reliability / Durability Testing, Semiconductors / Electronics Screening, Structural Fatigue Testing
- Test Modes: Shock / Pulse Mode
-
Supplier: Central Marine Diesel
Description: Cleaner, quieter and more fuel options. The next step forward in generator technology. This Yamaha EF2400i operates on LP Gas, Natural Gas and Gasoline right out of the box, No mechanical alterations are necessary. Simply change your fuel source. This unit features a premium 5.5 HP
- Wattage: 2,000 watts
- Voltage: 120 V
- Fuel Type: Gasoline, Natural Gas
- Features: Other
-
Description: 150g 6ms acceleration mechanical shock test equipment mainly applicable to shock resistance tests in such fields as electronic products,aerospace, shipping, military industry, automotive parts and transportation. shock tests in form of half sine wave, final peak saw tooth wave or trapezoidal
- Technology: Electrodynamic, Mechanical
- Applications: Product Qualification / Testing, R&D / Product Design Verification, Reliability / Durability Testing, Semiconductors / Electronics Screening, Structural Fatigue Testing
- Test Modes: Shock / Pulse Mode
-
Supplier: DigiKey
Description: Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
- Resolution (counts per revolution): 15 (counts/revolution)
- Operating Temperature: -13 to 176 F
- Encoder Type: Incremental
- Encoder Technology: Mechanical
-
Supplier: DigiKey
Description: ENCODER MECHANICAL QUAD CABLE
- Resolution (counts per revolution): 2,000 (counts/revolution)
- Operating Temperature: -4 to 185 F
- Encoder Type: Incremental
- Encoder Technology: Mechanical
-
Supplier: ODG (Origin Data Global)
Description: ROTARY ENCODER MECHANICAL 24PPR
- Encoder Output: Quadrature
-
Supplier: Xidas IOT
Description: development kit comes with the following parts: 1. Evaluation Board 2. Xidas’ UNIV-1: Energy Harvesting Module for Power Management 3. Xidas’ VEG: Vibration Energy Harvesting Generator 4. PowerFilm’s LL200-2.4-37: Indoor Solar Photovoltaic Cell 5. Xidas’ RHB-1530: High Pulse,
- Output Voltage: 3.3 volts
- Life Time: 10 years
- Vibration Range: 0.5 g
- Frequency: 20 to 60 Hz
-
Supplier: Hi-Tech Controls, Inc.
Description: These low capacitance incremental encoder cables or position feedback cables transmit the control pulses for positioning and operating characteristics of servomotors. These cables are used as connecting cables for tachometer, brakes and pulse generators in applications subjected
- Number of Conductors: 8 to 12 #
- Rated Voltage: 1 to 2 kilovolts
- Operating Temperature: -40 to 80 C
- Features: Bulk Cable
-
Supplier: Gast Group
Description: These rugged compressors offer oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air - making it ideal for dry sprinkler systems. Wear items are easy to replace, which allows for a long
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Dwyer Omega
Description: The ZB Series shaft encoders are general duty industrial rotary pulse generators. The AU-ZBG models are for single channel sensing for counting, one directional measuring or speed applications. The AU-ZBH models are for quadrature applications, allowing for counting up and down along
- Resolution (counts per revolution): 1,000 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 57.15 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Sullair Corporation
Description: screw technology to provide stable vacuum at unrivaled efficiencies. These units deliver smooth, pulse-free operation and offer long-term reliability.
- Features: AC Three Phase
- Mounting: Floor / Skid
- Application: General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory
- Mechanical: Rotary Screw
-
Supplier: Terra Universal, Inc.
Description: The SLPt and the SLPe consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with
- Operating Frequency: 40 kHz
- Power Rating: 150 watts
- Input Voltage: 117 to 240 volts
- Features: Continuous Mode, Pulsed Mode, Timer
-
Supplier: Qsonica, LLC
Description: samples. Features: High volume capability Programmable operation Process up to 20 liters* *static processing volume is aided by the addition of a mechanical mixer or stir bar. Part # Q1375 Includes: Generator Converter 3:1 Booster 1" dia. extender probe Converter cable Power cable
- Operating Frequency: 20 kHz
- Power Rating: 1,375.0000000000018 watts
- Input Voltage: 220 volts
- Applications: Cell Disruption, Dispersing
-
Supplier: Dynapar Corp.
Description: reliability.Coupled with a frequency-to-voltage converter, such as the Dynapar brand FV3, the R45 Rotopulser® provides a precise, brushless feedback, at a lower cost than expensive DC tachometer-generators.An optional, X2 speed output provides twice the number of pulses per revolution
- Resolution (counts per revolution): 1 to 60 (counts/revolution)
- Diameter or Width: 9.5 inch
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Rotor Inertia: 0.0035 oz-in-sec²
-
Supplier: Allied Electronics, Inc.
Description: Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads
-
Supplier: Allied Electronics, Inc.
Description: Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads
-
Supplier: Allied Electronics, Inc.
Description: Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads
-
Supplier: Allied Electronics, Inc.
Description: Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads
-
Description: A PCB vibration test bench is designed to simulate the vibrations that a PCB might experience during its operation. The test bench typically consists of a base plate, on which the PCB is mounted, and a vibration generator that produces vibrations of different frequencies and amplitudes. The
- Peak Sinusoidal Force: 674.4 to 35,968 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Supplier: PR electronics
Description: as a buffer collecting fast pulse trains. A scale factor may be entered in all functions. Using both digital inputs, pulse addition or subtraction are possible. The frequency generator function is used as e.g. a time base or clock generator. Input and supply polarity
- Maximum Open Circuit Voltage (VOC): 250 volts
- Maximum Short Circuit Current (ISC): 2,000 milliamps
- Operating Temperature: -4 to 140 F
- Features: ATEX
-
Supplier: Advanced Energy Industries, Inc.
Description: ultrasound, amplifiers, and pulse generators. Benefits Increase system throughput with quick capacitor charging Minimize stress on storage capacitors, enhance system reliability, and simplify product design Reduce system footprint and simplify packaging Enable more responsive and
- DC Input Voltage: 23 to 30 volts
- DC Input Current: 3 to 6 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.021 to 2 amps
Find Suppliers by Category Top
Featured Products Top
-
sweep, USB/Ethernet control, and SCPI-based remote operation. These functions help engineers build repeatable pulsed RF test workflows in laboratory, communication, component characterization, and automated test environments. More details are available on the CSG9K40GA pulse-modulated RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
20GA integrates both capabilities into a 9 kHz to 20 GHz benchtop RF signal generator. Its step sweep supports single or continuous operation with linear frequency spacing and configurable dwell time. Pulse modulation supports internal or external pulse sources, along with single and double (read more)
Browse Signal Generators Datasheets for Corech Microwave -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
SIGLENT's Arbitrary Waveform Generators includes models with up to 500 MHz bandwidth, 2.4 GSa/s sample rate, 16-bit vertical resolution and 20 Mpts of data. Common analog and digital modulations, sweep and burst are provided to support complex signal generation. Proprietary TrueArb & EasyPulse (read more)
Browse Signal Generators Datasheets for Siglent Technologies NA, Inc. -
Corech Microwave introduces the CAMS9K20G, a compact high-performance RF analog signal generator designed for professional test and measurement applications. Covering 9 kHz to 20 GHz, the CAMS9K20G combines a wide frequency (read more)
Browse Signal Generators Datasheets for Corech Microwave -
. The instrument covers 9 kHz to 20 GHz and supports CW operation, step-frequency sweep, and pulse modulation for broader laboratory and automated test workflows. More details are available on the CSG9K20GA low spurious RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K20G, a 9 kHz to 20 GHz RF analog signal generator developed for laboratory measurement, receiver evaluation, and automated test platforms. Its compact bench design combines wide (read more)
Browse Signal Generators Datasheets for Corech Microwave -
-level microwave validation. The instrument also supports CW operation, step-frequency sweep, pulse modulation, and SCPI-based remote control. More details are available on the CSG9K40GA high-resolution RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K40G, a compact high-performance RF analog signal generator designed for demanding test and measurement applications. Covering 9 kHz to 40 GHz, with extended functional operation up to (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
Static-pulsed hardening of the cores of switching frogs
The basic equip ment employed consists of a NS 43 longitudinal planing machine and a suspended mechanical pulse generator .
-
Methods and benefits of experimental seismic evaluation of nuclear power plants. Final report
rubber mallets or manual excitation are mechanical pulse generators and .
-
http://dspace.mit.edu/bitstream/handle/1721.1/60629/EL_TR_1984_016.pdf?sequence=1
No mechanical pulse generator .
-
Chemical development unit progress report, March 1954
A sinusoidal wave hydraulic- mechanical pulse generator has been tested with two different types of hydraulic cylinders.
-
Hanford Atomic Products Operation monthly report, October 1955
A mechanical pulse generator was designed for pul_er and bellows testing in B21 Building.
-
Verifying seismic design of nuclear reactors by testing. Volume 1: test plan
Safford, F.B. and Masri, S.F. (1974b) "Analytical and Experimental Studies of a Mechanical Pulse Generator ," Jul of Eng. for Industry .
-
Handbook of Technical Diagnostics
The AE signal processor normally provides the power supply for the preamplifier and a method for using AE sensors as a mechanical pulse generator (e.g., for the automatic test of sensor coupling and system verification).
-
Future Direction on Research and Development of Seismic‐Response‐Controlled Structures
Safford, F. B. & Masri, S.F.,Analytical and experimental stud- ies of a mechanical pulse generator , Jouml of Engineeringfor Industry,ASCE, 96 (1974),459-470.
Indicates content that may require registration and/or purchase.